- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Supplier Device Package | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Base Product Number | Brand | Circuit Arrangement | Current Transfer Ratio-Min | Factory Pack QuantityFactory Pack Quantity | Fall Time | Frequency-Max | If - Forward Current | Isc - Short Circuit Current | Lead Free Status / RoHS Status | Manufacturer | Maximum Collector Current | Maximum Collector Emitter Saturation Voltage | Maximum Collector Emitter Voltage | Maximum Forward Current | Maximum Input Voltage | Maximum Operating Temperature | Mfr | Minimum Isolation Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature Classification | Output Device | Output Voltage (Max) | Package | Package Type | Pd - Power Dissipation | Product Status | Rad Hardened | RoHS | Tradename | Unit Weight | Voc - Open Circuit Voltage | Voltage Rated | Voltage, Rating | Vr - Reverse Voltage | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Connector Type | Resistance | Composition | Applications | Power (Watts) | Capacitance | Fastening Type | Subcategory | Ingress Protection | Pin Count | Voltage - Isolation | Housing Color | Output Type | Failure Rate | Lead Spacing | Configuration | Number of Channels | Impedance | Connector Style | Number of Ports | Power Dissipation | Output Current | Lead Style | Voltage - Forward (Vf) (Typ) | Input Type | Forward Current | Data Rate | Mating Cycles | Contact Termination | Contact Form | Rise Time | Forward Voltage | Product Type | Includes | Rise / Fall Time (Typ) | Current - Output / Channel | Reverse Breakdown Voltage | Voltage - Output (Max) | Insertion Loss | Current - DC Forward (If) (Max) | Body Finish | Cable Group | Input Current | Shield Termination | Load Current | Isolation Voltage | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Load Type | Features | Standard | Vf - Forward Voltage | Product Category | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFH615A-1 Siemens | 2594 | - | - | Free Hanging (In-Line) | - | -- | - | - | Polybutylene Terephthalate (PBT) | Zinc | Gold | Beryllium Copper | - | - | - | - | - | - | 3GHz | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 335V | - | -40°C ~ 100°C | Bulk | -- | - | - | Obsolete | -- | - | - | Plug, Female Socket | - | - | - | - | - | Latch Lock | - | -- | - | - | Gray | - | - | - | - | - | 50 Ohm | SMB, Fakra | 1 | - | - | - | - | - | - | - | -- | Crimp | - | - | - | - | 5 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Housing, 1 Lock | - | - | - | - | 0.3dB | - | Tin-Lead | RG-174, 316 | - | Crimp | - | - | - | - | - | - | - | Code G | - | - | - | - | - | - | - | - | - | ||
![]() MOC8104 MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | DIV43E17 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Deutsch Connectors | - | - | - | - | - | - | - | - | - | - | Bag | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACPL21750CE AVAGO | 25555 | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | VJ0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | 25V | - | - | -55°C ~ 125°C | - | VJ HIFREQ | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | - | - | - | C0G, NP0 | - | - | - | RF, Microwave, High Frequency | - | 360 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | - | - | - | 0.037 (0.94mm) | - | ||
![]() PC81716NSZ0X Sharp Socle | In Stock | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 4-DIP | - | - | - | - | - | - | - | 160% @ 500µA | - | - | - | - | - | - | - | - | - | - | - | - | - | SHARP/Socle Technology | - | - | - | - | - | - | - | - | - | - | Tube | - | - | Discontinued at Digi-Key | - | Non-Compliant | - | - | - | - | - | - | -30°C ~ 100°C | - | - | - | - | - | - | - | - | - | 3.9 kΩ | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | - | - | - | - | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | 4µs, 3µs | 50mA | - | 80V | - | 10 mA | - | - | - | - | - | - | 400% @ 500µA | - | 200mV | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC852XNNIP1H Sharp Socle | In Stock | - | - | Surface Mount | Axial | - | - | Axial | - | - | - | - | RLR05 | - | - | 1000% @ 1mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | -65°C ~ 150°C | - | Military, MIL-PRF-39017/05, RLR05 | 0.066 Dia x 0.150 L (1.68mm x 3.81mm) | ±1% | - | - | 2 | ±100ppm/°C | - | 261 kOhms | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | 5000Vrms | - | Transistor | S (0.001%) | - | - | 1 | - | - | - | - | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | 100µs, 20µs | 150mA | - | 350V | - | 50 mA | - | - | - | - | - | - | 15000% @ 1mA | - | 1.2V | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | - | - | - | ||
![]() ACPL-827-360E Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | SMD-4 | - | - | - | - | - | - | - | - | - | - | 50 % | 4000 | 3 us | - | 16 mA | - | - | - | 10 mA | 0.4 V | 80 V | - | - | + 110 C | - | - | - 55 C | - | - | SMD/SMT | - | - | - | - | - | - | - | 90 mW | - | - | Details | - | 0.008818 oz | - | - | - | 5 V | - | - | TLP785 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NPN Phototransistor | - | - | 1 Channel | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 us | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Vrms | 600 % | - | - | 50 % | - | - | - | 1.3 V | - | - | - | - | - | - | - | ||
![]() PS8902-Y-V-F3-AX Renesas Electronics America Inc | 1000 | - | - | Surface Mount | 8-SOIC (0.543", 13.80mm Width) | - | - | 8-LSDIP | - | - | - | - | PS8902 | Renesas Electronics | - | 15% @ 16mA | 1000 | - | - | 16 mA | - | - | Renesas Electronics | - | - | - | 25(mA) | - | + 110 C | Renesas Electronics America Inc | - | - 40 C | - | Surface Mount | SMD/SMT | 1 | -40C to 110C | Industrial | Transistor | - | Tape & Reel (TR) | LSDIP | 45 mW, 250 mW | Active | No | Details | - | - | - | - | - | 5 V | -40°C ~ 110°C | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Optocouplers | - | 8 | 7500Vrms | - | Transistor | - | - | - | 1 | - | - | - | 0.7(W) | 8 mA | - | 1.65V | DC | 25(mA) | 1 Mb/s | - | - | - | - | 1.85(V) | High Speed Optocouplers | - | - | 8mA | 5(V) | 35V | - | 25 mA | - | - | - | - | - | 7500(V) | 35% @ 16mA | - | - | 15(%) | - | - | CSA/DIN/EN/UL/VDE | 1.65 V | High Speed Optocouplers | mm | - | mm | mm | - | - | ||
![]() APC-1019 American Bright Optoelectronics Corporation | 2421 |
| - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-LSOP | - | - | - | - | APC-101 | - | - | 200% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | American Bright Optoelectronics Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 110°C | - | APC-101X | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | - | - | - | - | - | - | 1.45V | DC | - | - | - | - | - | - | - | - | - | 6μs, 8μs | 50mA | - | 80V | - | 60 mA | - | - | - | - | - | - | 400% @ 5mA | - | 300mV | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APC-817C1-SL American Bright Optoelectronics Corporation | 12678 |
| - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | - | - | - | APC-817 | - | - | 200% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | American Bright Optoelectronics Corporation | - | - | - | - | - | - | - | - | - | - | Tube | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 110°C | - | APC-817 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | - | - | - | - | - | - | 1.24V | DC | - | - | - | - | - | - | - | - | - | 3μs, 4μs | 50mA | - | 35V | - | 60 mA | - | - | - | - | - | - | 400% @ 5mA | - | 200mV | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APC-817D1-SL American Bright Optoelectronics Corporation | 41348 |
| - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | - | - | - | APC-817 | - | - | 300% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | American Bright Optoelectronics Corporation | - | - | - | - | - | - | - | - | - | - | Tube | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 110°C | - | APC-817 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | - | - | - | - | - | - | 1.24V | DC | - | - | - | - | - | - | - | - | - | 3μs, 4μs | 50mA | - | 35V | - | 60 mA | - | - | - | - | - | - | 600% @ 5mA | - | 200mV | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FOD785A onsemi | 2032 |
| Datasheet | Through Hole | 4-DIP (0.300", 7.62mm) | - | - | 4-PDIP | - | - | - | - | - | onsemi | - | 80% @ 5mA | 2000 | - | - | - | - | - | onsemi | - | - | - | - | - | - | onsemi | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | Details | - | - | - | - | - | - | -55°C ~ 110°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Optocouplers | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | - | - | - | - | - | - | 1.2V | DC | - | - | - | - | - | - | - | Transistor Output Optocouplers | - | 18μs, 18μs (Max) | 50mA | - | 80V | - | 50 mA | - | - | - | - | - | - | 160% @ 5mA | - | 200mV | - | - | - | - | - | Transistor Output Optocouplers | - | - | - | - | - | - | ||
![]() FOD785B onsemi | 2022 |
| Datasheet | Through Hole | 4-DIP (0.300", 7.62mm) | - | - | 4-PDIP | - | - | - | - | - | onsemi | - | 130% @ 5mA | 2000 | - | - | - | - | - | onsemi | - | - | - | - | - | - | onsemi | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | Details | - | - | - | - | - | - | -55°C ~ 110°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Optocouplers | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | - | - | - | - | - | - | 1.2V | DC | - | - | - | - | - | - | - | Transistor Output Optocouplers | - | 18μs, 18μs (Max) | 50mA | - | 80V | - | 50 mA | - | - | - | - | - | - | 260% @ 5mA | - | 200mV | - | - | - | - | - | Transistor Output Optocouplers | - | - | - | - | - | - | ||
![]() FOD785ASD onsemi | 941 |
| Datasheet | Surface Mount | 4-SMD, Gull Wing | - | - | 4-PDIP-GW | - | - | - | - | - | onsemi | - | 80% @ 5mA | 1500 | - | - | 50 mA | - | - | onsemi | 50 mA | 0.2 V | 80 V | - | - | + 110 C | onsemi | - | - 55 C | - | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | 100 mW | Active | - | Details | - | - | - | - | - | 6 V | -55°C ~ 110°C | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Optocouplers | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | - | - | - | - | - | - | 1.2V | DC | - | - | - | - | - | 18 us | - | Transistor Output Optocouplers | - | 18μs, 18μs (Max) | 50mA | - | 80V | - | 50 mA | - | - | - | - | - | 5000 Vrms | 160% @ 5mA | - | 200mV | 80 % | - | - | - | 1.4 V | Transistor Output Optocouplers | - | - | - | - | - | - | ||
![]() APV3111GV1Y Panasonic Electric Works | 43 |
| - | Surface Mount | 4-SMD, Flat Leads | - | 2 | 4-SSOP | - | - | - | - | - | Panasonic Industrial Devices | 1 Form A | - | 1000 | - | - | 30 mA | - | - | Panasonic | - | - | - | - | 1.7 V | + 85 C | Panasonic Electric Works | 1500 Vrms | - 40 C | Yes | - | SMD/SMT | - | - | - | MOSFET | 18 V | - | - | 60 mW | Active | - | Details | PhotoMOS | - | - | - | - | 5 V | -40°C ~ 85°C | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Optocouplers | - | - | 1500Vrms | - | Photovoltaic | - | - | - | 1 | - | - | - | - | 12 uA | - | 1.47V | DC | - | - | - | - | - | - | - | Photodiode Output Optocouplers | - | - | - | - | - | - | 30 mA | - | - | 30 mA | - | - | 1500 Vrms | - | 400μs, 40μs | - | - | - | - | - | - | Photodiode Output Optocouplers | - | - | - | - | - | - | ||
![]() PS2565L-1Y-V-F3-A Renesas Electronics America Inc | 4028 |
| - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | - | - | - | PS2565 | Renesas Electronics | - | 80% @ 5mA | 2000 | - | - | 10 mA | - | - | Renesas Electronics | 50 mA | 0.3 V | 80 V | - | - | + 100 C | Renesas Electronics America Inc | - | - 55 C | - | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | 150 mW | Active | - | Details | - | 0.009171 oz | - | - | - | - | -55°C ~ 100°C | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Optocouplers | - | - | 5000Vrms | - | Transistor | - | - | 1 Channel | 1 | - | - | - | - | - | - | 1.17V | AC, DC | - | - | - | - | - | 3 us | - | Transistor Output Optocouplers | - | 3μs, 5μs | 50mA | - | 80V | - | 80 mA | - | - | - | - | - | 5000 Vrms | 400% @ 5mA | - | 300mV | 200 % | - | - | - | 1.17 V | Transistor Output Optocouplers | mm | - | mm | mm | - | - | ||
![]() RV1S2285ACCSP-10YC#KC0 Renesas Electronics America Inc | 2959 |
| - | Surface Mount | 4-SOP (0.295", 7.50mm Width) | - | - | 4-LSSOP | - | - | - | - | RV1S2285 | Renesas Electronics | - | 50% @ 5mA | 3500 | - | - | - | - | - | Renesas Electronics | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | Details | - | - | - | - | - | - | -40°C ~ 115°C | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Optocouplers | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | - | - | - | - | - | - | 1.15V | AC, DC | - | - | - | - | - | - | - | Transistor Output Optocouplers | - | 4μs, 5μs | 30mA | - | 80V | - | 30 mA | - | - | - | - | - | - | 400% @ 5mA | - | 300mV | - | - | - | - | - | Transistor Output Optocouplers | mm | - | mm | mm | - | - | ||
![]() PS2562L-1-V-F3-A Renesas Electronics America Inc | 26000 |
| - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | - | - | - | PS2562 | Renesas Electronics | - | 200% @ 1mA | 2000 | - | - | 10 mA | - | - | Renesas Electronics | 200 mA | 1 V | 40 V | - | - | + 100 C | Renesas Electronics America Inc | - | - 55 C | - | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | 350 mW | Active | - | Details | - | 0.009171 oz | - | - | - | 6 V | -55°C ~ 100°C | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Optocouplers | - | - | 5000Vrms | - | Darlington | - | - | 1 Channel | 1 | - | - | - | - | - | - | 1.17V | DC | - | - | - | - | - | 100 us | - | Transistor Output Optocouplers | - | 100μs, 100μs | 200mA | - | 40V | - | 80 mA | - | - | - | - | - | 5000 Vrms | - | - | 1V | 2000 % | - | - | - | 1.17 V | Transistor Output Optocouplers | mm | - | mm | mm | - | - | ||
![]() PS2565L-1Y-V-A Renesas Electronics America Inc | 2033 |
| - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | - | - | - | PS2565 | Renesas Electronics | - | 80% @ 5mA | 100 | - | - | 10 mA | - | - | Renesas Electronics | 50 mA | 0.3 V | 80 V | - | - | + 100 C | Renesas Electronics America Inc | - | - 55 C | - | - | SMD/SMT | - | - | - | - | - | Tube | - | 150 mW | Active | - | Details | - | 0.009171 oz | - | - | - | - | -55°C ~ 100°C | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Optocouplers | - | - | 5000Vrms | - | Transistor | - | - | 1 Channel | 1 | - | - | - | - | - | - | 1.17V | AC, DC | - | - | - | - | - | 3 us | - | Transistor Output Optocouplers | - | 3μs, 5μs | 50mA | - | 80V | - | 80 mA | - | - | - | - | - | 5000 Vrms | 400% @ 5mA | - | 300mV | 200 % | - | - | - | 1.17 V | Transistor Output Optocouplers | mm | - | mm | mm | - | - | ||
![]() APV3111GVY Panasonic Electric Works | 3814 |
| - | Surface Mount | 4-SMD (0.175", 4.45mm) | - | - | 4-SSOP | - | - | - | - | - | Panasonic Industrial Devices | - | - | 3500 | - | - | 30 mA | 12 uA | - | Panasonic | - | - | - | - | - | + 85 C | Panasonic Electric Works | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - | 60 mW | Active | - | Details | - | - | 18 V | - | - | 5 V | -40°C ~ 85°C | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Optocouplers | - | - | 1500Vrms | - | Photovoltaic | - | - | - | 1 | - | - | - | - | - | - | 1.47V | DC | - | - | - | - | SPST-NO (1 Form A) | 0.4 ms | - | Photodiode Output Optocouplers | - | - | - | - | - | - | 30 mA | - | - | - | - | 12µA | 1.5kV | - | 400μs, 40μs | - | - | - | - | - | 1.47 V | Photodiode Output Optocouplers | - | - | - | - | - | - |