- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Additional Feature | Capacitance | Max Power Dissipation | Number of Functions | Base Part Number | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Element Configuration | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Throw Configuration | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Bandwidth | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Input Current | On-State Current-Max | Load Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Ambient Temperature Range High | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H11AA4M ON Semiconductor | In Stock | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 855mg | - | 100% @ 10mA | 1 | - | -40°C~100°C | Tube | 2014 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | UL RECOGNIZED | - | 250mW | - | - | - | 4170Vrms | 30V | Transistor with Base | SINGLE | - | - | 250mW | - | 1.17V | - | AC, DC | - | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | 50mA | - | - | - | - | 400mV | 50mA | - | - | - | 60mA | - | 0.05A | - | - | - | - | - | - | 100% | 50nA | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0530-500E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 7% @ 16mA | 2 | - | -55°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED | - | 45mW | - | - | - | 3750Vrms | 20V | Transistor | - | 2 | - | 45mW | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 MBps | 8mA | - | - | - | - | - | 8mA | - | 5V | 1.7V | 25mA | 16mA | - | - | 50% @ 16mA | 200ns, 1.3μs | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FODM8801A ON Semiconductor | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | 120mg | - | 80% @ 1mA | 1 | - | -40°C~125°C | Tube | 2015 | OptoHit™ | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | UL RECOGNIZED | - | 300mW | - | - | - | 3750Vrms | 75V | Transistor | SINGLE | 1 | - | 150mW | - | 1.35V | - | DC | - | - | 20mA | 75V | - | 30mA | - | - | - | - | 400mV | 30mA | 5μs 5.5μs | 6V | - | 20mA | 20mA | - | - | 160% @ 1mA | 6μs, 6μs | - | - | - | - | - | - | 0.00002s | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CNY174SM ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 810mg | - | 160% @ 10mA | 1 | - | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | UL RECOGNIZED | - | 250mW | - | - | - | 4170Vrms | - | Transistor with Base | SINGLE | 1 | - | 250mW | - | 1.35V | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | 50mA | - | 6μs | - | 3.5 μs | 400mV | - | 4μs 3.5μs Max | 6V | - | 60mA | - | - | - | 320% @ 10mA | 2μs, 3μs | - | - | - | - | 50nA | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-817-300E Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 70V | 50% @ 5mA | 1 | - | -30°C~100°C | Tube | 2009 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | UL RECOGNIZED | - | 200mW | - | - | CSA, UL, VDE | 5000Vrms | 70V | Transistor | SINGLE | - | - | 200mW | - | 1.2V | - | DC | - | - | 50mA | 70V | - | 50mA | - | 18μs | - | 18 μs | 200mV | 50mA | 4μs 3μs | 6V | - | 50mA | 20mA | - | - | 600% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-817-500E Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 50% @ 5mA | 1 | - | -30°C~100°C | Tape & Reel (TR) | 2009 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | UL RECOGNIZED | - | 200mW | - | - | - | 5000Vrms | 70V | Transistor | SINGLE | - | - | 200mW | - | 1.2V | - | DC | - | - | 50mA | 70V | - | 50mA | - | 18μs | - | 18 μs | 200mV | 50mA | 4μs 3μs | 6V | - | 50mA | 20mA | - | - | 600% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCNR200-000E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Tin | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | - | - | 0.25% @ 10mA | - | - | -55°C~100°C | Tube | 2004 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 60mW | 1 | - | CSA, UL, VDE | 5000Vrms | 15V | Photovoltaic, Linearized | DUAL, SIMULTANEOUS OPERATION | 1 | - | 60mW | - | 1.6V | - | DC | - | OPTOELECTRONIC DEVICE | 25mA | - | - | - | 1.5MHz | - | - | - | - | - | - | 2.5V | - | 25mA | 20mA | - | - | 0.75% @ 10mA | - | - | 2.5V | - | - | - | - | - | - | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FOD817B300W ON Semiconductor | In Stock | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | 0g | - | 130% @ 5mA | 1 | - | -55°C~110°C | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | UL APPROVED, VDE APPROVED | - | 200mW | - | - | - | 5000Vrms | 70V | Transistor | SINGLE | - | - | 200mW | - | 1.2V | - | DC | - | - | 50mA | 70V | - | 50mA | - | 18μs | - | 18 μs | 200mV | 50mA | 4μs 3μs | 6V | - | 50mA | 50mA | - | - | 260% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FODM2705 ON Semiconductor | In Stock | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 155mg | - | 50% @ 5mA | 1 | - | -40°C~110°C | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | UL APPROVED | - | 150mW | - | - | - | 3750Vrms | 40V | Transistor | SINGLE | 1 | - | 150mW | - | 1.4V Max | - | AC, DC | - | - | 10mA | 40V | - | 80mA | - | - | - | - | 300mV | 80mA | 3μs 3μs | 6V | - | 50mA | 50mA | - | - | 300% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() H11B1M ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 855mg | - | 500% @ 1mA | 1 | - | -40°C~100°C | Tube | 2014 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | UL APPROVED | - | 250mW | - | - | - | 4170Vrms | - | Darlington with Base | SINGLE | 1 | - | 250mW | - | 1.2V | - | DC | - | DARLINGTON OUTPUT OPTOCOUPLER | 80mA | 30V | - | 150mA | - | 25μs | - | 18 μs | 1V | 150mA | - | 3V | - | 80mA | - | - | - | - | 25μs, 18μs | - | - | - | 500 % | - | 25V | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MOCD208R2M ON Semiconductor | In Stock | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 252mg | - | 40% @ 10mA | 2 | - | -40°C~100°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | UL APPROVED | - | 250mW | - | - | - | 2500Vrms | 70V | Transistor | - | - | - | 250mW | - | 1.25V | - | DC | - | - | 60mA | 70V | - | 150mA | - | 1.6μs | - | 2.2 μs | 400mV | 150mA | 3.2μs 4.7μs | 6V | 1.55V | 60mA | - | - | - | 125% @ 10mA | 7.5μs, 5.7μs | - | - | - | - | 50nA | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() H11D3M ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 855mg | - | 20% @ 10mA | 1 | - | -40°C~100°C | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | UL APPROVED | - | 300mW | - | - | - | 4170Vrms | 200V | Transistor with Base | SINGLE | 1 | - | 300mW | - | 1.15V | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 80mA | - | - | 100mA | - | 5μs | - | 5 μs | 400mV | 100mA | - | 6V | - | 80mA | - | - | - | - | 5μs, 5μs | - | - | - | 20 % | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() FOD050LR2 ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 252mg | - | 15% @ 16mA | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | UL RECOGNIZED | - | 100mW | - | - | - | 2500Vrms | 7V | Transistor with Base | SINGLE | - | - | 100mW | - | 1.45V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 7V | 1 Mbps | 8mA | - | 2μs | - | 2 μs | - | 8mA | - | 5V | - | 25mA | 16mA | - | - | 50% @ 16mA | 1μs, 1μs (Max) | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CNY172SR2VM ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 810mg | - | 63% @ 10mA | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | - | 250mW | - | - | - | 4170Vrms | 70V | Transistor with Base | SINGLE | - | - | 250mW | - | 1.35V | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | 50mA | - | 6μs | - | 24 μs | 400mV | - | 4μs 3.5μs Max | 6V | - | 60mA | - | - | - | 125% @ 10mA | 2μs, 3μs | - | - | - | - | 50nA | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL0731 ON Semiconductor | In Stock | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 252mg | - | 400% @ 500μA | 2 | - | -40°C~85°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | UL RECOGNIZED | - | 100mW | - | - | - | 2500Vrms | 18V | Darlington | - | - | - | 100mW | 60mA | 1.35V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | 100 kbps | 60mA | - | 20μs | - | 35 μs | - | 60mA | - | 5V | 1.7V | 20mA | 1.6mA | - | - | 5000% @ 500μA | 300ns, 1.6μs | - | 5V | - | - | - | - | - | 3.43mm | 5.13mm | 4.16mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-214-500E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | 80V | 20% @ 1mA | 1 | 3 μs | -55°C~110°C | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | UL APPROVED | - | 200mW | - | - | - | 3000Vrms | 80V | Transistor | SINGLE | 1 | - | 200mW | - | 1.2V | - | AC, DC | 3 μs | - | 20mA | 80V | - | 50mA | - | 2μs | - | 3 μs | 80V | 50mA | 2μs 3μs | - | - | 50mA | 20mA | - | - | 400% @ 1mA | 3μs, 3μs | 400mV | - | 110°C | - | - | - | 0.000002s | 2.42mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PVI5013RSPBF Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 2 | - | -40°C~85°C | Tube | 2009 | PVI | e3 | - | Last Time Buy | 4 (72 Hours) | SMD/SMT | - | Matte Tin (Sn) | - | 5pF | - | 1 | - | UL | 3750Vrms | 8V | Photovoltaic | - | 2 | - | - | - | - | DPST | DC | - | OPTOELECTRONIC DEVICE | 5mA | 8V | - | 1μA | - | - | 1.4V | - | - | - | - | 6V | - | 25mA | 25mA | - | 10μA | - | 5ms, 250μs (Max) | - | 6V | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCT2ESM ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 810mg | - | 20% @ 10mA | 1 | - | -40°C~100°C | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | UL RECOGNIZED | - | 250mW | - | - | - | 7500Vpk | 30V | Transistor with Base | SINGLE | - | - | 250mW | - | 1.25V | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | 50mA | - | 2μs | - | 1.5 μs | 400mV | 50mA | 2μs 1.5μs | 3V | - | 60mA | - | - | - | - | 2μs, 2μs | - | - | - | 20% | 50nA | - | 0.000005s | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCT5210M ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 855mg | - | 70% @ 3mA | 1 | - | -40°C~100°C | Tube | 2014 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | UL RECOGNIZED | - | 260mW | - | - | - | 4170Vrms | 100V | Transistor with Base | SINGLE | 1 | - | 260mW | - | 1.25V | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 50mA | 30V | - | 150mA | - | 20μs | - | 30 μs | 400mV | 150mA | - | 6V | - | 50mA | 50mA | - | - | - | 10μs, 400ns | - | - | - | 70% | - | - | 0.00002s | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4N25SM ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 810mg | - | 20% @ 10mA | 1 | - | -55°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | UL RECOGNIZED | - | 150mW | - | 4N25 | - | 4170Vrms | 30V | Transistor with Base | - | - | Single | 250mW | - | 1.18V | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | - | - | 2μs | - | 2 μs | 500mV | 50nA | - | 6V | - | 60mA | 10mA | - | - | - | 2μs, 2μs | - | 6V | - | 20% | - | - | 0.000002s | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |