- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Housing Material | Insert Material | Base Product Number | Collector Current (DC) | Collector-Emitter Voltage | Contact Finish Mating | Contact Sizes | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Mfr | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Output Device | Package | Package Description | Package Type | Part Life Cycle Code | Power Dissipation (Max) | Primary Material | Product Status | Rad Hardened | Repetitive Peak off-state volt | Risk Rank | RoHS | Rohs Code | Seal | Trigger Current | Voltage, Rating | Zero-Crossing Circuit | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Composition | Color | Power (Watts) | Additional Feature | HTS Code | Fastening Type | Subcategory | Contact Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Frequency | Frequency Stability | Output | Shell Finish | Pin Count | Shell Size - Insert | Termination Style | Voltage - Isolation | Housing Color | Output Type | ESR (Equivalent Series Resistance) | Failure Rate | Configuration | Note | Number of Channels | Load Capacitance | Operating Mode | Power Dissipation | Shell Size, MIL | Voltage - Forward (Vf) (Typ) | Frequency Tolerance | Input Type | Optoelectronic Device Type | Accuracy | Forward Current | Operating Pressure | Pressure Type | Port Style | Forward Voltage | Port Size | Includes | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Forward Voltage-Max | Maximum Pressure | Current - DC Forward (If) (Max) | Isolation Voltage | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Isolation Voltage-Max | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Response Time-Max | Features | Standard | Peak Off-state Voltage-Min | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP621-2SMT&R Isocom Components | 7 |
| - | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 50 | - | Cutler Hammer, Div of Eaton Co | E58-30TD070-GDP | 50(mA) | - | Surface Mount | 2 | -55C to 100C | Industrial | 100 | -55 | Transistor | - | - | PDIP SMD | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Tape and Reel | TLP621-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | DC | - | - | SEPARATE, 2 CHANNELS | - | 2 | - | - | 0.2(W) | - | - | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 50(mA) | - | - | - | 1.3(V) | - | - | - | - | .05 | 5(V) | - | - | - | - | 5300(V) | - | - | 5300 | - | 50(%) | 100 | - | - | - | - | UL | - | - | - | - | ||
![]() MOC8050X Isocom Components | 114 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | Crompton Instruments | CI-PTW5-2-110-842 | - | - | - | 1 | - | - | 100 | -25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | - | DARLINGTON OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | .05 | - | - | - | - | - | - | - | - | 5300 | - | - | 1000 | - | - | - | - | - | - | - | - | - | ||
![]() MOC8101G Isocom Components | 27 |
| - | - | - | NO | THROUGH HOLE MOUNT | - | - | - | - | Aluminum | - | - | 0.05(A) | - | - | - | - | 50% | ISOCOM COMPONENTS LTD | Barksdale Control Products | D1X-A80SS-EX | 60(mA) | - | Through Hole | 1 | -55C to 100C | Industrial | 100 | -55 | Transistor | - | ROHS COMPLIANT, PLASTIC, DIP-6 | PDIP | Active | 0.16 W | - | - | No | - | 1.27 | - | Yes | No | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | - | - | - | - | TIN | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | Optocoupler - Transistor Outputs | SPDT Snap Action | - | - | - | - | - | compliant | - | - | - | - | 6 | - | - | - | - | DC | - | - | SINGLE | - | - | - | - | 0.2(W) | - | - | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 60(mA) | - | - | - | 1.5(V) | - | - | - | - | .06 | 6(V) | - | 1.5 V | - | - | 5300(V) | - | - | 3750 | - | - | 50 | 30 V | - | 0.00002 s | - | UL | - | - | - | - | ||
![]() IS5SMT/R Isocom Components | 36 |
| - | - | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | 50% | 50% | ISOCOM COMPONENTS LTD | Barksdale Control Products | B1T-A48SS-S0163 | - | - | - | 1 | - | - | 100 °C | -25 °C | - | - | - | - | Active | 0.15 W | - | - | - | - | 5.71 | - | Yes | No | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | - | - | - | - | TIN | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | Optocoupler - Transistor Outputs | SPDT Snap Action | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | 0.05 A | - | - | 1.65 V | - | - | - | - | - | 5300 V | - | - | 50 nA | 70 V | - | - | - | - | - | - | - | - | ||
![]() MOC3043XG Isocom Components | 30 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50(mA) | - | Through Hole | 1 | -40C to 100C | Industrial | 100 | -40 | Triac | - | - | PDIP | - | - | - | - | No | 600(V) | - | - | - | - | 10(mA) | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | SINGLE | - | - | - | - | 0.33(W) | - | - | - | - | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 50(mA) | - | - | - | 1.5(V) | - | - | - | - | .05 | 6(V) | - | - | - | - | 5300(V) | - | - | 5300 | - | - | - | - | 5 | - | - | - | 400 | - | - | - | ||
![]() 4N37 Isocom Components | 55 | - | - | - | - | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | 0.05(A) | - | - | - | 100 | 100 | - | - | - | 60(mA) | - | Through Hole | 1 | -55C to 100C | Industrial | 100 | -55 | Transistor With Base | - | - | PDIP | - | .3 | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | - | - | - | - | MATTE TIN | - | - | - | UL RECOGNIZED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | DC | - | - | SINGLE | - | - | - | - | 0.2(W) | - | - | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 60(mA) | - | - | - | 1.5(V) | - | - | - | - | .06 | 6(V) | - | 1.5 | - | - | 5300(V) | - | - | 5300 | - | 100(%) | 50 | - | - | .00001 | - | UL | - | - | - | - | ||
![]() IS829 ( PC829 ) Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TIL191SM Isocom Components | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50(mA) | Suntsu Electronics, Inc. | Surface Mount | 1 | -55C to 100C | Industrial | - | - | Transistor | Bulk | - | PDIP SMD | - | - | - | Active | No | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 MHz | ±25ppm | - | - | 4 | - | - | - | - | - | 120 Ohms | - | - | - | - | 8pF | Fundamental | 0.2(W) | - | - | ±25ppm | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 50(mA) | - | - | - | 1.4(V) | - | - | - | - | - | 5(V) | - | - | - | - | 5300(V) | - | - | - | - | 20(%) | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | ||
![]() ISQ5 Isocom Components | In Stock | - | - | - | Axial | - | - | - | - | - | Axial | - | - | - | - | 70(V) | - | - | - | 80 | - | - | - | 50(mA) | Stackpole Electronics Inc | Through Hole | 4 | -55C to 100C | Industrial | 100 | -55 | Transistor | Bulk | - | PDIP | - | - | - | Active | No | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | CF | 0.335 L x 0.122 W (8.50mm x 3.10mm) | ±5% | e3 | - | - | 2 | - | 0/ -400ppm/°C | - | - | 360 Ohms | - | MATTE TIN | Carbon Film | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | DC | - | - | SEPARATE, 4 CHANNELS | - | - | - | - | 0.17(W) | - | - | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | 1.65(V) | - | - | - | - | .06 | 6(V) | - | - | - | - | 5300(V) | - | - | 2500 | - | 400(%) | 50 | - | - | - | Flame Retardant Coating, Safety | UL | - | - | - | - | ||
![]() CNY17-2XG Isocom Components | 1900 |
| - | Free Hanging (In-Line) | - | NO | - | - | - | Aluminum Alloy | - | - | - | CA310 | 0.05(A) | - | Silver | - | 22 | 63 | ISOCOM COMPONENTS LTD | Isocom Components | CNY17-2XG | 60(mA) | ITT Cannon, LLC | Through Hole | 1 | -55C to 100C | Industrial | 100 | -55 | Transistor With Base | Bulk | ROHS COMPLIANT, PLASTIC, DIP-6 | PDIP | Active | .16 | Metal | Active | No | - | 5.56 | Non-Compliant | Yes | - | - | 50V | - | -55°C ~ 125°C | - | MIL-DTL-5015, CA-B | - | - | e3 | Yes | - | - | Crimp | - | Receptacle, Male Pins | - | - | 4 | TIN | - | Olive Drab | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | Reverse Bayonet Lock | Optocoupler - Transistor Outputs | - | 74A | - | X | Shielded | IP67 - Dust Tight, Waterproof | compliant | - | - | - | Olive Drab Cadmium | 6 | 24-22 | - | - | - | DC | - | - | SINGLE | - | - | - | - | 0.2(W) | - | - | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 60(mA) | - | - | - | 1.65(V) | - | - | - | - | .06 | 6(V) | - | 1.65 | - | - | 5300(V) | - | - | 5300 | - | 125(%) | 50 | 70 V | - | - | - | UL | - | - | - | - | ||
![]() FOD073LR2 Fairchild | 10000 | - | - | Panel Mount | 8-SOIC (0.154, 3.90mm Width) | - | Bulkhead - Front Side Nut | - | Circular | Composite | 8-SOIC | - | - | D38999/24JG | - | - | - | 22D | 400% @ 500µA | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | - | - | - | Receptacle Housing | For Female Sockets | - | 79 | - | - | - | - | - | - | Threaded | - | Crimp | - | - | D | Shielded | Environment Resistant | - | - | - | - | Cadmium | - | 21-35 | - | 2500Vrms | Olive Drab | Darlington | - | - | - | Contacts Not Included | 2 | - | - | - | G | 1.35V | - | DC | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | 7V | - | - | 20 mA | - | 7000% @ 500µA | 5µs, 25µs | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACPL-M49T-560E-BCS Broadcom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC355NJ0000F Sharp Socle | In Stock | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | - | 4-Mini-Flat | - | - | PC355 | - | - | - | - | 600% @ 1mA | - | - | - | - | - | SHARP/Socle Technology | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -30°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Darlington | - | - | - | - | 1 | - | - | - | - | 1.2V | - | DC | - | - | - | - | - | - | - | - | - | 60µs, 53µs | 80mA | - | - | 35V | - | - | 50 mA | - | - | - | - | 1V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC817XNNIP1B Sharp Socle | In Stock | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | - | 4-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | SHARP/Socle Technology | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | -30°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transistor | - | - | - | - | 1 | - | - | - | - | 1.2V | - | DC | - | - | - | - | - | - | - | - | - | 4µs, 3µs | 50mA | - | - | 80V | - | - | 50 mA | - | - | - | - | 200mV | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC817X1NSZ0F Sharp Socle | In Stock | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | - | 4-DIP | - | - | - | - | - | - | - | 80% @ 5mA | - | - | - | - | - | SHARP/Socle Technology | - | - | - | - | - | - | - | Tube | - | - | - | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | -30°C ~ 100°C | Tube | -- | - | - | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | - | 1 | - | - | - | - | 1.2V | - | DC | - | - | - | - | - | - | - | - | - | 4µs, 3µs | 50mA | - | - | 80V | - | - | 50mA | - | 160% @ 5mA | -- | - | 200mV | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL0453. Fairchild | 14000 | - | - | - | Module Cube | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | -- | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V ~ 30 V | - | - | - | - | - | - | 0 V ~ 5 V | - | - | - | Connector | - | - | Analog, RS-485 | - | - | - | - | - | - | - | - | - | - | - | - | - | ±0.05% | - | 50 PSI (344.74 kPa) | Vented Gauge | Barbed, Filtered | - | Male - 0.13 (3.18mm) Tube, Filter | - | - | - | - | - | - | - | 150 PSI (1034.21 kPa) | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | ||
![]() H11G1SM. Fairchild | 1169 | - | - | - | Module Cube | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | -- | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V ~ 30 V | - | - | - | - | - | - | 0 V ~ 5 V | - | - | - | Connector | - | - | Analog, RS-485 | - | - | - | - | - | - | - | - | - | - | - | - | - | ±0.05% | - | ±100 PSI (±689.48 kPa) | Differential | Filtered, Threaded | - | Female - 1/8 (3.18mm) Swagelok™, Filter | - | - | - | - | - | - | - | ±300 PSI (±2068.43 kPa) | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | ||
![]() HCPL0370000E AVAGO | In Stock | - | - | - | Module Cube | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | PPT2 | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 V ~ 34 V | - | - | - | - | - | - | 0 V ~ 5 V | - | - | - | Connector | - | - | Analog, RS-232 | - | - | - | - | - | - | - | - | - | - | - | - | - | ±0.0375% | - | ±100 PSI (±689.48 kPa) | Differential | Barbed, Threaded | - | Female - 1/8 (3.18mm) Swagelok™, Male - 0.13 (3.18mm) Tube | - | - | - | - | - | - | - | ±300 PSI (±2068.43 kPa) | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | ||
![]() HCPL050L000E AVAGO | In Stock | - | - | - | Module Cube | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | PPT2 | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 V ~ 34 V | - | - | - | - | - | - | 0 V ~ 5 V | - | - | - | Connector | - | - | Analog, RS-232 | - | - | - | - | - | - | - | - | - | - | - | - | - | ±0.0375% | - | ±100 PSI (±689.48 kPa) | Differential | Threaded | - | Female - 1/8 (3.18mm) Swagelok™, Dual | - | - | - | - | - | - | - | ±300 PSI (±2068.43 kPa) | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | ||
![]() HCNW4504 500 Agilent | In Stock | - | - | - | Module Cube | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 110°C | - | PPT2 | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 V ~ 34 V | - | - | - | - | - | - | 0 V ~ 5 V | - | - | - | Connector | - | - | Analog, RS-232 | - | - | - | - | - | - | - | - | - | - | - | - | - | ±0.075% | - | 1 PSI (6.89 kPa) | Gauge | Barbed | - | Male - 0.13 (3.18mm) Tube, Dual | - | - | - | - | - | - | - | 600 PSI (4136.85 kPa) | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - |