- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Product Status | Risk Rank | Rohs Code | Samacsys Description | Operating Temperature | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Number of Functions | Reach Compliance Code | Voltage - Isolation | Output Type | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Voltage - Output (Max) | Forward Voltage-Max | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Isolation Voltage-Max | Vce Saturation (Max) | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCNW-138 AVAGO | 19966 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H11G2.W Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H11A2.SD Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IL300-X009 Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | VISHAY SEMICONDUCTORS | Vishay Semiconductors | IL300-X009 | - | - | 100 °C | -55 °C | - | ROHS COMPLIANT, SMD, 8 PIN | Transferred | - | - | 5.01 | Yes | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | 1 | unknown | - | - | DUAL, SIMULTANEOUS OPERATION | - | - | - | OPTOELECTRONIC DEVICE | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H11A5.W Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILD620GB Infineon | 250 | - | Datasheet | 18 Weeks | - | - | - | - | - | - | 200% | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | ILD620GB | - | 2 | 100 °C | -55 °C | - | - | Active | - | - | 1.24 | Yes | Vishay ILD620GB AC Input Phototransistor Output Dual Optocoupler, Through Hole, 8-Pin DIP | - | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 8541.40.80.00 | - | - | compliant | - | - | SEPARATE, 2 CHANNELS | - | - | - | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 0.06 A | - | - | - | - | - | 5300 V | - | 100 nA | 70 V | ||
![]() ILQ615-1 Infineon | In Stock | - | Datasheet | 18 Weeks | - | - | NO | THROUGH HOLE MOUNT | - | 13% | 60% | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | ILQ615-1 | - | 4 | 100 °C | -55 °C | - | - | Active | 0.15 W | - | 1.3 | Yes | - | - | - | e3 | Yes | EAR99 | Matte Tin (Sn) | UL APPROVED | 8541.40.80.00 | Optocoupler - Transistor Outputs | - | unknown | - | - | SEPARATE, 4 CHANNELS | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 0.06 A | - | 1.3 V | - | - | - | 5300 V | - | 50 nA | 70 V | ||
![]() ILD610-1 Infineon | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | - | 40% | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | ILD610-1 | - | 2 | 100 °C | -55 °C | - | DIP-8 | Active | - | - | 1.8 | Yes | - | - | - | e3 | Yes | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | - | - | SEPARATE, 2 CHANNELS | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 0.06 A | - | - | - | - | - | 5300 V | - | 50 nA | 70 V | ||
![]() ILQ66-3 Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | 500% | VISHAY SEMICONDUCTORS | Vishay Semiconductors | ILQ66-3 | - | 4 | 100 °C | -55 °C | - | ROHS COMPLIANT, DIP-16 | Transferred | - | - | 5.52 | Yes | - | - | - | e3 | - | - | Tin (Sn) | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | - | - | SEPARATE, 4 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | - | - | - | DARLINGTON OUTPUT OPTOCOUPLER | - | - | 0.06 A | - | - | - | - | - | 5300 V | - | 100 nA | 60 V | ||
![]() IL205AT Infineon | In Stock | - | Datasheet | 18 Weeks | - | - | YES | SURFACE MOUNT | - | 13% | 25% | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | IL205AT | - | 1 | 100 °C | -55 °C | - | SOIC-8 | Active | 0.15 W | - | 1.34 | Yes | - | - | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 8541.40.80.00 | Optocoupler - Transistor Outputs | - | compliant | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 0.06 A | - | 1.5 V | - | - | - | 3000 V | - | 50 nA | 70 V | ||
![]() ILD621 Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IL300 Infineon | In Stock | - | Datasheet | 4 Weeks | - | - | NO | THROUGH HOLE MOUNT | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | IL300 | - | 1 | 100 °C | -55 °C | - | - | Active | 0.05 W | - | 0.43 | Yes | IL300 DC Input Photodiode Output Optocoupler; Through Hole; 8-Pin PDIP | - | - | e3 | Yes | - | Matte Tin (Sn) | - | 8541.40.80.00 | Optocoupler - Transistor Outputs | 1 | compliant | - | - | DUAL, SIMULTANEOUS OPERATION | - | - | - | OPTOELECTRONIC DEVICE | - | - | 0.06 A | - | 1.5 V | - | - | - | 5300 V | - | - | - | ||
![]() IL250 Infineon | 1860 | - | Datasheet | 7 Weeks | - | - | NO | THROUGH HOLE MOUNT | - | 50% | 50% | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | IL250 | - | 1 | 100 °C | -55 °C | - | DIP-6 | Active | 0.2 W | - | 1.25 | Yes | - | - | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 8541.40.80.00 | Optocoupler - Transistor Outputs | - | compliant | - | - | SINGLE | - | - | - | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 0.06 A | - | 1.5 V | - | - | - | 5300 V | - | 50 nA | 30 V | ||
![]() IL252 Infineon | In Stock | - | Datasheet | 7 Weeks | - | - | NO | THROUGH HOLE MOUNT | - | 100% | 100% | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | IL252 | - | 1 | 100 °C | -55 °C | - | DIP-6 | Active | 0.2 W | - | 1.83 | Yes | - | - | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 8541.40.80.00 | Optocoupler - Transistor Outputs | - | unknown | - | - | SINGLE | - | - | - | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 0.06 A | - | 1.5 V | - | - | - | 5300 V | - | 50 nA | 30 V | ||
![]() ILD1 Infineon | 600 | - | Datasheet | 18 Weeks | - | - | NO | THROUGH HOLE MOUNT | - | 20% | 80% | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | ILD1 | - | 2 | 100 °C | -40 °C | - | DIP-8 | Active | 0.2 W | - | 1.22 | Yes | - | - | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 8541.40.80.00 | Optocoupler - Transistor Outputs | - | unknown | - | - | SEPARATE, 2 CHANNELS | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 0.06 A | - | 1.65 V | - | - | - | 5300 V | - | 50 nA | 50 V | ||
![]() H11A817.300 Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL81450AE AVAGO | 900000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H11AA814.W Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H11B815.300 Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC8111300 Fairchild | In Stock | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6-DIP | 20% @ 10mA | - | - | - | - | Fairchild Semiconductor | - | - | - | Tube | - | - | - | Obsolete | - | - | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | 5300Vrms | Transistor | - | 1 | 1.15V | DC | - | 2µs, 11µs | - | - | 70V | - | 90 mA | - | 3µs, 18µs | - | 400mV | - | - |