- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Material | Insert Material | Backshell Material, Plating | Base Product Number | Bolt dimension (metric) | Conductor category | Contact Finish Mating | Contact Materials | Current - Saturation (Isat) | Current Transfer Ratio-Min | Data Rate-Nom | Dimensions | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Material-Core | Mfr | Model | Nominal cross section | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Rohs Code | Supply Voltage-Min | Surface protection | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Additional Feature | Capacitance | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Base Part Number | Shell Finish | Shell Size - Insert | Voltage - Isolation | Output Type | Failure Rate | Lead Spacing | Configuration | Note | Number of Channels | Inductance | DC Resistance (DCR) | Shell Size, MIL | Lead Style | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Q @ Freq | Cable Opening | Insulation | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Voltage - Output (Max) | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Isolation Voltage-Max | Vce Saturation (Max) | Features | Insulated | Height Seated (Max) | Thickness (Max) | Contact Finish Thickness - Mating | Character Height | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CNX39U3S AMI Semiconductor | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | 6-SMD | - | - | - | - | - | - | - | - | - | 60% @ 10mA | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | KYOCERA AVX | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | 630V | - | -55°C ~ 125°C | Tube | - | 0.130 L x 0.098 W (3.30mm x 2.50mm) | ±10% | - | 1 (Unlimited) | - | - | X7R | - | - | - | - | - | - | General Purpose | - | - | 0.033 µF | - | - | - | - | - | - | - | - | - | 5300Vrms | Transistor with Base | - | - | - | - | 1 | - | - | - | - | 1.15V | DC | - | - | - | - | - | 100mA | - | 30V | 100mA | 100% @ 10mA | 20µs, 20µs | - | 400mV | High Voltage | - | - | 0.071 (1.80mm) | - | - | - | - | ||
![]() FOD2711S AMI Semiconductor | In Stock | - | - | Surface Mount | Axial | - | - | Axial | - | - | - | RNC55 | - | - | - | - | - | 100% @ 10mA | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | Vishay Dale | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | -65°C ~ 175°C | Tube | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | - | 1 (Unlimited) | 2 | - | ±25ppm/°C | - | - | 1 kOhms | - | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | Transistor | P (0.1%) | - | - | - | 1 | - | - | - | - | 1.5V (Max) | DC | - | - | - | - | - | 50mA | - | 30V | - | 200% @ 10mA | - | - | 400mV | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | - | ||
![]() 4N27VM AMI Semiconductor | In Stock | - | - | Through Hole | MELF, 0204 | - | - | 0204 | - | - | - | - | - | - | - | - | - | 10% @ 10mA | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | Vishay Beyschlag/Draloric/BC Components | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 155°C | Tube | CMA | 0.055 Dia x 0.142 L (1.40mm x 3.60mm) | ±2% | - | 1 (Unlimited) | 2 | - | - | - | - | 8.2 kOhms | - | Carbon Film | - | - | 0.4W, 2/5W | - | - | - | - | - | - | - | - | 4N27 | - | - | 4170Vrms | Transistor with Base | - | - | - | - | 1 | - | - | - | - | 1.18V | DC | - | - | - | - | - | - | - | 30V | 60mA | - | 2µs, 2µs | - | 500mV | Automotive AEC-Q200, Pulse Withstanding | - | - | - | - | - | - | AEC-Q200 | ||
![]() H11A617CSD AMI Semiconductor | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | 5A | 100% @ 10mA | - | - | 10MHz | - | 100 kHz | Lead free / RoHS Compliant | - | - | - | Central Technologies | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | CTMSS1278F | 0.472 L x 0.472 W (12.00mm x 12.00mm) | ±20% | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 A | - | Shielded | - | - | - | - | - | 5300Vrms | Transistor | - | - | - | - | 1 | 27 µH | 60mOhm Max | - | - | 1.35V | DC | - | - | - | - | 2.4µs, 2.4µs | 50mA | - | 70V | 50mA | 200% @ 10mA | - | - | 400mV | - | - | 0.315 (8.00mm) | - | - | - | - | - | ||
![]() 5962-8767901EC AVAGO | In Stock | - | - | Through Hole | Axial | - | - | Axial | - | - | - | ERC65 | - | - | - | - | - | 9% @ 16mA | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | Vishay Dale | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | -65°C ~ 175°C | Tube | ERC | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±0.1% | - | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | - | 7.23 kOhms | - | Metal Film | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | 1500VDC | Transistor with Base | - | - | - | - | 2 | - | - | - | - | 1.55V | DC | - | - | - | - | - | 8mA | - | 20V | 20mA | - | 400ns, 1µs | - | - | Moisture Resistant | - | - | - | - | - | - | - | ||
![]() HMA2701R1 AMI Semiconductor | In Stock | - | - | Free Hanging (In-Line) | 4-SMD, Gull Wing | - | Brass | 4-Mini-Flat | - | - | Brass, Nickel | PXMBNI | - | - | Gold | Phosphor Bronze | - | 50% @ 5mA | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | Bulgin | - | - | - | - | - | Bulk | - | - | Metal | Active | - | - | - | - | - | - | 60V | -25°C ~ 80°C | Tape & Reel (TR) | Buccaneer® M12 | - | - | - | 1 (Unlimited) | - | Solder Cup | - | Plug, Female Sockets | - | - | 5 | - | Silver | Industrial, Instrumentation, Medical | - | - | - | Threaded | 4A | A | - | IP67 - Dust Tight, Waterproof | - | - | Nickel | M12-5 | 3750Vrms | Transistor | - | - | - | - | 1 | - | - | - | - | 1.3V (Max) | DC | - | - | 0.181 ~ 0.315 (4.60mm ~ 8.00mm) | - | 3µs, 3µs | 80mA | - | 40V | 50mA | 300% @ 5mA | - | - | 300mV | Backshell, Coupling Nut | - | - | - | - | - | - | - | ||
![]() MOC8104 AMI Semiconductor | In Stock | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6-DIP | - | - | - | 106273 | - | - | - | - | - | 160% @ 10mA | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | Molex | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 100°C | Tube | * | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5300Vrms | Transistor | - | - | - | - | 1 | - | - | - | - | 1.15V | DC | - | - | - | - | 1µs, 2µs | 50mA | - | 30V | 100mA | 256% @ 10mA | 2µs, 3µs | - | 400mV | - | - | - | - | - | - | - | - | ||
![]() VOLA618A-3X001T Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CNY17-2X009 Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC8104 MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | DIV43E17 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Deutsch Connectors | - | - | - | - | - | Bag | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL250L300E AVAGO | In Stock | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL model | 50 - 50 | - | - | - | - | - | - | - | - | - | - | - | - | Tinned | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | None | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL270L000E AVAGO | In Stock | - | - | - | - | - | - | - | Copper | - | - | - | 8 | Several | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | Tinned | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | ||
![]() HCPL81750BE AVAGO | 183555 | - | - | - | - | - | - | - | Copper | - | - | - | 16 | Several | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 | - | - | - | - | - | - | - | - | - | - | - | - | Tinned | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | ||
![]() HCPL-817-56LE/ AVAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL3760-300E AVAGO | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL-5531-300 AVAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 84x44mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | -40...+80°C | - | BL1602BM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5,57mm | - | - | ||
![]() HCPL-5530-100 AVAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL-5501-200 AVAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL-5501-300 AVAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.4 MBps | - | - | AVAGO TECHNOLOGIES INC | - | - | Avago Technologies | HCPL-5501-300 | - | - | - | - | 1 | 125 °C | -55 °C | - | HERMETIC SEALED, DIP-8 | Active | - | - | 5.21 | Yes | Yes | 2 V | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | OPEN COLLECTOR | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | 0.02 A | - | - | - | - | 1500 V | - | - | - | - | - | - | - | - | - | ||
![]() HCPL0530000E AVAGO | 140 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |