- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Supplier Device Package | Material | Base Product Number | Cable entry | Category | Collector Current (DC) | Colour outer sheath | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Degree of protection (IP) | Degree of protection (IP), front side | Flame retardant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Mfr | Mounting | MSL | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Output Device | Package | Package Description | Package Type | Part Life Cycle Code | Power Dissipation (Max) | Product Status | Rad Hardened | Rated permanent current Iu | Risk Rank | RoHS | Rohs Code | Type of accessory/spare part | Type of control element | Type of electrical connection of main circuit | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | Temperature Coefficient | Resistance | Terminal Finish | Color | Applications | Additional Feature | Capacitance | Voltage - Supply | Depth | Reach Compliance Code | Output | Pin Count | Voltage - Isolation | Output Type | Lead Spacing | Configuration | Note | Number of Channels | Power Dissipation | Output Current | Lead Style | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Accuracy | Forward Current | Illumination Type | Forward Voltage | Illumination Color | Sensor Type | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Forward Voltage-Max | Current - DC Forward (If) (Max) | Sensitivity | Isolation Voltage | Current Transfer Ratio (Max) | Power | Turn On / Turn Off Time (Typ) | Isolation Voltage-Max | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Features | Standard | Humidity Range | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CNY174060E AVAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CNY17F-4SM Isocom Components | In Stock | - | - | - | - | SURFACE MOUNT | - | Steel | - | - | - | 0.05(A) | - | 56 | 160 | - | - | - | - | - | - | - | 60(mA) | - | Surface Mount | - | 1 | -55C to 100C | Industrial | 100 | -55 | Transistor | - | - | PDIP SMD | - | .16 | - | No | - | - | - | - | Adapter kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | 1950 | - | - | 6 | - | DC | - | SINGLE | - | - | 0.2(W) | - | - | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 60(mA) | - | 1.65(V) | - | - | - | - | .06 | 6(V) | - | 1.65 | - | - | 5300(V) | - | - | - | 5300 | - | 320(%) | 50 | - | NEMKO/UL/VDE | - | 90 | - | - | 200 | - | - | - | ||
![]() CNY173000E AVAGO | 2015 | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 | - | - | 793 | - | - | - | ||
![]() CNY171060E AVAGO | 29510 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 145 | - | - | 600 | - | - | - | ||
![]() CNY174000E AVAGO | 815 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CNY17-3 . Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CNY174VM Fairchild | 2000 | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | CNY174 | - | 5E | - | Black | 160% @ 10mA | - | - | IP67 | - | According to IEC/EN 60332-3-24 | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4170Vrms | Transistor with Base | - | - | - | 1 | - | - | - | 1.35V | DC | - | - | - | - | - | - | - | 4µs, 3.5µs (Max) | 50mA | - | - | 70V | - | 60 mA | - | - | 320% @ 10mA | - | 2µs, 3µs | - | 400mV | - | - | - | - | - | - | - | 1.5 | - | - | - | - | ||
![]() ACPL-827-36CE Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Case | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | -40...+85°C | - | TEN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | single | - | - | - | - | - | 1,67 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4N35-560E Isocom Components | In Stock | - | - | - | - | - | - | - | - | Side | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 | - | - | - | - | Long turning handle | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL-4502V AVAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 MBps | - | - | - | ROCHESTER ELECTRONICS INC | Rochester Electronics LLC | HCPL-4502V | - | - | - | - | 1 | - | - | 100 °C | -55 °C | - | - | DIP-8 | - | Active | - | - | - | - | 5.66 | Yes | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | MATTE TIN | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | unknown | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 0.025 A | - | - | - | - | - | - | - | - | - | 2500 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FOD817B300W. Fairchild | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | - | - | 5.6 mm | - | Lead Free | - | ||
![]() FOD2741AS. Fairchild | 6800 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 866 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FODM8801A. Fairchild | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CNY17-2X009T Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CNY17F-1SM Isocom Components | 37 |
| - | - | - | SURFACE MOUNT | - | - | - | - | - | 0.05(A) | - | 13 | 40 | - | - | - | - | - | - | - | 60(mA) | - | Surface Mount | - | 1 | -55C to 100C | Industrial | 100 | -55 | Transistor | - | - | PDIP SMD | - | .16 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | - | - | - | 6 | - | DC | - | SINGLE | - | - | 0.2(W) | - | - | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 60(mA) | - | 1.65(V) | - | - | - | - | .06 | 6(V) | - | 1.65 | - | - | 5300(V) | - | - | - | 5300 | - | 40(%) | 50 | - | NEMKO/UL/VDE | - | - | - | - | - | - | - | - | ||
![]() CNY172000E AVAGO | 3805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CNY171300E AVAGO | 7670 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CNY17F-2SM Isocom Components | 15 | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | 0.05(A) | - | 22 | 63 | - | - | - | - | - | - | - | 60(mA) | - | Surface Mount | - | 1 | -55C to 100C | Industrial | 100 | -55 | Transistor | - | - | PDIP SMD | - | .16 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | - | - | - | 6 | - | DC | - | SINGLE | - | - | 0.2(W) | - | - | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 60(mA) | - | 1.65(V) | - | - | - | - | .06 | 6(V) | - | 1.65 | - | - | 5300(V) | - | - | - | 5300 | - | 125(%) | 50 | - | NEMKO/UL/VDE | - | - | - | - | - | - | - | - | ||
![]() H11AA4SD Fairchild | 68868 | - | - | Surface Mount | 14-SOIC (0.236, 6.00mm Width), 12 Leads | - | 14-SOP | - | - | - | - | - | - | 100% @ 10mA | - | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tube | ChipCap | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 5V | - | - | 1V @ 100%RH | - | 5300Vrms | Analog Voltage | - | - | - | 1 | - | - | - | 1.2V | AC, DC | - | ±3% RH | - | - | - | - | Humidity, Temperature | - | - | - | - | 30V | - | 100 mA | -- | - | - | - | - | - | 400mV | - | - | - | - | 0 ~ 100% RH | - | - | - | - | - | - | - | ||
![]() ACPL21750CE AVAGO | 25555 | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | VJ0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | 25V | -55°C ~ 125°C | - | VJ HIFREQ | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | - | - | - | - | C0G, NP0 | - | - | - | RF, Microwave, High Frequency | - | 360 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | - | - | 0.037 (0.94mm) | - | - |