- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Number of Pins | Collector Current (DC) | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Maximum Forward Current | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Output Device | Package Type | Power Dissipation (Max) | Rad Hardened | RoHS | Series | Additional Feature | Pin Count | Output Type | Configuration | Number of Channels | Power Dissipation | Input Type | Optoelectronic Device Type | Forward Current | Rise Time | Forward Voltage | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Isolation Voltage | Isolation Voltage-Max | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Standard |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4N28XSM Isocom Components | 35 |
| - | - | SURFACE MOUNT | - | - | 10 | 10 | 60(mA) | Surface Mount | 1 | -55C to 100C | Industrial | 100 | -55 | Transistor With Base | PDIP SMD | .16 | No | - | - | UL RECOGNIZED, VDE APPROVED | 6 | DC | SINGLE | - | 0.2(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60(mA) | - | 1.5(V) | .06 | 6(V) | 1.5 | 5300(V) | 5300 | 10(%) | 50 | - | - | ||
![]() 4N32SM Isocom Components | 35 | - | - | - | SURFACE MOUNT | - | - | - | 500 | 80(mA) | Surface Mount | 1 | -55C to 100C | Industrial | 100 | -55 | Darlington With Base | PDIP SMD | .15 | No | - | - | UL RECOGNIZED | 6 | DC | SINGLE | - | 0.25(W) | DC | DARLINGTON OUTPUT OPTOCOUPLER | 80(mA) | - | 1.5(V) | .08 | 5(V) | 1.5 | 5300(V) | 5300 | - | 100 | .000005 | UL | ||
![]() SFH628A-2 Isocom Components | 27 | - | - | - | - | - | - | - | 63 | 50(mA) | Through Hole | 1 | -55C to 100C | Industrial | 100 | -30 | Transistor | PDIP | - | No | - | - | UL RECOGNIZED | 4 | DC | SINGLE | - | 0.2(W) | AC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 50(mA) | - | 1.5(V) | .05 | - | - | 5300(V) | 5300 | 200(%) | 200 | - | UL | ||
![]() 4N27SM Isocom Components | 7 |
| - | - | SURFACE MOUNT | - | 0.05(A) | 10 | 10 | 60(mA) | Surface Mount | 1 | -55C to 100C | Industrial | 100 | -55 | Transistor With Base | PDIP SMD | .16 | No | - | - | UL RECOGNIZED | 6 | DC | SINGLE | - | 0.2(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60(mA) | - | 1.5(V) | .06 | 6(V) | 1.5 | 5300(V) | 5300 | 10(%) | 50 | - | UL | ||
![]() SFH618A-4XG Isocom Components | 7 |
| - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | PDIP | - | No | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISP824XG Isocom Components | 104 |
| - | - | - | - | 0.05(A) | - | 20 | 50(mA) | Through Hole | 2 | -30C to 100C | Commercial | 100 | -55 | Transistor | PDIP | - | No | - | - | UL RECOGNIZED | 8 | DC | SEPARATE, 2 CHANNELS | - | 0.2(W) | AC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 50(mA) | 18000(ns) | 1.4(V) | .05 | - | - | 5300(V) | 5300 | 300(%) | 100 | - | - | ||
![]() SFH620A-3XG Isocom Components | 44 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH618A-3XG Isocom Components | 133 |
| - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | PDIP | - | No | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH620A-3XSM Isocom Components | 31 |
| - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | PDIP SMD | - | No | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH617A-3G Isocom Components | 7 |
| - | - | - | - | - | - | - | 50(mA) | Through Hole | 1 | -30C to 100C | Commercial | - | - | Transistor | PDIP | - | No | - | - | - | 4 | DC | - | - | 0.2(W) | DC | - | 50(mA) | - | 1.65(V) | - | 6(V) | - | 5300(V) | - | 200(%) | - | - | UL | ||
![]() SFH617A-1XG Isocom Components | In Stock | - | - | - | - | - | - | - | 40 | - | Through Hole | 1 | - | - | 100 | -30 | - | PDIP | - | No | - | - | UL RECOGNIZED, VDE APPROVED | 4 | - | SINGLE | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | .05 | - | - | - | 5300 | - | 50 | - | - | ||
![]() SFH615A-4XG Isocom Components | 7 |
| - | - | - | - | 0.05(A) | - | 160 | 50(mA) | Through Hole | 1 | -30C to 100C | Commercial | 100 | -30 | Transistor | PDIP | - | No | - | - | UL RECOGNIZED, VDE APPROVED | 4 | DC | SINGLE | - | 0.2(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 50(mA) | - | 1.65(V) | .05 | 6(V) | - | 5300(V) | 5300 | 320(%) | 100 | - | UL | ||
![]() SFH615A-3XG Isocom Components | 15 | - | - | - | - | - | - | - | 100 | - | Through Hole | 1 | - | - | 100 | -30 | - | PDIP | - | No | - | - | UL RECOGNIZED, VDE APPROVED | 4 | - | SINGLE | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | .05 | - | - | - | 5300 | - | 100 | - | - | ||
![]() SFH615A-2XG Isocom Components | 108 |
| - | - | - | - | 0.05(A) | - | 63 | 50(mA) | Through Hole | 1 | -30C to 100C | Commercial | 100 | -30 | Transistor | PDIP | - | No | - | - | UL RECOGNIZED, VDE APPROVED | 4 | DC | SINGLE | - | 0.2(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 50(mA) | - | 1.65(V) | .05 | 6(V) | - | 5300(V) | 5300 | 125(%) | 50 | - | UL | ||
![]() SFH615A-3 Isocom Components | 10 | - | - | - | - | - | 0.05(A) | - | 100 | 50(mA) | Through Hole | 1 | -30C to 100C | Commercial | 100 | -55 | Transistor | PDIP | - | No | Non-Compliant | - | HIGH RELIABILITY | 4 | DC | SINGLE | - | 0.2(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 50(mA) | - | 1.65(V) | .06 | 6(V) | - | 5300(V) | 2800 | 200(%) | 100 | - | UL | ||
![]() SFH615A-2G Isocom Components | 7 |
| - | - | - | - | 0.05(A) | - | - | 50(mA) | Through Hole | 1 | -30C to 100C | Commercial | - | - | Transistor | PDIP | - | No | - | - | - | 4 | DC | - | - | 0.2(W) | DC | - | 50(mA) | - | 1.65(V) | - | 6(V) | - | 5300(V) | - | 125(%) | - | - | UL | ||
![]() SFH601-1G Isocom Components | 35 |
| - | Through Hole | - | 6 | - | - | - | 60(mA) | Through Hole | 1 | -55C to 100C | Industrial | - | - | Transistor With Base | PDIP | - | No | - | SFH601 | - | 6 | DC | - | 1 | 0.2(W) | DC | - | 60(mA) | - | 1.65(V) | - | 6(V) | - | 5300(V) | - | 80(%) | - | - | UL | ||
![]() SFH601-4G Isocom Components | 7 |
| - | - | - | - | - | - | - | 60(mA) | Through Hole | 1 | -55C to 100C | Industrial | - | - | Transistor With Base | PDIP | - | No | - | - | - | 6 | DC | - | - | 0.2(W) | DC | - | 60(mA) | - | 1.65(V) | - | 6(V) | - | 5300(V) | - | 320(%) | - | - | UL | ||
![]() SFH601-5SM Isocom Components | 27 |
| - | - | SURFACE MOUNT | - | - | 68 | 200 | 60(mA) | Surface Mount | 1 | -55C to 100C | Industrial | 100 | -55 | Transistor With Base | PDIP SMD | .16 | No | - | - | UL RECOGNIZED | 6 | DC | SINGLE | - | 0.2(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60(mA) | - | 1.65(V) | .06 | 6(V) | 1.65 | 5300(V) | 5300 | 400(%) | 50 | .000006 | UL | ||
![]() SFH601-2SM Isocom Components | 27 |
| - | - | SURFACE MOUNT | - | - | 22 | 63 | 60(mA) | Surface Mount | 1 | -55C to 100C | Industrial | 100 | -55 | Transistor With Base | PDIP SMD | .16 | No | - | - | UL RECOGNIZED | 6 | DC | SINGLE | - | 0.2(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60(mA) | - | 1.65(V) | .06 | 6(V) | 1.65 | 5300(V) | 5300 | 125(%) | 50 | .0000042 | UL |