- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Current Transfer Ratio-Min | Mfr | Mounting | Package | Package Type | Product Status | Rad Hardened | RoHS | Operating Temperature | Series | Pin Count | Voltage - Isolation | Output Voltage | Output Type | Number of Channels | Number of Circuits | Voltage - Forward (Vf) (Typ) | Input Type | Rise / Fall Time (Typ) | Current - Output / Channel | Voltage - Output (Max) | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ILD74XG Isocom Components | 89 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILQ1XG Isocom Components | 68 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IL2XSMT&R Isocom Components | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4N33FSMT&R Isocom Components | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILD5X Isocom Components | 1605 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILQ5XG Isocom Components | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TIL195BG Isocom Components | 5 |
| - | - | - | - | - | - | - | - | Through Hole | - | DIP | - | No | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TIL116XSM Isocom Components | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TIL195G Isocom Components | 23 |
| - | - | - | - | - | - | - | - | Through Hole | - | DIP | - | No | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH628A-3G Isocom Components | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPIA4N33DTUE Optek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC212M Fairchild | 3000 | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MOC212 | 50% @ 10mA | Fairchild Semiconductor | - | Bulk | - | Active | - | - | -40°C ~ 100°C | - | - | 2500Vrms | - | Transistor with Base | 1 | - | 1.15V | DC | 3.2µs, 4.7µs | 150mA | 30V | 60 mA | - | 7.5µs, 5.7µs | 400mV | - | ||
![]() 6N138SDM Fairchild | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | - | 8-SMD | 6N138 | 300% @ 1.6mA | Fairchild Semiconductor | - | Bulk | - | Active | - | - | -40°C ~ 100°C | - | - | 5000Vrms | - | Darlington with Base | 1 | - | 1.3V | DC | - | 60mA | 7V | 20 mA | - | 1µs, 7.3µs | - | - | ||
![]() H11AA4SDM Fairchild | 7689 | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 100% @ 10mA | Fairchild Semiconductor | - | Bulk | - | Active | - | - | -40°C ~ 100°C | - | - | 4170Vrms | - | Transistor with Base | 1 | - | 1.17V | AC, DC | - | 50mA | 30V | 60 mA | - | - | 400mV | - | ||
![]() H11A817B300W Fairchild | In Stock | - | - | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4-DIP | - | 130% @ 5mA | Fairchild Semiconductor | - | Tube | - | Obsolete | - | - | -55°C ~ 100°C | - | - | 5300Vrms | - | Transistor | 1 | - | 1.2V | DC | 2.4µs, 2.4µs | 50mA | 70V | 50 mA | 260% @ 5mA | - | 200mV | - | ||
![]() PVI5013RPBF International Rectifier | 490 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | - | - | International Rectifier | - | Bulk | - | Active | - | - | -40°C ~ 85°C | PVI | - | 3750Vrms | - | Photovoltaic | 2 | - | - | DC | - | 1µA | 8V | - | - | 5ms, 250µs (Max) | - | - | ||
![]() CNY171TVM Fairchild | 3800 | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 40% @ 10mA | Fairchild Semiconductor | - | Bulk | - | Active | - | - | -40°C ~ 100°C | - | - | 4170Vrms | - | Transistor with Base | 1 | - | 1.35V | DC | 4µs, 3.5µs (Max) | 50mA | 70V | 60 mA | 80% @ 10mA | 2µs, 3µs | 400mV | - | ||
![]() FOD817C300 Fairchild | 1 | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4-DIP | - | 200% @ 5mA | Fairchild Semiconductor | - | Bulk | - | Active | - | - | -55°C ~ 110°C | - | - | 5000Vrms | - | Transistor | 1 | - | 1.2V | DC | 4µs, 3µs | 50mA | 70V | 50 mA | 400% @ 5mA | - | 200mV | - | ||
![]() ISP281 Isocom Components | 3587 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4N45 Texas Instruments | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | - | 200% @ 10mA | Texas Instruments | - | Bulk | - | Active | - | Non-Compliant | -40°C ~ 85°C | - | - | 3750Vrms | 20 V | Darlington with Base | 1 | 2 | 1.4V | DC | - | 60mA | 7V | 20 mA | 1000% @ 10mA | 5µs, 150µs | - | Contains Lead |