- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Turn Off Delay Time | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Supply Voltage | Base Part Number | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Power Dissipation | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Reverse Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Ambient Temperature Range High | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CNY174M ON Semiconductor | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | 855mg | 70V | 160% @ 10mA | 1 | - | -40°C~100°C | Tube | 2008 | - | - | Active | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | 250mW | - | - | UL | 4170Vrms | 100V | Transistor with Base | - | - | - | 1 | - | 1 | - | - | 250mW | 1.35V | - | DC | - | - | 60mA | 70V | - | - | 50mA | 4μs | 1.35V | 3.5 μs | 400mV | - | 4μs 3.5μs Max | 6V | - | 60mA | 60mA | - | - | 320% @ 10mA | 2μs, 3μs | 400mV | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0701-000E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 18V | 500% @ 1.6mA | 1 | - | -40°C~85°C | Tube | 2001 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 135mW | - | - | CSA, UL | 3750Vrms | 18V | Darlington with Base | 60mA | - | SINGLE | 1 | 5V | - | 18V | 4.5V | 135mW | 1.4V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | - | 100 kbps | 60mA | - | - | - | - | 60mA | - | 5V | - | 20mA | - | 12mA | - | 2600% @ 1.6mA | 200ns, 2μs | - | - | - | - | - | 0.000025s | - | - | 5.08mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCNW4504-500E Broadcom Limited | In Stock | - | - | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 19% @ 16mA | 1 | - | -55°C~85°C | Tape & Reel (TR) | 2013 | e3 | - | Active | 1 (Unlimited) | - | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 100mW | - | - | - | 5000Vrms | 20V | Transistor | - | - | SINGLE | 1 | - | - | - | - | 100mW | 1.59V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | - | - | - | - | 8mA | - | 3V | - | 25mA | - | 16mA | - | 63% @ 16mA | 200ns, 300ns | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() H11AA1TVM ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | 864mg | - | 20% @ 10mA | 1 | - | -40°C~100°C | Tube | 2014 | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED, VDE APPROVED | - | 250mW | - | - | - | 4170Vrms | 30V | Transistor with Base | - | - | SINGLE | - | - | - | - | - | 250mW | 1.17V | - | AC, DC | - | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | - | - | - | - | - | 400mV | 50mA | - | - | - | 60mA | - | - | 0.05A | - | - | - | - | 20% | 50nA | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-217-500E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | 80V | 50% @ 5mA | 1 | 3 μs | -55°C~110°C | Tape & Reel (TR) | 2007 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL APPROVED | - | 200mW | - | - | - | 3000Vrms | 80V | Transistor | - | - | SINGLE | 1 | - | - | - | - | 200mW | 1.2V | - | DC | 3 μs | - | 50mA | 80V | - | - | 50mA | 2μs | - | 3 μs | 400mV | 50mA | 2μs 3μs | 6V | - | 50mA | - | 20mA | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | 2.42mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() H11G2SM ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | 1000% @ 10mA | 1 | - | -40°C~100°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | 260mW | - | - | - | 4170Vrms | - | Darlington with Base | - | - | SINGLE | 1 | - | - | - | - | 260mW | 1.3V | - | DC | - | DARLINGTON OUTPUT OPTOCOUPLER | 60mA | 80V | - | - | - | - | - | - | 1V | - | - | 6V | - | 60mA | - | - | - | - | 5μs, 100μs | - | - | 1000% | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CNY172TVM ON Semiconductor | In Stock | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | 864mg | - | 63% @ 10mA | 1 | - | -40°C~100°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 250mW | - | - | - | 4170Vrms | 70V | Transistor with Base | - | - | SINGLE | - | - | - | - | - | 250mW | 1.35V | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | - | 50mA | 6μs | - | 24 μs | 400mV | - | 4μs 3.5μs Max | 6V | - | 60mA | - | - | - | 125% @ 10mA | 2μs, 3μs | - | - | - | 50nA | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4N30M ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 855mg | - | 100% @ 10mA | 1 | - | -40°C~100°C | Tube | 2015 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED | - | 250mW | - | 4N30 | - | 4170Vrms | - | Darlington with Base | - | - | SINGLE | 1 | - | - | - | - | 250mW | 1.2V | - | DC | - | DARLINGTON OUTPUT OPTOCOUPLER | 80mA | 30V | - | - | 150mA | 5μs | - | 40 μs | 1V | 150mA | - | 3V | - | 80mA | - | - | - | - | 5μs, 40μs (Max) | - | - | 100 % | - | - | 0.000005s | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FOD8523S ON Semiconductor | In Stock | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 19 hours ago) | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 0g | - | 1000% @ 1mA | 1 | - | -30°C~100°C | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | VDE APPROVED | - | 150mW | - | - | - | 5000Vrms | 300V | Darlington | - | - | SINGLE WITH BUILT-IN DIODE AND RESISTOR | - | - | - | - | - | 150mW | - | - | DC | - | - | 50mA | - | - | - | 150mA | 300μs | - | 100 μs | 1.2V | 150mA | 100μs 20μs | 6V | - | 50mA | - | 10mA | - | 15000% @ 1mA | - | - | - | - | 200nA | - | 0.0003s | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FOD2741ATV ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | - | 900mg | - | 100% @ 10mA | 1 | - | -40°C~85°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED, VDE APPROVED | - | 145mW | - | - | - | 5000Vrms | 30V | Transistor | - | - | SINGLE | - | - | - | - | - | 145mW | 1.5V Max | - | DC | - | - | 20mA | - | - | - | 50mA | - | - | - | 400mV | 50mA | - | - | - | 20mA | - | 1mA | - | 200% @ 10mA | - | - | - | - | 50nA | 70V | - | - | - | 9.65mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-217-56BE Broadcom Limited | In Stock | - | - | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | 80V | 130% @ 5mA | 1 | 3 μs | -55°C~110°C | Tape & Reel (TR) | 2008 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL APPROVED, VDE APPROVED | - | 200mW | - | - | CSA, UL, VDE | 3000Vrms | 80V | Transistor | - | - | SINGLE | 1 | - | - | - | - | 200mW | 1.2V | - | DC | 3 μs | - | 50mA | 80V | - | - | 50mA | 2μs | - | - | 80V | 50mA | 2μs 3μs | 6V | 6V | 50mA | - | 20mA | - | 260% @ 5mA | 3μs, 3μs | 400mV | 110°C | - | - | - | - | 2.42mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() H11AV1AM ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 855mg | - | 100% @ 10mA | 1 | - | -40°C~100°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | 250mW | - | - | - | 4170Vrms | 70V | Transistor with Base | - | - | SINGLE | - | - | - | - | - | 250mW | 1.18V | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | - | - | 15μs | - | 15 μs | 400mV | - | - | 6V | - | 60mA | - | - | - | 300% @ 10mA | 15μs, 15μs (Max) | - | - | - | 50nA | - | - | 3.53mm | 8.89mm | 6.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4N30SR2M ON Semiconductor | In Stock | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | 100% @ 10mA | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2015 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED | - | 250mW | - | 4N30 | - | 4170Vrms | 30V | Darlington with Base | - | - | SINGLE | 1 | - | - | - | - | 250mW | 1.2V | - | DC | - | DARLINGTON OUTPUT OPTOCOUPLER | 80mA | 30V | - | - | 150mA | - | - | - | 1V | 150mA | - | 3V | - | 80mA | - | - | - | - | 5μs, 40μs (Max) | - | - | 100% | - | - | 0.000005s | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FOD814S ON Semiconductor | In Stock | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 0g | - | 20% @ 1mA | 1 | - | -55°C~105°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED | - | 200mW | - | - | - | 5000Vrms | 70V | Transistor | - | - | SINGLE | - | - | - | - | - | 200mW | 1.2V | - | AC, DC | - | - | 50mA | 70V | - | - | 50mA | 18μs | - | 18 μs | 200mV | 50mA | 4μs 3μs | - | - | 50mA | - | 50mA | - | 300% @ 1mA | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL2530M ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 891mg | - | 7% @ 16mA | 2 | - | -55°C~100°C | Tube | 2014 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 8541.40.80.00 | - | - | - | - | 2500Vrms | - | Transistor | - | - | - | 2 | - | - | - | - | - | 1.45V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | 1 Mbps | 8mA | - | - | - | - | - | - | - | - | - | 25mA | - | - | 50% @ 16mA | 450ns, 500ns | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-M50L-500E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | - | 100% @ 3mA | 1 | - | -40°C~105°C | Tape & Reel (TR) | 2011 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, TTL COMPATIBLE, UL RECOGNIZED | - | 45mW | - | - | - | 3750Vrms | 24V | Transistor | - | 2.7V | SINGLE | 1 | - | - | - | - | 45mW | 1.5V | 220 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 24V | - | 1 MBps | 8mA | - | - | - | - | 8mA | - | 5V | - | 20mA | - | 10mA | - | 200% @ 3mA | 200ns, 380ns | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-3760-500E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 305mW | 18V | - | - | 3750Vrms | 20V | Darlington | 30mA | - | SINGLE | 1 | 18V | - | - | - | 305mW | - | - | AC, DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 20V | 0.00004 ns | - | 30mA | 14μs | - | - | - | 30mA | 14μs 0.4μs | - | - | 50mA | - | 1.8mA | 0.03A | - | 4.5μs, 8μs | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FODM1008R2 ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 22 hours ago) | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | 130% @ 5mA | - | - | -40°C~110°C | Tape & Reel (TR) | 2016 | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | - | - | - | - | - | 1.4V | - | DC | - | - | - | - | - | - | - | - | - | - | 300mV | - | 5.7μs 8.5μs | - | - | - | - | - | - | 260% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCT5211SR2M ON Semiconductor | In Stock | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810.002575mg | - | 150% @ 1.6mA | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2014 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | 260mW | - | - | - | 4170Vrms | 100V | Transistor with Base | - | - | SINGLE | 1 | 6V | - | - | - | 260mW | 1.25V | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 50mA | - | - | - | 150mA | 20μs | - | 30 μs | 30V | 150mA | - | 6V | - | 50mA | - | 50mA | - | - | 14μs, 2.5μs | - | - | 150% | - | - | 0.00002s | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FOD817B ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 408mg | - | 130% @ 5mA | 1 | - | -55°C~110°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL APPROVED | - | 200mW | - | - | - | 5000Vrms | 70V | Transistor | - | - | SINGLE | - | - | - | - | - | 200mW | 1.2V | - | DC | - | - | 50mA | 70V | - | - | 50mA | 18μs | - | 18 μs | 200mV | 50mA | 4μs 3μs | 6V | - | 50mA | - | 20mA | - | 260% @ 5mA | - | - | - | - | - | - | - | 6.35mm | 6.35mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free |