- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Mfr | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Part Status | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Output Current per Channel | Rise Time | Forward Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Isolation Voltage-Max | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H11G1300W Fairchild | 3000 | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | - | 1000% @ 10mA | - | Fairchild Semiconductor | - | - | - | Tube | Obsolete | - | -55°C ~ 100°C | - | - | - | - | - | - | - | 5300Vrms | - | Darlington with Base | - | 1 | - | 1.3V | DC | - | - | - | - | - | - | - | - | - | - | - | 100V | 60 mA | - | - | 5µs, 100µs | - | 1V | - | - | ||
![]() TIL111VM Fairchild | 3900 | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | - | - | - | Fairchild Semiconductor | - | - | - | Bulk | Active | - | -40°C ~ 100°C | - | - | - | - | - | - | - | 7500Vpk | - | Transistor with Base | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | 10µs, 10µs (Max) | 2mA | - | - | 30V | 60 mA | - | - | - | - | 400mV | - | - | ||
![]() TLP759(D4KEBIMT1JF Toshiba | In Stock | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | - | - | 20% @ 16mA | - | Toshiba Semiconductor and Storage | - | - | - | Bulk | Last Time Buy | - | -55°C ~ 100°C | - | - | - | - | - | - | - | 5000Vrms | - | Transistor with Base | - | 1 | - | 1.65V | DC | - | - | - | - | - | - | - | - | 8mA | - | - | 20V | 25 mA | - | - | - | - | - | - | - | ||
![]() MOCD223VM Fairchild | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | 500% @ 1mA | - | Fairchild Semiconductor | - | - | - | Bulk | Active | - | -40°C ~ 100°C | - | - | - | - | - | - | - | 2500Vrms | - | Darlington | - | 2 | - | 1.25V | DC | - | - | - | - | - | - | - | 8µs, 110µs | 150mA | - | - | 30V | 60 mA | - | - | 10µs, 125µs | - | 1V | - | - | ||
![]() IL300-DEFG-X017 Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2562-1-L-A Renesas | 3231 |
| - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4-DIP | - | - | 700% @ 1mA | - | Renesas Electronics America Inc | - | - | - | Tube | Active | - | -55°C ~ 100°C | - | NEPOC | - | - | - | - | - | 5000Vrms | - | Darlington | - | 1 | - | 1.17V | DC | - | - | - | - | - | - | - | 100µs, 100µs | 200mA | - | - | 40V | 80 mA | - | 3400% @ 1mA | - | - | 1V | - | - | ||
![]() OPIA2110DTUE BI Technologies | In Stock | - | - | Surface Mount, Through Hole | - | - | 6 | - | - | 300 mV | - | - | - | 1 | - | - | - | - | Compliant | - | Rail/Tube | - | - | 125 °C | -55 °C | - | 150 mW | - | 60 V | - | - | 1 | 100 mW | - | - | - | 25 mA | 50 mA | 20 µs | 1.3 V | 60 V | 50 mA | - | - | - | 5 V | - | - | 50 mA | - | - | - | - | 400 % | - | ||
![]() ISP827XBG Isocom Components | 18 |
| - | - | - | - | - | - | - | - | - | 130 | - | 2 | 100 | -30 | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | - | SEPARATE, 2 CHANNELS | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | .05 | - | - | - | - | - | - | 5300 | - | - | 100 | ||
![]() PC851XNNIP1H Sharp Socle | In Stock | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | PC851 | - | - | - | SHARP/Socle Technology | - | - | - | Tape & Reel (TR) | Active | - | -25°C ~ 100°C | - | - | Active | - | - | - | - | - | - | Transistor | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | 4µs, 5µs | 50mA | - | - | 350V | 50 mA | - | - | - | - | 300mV | - | - | ||
![]() PC367N2J000F Sharp Socle | In Stock | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-Mini-Flat | PC367 | - | 200% @ 500µA | - | SHARP/Socle Technology | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -30°C ~ 100°C | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | 4µs, 3µs | 50mA | - | - | 80V | 10 mA | - | 400% @ 500µA | - | - | 200mV | - | - | ||
![]() PC817X2NSZ1B Sharp Socle | In Stock | - | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4-DIP | PC817X2 | - | - | - | SHARP/Socle Technology | - | - | - | Tube | Active | - | -30°C ~ 100°C | - | - | Active | - | - | - | - | - | - | Transistor | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | 4µs, 3µs | 50mA | - | - | 80V | 50 mA | - | - | - | - | 200mV | - | - | ||
![]() FOD2741ASV Fairchild | 6800 | - | - | - | Surface Mount | 8-SMD, Gull Wing | - | 8-SMD | - | - | 100% @ 10mA | - | Fairchild Semiconductor | - | - | - | Bulk | Active | - | -40°C ~ 85°C | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.5V (Max) | DC | - | - | - | - | - | - | - | - | 50mA | - | - | 30V | - | - | 200% @ 10mA | - | - | 400mV | - | - | ||
![]() 4N31 Fairchild | 15400 | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | - | 50% @ 10mA | - | Fairchild Semiconductor | - | - | - | Tube | Obsolete | - | -55°C ~ 100°C | - | - | - | - | - | - | - | 5000Vrms | - | Darlington with Base | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | 55V | 60 mA | - | - | 5µs, 40µs (Max) | - | 1.2V | - | - | ||
![]() 6N135VM Fairchild | In Stock | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | - | - | 7% @ 16mA | - | Fairchild Semiconductor | - | - | - | Bulk | Active | - | -40°C ~ 100°C | - | - | - | - | - | - | - | 5000Vrms | - | Transistor with Base | - | 1 | - | 1.45V | DC | - | - | - | - | - | - | - | - | 8mA | - | - | 20V | 25 mA | - | 50% @ 16mA | 230ns, 450ns | - | - | - | - | ||
![]() H11A617C300 Fairchild | In Stock | - | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4-DIP | - | - | 100% @ 10mA | - | Fairchild Semiconductor | - | - | - | Box | Obsolete | - | -55°C ~ 100°C | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | 1.35V | DC | - | - | - | - | - | - | - | 2.4µs, 2.4µs | 50mA | - | - | 70V | 50 mA | - | 200% @ 10mA | - | - | 400mV | - | - | ||
![]() H11F3SR2VM Fairchild | In Stock | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | - | - | - | Fairchild Semiconductor | - | - | - | Bulk | Active | - | -40°C ~ 100°C | - | - | - | - | - | - | - | 7500Vpk | - | MOSFET | - | 1 | - | 1.3V | DC | - | - | - | - | - | - | - | - | - | - | - | 15V | 60 mA | - | - | 45µs, 45µs (Max) | - | - | - | - | ||
![]() HCPL0530 Fairchild | 10000 | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | 7% @ 16mA | - | Fairchild Semiconductor | - | - | - | Tube | Obsolete | - | -40°C ~ 85°C | - | - | - | - | - | - | - | 2500Vrms | - | Transistor | - | 2 | - | 1.45V | DC | - | - | - | - | - | - | - | - | 8mA | - | - | 20V | 25 mA | - | 50% @ 16mA | 450ns, 500ns | - | - | - | - | ||
![]() MOC8111 Fairchild | 20000 | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | - | 20% @ 10mA | - | Fairchild Semiconductor | - | - | - | Tube | Obsolete | - | -55°C ~ 100°C | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | 1.3V | DC | - | - | - | - | - | - | - | 2µs, 11µs | - | - | - | 70V | 90 mA | - | - | 3µs, 18µs | - | 400mV | - | - | ||
![]() MCT623SD Fairchild | In Stock | - | - | - | Surface Mount | 8-SMD, Gull Wing | - | 8-SMD | - | - | 100% @ 5mA | - | Fairchild Semiconductor | - | - | - | Bulk | Active | - | -55°C ~ 100°C | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 2 | - | 1.2V | DC | - | - | - | - | - | - | - | - | 30mA | - | - | 30V | 60 mA | - | - | 2.4µs, 2.4µs | - | 400mV | - | - | ||
![]() 4N28TVM Fairchild | In Stock | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | - | 10% @ 10mA | - | Fairchild Semiconductor | - | - | - | Bulk | Active | - | -40°C ~ 100°C | - | - | - | - | - | - | - | 4170Vrms | - | Transistor with Base | - | 1 | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | 30V | 60 mA | - | - | 2µs, 2µs | - | 500mV | - | - |