- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Current Transfer Ratio-Min | Operating Temperature | Packaging | Series | Part Status | Voltage - Isolation | Output Type | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Rise / Fall Time (Typ) | Current - Output / Channel | Voltage - Output (Max) | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISPD65G Isocom Components 2004 LTD | 31 |
| Datasheet | Through Hole | 6-DIP (0.400", 10.16mm) | 6-DIP | - | 1000% @ 1mA | -55°C ~ 100°C | Tube | ISPD6x | Active | 5300Vrms | Darlington | 1 | 1.2V | DC | 60μs, 60μs | - | 30V | 60 mA | - | - | 1V | ||
![]() IL74XG Isocom Components 2004 LTD | 83 |
| Datasheet | Through Hole | 6-DIP (0.400", 10.16mm) | 6-DIP | - | 12.5% @ 10mA | -25°C ~ 100°C | Tube | IL | Active | 5300Vrms | Transistor with Base | 1 | 1.2V | DC | 2μs, 2μs | 50mA | 50V | 50 mA | - | - | 400mV | ||
![]() ISP827X-3SM Isocom Components 2004 LTD | In Stock | - | Datasheet | Surface Mount | 8-SMD, Gull Wing | 8-SMD | - | 100% @ 1mA | -30°C ~ 100°C | Tube | ISP8273 | Active | 5000Vrms | Transistor | 2 | 1.2V | DC | 4μs, 3μs | 50mA | 70V | 50 mA | - | - | 400mV | ||
![]() ISPD63G Isocom Components 2004 LTD | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400", 10.16mm) | 6-DIP | - | 100% @ 1mA | -55°C ~ 100°C | Tube | ISPD6x | Active | 5300Vrms | Darlington | 1 | 1.2V | DC | 60μs, 60μs | - | 30V | 60 mA | - | - | 1V | ||
![]() ISP624-2G Isocom Components 2004 LTD | 33630 |
| Datasheet | Through Hole | 8-DIP (0.400", 10.16mm) | 8-DIP | - | 100% @ 1mA | -55°C ~ 100°C | Tube | ISP624-2 | Active | 5300Vrms | Transistor | 2 | 1.15V | DC | 8μs, 8μs | - | 55V | 50 mA | 1200% @ 1mA | 10μs, 8μs | 400mV | ||
![]() ISPD64G Isocom Components 2004 LTD | 31 |
| Datasheet | Through Hole | 6-DIP (0.400", 10.16mm) | 6-DIP | - | 500% @ 1mA | -55°C ~ 100°C | Tube | ISPD6x | Active | 5300Vrms | Darlington | 1 | 1.2V | DC | 60μs, 60μs | - | 30V | 60 mA | - | - | 1V | ||
![]() LOC110S Littelfuse Inc. | 60 |
| - | Surface Mount | 8-SMD, Gull Wing | 8-SMD | LOC110 | - | -40°C ~ 85°C | Tube | - | Active | 3750Vrms | Photovoltaic, Linearized | 1 | 1.2V | DC | - | - | - | - | - | - | - | ||
![]() ISD1G Isocom Components 2004 LTD | In Stock | - | Datasheet | Through Hole | 8-DIP (0.400", 10.16mm) | 8-DIP | - | 20% @ 10mA | -25°C ~ 100°C | Tube | ISD | Active | 5300Vrms | Transistor | 2 | 1.2V | DC | 2.6μs, 2.2μs | 50mA | 50V | 50 mA | 300% @ 10mA | - | - | ||
![]() OLH2049SX Skyworks Solutions Inc. | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300", 7.62mm) | 8-DIP | - | - | -55°C ~ 125°C | Bulk | - | Active | 2500Vrms | Transistor | 2 | 1.5V | DC | 15μs, 15μs | 50mA | 40V | 1 A | - | - | 300mV | ||
![]() ISP847-3G Isocom Components 2004 LTD | In Stock | - | Datasheet | Through Hole | 16-DIP (0.400", 10.16mm) | 16-DIP | - | 100% @ 1mA | -30°C ~ 100°C | Tube | ISP847-3 | Active | 5300Vrms | Transistor | 4 | 1.2V | DC | 4μs, 3μs | 50mA | 70V | 50 mA | - | - | 400mV | ||
![]() AB817B-B Kingbright | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | 4-SMD | - | 130% @ 5mA | -30°C ~ 100°C | Tape & Reel (TR) | - | Active | 5000Vrms | Transistor | 1 | 1.2V | DC | 4µs, 3µs | 50mA | 35V | 50 mA | 260% @ 5mA | - | 200mV | ||
![]() ISLT1102-ML MOSLEADER | In Stock | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H11A617A3SD-ML MOSLEADER | In Stock | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H11A617A300-ML MOSLEADER | In Stock | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H11A617C300-ML MOSLEADER | In Stock | - | - | - | - | - | - | - | - | Tube | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTV-1003-G-ML MOSLEADER | In Stock | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LOC110STR Littelfuse Inc. | 139 |
| - | Surface Mount | 8-SMD, Gull Wing | 8-SMD | LOC110 | - | -40°C ~ 85°C | Tape & Reel (TR) | - | Active | 3750Vrms | Photovoltaic, Linearized | 1 | 1.2V | DC | - | - | - | - | - | - | - | ||
![]() AB356N2T Kingbright | In Stock | - | - | Surface Mount | 4-SMD, Gull Wing | 4-SMD | - | 130% @ 5mA | -30°C ~ 100°C | Tape & Reel (TR) | - | Active | 3750Vrms | Transistor | 1 | 1.2V | DC | 6µs, 8µs | 50mA | 80V | 50 mA | 260% @ 5mA | - | 200mV | ||
![]() ISQ5G Isocom Components 2004 LTD | In Stock | - | Datasheet | Through Hole | 16-DIP (0.400", 10.16mm) | 16-DIP | - | 50% @ 10mA | -25°C ~ 100°C | Tube | ISQ | Active | 5300Vrms | Transistor | 4 | 1.2V | DC | 2.6μs, 2.2μs | 50mA | 70V | 50 mA | 400% @ 10mA | - | - | ||
![]() ISD204G Isocom Components 2004 LTD | 16 |
| Datasheet | Through Hole | 8-DIP (0.400", 10.16mm) | 8-DIP | - | 200% @ 10mA | -25°C ~ 100°C | Tube | ISD20 | Active | 5300Vrms | Transistor | 1 | 1.2V | DC | - | 50mA | 70V | 50 mA | 400% @ 10mA | 3μs, 2.5μs | 400mV |