- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Approvals | Base Product Number | Brand | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Factory Pack QuantityFactory Pack Quantity | Fall Time | If - Forward Current | Manufacturer | Maximum Collector Current | Maximum Collector Emitter Saturation Voltage | Maximum Collector Emitter Voltage | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Rating (DC) | Voltage-Input | Voltage, Rating | Vr - Reverse Voltage | Operating Temperature | Packaging | Series | Tolerance | Part Status | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Max Power Dissipation | Current Rating | Frequency | Termination Style | Voltage - Isolation | Output Voltage | Output Type | Lead Length | Circuit | Configuration | Number of Channels | Voltage | Number of Circuits | Output Current | Voltage - Forward (Vf) (Typ) | Number of Poles | Input Type | Output Current per Channel | Rise Time | Product Type | Collector Emitter Voltage (VCEO) | Max Collector Current | Voltage - Load | Rise / Fall Time (Typ) | Current - Output / Channel | Voltage - Output (Max) | On-State Resistance (Max) | Current - DC Forward (If) (Max) | Load Current | Isolation Voltage | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Connection Type | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCT210SD Fairchild | 1288 | - | - | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | - | - | - | - | 150% @ 10mA | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | Bulk | - | Obsolete | Non-Compliant | - | - | - | - | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | - | - | 1 | - | - | - | 1.33V | - | DC | - | - | - | - | - | - | 1µs, 11µs | 50mA | 30V | - | 100 mA | - | - | - | 1µs, 50µs | 400mV | - | - | - | - | - | - | - | - | ||
![]() CNY17F.3 Siemens | 131 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC223M. Fairchild | 10000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 300 V | - | - | - | - | - | - | 1 % | - | - | 39.2 kΩ | - | - | - | - | 250 mW | - | - | - | - | - | - | - | 38.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.68 mm | - | 8.74 mm | - | ||
![]() PC123X8YFZ0F Sharp Socle | In Stock | - | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | 4-DIP | - | - | - | - | 100% @ 5mA | - | - | - | - | - | - | - | - | SHARP/Socle Technology | - | - | Tube | - | Discontinued at Digi-Key | Non-Compliant | - | - | - | 50 V | - | -30°C ~ 100°C | Tube | -- | 0.5 % | Discontinued at Digi-Key | 25 ppm/°C | 2.21 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | - | - | - | 1.2V | - | DC | - | - | - | - | - | - | 4µs, 3µs | 50mA | 70V | - | 50mA | - | - | 200% @ 5mA | -- | 200mV | - | - | - | - | - | 550 µm | - | - | ||
![]() PS2561L-1 NEC | 2000 | - | - | Surface Mount | - | - | - | - | - | - | 300 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 100 °C | -55 °C | - | - | - | 150 mW | - | - | - | - | 80 V | - | - | - | - | 1 | - | 1 | - | - | - | - | 50 mA | 3 µs | - | 300 mV | 50 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() CNY173VM. Fairchild | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CNY17F3X009T Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CNY17F-2 X001 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP627M(D4-TP5,E Toshiba Semiconductor and Storage | 2442 |
| - | - | Surface Mount | 4-SMD, Gull Wing | 4-SMD | - | TLP627 | Toshiba | - | 1000% @ 1mA | 1500 | - | 10 mA | Toshiba | - | - | - | + 110 C | Toshiba Semiconductor and Storage | - 55 C | SMD/SMT | Tape & Reel (TR) | 250 mW | Active | Details | 0.008466 oz | - | - | - | 5 V | -55°C ~ 110°C | MouseReel | - | - | - | - | - | - | - | - | Optocouplers | - | - | - | - | - | 5000Vrms | - | Darlington | - | - | - | 1 | - | - | - | 1.25V | - | DC | - | 60 us | Transistor Output Optocouplers | - | - | - | 60μs, 30μs | 150mA | 300V | - | 50 mA | - | 5000 Vrms | - | 110μs, 30μs | 1.2V | 6000 % | - | 1.25 V | Transistor Output Optocouplers | - | - | - | - | ||
![]() TLP628M(GB-TP1,E Toshiba Semiconductor and Storage | 19 |
| - | - | Surface Mount | 4-SMD (0.300", 7.62mm) | 4-SMD | - | TLP628 | Toshiba | - | 100% @ 5mA | 1500 | - | - | Toshiba | - | - | - | - | Toshiba Semiconductor and Storage | - | Through Hole | Tape & Reel (TR) | - | Active | Details | - | - | - | - | - | -55°C ~ 125°C | Cut Tape | - | - | - | - | - | - | - | - | Optocouplers | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | - | - | - | 1.25V | - | DC | - | - | Transistor Output Optocouplers | - | - | - | 5.5μs, 10μs | 50mA | 350V | - | 50 mA | - | - | 600% @ 5mA | 10μs, 10μs | 400mV | - | - | - | Transistor Output Optocouplers | - | - | - | - | ||
![]() TLP628M(LF1,E Toshiba Semiconductor and Storage | 27 |
| - | - | Surface Mount | 4-SMD (0.300", 7.62mm) | 4-SMD | - | TLP628 | Toshiba | - | 50% @ 5mA | 100 | - | - | Toshiba | - | - | - | - | Toshiba Semiconductor and Storage | - | Through Hole | Tube | - | Active | Details | - | - | - | - | - | -55°C ~ 125°C | Tube | - | - | - | - | - | - | - | - | Optocouplers | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | - | - | - | 1.25V | - | DC | - | - | Transistor Output Optocouplers | - | - | - | 5.5μs, 10μs | 50mA | 350V | - | 50 mA | - | - | 600% @ 5mA | 10μs, 10μs | 400mV | - | - | - | Transistor Output Optocouplers | - | - | - | - | ||
![]() TLP627M(LF5,E Toshiba Semiconductor and Storage | 26 |
| - | - | Surface Mount | 4-SMD, Gull Wing | 4-SMD | - | TLP627 | Toshiba | - | 1000% @ 1mA | 100 | - | 10 mA | Toshiba | - | - | - | + 110 C | Toshiba Semiconductor and Storage | - 55 C | SMD/SMT | Tube | 250 mW | Active | Details | - | - | - | - | 5 V | -55°C ~ 110°C | Tube | - | - | - | - | - | - | - | - | Optocouplers | - | - | - | - | - | 5000Vrms | - | Darlington | - | - | - | 1 | - | - | - | 1.25V | - | DC | - | 60 us | Transistor Output Optocouplers | - | - | - | 60μs, 30μs | 150mA | 300V | - | 50 mA | - | 5000 Vrms | - | 110μs, 30μs | 1.2V | 6000 % | - | 1.25 V | Transistor Output Optocouplers | - | - | - | - | ||
![]() TLP188(GB,E Toshiba Semiconductor and Storage | 124 |
| - | - | Surface Mount | 6-SOIC (0.173", 4.40mm Width), 4 Leads | 6-SOP | - | TLP188 | Toshiba | - | 100% @ 5mA | 125 | - | 50 mA | Toshiba | 50 mA | 0.4 V | 350 V | + 110 C | Toshiba Semiconductor and Storage | - 55 C | SMD/SMT | Tube | 100 mW | Active | Details | 0.002822 oz | - | - | - | 5 V | -55°C ~ 110°C | Tube | - | - | - | - | - | - | - | - | Optocouplers | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | 1 Channel | 1 | - | - | - | 1.25V | - | DC | - | 2 us | Transistor Output Optocouplers | - | - | - | 2μs, 3μs | 50mA | 350V | - | 50 mA | - | 3750 Vrms | 600% @ 5mA | 3μs, 3μs | 400mV | 100 % | - | 1.4 V | Transistor Output Optocouplers | - | - | - | - | ||
![]() TLP3910(D4,E Toshiba Semiconductor and Storage | 80 |
| - | - | Surface Mount | 6-SOIC (0.295", 7.50mm Width) | 6-SO | - | TLP3910 | Toshiba | - | - | 125 | - | - | Toshiba | - | - | - | - | Toshiba Semiconductor and Storage | - | - | Tube | - | Active | Details | - | - | - | - | - | -40°C ~ 125°C | Tube | - | - | - | - | - | - | - | - | Optocouplers | - | - | - | - | - | 5000Vrms | - | Photovoltaic | - | - | - | 2 | - | - | - | 3.3V | - | DC | - | - | Photodiode Output Optocouplers | - | - | - | - | - | 24V | - | 30 mA | - | - | - | 300μs, 100μs | - | - | - | - | Photodiode Output Optocouplers | - | - | - | - | ||
![]() TLP628M(GB-TP5,E Toshiba Semiconductor and Storage | 1702 |
| - | - | Surface Mount | 4-SMD, Gull Wing | 4-SMD | - | TLP628 | Toshiba | - | 100% @ 5mA | 1500 | - | - | Toshiba | - | - | - | - | Toshiba Semiconductor and Storage | - | Through Hole | Tape & Reel (TR) | - | Active | Details | - | - | - | - | - | -55°C ~ 125°C | Cut Tape | - | - | - | - | - | - | - | - | Optocouplers | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | - | - | - | 1.25V | - | DC | - | - | Transistor Output Optocouplers | - | - | - | 5.5μs, 10μs | 50mA | 350V | - | 50 mA | - | - | 600% @ 5mA | 10μs, 10μs | 400mV | - | - | - | Transistor Output Optocouplers | - | - | - | - | ||
![]() TLP3910(C20,E Toshiba Semiconductor and Storage | 164 |
| - | - | Surface Mount | 6-SOIC (0.295", 7.50mm Width) | 6-SO | - | TLP3910 | Toshiba | - | - | 125 | - | - | Toshiba | - | - | - | - | Toshiba Semiconductor and Storage | - | - | Tube | - | Active | Details | - | - | - | - | - | -40°C ~ 125°C | Tube | - | - | - | - | - | - | - | - | Optocouplers | - | - | - | - | - | 5000Vrms | - | Photovoltaic | - | - | - | 2 | - | - | - | 3.3V | - | DC | - | - | Photodiode Output Optocouplers | - | - | - | - | - | 24V | - | 30 mA | - | - | - | 300μs, 100μs | - | - | - | - | Photodiode Output Optocouplers | - | - | - | - | ||
![]() TLP627MF(LF4,E Toshiba Semiconductor and Storage | 226 |
| - | - | Surface Mount | 4-SMD, Gull Wing | 4-SMD | - | TLP627 | Toshiba | - | 1000% @ 1mA | 100 | - | 10 mA | Toshiba | - | - | - | + 110 C | Toshiba Semiconductor and Storage | - 55 C | SMD/SMT | Tube | 250 mW | Active | Details | - | - | - | - | 5 V | -55°C ~ 110°C | Tube | - | - | - | - | - | - | - | - | Optocouplers | - | - | - | - | - | 5000Vrms | - | Darlington | - | - | - | 1 | - | - | - | 1.25V | - | DC | - | 60 us | Transistor Output Optocouplers | - | - | - | 60μs, 30μs | 150mA | 300V | - | 50 mA | - | 5000 Vrms | - | 110μs, 30μs | 1.2V | 6000 % | - | 1.25 V | Transistor Output Optocouplers | - | - | - | - | ||
![]() TLP240A(D4,TP1,F Toshiba | 25 |
| - | - | Surface Mount | SMD-4 | 4-SMD | - | - | - | - | - | 1500 | 1 ms | 7.5 mA | - | - | - | - | + 65 C | Toshiba Semiconductor and Storage | - 20 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 550 mW | Active | Details | - | - | 1.1 ~ 1.4VDC | - | 5 V | - | Reel | TLP240A | - | - | - | - | - | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | Photo MOSFET | - | SPST-NO (1 Form A) | - | 1 Channel | - | - | 500 mA | - | - | - | - | 3 ms | - | - | - | 0 V ~ 60 V | - | - | - | 2 Ohms | - | 500 mA | 5000 Vrms | - | - | - | - | - | 1.27 V | - | - | - | - | - | ||
![]() TLP240A(D4,F Toshiba | 16 |
| - | - | Through Hole | DIP-4 | 4-DIP | - | - | - | - | - | 100 | 1 ms | 7.5 mA | - | - | - | - | + 65 C | Toshiba Semiconductor and Storage | - 20 C | Through Hole | Tube | 550 mW | Active | Details | - | - | 1.27VDC | - | 5 V | - | Tube | TLP240A | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | Photo MOSFET | - | SPST-NO (1 Form A) | - | 1 Channel | - | - | 500 mA | - | - | - | - | 3 ms | - | - | - | 0 V ~ 60 V | - | - | - | 2 Ohms | - | 500 mA | 5000 Vrms | - | - | - | - | - | 1.27 V | - | - | - | - | - | ||
![]() TLP187(TPR,E(T Toshiba | 534 |
| - | - | - | - | - | UL;CSA | - | Toshiba | - | - | - | - | - | Killark-Hubbell Electrical Products | - | - | - | - | - | - | - | - | - | - | - | 0.002822 oz | - | - | - | - | - | - | TLP187 | - | - | - | - | - | - | - | Optocouplers | - | - | 30 Amps | 50 to 400 Hertz | - | - | - | - | - | - | - | 1 Channel | 600 | - | - | - | 4 | - | - | - | Transistor Output Optocouplers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector | - | Transistor Output Optocouplers | - | - | - | - |