- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Current Transfer Ratio-Min | Mfr | Output Device | Package | Package Type | Product Status | Operating Temperature | Series | Voltage - Isolation | Output Type | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Rise / Fall Time (Typ) | Current - Output / Channel | Voltage - Output (Max) | Current - DC Forward (If) (Max) | Isolation Voltage | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP291(Y,SE(T Toshiba | 211 |
| - | Surface Mount | - | 4 | - | - | - | - | Phototransistor | - | SOIC | - | - | - | - | - | 1 | - | - | - | - | - | - | 3.75 kVrms | - | - | - | ||
![]() TLP630(TA,F) Toshiba | In Stock | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | TLP630 | 50% @ 5mA | Toshiba Semiconductor and Storage | - | Bulk | - | Last Time Buy | -55°C ~ 100°C | - | 5000Vrms | Transistor with Base | 1 | 1.15V | AC, DC | 2µs, 3µs | 50mA | 55V | 60 mA | - | 600% @ 5mA | 3µs, 3µs | 400mV | ||
![]() TLP759(D4-MBS,J,F) Toshiba | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | - | 20% @ 16mA | Toshiba Semiconductor and Storage | - | Bulk | - | Last Time Buy | -55°C ~ 100°C | - | 5000Vrms | Transistor with Base | 1 | 1.65V | DC | - | 8mA | 20V | 25 mA | - | - | - | - | ||
![]() TLP759F(D4IMF4,J,F Toshiba | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | TLP759 | 20% @ 16mA | Toshiba Semiconductor and Storage | - | Bulk | - | Last Time Buy | -55°C ~ 100°C | - | 5000Vrms | Transistor with Base | 1 | 1.65V | DC | - | - | - | 25 mA | - | - | - | - | ||
![]() TLP9121A(TOYOGTL,F Toshiba | In Stock | - | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | Bulk | - | Last Time Buy | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP620-4(D4-LF2,F) Toshiba | In Stock | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-DIP | TLP620 | 50% @ 5mA | Toshiba Semiconductor and Storage | - | Bulk | - | Last Time Buy | -55°C ~ 100°C | - | 5000Vrms | Transistor | 4 | 1.15V | AC, DC | 2µs, 3µs | 50mA | 55V | 50 mA | - | 600% @ 5mA | 3µs, 3µs | 400mV | ||
![]() TLP9148J(YZK-TL,F) Toshiba | In Stock | - | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | Bulk | - | Last Time Buy | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP759(IGM,J,F) Toshiba | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | - | 25% @ 10mA | Toshiba Semiconductor and Storage | - | Bulk | - | Last Time Buy | -55°C ~ 100°C | - | 5000Vrms | Transistor with Base | 1 | 1.65V | DC | - | 8mA | 20V | 25 mA | - | 75% @ 10mA | - | - | ||
![]() TLP759(D4YSKT1,J,F Toshiba | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | TLP759 | 20% @ 16mA | Toshiba Semiconductor and Storage | - | Bulk | - | Last Time Buy | -55°C ~ 100°C | - | 5000Vrms | Transistor with Base | 1 | 1.65V | DC | - | 8mA | - | 25 mA | - | - | - | - | ||
![]() TLP759F(ISIMT4,J,F Toshiba | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | - | 20% @ 16mA | Toshiba Semiconductor and Storage | - | Bulk | - | Last Time Buy | -55°C ~ 100°C | - | 5000Vrms | Transistor with Base | 1 | 1.65V | DC | - | 8mA | 20V | 25 mA | - | - | - | - | ||
![]() TLP759(FANUC1T1J,F Toshiba | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | TLP759 | 20% @ 16mA | Toshiba Semiconductor and Storage | - | Bulk | - | Last Time Buy | -55°C ~ 100°C | - | 5000Vrms | Transistor with Base | 1 | 1.65V | DC | - | 8mA | - | 25 mA | - | - | - | - | ||
![]() TLP2531(MBS,F) Toshiba | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | TLP2531 | 19% @ 16mA | Toshiba Semiconductor and Storage | - | Bulk | - | Last Time Buy | -55°C ~ 100°C | - | 2500Vrms | Transistor with Base | 2 | 1.65V | DC | - | 8mA | 15V | 25 mA | - | 30% @ 16mA | 200ns, 300ns | - | ||
![]() TLP2530(PP,F) Toshiba | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | TLP2530 | 7% @ 16mA | Toshiba Semiconductor and Storage | - | Bulk | - | Last Time Buy | -55°C ~ 100°C | - | 2500Vrms | Transistor with Base | 2 | 1.65V | DC | - | 8mA | 15V | 25 mA | - | 30% @ 16mA | 300ns, 500ns | - | ||
![]() TLP620-4(YASK-GB,F Toshiba | In Stock | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-DIP | TLP620 | 100% @ 5mA | Toshiba Semiconductor and Storage | - | Bulk | - | Last Time Buy | -55°C ~ 100°C | - | 5000Vrms | Transistor | 4 | 1.15V | AC, DC | 2µs, 3µs | 50mA | 55V | 50 mA | - | 600% @ 5mA | 3µs, 3µs | 400mV | ||
![]() TLP191B(TOJSTLUC,F Toshiba | In Stock | - | - | Surface Mount | 6-SMD (4 Leads), Gull Wing | - | 6-MFSOP, 4 Lead | - | - | Toshiba Semiconductor and Storage | - | Bulk | - | Last Time Buy | -40°C ~ 85°C | - | 2500Vrms | Photovoltaic | - | 1.4V | DC | - | 24µA | 8V | 50 mA | - | - | 200µs, 3ms | - | ||
![]() TLP759(IGM-LF2,J,F Toshiba | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | - | 20% @ 16mA | Toshiba Semiconductor and Storage | - | Bulk | - | Last Time Buy | -55°C ~ 100°C | - | 5000Vrms | Transistor with Base | 1 | 1.65V | DC | - | 8mA | 20V | 25 mA | - | - | - | - | ||
![]() TLP9148J(PSD-TL,F) Toshiba | In Stock | - | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | Bulk | - | Last Time Buy | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP9114B(DIA-TL,F) Toshiba | In Stock | - | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | Bulk | - | Last Time Buy | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP719F(D4SOY-TP,F Toshiba | In Stock | - | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 6-SDIP | TLP719 | 20% @ 16mA | Toshiba Semiconductor and Storage | - | Bulk | - | Last Time Buy | -55°C ~ 100°C | - | 5000Vrms | Transistor with Base | 1 | 1.65V | DC | - | 8mA | - | 25 mA | - | - | - | - | ||
![]() TLP759(D4IM-T5,J,F Toshiba | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | TLP759 | 20% @ 16mA | Toshiba Semiconductor and Storage | - | Bulk | - | Last Time Buy | -55°C ~ 100°C | - | 5000Vrms | Transistor with Base | 1 | 1.65V | DC | - | 8mA | - | 25 mA | - | - | - | - |