- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Current Transfer Ratio-Min | Factory Pack QuantityFactory Pack Quantity | Ib - Input Bias Current | If - Forward Current | Isc - Short Circuit Current | Isolation Type | Manufacturer | Maximum Collector Current | Maximum Collector Emitter Saturation Voltage | Maximum Collector Emitter Voltage | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Voc - Open Circuit Voltage | Vos - Input Offset Voltage | Vr - Reverse Voltage | Operating Temperature | Packaging | Series | Part Status | Subcategory | Voltage - Supply | Output | Termination Style | Voltage - Isolation | Output Type | Configuration | Number of Channels | Operating Supply Current | Output Current | Voltage - Forward (Vf) (Typ) | Input Type | Accuracy | Data Rate | Amplifier Type | Contact Form | Rise Time | Operating Pressure | Pressure Type | Port Style | Port Size | Product Type | Rise / Fall Time (Typ) | Current - Output / Channel | Voltage - Output (Max) | Maximum Pressure | Current - DC Forward (If) (Max) | Load Current | Isolation Voltage | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Load Type | Product | Features | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS2565L2-1-V-A Renesas Electronics America Inc | 1847 |
| - | Surface Mount | 4-SMD, Gull Wing | 4-SMD | PS2565 | Renesas Electronics | 80% @ 5mA | 100 | - | 10 mA | - | - | Renesas Electronics | 50 mA | 0.3 V | 80 V | + 100 C | Renesas Electronics America Inc | - 55 C | - | SMD/SMT | Tube | 150 mW | Active | Details | - | - | 0.009171 oz | - | - | - | -55°C ~ 100°C | Tube | - | - | Optocouplers | - | - | - | 5000Vrms | Transistor | 1 Channel | 1 | - | - | 1.17V | AC, DC | - | - | - | - | 3 us | - | - | - | - | Transistor Output Optocouplers | 3μs, 5μs | 50mA | 80V | - | 80 mA | - | 5000 Vrms | 400% @ 5mA | - | 300mV | 200 % | - | - | - | 1.17 V | Transistor Output Optocouplers | mm | mm | mm | ||
![]() PS2565L-1Y-F3-A Renesas Electronics America Inc | 4427 |
| - | Surface Mount | 4-SMD, Gull Wing | 4-SMD | PS2565 | Renesas Electronics | 80% @ 5mA | 2000 | - | 10 mA | - | - | Renesas Electronics | 50 mA | 0.3 V | 80 V | + 100 C | Renesas Electronics America Inc | - 55 C | - | SMD/SMT | Tape & Reel (TR) | 150 mW | Active | Details | - | - | 0.009171 oz | - | - | - | -55°C ~ 100°C | Reel | - | - | Optocouplers | - | - | - | 5000Vrms | Transistor | 1 Channel | 1 | - | - | 1.17V | AC, DC | - | - | - | - | 3 us | - | - | - | - | Transistor Output Optocouplers | 3μs, 5μs | 50mA | 80V | - | 80 mA | - | 5000 Vrms | 400% @ 5mA | - | 300mV | 200 % | - | - | - | 1.17 V | Transistor Output Optocouplers | mm | mm | mm | ||
![]() PS2535L-1-V-A Renesas Electronics America Inc | 2377 |
| - | Surface Mount | 4-SMD, Gull Wing | 4-SMD | PS2535 | Renesas Electronics | 400% @ 1mA | 100 | - | 10 mA | - | - | Renesas Electronics | 120 mA | 1 V | 350 V | + 100 C | Renesas Electronics America Inc | - 55 C | - | SMD/SMT | Tube | 70 mW | Active | Details | - | - | 0.009171 oz | - | - | 6 V | -55°C ~ 100°C | Tube | - | - | Optocouplers | - | - | - | 5000Vrms | Transistor | 1 Channel | 1 | - | - | 1.2V | DC | - | - | - | - | 18 us | - | - | - | - | Transistor Output Optocouplers | 18μs, 5μs | 120mA | 350V | - | 50 mA | - | 5000 Vrms | 5500% @ 1mA | - | 1V | 1500 % | - | - | - | 1.2 V | Transistor Output Optocouplers | mm | mm | mm | ||
![]() PS2833-1-V-F3-A Renesas Electronics America Inc | 4169 | - | - | Surface Mount | 4-SOIC (0.173", 4.40mm Width) | 4-SSOP | PS2833 | Renesas Electronics | 400% @ 1mA | 3500 | - | 10 mA | - | - | Renesas Electronics | 60 mA | 1 V | 350 V | + 100 C | Renesas Electronics America Inc | - 55 C | - | SMD/SMT | Tape & Reel (TR) | 180 mW | Active | Details | - | - | - | - | - | 6 V | -55°C ~ 100°C | Cut Tape | - | - | Optocouplers | - | - | - | 2500Vrms | Darlington | 1 Channel | 1 | - | - | 1.2V | DC | - | - | - | - | 20 us | - | - | - | - | Transistor Output Optocouplers | 20μs, 5μs | 60mA | 350V | - | 50 mA | - | 2500 Vrms | 4500% @ 1mA | - | 1V | 2000 % | - | - | - | 1.2 V | Transistor Output Optocouplers | mm | mm | mm | ||
![]() PS8501-V-AX Renesas Electronics America Inc | 108 |
| - | Through Hole | 8-DIP (0.300", 7.62mm) | 8-DIP | PS8501 | Renesas Electronics | 15% @ 16mA | 50 | - | 16 mA | - | - | Renesas Electronics | - | - | - | + 100 C | Renesas Electronics America Inc | - 55 C | - | - | Tube | 100 mW | Active | Details | - | - | - | - | - | 5 V | -55°C ~ 100°C | Tube | NEPOC | - | Optocouplers | - | - | - | 5000Vrms | Transistor with Base | - | 1 | - | 8 mA | 1.7V | DC | - | 1 Mb/s | - | - | - | - | - | - | - | High Speed Optocouplers | - | 8mA | 35V | - | 25 mA | - | 5000 Vrms | - | - | - | 15 % | - | - | - | 1.7 V | High Speed Optocouplers | mm | mm | mm | ||
![]() ISP281B Isocom Components 2004 LTD | 10 | - | - | Surface Mount | 4-SOIC (0.173", 4.40mm Width) | 4-SOP | ISP281 | - | 130% @ 5mA | - | - | - | - | - | - | - | - | - | - | Isocom Components 2004 LTD | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 110°C | - | - | - | - | - | - | - | 3750Vrms | Transistor | - | 1 | - | - | 1.4V (Max) | DC | - | - | - | - | - | - | - | - | - | - | 2μs, 3μs | 50mA | 80V | - | 50 mA | - | - | 260% @ 5mA | 3μs, 3μs | 400mV | - | - | - | - | - | - | - | - | - | ||
![]() PS9352AL2-E3-AX Renesas Electronics America Inc | In Stock | - | - | Surface Mount | 8-SOIC (0.268", 6.80mm Width) | 8-SOIC | PS9352 | Renesas Electronics | - | 2000 | 5 uA | - | - | Optic | Renesas Electronics | - | - | - | + 110 C | Renesas Electronics America Inc | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | Not For New Designs | Details | 5.5 V | 4.5 V | - | - | 3 mV | - | -40°C ~ 110°C | Reel | - | - | Optocouplers | - | - | - | 5000Vrms | - | - | 1 | 12.6 mA | - | - | DC | - | - | Isolation | - | - | - | - | - | - | Optically Isolated Amplifiers | - | - | 6V | - | - | - | 5000 Vrms | - | - | - | - | - | Optically Isolated Amplifiers | - | - | Optically Isolated Amplifiers | mm | mm | mm | ||
![]() ISP281D Isocom Components 2004 LTD | 53000 | - | - | Surface Mount | 4-SOIC (0.173", 4.40mm Width) | 4-SOP | ISP281 | - | 300% @ 5mA | - | - | - | - | - | - | - | - | - | - | Isocom Components 2004 LTD | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 110°C | - | - | - | - | - | - | - | 3750Vrms | Transistor | - | 1 | - | - | 1.4V (Max) | DC | - | - | - | - | - | - | - | - | - | - | 2μs, 3μs | 50mA | 80V | - | 50 mA | - | - | 600% @ 5mA | 3μs, 3μs | 400mV | - | - | - | - | - | - | - | - | - | ||
![]() ISP281A Isocom Components 2004 LTD | 3019 | - | - | Surface Mount | 4-SOIC (0.173", 4.40mm Width) | 4-SOP | ISP281 | - | 80% @ 5mA | - | - | - | - | - | - | - | - | - | - | Isocom Components 2004 LTD | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 110°C | - | - | - | - | - | - | - | 3750Vrms | Transistor | - | 1 | - | - | 1.4V (Max) | DC | - | - | - | - | - | - | - | - | - | - | 2μs, 3μs | 50mA | 80V | - | 50 mA | - | - | 160% @ 5mA | 3μs, 3μs | 400mV | - | - | - | - | - | - | - | - | - | ||
![]() PS2565-1Y-A Renesas Electronics America Inc | 26000 |
| - | Through Hole | 4-DIP (0.300", 7.62mm) | 4-DIP | PS2565 | Renesas Electronics | 80% @ 5mA | 100 | - | 10 mA | - | - | Renesas Electronics | 50 mA | 0.3 V | 80 V | + 100 C | Renesas Electronics America Inc | - 55 C | - | Through Hole | Tube | 150 mW | Active | Details | - | - | 0.009171 oz | - | - | - | -55°C ~ 100°C | Tube | - | - | Optocouplers | - | - | - | 5000Vrms | Transistor | 1 Channel | 1 | - | - | 1.17V | AC, DC | - | - | - | - | 3 us | - | - | - | - | Transistor Output Optocouplers | 3μs, 5μs | 50mA | 80V | - | 80 mA | - | 5000 Vrms | 400% @ 5mA | - | 300mV | 200 % | - | - | - | 1.17 V | Transistor Output Optocouplers | mm | mm | mm | ||
![]() APV1111GVY Panasonic Electric Works | 279 |
| - | Surface Mount | 4-SMD (0.175", 4.45mm) | 4-SSOP | - | Panasonic Industrial Devices | - | 3500 | - | 30 mA | 45 uA | - | Panasonic | - | - | - | + 85 C | Panasonic Electric Works | - 40 C | Yes | SMD/SMT | - | 60 mW | Active | Details | - | - | - | 8.5 V | - | 5 V | -40°C ~ 85°C | Cut Tape | - | - | Optocouplers | - | - | - | 1500Vrms | Photovoltaic | - | 1 | - | - | 1.47V | DC | - | - | - | SPST-NO (1 Form A) | 0.1 ms | - | - | - | - | Photodiode Output Optocouplers | - | - | - | - | 30 mA | 45µA | 1.5kV | - | 100μs, 100μs | - | - | - | - | - | 1.47 V | Photodiode Output Optocouplers | - | - | - | ||
![]() MOC8106300 Fairchild | In Stock | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | - | - | 50% @ 10mA | - | - | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | Tube | - | Obsolete | - | - | - | - | - | - | - | -55°C ~ 100°C | - | - | - | - | - | - | - | 5300Vrms | Transistor | - | 1 | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | 1µs, 2µs | 50mA | 70V | - | 100 mA | - | - | 150% @ 10mA | 2µs, 3µs | 400mV | - | - | - | - | - | - | - | - | - | ||
![]() HCPL-0700 #500 Agilent | In Stock | - | - | - | Cylinder | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | MediaSensor™ | Active | - | 5V | 0.5 V ~ 4.5 V | M12, 4 Pin | - | Analog Voltage | - | - | - | - | - | - | ±1% | - | - | - | - | 50 PSI (344.74 kPa) | Absolute | Threaded | Male - 1/4 (6.35mm) NPT | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | ||
![]() HCPL4701-000E AVAGO | 106 | - | - | - | Module Cube | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | -- | Active | - | 5.5 V ~ 30 V | 0 V ~ 5 V | Connector | - | Analog, RS-485 | - | - | - | - | - | - | ±0.05% | - | - | - | - | 1 PSI (6.89 kPa) | Vented Gauge | Barbed | Male - 0.13 (3.18mm) Tube, Dual | - | - | - | - | 3 PSI (20.68 kPa) | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | ||
![]() HCPL-0452-500 AVAGO | In Stock | - | - | - | Module Cube | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | -- | Active | - | 5.5 V ~ 30 V | 0 V ~ 5 V | Connector | - | Analog, RS-485 | - | - | - | - | - | - | ±0.05% | - | - | - | - | ±2 PSI (±13.79 kPa) | Differential | Barbed, Threaded | Female - 1/8 (3.18mm) Swagelok™, Male - 0.13 (3.18mm) Tube | - | - | - | - | ±6 PSI (±41.37 kPa) | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | ||
![]() HCPL-4502500 Agilent | In Stock | - | - | - | Module Cube | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | -- | Active | - | 5.5 V ~ 30 V | 0 V ~ 5 V | Connector | - | Analog, RS-485 | - | - | - | - | - | - | ±0.05% | - | - | - | - | 100 PSI (689.48 kPa) | Vented Gauge | Barbed | Male - 0.13 (3.18mm) Tube, Dual | - | - | - | - | 300 PSI (2068.43 kPa) | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | ||
![]() HCPL-0530500 Agilent | In Stock | - | - | - | Module Cube | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | -- | Active | - | 5.5 V ~ 30 V | 0 V ~ 5 V | Connector | - | Analog, RS-232 | - | - | - | - | - | - | ±0.05% | - | - | - | - | 5 PSI (34.47 kPa) | Vented Gauge | Filtered | Filter, Dual | - | - | - | - | 15 PSI (103.42 kPa) | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | ||
![]() HCPL-4502020 Agilent | In Stock | - | - | - | Module Cube | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | -- | Active | - | 5.5 V ~ 30 V | 0 V ~ 5 V | Connector | - | Analog, RS-485 | - | - | - | - | - | - | ±0.05% | - | - | - | - | ±20 PSI (±137.9 kPa) | Differential | Barbed, Threaded | Female - 1/8 (3.18mm) Swagelok™, Male - 0.13 (3.18mm) Tube | - | - | - | - | ±60 PSI (±413.69 kPa) | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | ||
![]() HCPL0731. Fairchild | 10000 | - | - | - | Module Cube | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | -- | Active | - | 5.5 V ~ 30 V | 0 V ~ 5 V | Connector | - | Analog, RS-232 | - | - | - | - | - | - | ±0.05% | - | - | - | - | ±20 PSI (±137.9 kPa) | Differential | Barbed, Filtered | Male - 0.13 (3.18mm) Tube, Filter | - | - | - | - | ±60 PSI (±413.69 kPa) | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | ||
![]() H11AA1M. Fairchild | 31 | - | - | - | Module Cube | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | -- | Active | - | 5.5 V ~ 30 V | 0 V ~ 5 V | Connector | - | Analog, RS-232 | - | - | - | - | - | - | ±0.05% | - | - | - | - | ±100 PSI (±689.48 kPa) | Differential | Threaded | Female - 1/8 (3.18mm) Swagelok™, Dual | - | - | - | - | ±300 PSI (±2068.43 kPa) | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - |