- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | Collector Current (DC) | Current Transfer Ratio-Nom | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Mfr | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Output Device | Package | Package Description | Package Type | Part Life Cycle Code | Product Status | Rad Hardened | Risk Rank | Rohs Code | Packaging | Series | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Pin Count | Output Type | Configuration | Power Dissipation | Input Type | Optoelectronic Device Type | Forward Current | Rise Time | Forward Voltage | Forward Current-Max | Reverse Breakdown Voltage | Isolation Voltage | Isolation Voltage-Max | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Standard |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4N37SM Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FODM452R2 Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4N26SM Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OLQ199 Skyworks | In Stock | - | - | OLQ19 | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | - | Bulk | - | - | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISP817GRSM Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | DIP SMD | - | - | No | - | - | Rail/Tube | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISP817XBSMT&R Isocom Components | 2628 |
| - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | PDIP SMD | - | - | No | - | - | Tape and Reel | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISP817XGBSMT&R Isocom Components | 1244 | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | DIP SMD | - | - | No | - | - | Tape and Reel | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISP817XGRG Isocom Components | 152 |
| - | - | - | - | ISOCOM COMPONENTS LTD | Isocom Components | ISP817XGRG | - | - | Through Hole | - | - | - | - | - | - | - | - | DIP | Active | - | No | 5.57 | Yes | Rail/Tube | - | e3 | - | TIN | - | - | compliant | 4 | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISP817XGBG Isocom Components | 87 |
| - | - | - | 100% | ISOCOM COMPONENTS LTD | Isocom Components | ISP817XGBG | - | - | Through Hole | 1 | - | - | 100 °C | -30 °C | - | - | DIP-4 | DIP | Active | - | No | 5.57 | Yes | Rail/Tube | - | e3 | Yes | TIN | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | compliant | 4 | - | SINGLE | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | 0.05 A | - | - | 5300 V | - | 100 nA | 35 V | - | ||
![]() PC123X8YSZ1B Sharp | 6035 |
| - | - | 0.02(A) | - | - | - | - | 50(mA) | - | Through Hole | 1 | -30C to 100C | Commercial | - | - | Transistor | - | - | PDIP | - | - | No | - | - | - | - | - | - | - | - | - | - | 4 | DC | - | 0.2(W) | DC | - | 50(mA) | 18000(ns) | 1.4(V) | - | 6(V) | 5000(V) | - | 50(%) | - | - | UL | ||
![]() PS2505-2XSM Isocom Components | 6520 |
| - | - | - | - | - | - | - | 50(mA) | - | Surface Mount | 2 | -30C to 100C | Commercial | - | - | Transistor | - | - | PDIP SMD | - | - | No | - | - | - | - | - | - | - | - | - | - | 8 | DC | - | 0.2(W) | AC | - | 50(mA) | - | 1.4(V) | - | - | 5300(V) | - | 80(%) | - | - | - | ||
![]() PS2505-1XG Isocom Components | 55 |
| - | - | - | - | - | - | - | 50(mA) | - | Through Hole | 1 | -30C to 100C | Commercial | - | - | Transistor | - | - | PDIP | - | - | No | - | - | - | - | - | - | - | - | - | - | 4 | DC | - | 0.2(W) | AC | - | 50(mA) | - | 1.4(V) | - | - | 5300(V) | - | 80(%) | - | - | - | ||
![]() PS2501-1XGRSMT&R Isocom Components | 27 |
| - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | PDIP SMD | - | - | No | - | - | Tape and Reel | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2501-4XG Isocom Components | 62 |
| - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | PDIP | - | - | No | - | - | Rail/Tube | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2502-1XSMT&R Isocom Components | In Stock | - | - | - | - | - | - | - | - | 50(mA) | - | Surface Mount | 1 | -30C to 100C | Commercial | - | - | Darlington | - | - | PDIP SMD | - | - | No | - | - | Tape and Reel | - | - | - | - | - | - | - | 4 | DC | - | 0.2(W) | DC | - | 50(mA) | 300000(ns) | 1.4(V) | - | 6(V) | 5300(V) | - | 200(%) | - | - | - | ||
![]() PS2501-1XL Isocom Components | 41 |
| - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | PDIP | - | - | No | - | - | Rail/Tube | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2501-1XSMT&R Isocom Components | 24000 | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | PDIP SMD | - | - | No | - | - | Tape and Reel | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2501-1XGRSM Isocom Components | 85 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IS733SMT&R Isocom Components | In Stock | - | - | - | - | - | - | - | - | 50(mA) | - | Surface Mount | 1 | -55C to 100C | Industrial | - | - | Transistor With Base | - | - | PDIP SMD | - | - | No | - | - | Tape and Reel | - | - | - | - | - | - | - | 6 | DC | - | 0.17(W) | AC | - | 50(mA) | 18000(ns) | 1.4(V) | - | - | 5300(V) | - | 300(%) | - | - | UL | ||
![]() PS2501-1LSM Isocom Components | 35 |
| - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | DIP SMD | - | - | No | - | - | Rail/Tube | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |