- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Collector Current (DC) | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Output Device | Package Description | Package Type | Part Life Cycle Code | Power Dissipation (Max) | Rad Hardened | Risk Rank | Rohs Code | Packaging | Series | Pbfree Code | Additional Feature | HTS Code | Subcategory | Reach Compliance Code | Pin Count | Output Type | Configuration | Number of Channels | Power Dissipation | Input Type | Optoelectronic Device Type | Forward Current | Forward Voltage | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Isolation Voltage | Isolation Voltage-Max | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Standard |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP521-4G Isocom Components | 25 | - | - | - | - | - | - | - | - | - | - | - | - | 50(mA) | Through Hole | 4 | -30C to 100C | Commercial | - | - | Transistor | - | PDIP | - | - | No | - | - | - | - | - | - | - | - | - | 16 | DC | - | - | 0.2(W) | DC | - | 50(mA) | 1.3(V) | - | 6(V) | - | 5300(V) | - | 600(%) | - | - | - | BSI/UL/VDE | ||
![]() TLP521GB Isocom Components | 5390 | - | - | Through Hole | - | - | 4 | - | - | - | - | - | - | 50(mA) | Through Hole | 1 | -30C to 100C | Commercial | - | - | Transistor | - | PDIP | - | - | No | - | - | - | TLP521 | - | - | - | - | - | 4 | DC | - | 1 | 0.2(W) | DC | - | 50(mA) | 1.3(V) | - | 6(V) | - | 5300(V) | - | 100(%) | - | - | - | BSI/UL/VDE | ||
![]() TLP321-2GBSMT&R Isocom Components | 7 |
| - | - | - | - | - | 0.05(A) | - | - | - | - | - | 50(mA) | Surface Mount | 2 | -30C to 100C | Commercial | - | - | Transistor | - | PDIP SMD | - | - | No | - | - | Tape and Reel | - | - | - | - | - | - | 8 | - | - | - | 0.15(W) | DC | - | 50(mA) | 1.3(V) | - | 6(V) | - | 5300(V) | - | 100(%) | - | - | - | UL/VDE | ||
![]() TLP321-2G Isocom Components | 30 | - | - | - | - | - | - | - | - | - | - | - | - | 50(mA) | Through Hole | 2 | -55C to 100C | Industrial | - | - | Transistor | - | PDIP | - | - | No | - | - | - | - | - | - | - | - | - | 8 | - | - | - | 0.07(W) | DC | - | 50(mA) | 1.3(V) | - | 6(V) | - | 5300(V) | - | 600(%) | - | - | - | - | ||
![]() TLP321-2SM Isocom Components | 35 |
| - | - | - | - | - | 0.05(A) | - | - | - | - | - | 50(mA) | Surface Mount | 2 | -30C to 100C | Commercial | - | - | Transistor | - | PDIP SMD | - | - | No | - | - | - | - | - | - | - | - | - | 8 | - | - | - | 0.2(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 50(mA) | 1.3(V) | - | 6(V) | - | 5300(V) | - | 50(%) | - | - | - | UL/VDE | ||
![]() TLP321-4G Isocom Components | 35 |
| - | - | - | - | - | - | - | - | - | - | - | 50(mA) | Through Hole | 4 | -55C to 100C | Industrial | - | - | Transistor | - | PDIP | - | - | No | - | - | - | - | - | - | - | - | - | 16 | - | - | - | 0.07(W) | DC | - | 50(mA) | 1.3(V) | - | 6(V) | - | 5300(V) | - | 600(%) | - | - | - | - | ||
![]() TLP521BLSM Isocom Components | 15 | - | - | - | - | - | - | - | - | - | - | - | - | 50(mA) | Surface Mount | - | -30C to 100C | Commercial | - | - | Transistor | - | DIP SMD | - | - | No | - | - | Rail/Tube | - | - | - | - | - | - | 4 | DC | - | - | 0.2(W) | DC | - | 50(mA) | 1.3(V) | - | 6(V) | - | 5300(V) | - | 600(%) | - | - | - | UL/VDE | ||
![]() TLP321GBG Isocom Components | 35 |
| - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | PDIP | - | - | No | - | - | Rail/Tube | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H11AV2XG Isocom Components | 44 |
| - | - | NO | THROUGH HOLE MOUNT | - | - | 50% | 50% | ISOCOM COMPONENTS LTD | Isocom Components | H11AV2XG | 60(mA) | Through Hole | 1 | -55C to 100C | Industrial | 100 °C | -55 °C | Transistor With Base | PLASTIC, DIP-6 | PDIP | Active | 0.15 W | No | 5.65 | Yes | - | - | Yes | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | Optocoupler - Transistor Outputs | compliant | 6 | DC | SINGLE | - | 0.2(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60(mA) | 1.5(V) | 0.06 A | 6(V) | 1.5 V | 5300(V) | 5300 V | 50(%) | 50 nA | 70 V | 0.000015 s | - | ||
![]() H11AA2SM Isocom Components | 7 |
| - | - | - | SURFACE MOUNT | - | 0.05(A) | 10 | 10 | - | - | - | 50(mA) | Surface Mount | 1 | -30C to 100C | Commercial | 100 | -30 | Transistor With Base | - | PDIP SMD | - | .3 | No | - | - | - | - | - | UL RECOGNIZED | - | - | - | 6 | DC | SINGLE | - | 0.35(W) | AC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 100(mA) | 1.5(V) | .05 | - | 1.5 | 5300(V) | 5300 | 10(%) | 100 | - | - | CSA/UL/VDE | ||
![]() TLP321-2GBSM Isocom Components | 35 |
| - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | PDIP SMD | - | - | No | - | - | Rail/Tube | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CNY17-5XSM Isocom Components | 44 |
| - | - | - | - | - | - | - | - | - | - | - | 60(mA) | Surface Mount | 1 | -55C to 100C | Industrial | - | - | Transistor With Base | - | PDIP SMD | - | - | No | - | - | - | - | - | - | - | - | - | 6 | DC | - | - | 0.2(W) | DC | - | 60(mA) | 1.65(V) | - | 6(V) | - | 5300(V) | - | 200(%) | - | - | - | - | ||
![]() 4N38SM Isocom Components | 35 |
| - | - | - | SURFACE MOUNT | - | - | 20 | 20 | - | - | - | 60(mA) | Surface Mount | 1 | -55C to 100C | Industrial | 100 | -55 | Transistor With Base | - | PDIP SMD | - | .16 | No | - | - | - | - | - | UL RECOGNIZED | - | - | - | 6 | DC | SINGLE | - | 0.2(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60(mA) | 1.5(V) | .06 | 6(V) | 1.5 | 5300(V) | 5300 | 20(%) | 50 | - | - | UL | ||
![]() 4N38ASM Isocom Components | 35 |
| - | - | - | SURFACE MOUNT | - | - | 20 | 20 | - | - | - | 60(mA) | Surface Mount | 1 | -55C to 100C | Industrial | 100 | -55 | Transistor With Base | - | PDIP SMD | - | .16 | No | - | - | - | - | - | UL RECOGNIZED | - | - | - | 6 | DC | SINGLE | - | 0.2(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60(mA) | 1.5(V) | .06 | 6(V) | 1.5 | 5300(V) | 5300 | 20(%) | 50 | - | - | UL | ||
![]() 4N28SM Isocom Components | 7 |
| - | - | - | SURFACE MOUNT | - | - | 10 | 10 | - | - | - | 60(mA) | Surface Mount | 1 | -55C to 100C | Industrial | 100 | -55 | Transistor With Base | - | PDIP SMD | - | .16 | No | - | - | - | - | - | UL RECOGNIZED | - | - | - | 6 | DC | SINGLE | - | 0.2(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60(mA) | 1.5(V) | .06 | 6(V) | 1.5 | 5300(V) | 5300 | 10(%) | 50 | - | - | UL | ||
![]() 4N36XSM Isocom Components | 7 |
| - | - | - | SURFACE MOUNT | - | 0.05(A) | 100 | 100 | - | - | - | 60(mA) | Surface Mount | 1 | -55C to 100C | Industrial | 100 | -55 | Transistor With Base | - | PDIP SMD | - | .16 | No | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | 6 | DC | SINGLE | - | 0.2(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60(mA) | 1.5(V) | .06 | 6(V) | 1.5 | 5300(V) | 5300 | 100(%) | 50 | - | .00001 | UL | ||
![]() SFH620A-2XSM Isocom Components | 35 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH620A-1XG Isocom Components | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | PDIP | - | - | No | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH620A-1G Isocom Components | 27 |
| - | - | - | - | - | - | - | - | - | - | - | 50(mA) | Through Hole | 1 | -30C to 100C | Commercial | - | - | Transistor | - | PDIP | - | - | No | - | - | - | - | - | - | - | - | - | 4 | DC | - | - | 0.2(W) | AC | - | 50(mA) | 1.65(V) | - | - | - | 5300(V) | - | 40(%) | - | - | - | UL | ||
![]() SFH620A-1SM Isocom Components | 35 |
| - | - | - | - | - | - | - | - | - | - | - | 50(mA) | Surface Mount | 1 | -30C to 100C | Commercial | - | - | Transistor | - | PDIP SMD | - | - | No | - | - | - | - | - | - | - | - | - | 4 | DC | - | - | 0.2(W) | AC | - | 50(mA) | 1.65(V) | - | - | - | 5300(V) | - | 40(%) | - | - | - | UL |