- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Material | Weight | Collector Current (DC) | Contact Materials | Core Factor (ΣI/A) mm-1 | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Enclosure | For Use With/Related Products | Frequency-Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Mfr | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Output Device | Package | Package Description | Package Type | Part Life Cycle Code | Power Dissipation (Max) | Product Status | Rad Hardened | Repetitive Peak off-state volt | Risk Rank | RoHS | Rohs Code | Screw, Thread Size | Trigger Current | Zero-Crossing Circuit | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | Type | Terminal Finish | Composition | Color | Gender | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Reach Compliance Code | Base Part Number | Output | Pin Count | Voltage - Isolation | Output Type | Configuration | Number of Channels | Number of Circuits | Plating | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Wire Gauge or Range - AWG | Current - Average Rectified (Io) | Forward Voltage | Tool Type | Input | Wire Gauge or Range - mm² | Ratio - Input:Output | RPM | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | PLL | Differential - Input:Output | Forward Voltage-Max | Threaded/Unthreaded | Current - DC Forward (If) (Max) | Divider/Multiplier | Isolation Voltage | Current Transfer Ratio (Max) | Voltage - Peak Reverse (Max) | Turn On / Turn Off Time (Typ) | Repetitive Peak Off-state Voltage | Finish | Isolation Voltage-Max | Vce Saturation (Max) | Core Type | Tool Method | Ratcheting | Wire Entry Location | Current Transfer Ratio | Gap | Dark Current-Max | Effective Length (le) mm | Coll-Emtr Bkdn Voltage-Min | On-State Voltage-Max | Input Trigger Current-Nom | Tool Type Feature | Response Time-Max | Features | Standard | Peak Surge Current | Input Trigger Current-Max | Peak Off-state Voltage-Min | Reverse Leakage Current-Max | Contacts | Phase | Diameter | Length | Length - Overall | Diameter - Outside | Diameter - Inside | Between Board Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCT276G Isocom Components | In Stock | - | - | - | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | 15% | 15% | - | - | - | ISOCOM COMPONENTS LTD | Isocom Components | MCT276G | - | - | - | 1 | - | - | 100 °C | -55 °C | - | - | PLASTIC, DIP-6 | - | Active | 0.16 W | - | - | - | 5.67 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | - | - | - | TIN | - | - | - | UL RECOGNIZED | 8541.40.80.00 | Optocoupler - Transistor Outputs | - | - | compliant | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | 0.06 A | - | - | - | - | 1.5 V | - | - | - | - | - | - | - | - | - | 5300 V | - | - | - | - | - | - | - | 50 nA | - | 30 V | - | - | - | 0.0000035 s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC725V0NSZXF Sharp Socle | In Stock | - | - | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | - | - | 6-DIP | - | - | - | - | - | 1000% @ 1mA | - | - | - | - | - | - | - | - | SHARP/Socle Technology | - | - | - | - | - | - | - | Tube | - | - | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | -25°C ~ 100°C | Tube | - | - | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | Darlington with Base | - | 1 | - | - | - | - | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | 100µs, 20µs | 150mA | - | - | 300V | - | - | - | - | 50 mA | - | - | 15000% @ 1mA | - | - | - | - | - | 1.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCT5201SR2M Fairchild | 27408 | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | - | - | - | - | 120% @ 5mA | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7500Vpk | Transistor with Base | - | 1 | - | - | - | - | - | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | 2.5µs, 16µs | 150mA | - | - | 30V | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | 400mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4N37 HARRIS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol | MS3100A12S-03P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4N363SD Fairchild | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | - | - | - | - | 100% @ 10mA | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5300Vrms | Transistor with Base | - | 1 | - | - | - | - | - | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | - | - | 100 mA | - | - | - | - | 2µs, 2µs | - | - | - | 300mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC8106 Fairchild | 20000 | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6-DIP | - | - | - | - | - | 50% @ 10mA | - | - | Rectangular Contacts | - | - | - | - | - | SparkFun Electronics | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5300Vrms | Transistor | - | 1 | - | - | - | - | - | - | 1.15V | DC | - | - | 20-28 AWG | - | - | Hand Crimper | - | - | - | - | 1µs, 2µs | 50mA | - | - | 70V | - | - | - | - | 100 mA | - | - | 150% @ 10mA | - | 2µs, 3µs | - | - | - | 400mV | - | Manual | No Ratchet | Side Entry | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC123CJ0000F Sharp Socle | In Stock | - | - | Chassis Mount | PWS-E | - | - | PWS-E | - | - | - | - | - | 200% @ 5mA | - | - | - | - | - | - | - | - | SHARP/Socle Technology | - | - | - | - | - | - | - | Tube | - | - | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | Bulk | -- | - | - | - | Active | - | - | - | - | - | - | - | - | - | Standard | - | - | VBO130 | - | - | 5000Vrms | Transistor | - | 1 | - | - | Single Phase | 200µA @ 1200V | - | 1.1V @ 120A | 1.2V | DC | - | - | - | 122A | - | - | - | - | - | - | 4µs, 3µs | 50mA | - | - | 70V | - | - | - | - | 50 mA | - | - | 400% @ 5mA | 1.2kV | - | - | - | - | 200mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FOD817BS. Fairchild | 1551 | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | - | - | - | - | 130% @ 5mA | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 110°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | Transistor | - | 1 | - | - | - | - | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | 4µs, 3µs | 50mA | - | - | 70V | - | - | - | - | 50 mA | - | - | 260% @ 5mA | - | - | - | - | - | 200mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FOD817CS. Fairchild | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC3010XG Isocom Components | 94 |
| - | - | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | ISOCOM COMPONENTS LTD | Isocom Components | MOC3010XG | 50(mA) | - | Through Hole | 1 | -40C to 100C | Industrial | 100 | -40 | Triac | - | DIP-6 | PDIP | Active | - | - | No | 250(V) | 5.67 | - | Yes | - | 15(mA) | No | - | - | - | - | e3 | Yes | - | - | - | TIN | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | Optocoupler - Trigger Device Outputs | - | - | compliant | - | - | 6 | - | - | SINGLE | - | - | - | - | - | 0.33(W) | - | - | - | TRIAC OUTPUT OPTOCOUPLER | 50(mA) | - | - | 1.5(V) | - | - | - | - | - | - | - | .05 | 6(V) | - | - | - | - | - | - | - | 5300(V) | - | - | - | 250 | - | 5300 | - | - | - | - | - | - | - | - | - | - | 3 | 15 | - | - | - | - | 1 | .015 | 250 | .0001 | - | - | - | - | - | - | - | - | ||
![]() MCT6SM Isocom Components | 27 |
| - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | 20 | 20 | - | - | - | - | - | - | 50(mA) | - | Surface Mount | 2 | -55C to 100C | Industrial | 100 | -25 | Transistor | - | - | PDIP SMD | - | .15 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | - | - | - | - | - | 8 | - | DC | SEPARATE, 2 CHANNELS | - | - | - | - | - | 0.2(W) | - | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 50(mA) | - | - | 1.5(V) | - | - | - | - | - | - | - | .05 | 3(V) | - | - | - | 1.5 | - | - | - | 5300(V) | - | - | - | - | - | 5300 | - | - | - | - | - | 20(%) | - | 100 | - | - | - | - | - | - | - | UL | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC3052G Isocom Components | 10 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50(mA) | - | Through Hole | 1 | -40C to 100C | Industrial | 100 | -40 | Triac | - | - | PDIP | - | - | - | No | 600(V) | - | - | - | - | 10(mA) | No | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | - | - | - | - | - | 6 | - | - | SINGLE | - | - | - | - | - | 0.33(W) | - | - | - | TRIAC OUTPUT OPTOCOUPLER | 50(mA) | - | - | 1.5(V) | - | - | - | - | - | - | - | .05 | 6(V) | - | - | - | - | - | - | - | 5300(V) | - | - | - | - | - | 5300 | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | 600 | - | - | - | - | - | - | - | - | - | ||
![]() MOC8103 Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | 0.05(A) | - | - | - | - | - | - | - | - | - | - | 60(mA) | - | Through Hole | 1 | -55C to 100C | Industrial | 100 | -55 | Transistor | - | - | PDIP | - | - | - | No | - | - | - | - | - | - | - | - | - | * | - | - | - | Active | - | - | - | - | - | - | UL RECOGNIZED | - | - | - | - | - | - | - | 6 | - | DC | SINGLE | - | - | - | - | - | 0.2(W) | - | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60(mA) | - | - | 1.5(V) | - | - | - | - | - | - | - | .06 | 6(V) | - | - | - | - | - | - | - | 5300(V) | - | - | - | - | - | 3750 | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | UL | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH600-0 Isocom Components | 10 |
| - | - | - | - | - | -- | 78 | - | - | - | 87 | - | 40 | - | - | - | - | - | - | 60(mA) | - | Through Hole | 1 | -55C to 100C | Industrial | 100 | -55 | Transistor With Base | - | - | PDIP | - | - | - | No | - | - | - | - | - | - | - | - | - | * | ±25% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | DC | SINGLE | - | - | - | - | - | 0.2(W) | - | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60(mA) | - | - | 1.65(V) | - | - | - | - | - | - | - | .06 | 6(V) | - | - | - | - | - | - | - | 5300(V) | - | - | - | - | Uncoated | 2800 | - | EER | - | - | - | 80(%) | Ungapped | 35 | 74.4 | - | - | - | - | - | - | UL | - | - | - | - | - | - | -- | 28.50mm | - | - | - | - | ||
![]() MOC3032XG Isocom Components | 83 |
| - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | - | 28-TSSOP | - | - | - | - | - | - | - | - | - | -- | - | - | - | 50(mA) | - | Through Hole | 1 | -40C to 100C | Industrial | 100 | -40 | Triac | - | - | PDIP | - | - | - | No | 250(V) | - | - | - | - | 30(mA) | Yes | 0°C ~ 70°C | Tube | -- | - | - | - | Obsolete | - | - | - | - | - | - | VDE APPROVED | - | - | - | 3.3V | - | ICS9DS400 | Clock | 6 | - | - | SINGLE | - | 1 | - | - | - | 0.25(W) | - | - | - | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 50(mA) | - | - | 1.5(V) | - | Clock | - | 1:4 | - | - | - | .05 | 6(V) | - | Yes with Bypass | No/Yes | - | - | - | No/No | 5300(V) | - | - | - | - | - | 5300 | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | 250 | - | - | - | - | - | - | - | - | - | ||
![]() CNY75B Isocom Components | In Stock | - | - | - | - | - | - | - | Nylon | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 900 | - | - | - | Active | - | Round Spacer | - | - | Natural | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | 0.250 (6.35mm) 1/4 | 0.125 (3.18mm) 1/8 | 0.091 (2.31mm) | 0.250 (6.35mm) 1/4 | ||
![]() PS8101-V-K-AX TE Connectivity | In Stock | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | Totally Enclosed Fan Cooled | - | - | - | Marathon Electric | M909A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical-Solid Shaft | - | Cast Iron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,765 RPM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | ||
![]() PS2861B-1Y-F3-M-A TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Name Brand Replacements™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS8101-K-AX TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | Plastic | - | - | - | IDEC | RR2BA-UCAC120V | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | ||
![]() H11D4X Isocom Components | 1067 |
| - | - | - | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | 20 | 20 | - | - | - | - | - | - | - | - | - | 1 | - | - | 100 | -55 | - | - | - | - | - | .3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | .06 | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | - | 5300 | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |