- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Base Part Number | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Voltage | Max Supply Voltage | Min Supply Voltage | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Max Junction Temperature (Tj) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Test Voltage | Min Breakdown Voltage | Response Time-Max | Baud Rate | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EL817-G Everlight Electronics Co Ltd | 329 |
| - | 20 Weeks | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | 50% @ 5mA | 1 | - | -55°C~110°C | Tube | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | UL RECOGNIZED | - | 200mW | - | - | 5000Vrms | 35V | Transistor | - | SINGLE | 1 | - | - | - | - | - | 1.2V | - | DC | - | - | 20mA | 80V | - | 50mA | - | - | 80V | 50mA | 6μs 8μs | - | - | 60mA | 60mA | - | - | 600% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() H11G1TVM ON Semiconductor | 39 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 864mg | - | 1000% @ 10mA | 1 | - | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | - | 260mW | - | - | 4170Vrms | 100V | Darlington with Base | - | SINGLE | 1 | - | - | - | 260mW | - | 1.3V | - | DC | - | DARLINGTON OUTPUT OPTOCOUPLER | 60mA | - | - | - | - | - | 1V | - | - | - | 6V | 60mA | - | - | - | - | 5μs, 100μs | - | - | - | 1000% | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL2731SM ON Semiconductor | 116 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 720mg | - | 500% @ 1.6mA | 2 | - | -40°C~100°C | Tube | 2014 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | 8541.40.80.00 | - | - | - | 5000Vrms | - | Darlington | - | - | 2 | - | - | - | - | - | 1.3V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 18V | 100 kbps | 60mA | - | - | - | - | - | - | - | - | 20mA | - | 0.06A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLP291(GB,SE Toshiba Semiconductor and Storage | 74995 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | 4 | - | 80V | 100% @ 5mA | 1 | 3 μs | -55°C~110°C | Tube | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | - | 3750Vrms | - | Transistor | - | SINGLE | 1 | - | - | - | 200mW | - | 1.25V | - | DC | 3 μs | - | 50mA | 80V | - | 50mA | - | - | 300mV | - | 2μs 3μs | - | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | 125°C | - | - | - | 80nA | - | - | - | - | 2.2mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() TLP290(GB-TP,SE Toshiba Semiconductor and Storage | 92500 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | 4 | - | - | 100% @ 5mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | UL RECOGNIZED, VDE APPROVED | - | 200mW | - | - | 3750Vrms | - | Transistor | - | SINGLE | 1 | - | - | - | - | - | 1.25V | - | AC, DC | - | - | - | 80V | - | 50mA | - | - | 300mV | 50mA | 2μs 3μs | 0.05A | - | 50mA | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | 80nA | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() HCPL-817-30DE Broadcom Limited | 8700 | - | Datasheet | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 300% @ 5mA | 1 | - | -30°C~100°C | Tube | 2009 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED | - | 200mW | - | - | 5000Vrms | 70V | Transistor | - | SINGLE | - | - | - | - | 200mW | - | 1.2V | - | DC | - | - | 50mA | 70V | - | 50mA | 18μs | 18 μs | 200mV | 50mA | 4μs 3μs | - | 6V | 50mA | - | 20mA | - | 600% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FODM453R2 ON Semiconductor | 32000 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | 181.33333mg | - | 20% @ 16mA | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED | - | 100mW | - | - | 3750Vrms | 20V | Transistor | - | SINGLE | - | - | - | - | 100mW | - | 1.6V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | 8mA | - | - | - | 8mA | - | - | 5V | 25mA | - | 16mA | - | 50% @ 16mA | 400ns, 350ns | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EL3H7(A)(TA)-G Everlight Electronics Co Ltd | 50000 | - | Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | 80V | 80% @ 5mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | 2008 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | 200mW | - | UL | 3750Vrms | 80V | Transistor | - | SINGLE | 1 | - | - | - | 200mW | - | 1.2V | - | DC | - | - | 50mA | - | - | 50mA | 18μs | 18 μs | 80V | - | 5μs 3μs | - | 6V | 50mA | - | - | - | 160% @ 5mA | - | - | 200mV | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL0701V ON Semiconductor | 1148 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 252mg | - | 500% @ 1.6mA | 1 | - | -40°C~85°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED | - | 100mW | - | - | 2500Vrms | - | Darlington with Base | - | SINGLE | 1 | - | - | - | 100mW | - | 1.25V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | 100 kbps | 60mA | - | - | - | 60mA | - | - | 5V | 20mA | - | - | - | 2600% @ 1.6mA | 300ns, 1.6μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-070L-500E Broadcom Limited | 2523 | - | Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 300% @ 1.6mA | 1 | - | 0°C~70°C | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | - | 135mW | - | - | 3750Vrms | 7V | Darlington | - | SINGLE | 1 | 5V | - | - | 135mW | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | - | 60mA | - | - | - | 60mA | - | - | 5V | 20mA | - | 12mA | - | 2600% @ 1.6mA | 25μs, 50μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FODM217AR2 ON Semiconductor | 5245 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 120mg | - | 80% @ 5mA | - | - | -55°C~110°C | Tape & Reel (TR) | 2016 | FODM217 | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | 1 | - | - | - | - | - | 1.2V | - | DC | - | - | - | - | - | - | - | - | 400mV | - | 2μs 3μs | - | - | - | - | - | - | 160% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-817-50AE Broadcom Limited | 6520 |
| Datasheet | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 70V | 80% @ 5mA | 1 | - | -30°C~100°C | Tape & Reel (TR) | 2009 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED | - | 200mW | - | CSA, UL, VDE | 5000Vrms | 70V | Transistor | - | SINGLE | - | - | - | - | 200mW | - | 1.2V | - | DC | - | - | 50mA | 70V | - | 50mA | 18μs | 18 μs | 200mV | 50mA | 4μs 3μs | - | 6V | 50mA | - | 20mA | - | 160% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FODM452V ON Semiconductor | 10 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | 181.33333mg | - | 20% @ 16mA | 1 | - | -40°C~85°C | Tube | 2010 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 100mW | - | - | 3750Vrms | 20V | Transistor | - | SINGLE | - | - | - | - | 100mW | - | 1.6V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 1 Mbps | 8mA | - | - | - | 8mA | - | - | 5V | 25mA | - | - | - | 50% @ 16mA | 400ns, 350ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL0531 ON Semiconductor | 20000 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 252mg | - | 19% @ 16mA | 2 | - | -40°C~85°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED | - | 100mW | - | - | 2500Vrms | 20V | Transistor | - | - | - | - | - | - | 100mW | 8mA | 1.45V | 450 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | 8mA | 800ns | 800 ns | - | 8mA | - | - | 5V | 25mA | - | - | - | 50% @ 16mA | 450ns, 300ns | - | - | 5V | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 6N138-000E Broadcom Limited | 35000 |
| Datasheet | 22 Weeks | - | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 7V | 300% @ 1.6mA | 1 | - | -40°C~85°C | Tube | 2012 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED | - | 135mW | 6N138 | CSA, UL, VDE | 3750Vrms | 100mV | Darlington with Base | - | SINGLE | - | - | - | - | 135mW | - | 1.4V | 32 μs | DC | 32 μs | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | 100 kbps | 60mA | 35μs | 10 μs | - | - | - | - | 5V | 20mA | - | 12mA | - | 2600% @ 1.6mA | 1.6μs, 10μs | - | - | - | - | - | 2.5kV | - | 0.000035s | 100 kbaud | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0501-000E Broadcom Limited | 280 | - | - | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 20V | 15% @ 16mA | 1 | - | -55°C~100°C | Tube | 2004 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | - | 100mW | - | CSA, UL | 3750Vrms | 20V | Transistor with Base | 8mA | SINGLE | 1 | 5V | 30V | -500mV | 100mW | - | 1.5V | 800 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | 8mA | - | - | - | 8mA | - | - | 5V | 25mA | - | 16mA | - | - | 200ns, 600ns | - | - | - | 50 % | - | - | - | - | - | - | - | 5.08mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-070L-000E Broadcom Limited | 3817 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 300% @ 1.6mA | 1 | - | 0°C~70°C | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | - | 135mW | - | CSA, UL, VDE | 3750Vrms | 7V | Darlington | 60mA | SINGLE | 1 | 5V | - | - | 135mW | - | 1.5V | 30 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | - | 60mA | - | - | - | 60mA | - | - | 5V | 20mA | - | 500μA | - | 2600% @ 1.6mA | 25μs, 50μs | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CNY172VM ON Semiconductor | 2250 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 855mg | - | 63% @ 10mA | 1 | - | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED, VDE APPROVED | - | 250mW | - | - | 4170Vrms | 70V | Transistor with Base | - | SINGLE | - | - | - | - | 250mW | - | 1.35V | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | 50mA | 6μs | 24 μs | 400mV | - | 4μs 3.5μs Max | - | 6V | 60mA | - | - | - | 125% @ 10mA | 2μs, 3μs | - | - | - | - | 50nA | - | - | - | - | 2.54mm | 8.89mm | 6.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4N27SM ON Semiconductor | 600 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 810mg | - | 10% @ 10mA | 1 | - | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED | - | 150mW | 4N27 | - | 4170Vrms | 30V | Transistor with Base | - | SINGLE | - | - | - | - | 250mW | - | 1.18V | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | - | 2μs | 2 μs | 500mV | - | - | - | 6V | 60mA | - | - | 0.08A | - | 2μs, 2μs | - | - | - | 10% | 50nA | - | - | 0.000002s | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() H11F3SM ON Semiconductor | 19 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 810mg | - | - | 1 | - | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED | - | 300mW | - | - | 7500Vpk | 15V | MOSFET | - | SINGLE | 1 | - | - | - | 300mW | - | 1.3V | - | DC | - | FET OUTPUT OPTOCOUPLER | 16mA | 15V | - | - | 45μs | 45 μs | - | - | - | - | 5V | 60mA | - | - | 1A | - | 45μs, 45μs (Max) | - | - | 5V | - | - | - | 15V | 0.000025s | - | 3.53mm | 8.89mm | 6.6mm | - | - | ROHS3 Compliant | Lead Free |