- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Current Transfer Ratio-Min | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Voltage - Isolation | Output Voltage | Output Type | Number of Channels | Number of Circuits | Voltage - Forward (Vf) (Typ) | Input Type | Output Current per Channel | Rise Time | Collector Emitter Voltage (VCEO) | Rise / Fall Time (Typ) | Current - Output / Channel | Voltage - Output (Max) | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ILD217T Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL4503SM Fairchild | 10213 | - | - | - | Surface Mount | 8-SMD, Gull Wing | 8-SMD | - | 19% @ 16mA | Fairchild Semiconductor | Bulk | Active | - | -40°C ~ 100°C | - | 5000Vrms | - | Transistor with Base | 1 | - | 1.45V | DC | - | - | - | - | 8mA | 20V | 25 mA | 50% @ 16mA | 250ns, 260ns | - | - | ||
![]() FOD617B300 Fairchild | In Stock | - | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | 4-DIP | - | 63% @ 10mA | Fairchild Semiconductor | Tube | Obsolete | - | -55°C ~ 110°C | - | 5000Vrms | - | Transistor | 1 | - | 1.35V | DC | - | - | - | 4µs, 3µs | 50mA | 70V | 50 mA | 125% @ 10mA | - | 400mV | - | ||
![]() CNY174SVM Fairchild | In Stock | - | - | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | - | 160% @ 10mA | Fairchild Semiconductor | Bulk | Active | - | -40°C ~ 100°C | - | 4170Vrms | - | Transistor with Base | 1 | - | 1.35V | DC | - | - | - | 4µs, 3.5µs (Max) | 50mA | 70V | 60 mA | 320% @ 10mA | 2µs, 3µs | 400mV | - | ||
![]() H11A1 X001 Infineon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC8105 Fairchild | 9866 | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | - | 65% @ 10mA | Fairchild Semiconductor | Tube | Obsolete | - | -55°C ~ 100°C | - | 5300Vrms | - | Transistor | 1 | - | 1.25V | DC | - | - | - | 2µs, 2µs | 50mA | 30V | 60 mA | 133% @ 10mA | 3µs, 2.3µs | 400mV | - | ||
![]() FOD617A300 Fairchild | In Stock | - | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | 4-DIP | - | 40% @ 10mA | Fairchild Semiconductor | Tube | Obsolete | - | -55°C ~ 110°C | - | 5000Vrms | - | Transistor | 1 | - | 1.35V | DC | - | - | - | 4µs, 3µs | 50mA | 70V | 50 mA | 80% @ 10mA | - | 400mV | - | ||
![]() FOD617B Fairchild | 21950 | - | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | 4-DIP | - | 63% @ 10mA | Fairchild Semiconductor | Bulk | Obsolete | - | -55°C ~ 110°C | - | 5000Vrms | - | Transistor | 1 | - | 1.35V | DC | - | - | - | 4µs, 3µs | 50mA | 70V | 50 mA | 125% @ 10mA | - | 400mV | - | ||
![]() 4N32W Fairchild | In Stock | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | - | 500% @ 10mA | Fairchild Semiconductor | Tube | Obsolete | - | -55°C ~ 100°C | - | 5300Vrms | - | Darlington with Base | 1 | - | 1.2V | DC | - | - | - | - | 150mA | 30V | 80 mA | - | 5µs, 100µs (Max) | 1V | - | ||
![]() EL817S2(TU)-FVG Everlight Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FOD817D. Fairchild | 123121 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FODM124. Fairchild | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC457L0NIP0F Sharp Socle | In Stock | - | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5-MFP | PC457L0 | 19% @ 16mA | SHARP/Socle Technology | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 85°C | OPIC™ | 3750Vrms | - | Transistor | 1 | - | 1.7V | DC | - | - | - | - | 8mA | 20V | 25 mA | 50% @ 16mA | 200ns, 400ns | - | - | ||
![]() 4N30 MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2561L-1-V NEC | 2000 | - | - | Surface Mount | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 80 V | - | 1 | 1 | - | - | 50 mA | 3 µs | 300 mV | - | - | - | - | - | - | - | Contains Lead | ||
![]() HCPL-817-30DE/ AVAGO | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL2531-000E AVAGO | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4N30M Fairchild | 1 | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | - | 100% @ 10mA | Fairchild Semiconductor | Bulk | Active | - | -55°C ~ 100°C | - | 5000Vrms | - | Darlington with Base | 1 | - | 1.2V | DC | - | - | - | - | - | 55V | 60 mA | - | 5µs, 40µs (Max) | 1V | - | ||
![]() HCPL0454-000E AVAGO | 26800 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL-4534-020 AVAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |