- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Base Product Number | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Degree of protection (IP) | For Use With | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material of contact surface | Maximum Forward Current | Mfr | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Output Device | Package | Package Description | Package Type | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pitch Spacing | Power Dissipation (Max) | Product Status | Rad Hardened | Rated current In | Risk Rank | RoHS | Rohs Code | Samacsys Description | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Reach Compliance Code | Pin Count | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Voltage | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Output Current per Channel | Forward Voltage | Collector Emitter Voltage (VCEO) | Rated Current | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Forward Voltage-Max | Current - DC Forward (If) (Max) | Isolation Voltage | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Rated Voltage | Isolation Voltage-Max | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Contact Configuration | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Standard | Kit Contents | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CNY172500E AVAGO | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CNY174300E AVAGO | 15000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CNY17F-3W Fairchild | In Stock | - | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 6-DIP | - | 100% @ 10mA | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | - | 1.35V | DC | - | - | - | - | - | - | 1µs, 2µs | 50mA | - | - | 70V | - | 100 mA | - | 200% @ 10mA | 2µs, 3µs | - | - | 300mV | - | - | SPDT | - | - | - | - | - | ||
![]() CNY17-4 Intersil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CNY17-2-X017T Infineon | In Stock | - | Datasheet | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | LITE-ON SEMICONDUCTOR CORP. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2761-1-F3 NEC | 300 | - | - | - | Surface Mount | Panel mounting hole | - | - | - | - | - | - | - | - | - | - | ECE/EXCEL CELL ELECTRONIC CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Packed by set, 10 sets per box | - | Compact Size, NO - 2, NC - 0 | - | - | - | - | - | - | - | - | - | - | 40 V | - | - | 1 | 110V AC | - | - | - | - | - | 40 mA | - | 300 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CNY17-4X007 Infineon | In Stock | - | Datasheet | - | - | Panel mounting hole | - | - | - | - | - | - | - | - | - | - | ECE/EXCEL CELL ELECTRONIC CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Packed by set, 10 sets per box | - | Compact Size, NO - 2, NC - 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILD223T Infineon | In Stock | - | Datasheet | 18 Weeks | Surface Mount | - | - | YES | SURFACE MOUNT | - | - | 500% | 500% | IP67 | - | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | ILD223T | Gold | - | - | - | 2 | - | - | 100 °C | -55 °C | - | - | SOIC-8 | - | Active | -30 - 80 | -5 - 80 | - | 0.075 W | - | - | 4 | 1.33 | Compliant | Yes | Optocoupler DC-IN 2-CH DARL DC-OUT | - | - | - | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 8541.40.80.00 | Optocoupler - Transistor Outputs | compliant | - | - | - | - | SEPARATE, 2 CHANNELS | - | - | - | - | - | DARLINGTON OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 0.03 A | - | - | 1.3 V | - | - | - | - | - | 3000 V | - | - | 50 nA | - | 30 V | - | - | - | - | ||
![]() PC817X1CSZ9F Sharp Socle | In Stock | - | - | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 4-DIP | - | 50% @ 5mA | - | - | - | - | - | - | - | - | SHARP/Socle Technology | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | -30°C ~ 100°C | - | PC817 | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | 4µs, 3µs | 50mA | - | - | 80V | - | 50 mA | - | 600% @ 5mA | - | - | - | 200mV | - | - | - | - | - | - | - | - | ||
![]() H11A817B3S Fairchild | In Stock | - | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | 130% @ 5mA | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | 2.4µs, 2.4µs | 50mA | - | - | 70V | - | 50 mA | - | 260% @ 5mA | - | - | - | 200mV | - | - | - | - | - | - | Bulkhead Housing, Cable Gland, Female Insert, Male Insert, Plug Housing | - | ||
![]() H11AG3 Fairchild | 9 | - | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6-DIP | - | 20% @ 1mA | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | - | Tube | - | - | - | - | - | 3.5mm | - | Obsolete | - | - | - | - | - | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | - | 1.5V (Max) | DC | - | - | - | - | - | 17.5A | - | 50mA | - | - | 30V | - | 50 mA | - | - | 5µs, 5µs | 160V | - | 400mV | - | - | - | - | - | - | - | - | ||
![]() CNY17F2SR2M Fairchild | In Stock | - | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | CNY17F2 | 63% @ 10mA | - | - | Subracks | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | 4170Vrms | - | Transistor | - | 1 | - | - | 1.35V | DC | - | - | - | - | - | - | 4µs, 3.5µs (Max) | 50mA | - | - | 70V | - | 60 mA | - | 125% @ 10mA | 2µs, 3µs | - | - | 400mV | - | - | - | - | - | - | - | - | ||
![]() H11A5 Isocom Components | 37 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60(mA) | - | Through Hole | 1 | -55C to 100C | Industrial | - | - | Transistor With Base | - | - | DIP | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | DC | - | - | - | 0.2(W) | - | DC | - | 60(mA) | - | 1.5(V) | - | - | - | - | - | 6(V) | - | - | - | 5300(V) | - | - | - | - | - | 30(%) | - | - | - | - | UL | - | - | ||
![]() H11A5SM Isocom Components | 37 |
| - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | 60(mA) | - | Surface Mount | 1 | -55C to 100C | Industrial | 100 | -55 | Transistor With Base | - | - | PDIP SMD | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | - | 6 | - | - | DC | SINGLE | - | - | 0.2(W) | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60(mA) | - | 1.5(V) | - | - | - | - | .06 | 6(V) | - | - | - | 5300(V) | - | - | - | 5300 | - | 30(%) | 50 | - | - | - | UL | - | - | ||
![]() H11AV2SM Isocom Components | 37 |
| - | - | - | - | - | - | SURFACE MOUNT | - | - | 50 | 50 | - | - | - | - | - | - | 60(mA) | - | Surface Mount | 1 | -55C to 100C | Industrial | 100 | -55 | Transistor With Base | - | - | PDIP SMD | - | - | - | - | .16 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | - | 6 | - | - | DC | SINGLE | - | - | 0.2(W) | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60(mA) | - | 1.5(V) | - | - | - | - | .06 | 6(V) | - | 1.5 | - | 5300(V) | - | - | - | 5300 | - | 300(%) | 50 | - | - | .00001 | UL | - | - | ||
![]() MOC8104 Isocom Components | 38 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 100 | -55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | .06 | - | - | - | - | - | - | - | - | 3750 | - | - | 50 | - | - | - | - | - | - | ||
![]() 4N29 Isocom Components | 3528 | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | 1 | - | - | 100 | -55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HIGH RELIABILITY | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | DARLINGTON OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | .06 | - | - | - | - | - | - | - | - | 2500 | - | - | 100 | - | - | - | - | - | - | ||
![]() 4N31SD Fairchild | In Stock | - | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | 50% @ 10mA | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | Yes | - | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Darlington with Base | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | 150mA | - | - | 30V | - | 80 mA | - | - | 5µs, 40µs (Max) | - | - | 1.2V | - | - | - | - | - | - | - | - | ||
![]() FOD817300W Fairchild | 10000 | - | - | - | - | Through Hole | 4-DIP (0.400, 10.16mm) | - | - | 4-DIP | - | 50% @ 5mA | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | Yes | - | - | -55°C ~ 110°C | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | 4µs, 3µs | 50mA | - | - | 70V | - | 50 mA | - | 600% @ 5mA | - | - | - | 200mV | - | - | - | - | - | - | - | - | ||
![]() CNY17F-4-X007 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |