- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Rated DC | Max Power Dissipation | Base Part Number | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Reference Voltage | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Reverse Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Max Junction Temperature (Tj) | Vce Saturation (Max) | Reverse Voltage (DC) | Ambient Temperature Range High | Current Transfer Ratio | Dark Current-Max | Min Breakdown Voltage | Response Time-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FOD8143S ON Semiconductor | 19 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 0g | - | 20% @ 1mA | 1 | - | - | -55°C~105°C | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED, VDE APPROVED | - | 200mW | - | - | 5000Vrms | 70V | Transistor | - | SINGLE | - | - | 200mW | 1.2V | - | AC, DC | - | - | 50mA | 70V | - | 50mA | - | 18μs | - | 18 μs | 200mV | 50mA | 4μs 3μs | - | - | - | 50mA | - | 50mA | - | 300% @ 1mA | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL0500V ON Semiconductor | 13800 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 252mg | - | 7% @ 16mA | 1 | - | - | -40°C~85°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED, OPEN COLLECTOR OUTPUT | - | 100mW | - | - | 2500Vrms | - | Transistor with Base | - | SINGLE | 1 | - | 100mW | 1.45V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | 8mA | - | 1.5μs | - | 1.5 μs | - | 8mA | - | 5V | - | - | 25mA | - | - | - | 50% @ 16mA | 450ns, 500ns | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-227-500E Broadcom Limited | 70584 | - | - | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | 8 | - | - | - | 50% @ 5mA | 2 | 3 μs | - | -55°C~110°C | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | - | 200mW | - | - | 3000Vrms | 80V | Transistor | - | - | 2 | - | 200mW | 1.2V | - | DC | 3 μs | - | 50mA | 80V | - | 50mA | - | 2μs | - | 3 μs | 80V | 50mA | 2μs 3μs | 6V | 5V | 1.4V | 50mA | - | 20mA | - | 600% @ 5mA | 3μs, 3μs | - | - | - | 110°C | - | 100nA | - | - | 2.42mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() H11AG1SR2M ON Semiconductor | 10 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | 100% @ 1mA | 1 | - | - | -40°C~100°C | Tape & Reel (TR) | 2015 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | 260mW | - | - | 4170Vrms | 30V | Transistor with Base | - | SINGLE | 1 | - | 260mW | 1.25V | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 50mA | 30V | - | 50mA | - | 5μs | - | 5 μs | 400mV | 50mA | - | 6V | - | - | 50mA | - | - | 0.05A | - | 5μs, 5μs | - | - | - | - | 300% | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FOD2741AS ON Semiconductor | 136 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 720mg | 70V | 100% @ 10mA | 1 | - | - | -40°C~85°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED | 30V | 145mW | - | - | 5000Vrms | 70V | Transistor | - | SINGLE | - | - | 145mW | 1.5V Max | - | DC | - | - | 20mA | 30V | - | 50mA | 2.495V | - | - | - | 400mV | 50mA | - | - | - | - | 20mA | - | 1mA | - | 200% @ 10mA | - | - | - | - | - | - | 50nA | - | - | 3.94mm | 9.91mm | 6.86mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() H11AA1SVM ON Semiconductor | 10 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | 20% @ 10mA | 1 | - | - | -40°C~100°C | Tube | 2014 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 250mW | - | - | 4170Vrms | 30V | Transistor with Base | - | SINGLE | - | - | 250mW | 1.17V | - | AC, DC | - | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | - | - | - | - | - | - | - | 400mV | 50mA | - | - | - | - | 60mA | - | - | 0.05A | - | - | - | - | - | - | 20% | 50nA | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() H11D1SR2M ON Semiconductor | 3000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | 20% @ 10mA | 1 | - | - | -40°C~100°C | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED | - | 300mW | - | - | 4170Vrms | - | Transistor with Base | - | SINGLE | 1 | - | 300mW | 1.15V | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 80mA | 300V | - | 100mA | - | 5μs | - | 5 μs | 400mV | 100mA | - | 6V | - | - | 80mA | - | - | - | - | 5μs, 5μs | - | - | - | - | 20 % | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4N29SM ON Semiconductor | 50 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | 100% @ 10mA | 1 | - | - | -40°C~100°C | Tube | 2015 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED | - | 250mW | 4N29 | - | 4170Vrms | - | Darlington with Base | - | SINGLE | 1 | - | 250mW | 1.2V | - | DC | - | DARLINGTON OUTPUT OPTOCOUPLER | 80mA | 30V | - | 150mA | - | 5μs | - | 40 μs | 1V | 150mA | - | 3V | - | - | 80mA | - | - | - | - | 5μs, 40μs (Max) | - | - | - | - | 100 % | - | - | 0.00004s | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FOD2743BS ON Semiconductor | 10 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 720mg | 70V | 50% @ 1mA | 1 | - | - | -40°C~85°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | 145mW | - | - | 5000Vrms | 70V | Transistor | - | SINGLE | - | - | 145mW | 1.07V | - | DC | - | - | 20mA | - | - | 50mA | 2.495V | - | - | - | 400mV | 50mA | - | - | - | - | 20mA | - | - | - | 100% @ 1mA | - | - | - | - | - | - | 50nA | - | - | 3.94mm | 9.91mm | 6.86mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL0700R2 ON Semiconductor | 6000 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 252mg | - | 300% @ 1.6mA | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | 100mW | - | - | 2500Vrms | 7V | Darlington with Base | - | SINGLE | 1 | - | 100mW | 1.25V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | 100 kbps | 60mA | - | - | - | - | - | 60mA | - | 5V | - | - | 20mA | - | 1.6mA | - | 2600% @ 1.6mA | 1μs, 7μs | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() H11F3M ON Semiconductor | 1046 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 855mg | - | - | 1 | - | - | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | - | 300mW | - | - | 7500Vpk | - | MOSFET | - | SINGLE | 1 | - | 300mW | 1.3V | - | DC | - | FET OUTPUT OPTOCOUPLER | 60mA | 15V | - | - | - | - | - | - | - | - | - | 5V | - | - | 60mA | - | - | 1A | - | 45μs, 45μs (Max) | - | - | 5V | - | - | - | 15V | 0.000025s | 3.53mm | 8.89mm | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TLP383(GR-TPL,E Toshiba Semiconductor and Storage | 6000 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | - | - | - | - | 100% @ 5mA | - | 3 μs | Military grade | -55°C~125°C | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | 1 | - | 250mW | 1.25V | - | DC | 3 μs | - | 10mA | 80V | - | 50mA | - | - | - | - | 80V | - | 2μs 3μs | - | 5V | - | - | - | - | - | 300% @ 5mA | 3μs, 3μs | 125°C | 300mV | - | - | - | - | - | - | 2.3mm | - | - | - | - | RoHS Compliant | - | ||
![]() HCPL-4503-000E Broadcom Limited | 30000 |
| - | 22 Weeks | - | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 20V | 19% @ 16mA | - | - | - | -55°C~100°C | Tube | 2004 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | 100mW | - | CSA, UL | 3750Vrms | 15V | Transistor | 8mA | - | 1 | - | 100mW | 1.5V | 2 μs | DC | - | - | 25mA | 20V | 1 Mbps | 8mA | - | 600ns | - | - | - | 8mA | - | 5V | - | - | 25mA | - | 25mA | - | 50% @ 16mA | 1μs, 1μs (Max) | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL2531SDM ON Semiconductor | 20000 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 720mg | - | 19% @ 16mA | 2 | - | - | -40°C~100°C | Cut Tape (CT) | 2014 | - | e3 | yes | Discontinued | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 100mW | - | - | 5000Vrms | - | Transistor | 8mA | - | 2 | - | - | 1.45V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 16mA | - | 1 Mbps | - | - | - | - | - | - | 8mA | - | - | - | - | 25mA | 25mA | - | - | 50% @ 16mA | 250ns, 260ns | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4N29SR2M ON Semiconductor | 610 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | 100% @ 10mA | 1 | - | - | -40°C~100°C | Tape & Reel (TR) | 2015 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED | - | 250mW | 4N29 | - | 4170Vrms | - | Darlington with Base | - | SINGLE | 1 | - | 250mW | 1.2V | - | DC | - | DARLINGTON OUTPUT OPTOCOUPLER | 80mA | 30V | - | 150mA | - | - | - | - | 1V | 150mA | - | 3V | - | - | 80mA | - | - | - | - | 5μs, 40μs (Max) | - | - | - | - | 100 % | - | - | 0.000005s | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FOD073L ON Semiconductor | 13800 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 252mg | - | 400% @ 500μA | 2 | - | - | -40°C~85°C | Bulk | 2013 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | 100mW | - | - | 2500Vrms | 7V | Darlington | - | - | - | - | 100mW | 1.35V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | 100 kbps | 60mA | - | - | - | - | - | 60mA | - | 5V | - | - | 20mA | - | - | - | 7000% @ 500μA | 5μs, 25μs | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-K43T-560E Broadcom Limited | 1044000 |
| - | 26 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | - | 32% @ 10mA | 1 | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100, R²Coupler™ | e3 | - | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, HIGH RELIABILITY, VDE APPROVED | - | 600mW | - | - | 5000Vrms | - | Transistor | - | SINGLE | 1 | - | 600mW | 1.55V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | 1 MBps | 8mA | - | - | - | - | - | 8mA | - | 5V | - | - | 20mA | - | - | - | 100% @ 10mA | 150ns, 500ns | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OPI1264C TT Electronics/Optek Technology | 1 | - | Datasheet | 8 Weeks | - | - | Surface Mount, Through Hole | Through Hole | Axial - 4 Leads | 4 | Axial | - | - | 100% @ 10mA | 1 | - | - | -40°C~85°C | Bulk | 1997 | - | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | 30V | 100mW | - | - | 10000VDC | 30V | Transistor | - | - | 1 | 1 | 100mW | 1.6V Max | - | DC | - | - | 40mA | 30V | - | - | - | - | 1.6V | - | 30V | - | - | 2V | - | - | 40mA | 40mA | 20mA | - | - | - | - | 400mV | - | - | 100 % | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() CNY17F4SR2VM ON Semiconductor | 20000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | 160% @ 10mA | 1 | - | - | -40°C~100°C | Tape & Reel (TR) | 2015 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED, VDE APPROVED | - | 250mW | - | - | 4170Vrms | 70V | Transistor | - | SINGLE | 1 | - | 250mW | 1.35V | - | DC | - | - | 60mA | 70V | - | 50mA | - | 6μs | - | 24 μs | 400mV | 50mA | 4μs 3.5μs Max | 6V | - | - | 60mA | - | - | - | 320% @ 10mA | 2μs, 3μs | - | - | - | - | - | 50nA | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() H11B1VM ON Semiconductor | 10 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 weeks ago) | Tin | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 855mg | - | 500% @ 1mA | 1 | - | - | -40°C~100°C | Tube | 2014 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL APPROVED, VDE APPROVED | - | 250mW | - | - | 4170Vrms | 25V | Darlington with Base | - | SINGLE | 1 | - | 250mW | 1.2V | - | DC | - | DARLINGTON OUTPUT OPTOCOUPLER | 80mA | - | - | - | - | - | - | - | 1V | 150mA | - | 3V | - | - | 80mA | - | - | - | - | 25μs, 18μs | - | - | - | - | 500% | - | - | - | - | - | - | No | - | ROHS3 Compliant | - |