- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Current Transfer Ratio-Min | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Number of Functions | Supply Voltage | Base Part Number | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Number of Circuits | Element Configuration | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Throw Configuration | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Number of Drivers | Input Current | On-State Current-Max | Load Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Max Junction Temperature (Tj) | Vce Saturation (Max) | Reverse Voltage (DC) | Ambient Temperature Range High | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FODM452 ON Semiconductor | 900000 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | 181.33333mg | 20% @ 16mA | 1 | - | - | -40°C~85°C | Box | 2010 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | 100mW | - | - | - | - | 3750Vrms | 20V | Transistor | 8mA | - | - | - | - | Single | 100mW | 8mA | 1.6V | - | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | - | - | - | - | 8mA | - | - | 5V | - | 25mA | - | - | 16mA | - | - | 50% @ 16mA | 400ns, 350ns | - | - | 5V | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TLP183(GB-TPL,E Toshiba Semiconductor and Storage | 5 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | 4 | - | - | 100% @ 5mA | 1 | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | UL APPROVED | 200mW | - | - | - | - | 3750Vrms | - | Transistor | - | - | SINGLE | 1 | - | - | - | - | 1.25V | - | - | DC | - | - | - | 80V | - | - | 50mA | - | - | - | 300mV | 50mA | 2μs 3μs | 0.05A | - | - | 50mA | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | 80nA | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() HCPL-0370-000E Broadcom Limited | 1136 | - | - | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 1 | - | - | -40°C~85°C | Tube | 2009 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | 275mW | - | 18V | - | - | 3750Vrms | 20V | Darlington | 30mA | 2V | SINGLE | 1 | - | - | 305mW | - | - | - | 40 μs | AC, DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 20V | 0.00004 ns | - | 30mA | 20μs | - | 300 ns | - | 30mA | 20μs 0.3μs | - | - | - | 50mA | - | - | 3mA | 0.03A | - | - | 4μs, 10μs | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCNW4502-300E Broadcom Limited | 23 |
| - | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 15% @ 16mA | 1 | - | - | -55°C~85°C | Tube | 2004 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | 100mW | - | - | - | - | 5000Vrms | 20V | Transistor | 8mA | - | SINGLE | 1 | - | - | 100mW | - | 1.68V | - | 200 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | 600ns | - | - | - | 8mA | - | - | 3V | - | 25mA | - | - | 16mA | - | - | - | 1μs, 1μs (Max) | - | - | - | - | 50 % | - | - | - | - | 11.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MOC211R2M ON Semiconductor | 6520 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 252mg | 20% @ 10mA | 1 | - | - | -40°C~100°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | UL APPROVED | 250mW | - | - | - | - | 2500Vrms | 30V | Transistor with Base | - | - | SINGLE | - | - | - | 250mW | - | 1.15V | - | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | - | 150mA | 3.2μs | - | 4.7 μs | 400mV | 150mA | 3.2μs 4.7μs | - | 6V | - | 60mA | - | - | - | - | - | - | 7.5μs, 5.7μs | - | - | - | - | 20% | 50nA | - | 3.43mm | 5.13mm | 4.16mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2531-560E Broadcom Limited | 10 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 19% @ 16mA | 2 | - | - | -55°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 45mW | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | 2 | - | - | 45mW | - | 1.5V | - | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | 1.7V | 25mA | - | - | - | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-814-500E Broadcom Limited | 35000 |
| Datasheet | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 20% @ 1mA | 1 | - | - | -30°C~100°C | Tape & Reel (TR) | 2007 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | UL RECOGNIZED | 200mW | - | - | - | - | 5000Vrms | 35V | Transistor | - | - | SINGLE | - | - | - | 200mW | - | 1.2V | - | - | AC, DC | - | - | 50mA | 35V | - | - | 50mA | 18μs | - | 18 μs | 35V | 50mA | 4μs 3μs | - | - | - | 50mA | - | - | 20mA | - | - | 300% @ 1mA | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PVI5013RPBF Infineon Technologies | 35382 | - | Datasheet | 16 Weeks | - | - | PCB, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | -40°C~85°C | Tube | 2009 | PVI | - | - | Last Time Buy | 1 (Unlimited) | Through Hole | - | - | - | - | - | - | 1 | - | - | UL | 3750Vrms | 5V | Photovoltaic | - | - | - | - | - | - | - | - | - | DPST | - | DC | - | OPTOELECTRONIC DEVICE | 5mA | 8V | - | - | 1μA | - | 8V | - | - | - | - | - | - | - | 25mA | - | 2 | - | - | 10μA | - | 5ms, 250μs (Max) | - | - | - | - | - | - | - | 3.42mm | 9.39mm | 6.47mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() CNY17F4TVM ON Semiconductor | 48 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | 864mg | 160% @ 10mA | 1 | - | - | -40°C~100°C | Tube | 2015 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | 250mW | - | - | - | - | 4170Vrms | 70V | Transistor | - | - | SINGLE | 1 | - | - | 250mW | - | 1.35V | - | - | DC | - | - | 60mA | - | - | - | 50mA | 6μs | - | 24 μs | 400mV | 50mA | 4μs 3.5μs Max | - | 6V | - | 60mA | - | - | - | - | - | 320% @ 10mA | 2μs, 3μs | - | - | - | - | - | 50nA | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() TLP290-4(TP,E Toshiba Semiconductor and Storage | 196 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | 16 | - | - | 50% @ 5mA | 4 | 3 μs | - | -55°C~110°C | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | UL APPROVED | 170mW | - | - | - | - | 2500Vrms | - | Transistor | - | - | - | 4 | - | - | - | - | 1.2V | - | - | AC, DC | 3 μs | - | 10mA | 80V | - | - | 50mA | - | - | - | 80V | 50mA | 2μs 3μs | - | - | - | 50mA | - | - | - | - | - | 400% @ 5mA | 3μs, 3μs | 125°C | - | - | 110°C | - | 100nA | - | 2.3mm | - | - | No | - | RoHS Compliant | - | ||
![]() 4N27M ON Semiconductor | 30000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | 855mg | 10% @ 10mA | 1 | - | - | -40°C~100°C | Tube | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | 100°C | -40°C | - | 250mW | - | - | 4N27 | - | 4170Vrms | 30V | Transistor with Base | - | - | - | 1 | 1 | - | 250mW | - | 1.18V | - | - | DC | - | - | 60mA | 30V | - | - | - | 2μs | 1.5V | 2 μs | 500mV | - | - | - | 6V | - | 60mA | 60mA | - | 10mA | - | - | - | 2μs, 2μs | - | 500mV | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0500-500E Broadcom Limited | 1520 |
| - | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 5% @ 16mA | 1 | - | - | -55°C~100°C | Tape & Reel (TR) | 2009 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | - | - | - | 3750Vrms | 20V | Transistor with Base | - | - | SINGLE | 1 | - | - | 100mW | - | 1.5V | - | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | - | - | - | - | 8mA | - | - | 5V | - | 25mA | - | - | 16mA | - | - | - | 200ns, 1.3μs | - | - | - | - | 50 % | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TLP292-4(E Toshiba Semiconductor and Storage | 108 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | - | - | - | 50% @ 5mA | - | - | Military grade | -55°C~125°C | Tube | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | 4 | - | - | - | - | 1.25V | - | - | AC, DC | - | - | - | 80V | - | - | 50mA | - | - | - | 300mV | - | 2μs 3μs | - | - | - | - | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HCPL-0731 Broadcom Limited | 918 |
| - | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 500% @ 1.6mA | 2 | - | - | 0°C~70°C | Tube | 2007 | - | e0 | - | Active | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, TTL COMPATIBLE | 135mW | - | - | - | - | 3750Vrms | 7V | Darlington | - | - | - | - | - | - | 135mW | - | 1.4V | - | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | - | 100 kbps | 60mA | - | - | - | 100mV | 60mA | - | - | 5V | - | 20mA | 12mA | - | - | - | - | 2600% @ 1.6mA | 5μs, 10μs | - | - | - | - | - | - | 0.00006s | 3.17mm | 5.08mm | 3.937mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() TLP291(GB-TP,SE Toshiba Semiconductor and Storage | 120 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | 4 | - | - | 100% @ 5mA | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | 1 | - | - | 170mW | - | 1.25V | - | - | DC | - | - | 50mA | 80V | - | - | 50mA | - | - | - | 300mV | - | 2μs 3μs | - | 5V | - | - | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MOC212M ON Semiconductor | 593 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 252mg | 50% @ 10mA | 1 | - | - | -40°C~100°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | 250mW | - | - | - | - | 2500Vrms | 30V | Transistor with Base | - | - | SINGLE | - | - | - | 250mW | - | 1.15V | - | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | - | - | - | 150mA | 3.2μs | - | - | 400mV | 150mA | 3.2μs 4.7μs | - | 6V | - | 60mA | - | - | - | - | - | - | 7.5μs, 5.7μs | - | - | - | - | 50% | 50nA | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4N29M ON Semiconductor | 46000 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 855mg | 100% @ 10mA | 1 | - | - | -40°C~100°C | Tube | 2015 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | UL APPROVED | 250mW | - | - | 4N29 | - | 4170Vrms | - | Darlington with Base | - | - | SINGLE | 1 | - | - | 250mW | - | 1.2V | - | - | DC | - | DARLINGTON OUTPUT OPTOCOUPLER | 10mA | 30V | - | - | 150mA | 5μs | - | 40 μs | 1V | 150mA | - | - | 3V | - | 80mA | 80mA | - | - | - | - | - | 5μs, 40μs (Max) | - | - | 3V | - | 100 % | - | 0.000005s | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() H11D3SM ON Semiconductor | 1447 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | 20% @ 10mA | 1 | - | - | -40°C~100°C | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | UL APPROVED | 300mW | - | - | - | - | 4170Vrms | - | Transistor with Base | - | - | SINGLE | 1 | - | - | 300mW | - | 1.15V | - | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 80mA | 200V | - | - | 100mA | 5μs | - | 5 μs | 400mV | 100mA | - | - | 6V | - | 80mA | - | - | - | - | - | - | 5μs, 5μs | - | - | - | - | 20% | - | 0.000005s | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FODM217DR2 ON Semiconductor | 900000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | 120mg | 300% @ 5mA | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2016 | FODM217 | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | 1 | - | - | - | - | 1.2V | - | - | DC | - | - | - | - | - | - | - | - | - | - | 400mV | - | 2μs 3μs | - | - | - | - | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CNY171VM ON Semiconductor | 100 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 855mg | 40% @ 10mA | 1 | - | - | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | 250mW | - | - | - | - | 4170Vrms | 70V | Transistor with Base | - | - | SINGLE | - | - | - | 250mW | - | 1.35V | - | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | - | 50mA | 4μs | - | 20 μs | 400mV | - | 4μs 3.5μs Max | - | 6V | - | 60mA | - | - | - | - | - | 80% @ 10mA | 2μs, 3μs | - | - | - | - | - | 50nA | 0.000004s | - | - | - | No | - | ROHS3 Compliant | Lead Free |