- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Shape | Approvals | Base Product Number | Brand | Collector Current (DC) | Collector-Emitter Saturation Voltage | Collector-Emitter Voltage | Current Transfer Ratio-Min | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature Classification | Output Device | Package | Package Type | Part # Aliases | Pd - Power Dissipation | Product Status | Qualification | Rad Hardened | RoHS | Special Features | Vr - Reverse Voltage | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Subcategory | Max Power Dissipation | Style | Pin Count | Voltage - Isolation | Output Type | Failure Rate | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Number of Resistors | Input Type | Forward Current | Circuit Type | Power Per Element | Forward Voltage | Product Type | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Reverse Breakdown Voltage | Voltage - Output (Max) | Max Input Current | Current - DC Forward (If) (Max) | Isolation Voltage | Resistor-Ratio-Drift | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Resistance (Ohms) | Resistor Matching Ratio | Current Transfer Ratio | Connection Type | Features | Vf - Forward Voltage | Product Category | Product Width | Height Seated (Max) | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP628M(TP1,E Toshiba Semiconductor and Storage | 469 |
| - | - | Surface Mount | 4-SMD (0.300", 7.62mm) | - | 4-SMD | - | - | TLP628 | Toshiba | - | - | - | 50% @ 5mA | 1500 | - | Toshiba | - | - | - | Toshiba Semiconductor and Storage | - | - | Through Hole | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | Details | - | - | -55°C ~ 125°C | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | Optocouplers | - | - | - | 5000Vrms | Transistor | - | 1 | - | - | 1.25V | - | DC | - | - | - | - | Transistor Output Optocouplers | - | 5.5μs, 10μs | 50mA | - | 350V | - | 50 mA | - | - | 600% @ 5mA | 10μs, 10μs | 400mV | - | - | - | - | - | - | Transistor Output Optocouplers | - | - | - | - | ||
![]() TLX9160T(TPL,F Toshiba Semiconductor and Storage | In Stock | - | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | - | 16-SO | - | - | - | Toshiba | - | - | - | - | 1500 | 30 mA | Toshiba | - | - | + 125 C | Toshiba Semiconductor and Storage | - 40 C | - | SMD/SMT | - | - | - | - | - | - | TLX9160T(TPL,F(O | 50 mW | Active | AEC-Q101 | - | Details | - | 5 V | -40°C ~ 125°C | Cut Tape | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | - | - | - | Optocouplers | - | - | - | 5000Vrms | MOSFET | - | 2 | - | 50 mA | 1.65V | - | DC | - | - | - | - | MOSFET Output Optocouplers | - | - | - | - | - | - | 20 mA | 5000 Vrms | - | - | 1ms, 1ms (Max) | - | - | - | - | - | - | 1.95 V | MOSFET Output Optocouplers | - | - | - | - | ||
![]() TLP185(GRH-TR,SE Toshiba | In Stock | - | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | - | 6-SOP | - | - | TLP185 | - | - | - | - | 150% @ 5mA | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | -55°C ~ 110°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3750Vrms | Transistor with Base | - | 1 | - | - | 1.25V | - | DC | - | - | - | - | - | - | 2µs, 3µs | 50mA | - | 80V | - | 50 mA | - | - | 300% @ 5mA | 3µs, 3µs | 300mV | - | - | - | - | - | - | - | 1.6 x 3.2 x 1.27 | - | - | - | ||
![]() TLP620-2(LF1,F) Toshiba | In Stock | - | - | - | Surface Mount | Axial | - | Axial | - | - | TLP620 | - | - | - | - | 50% @ 5mA | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | - | Bulk | - | - | - | Last Time Buy | - | - | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±100ppm/°C | 13.7 kOhms | - | - | Metal Film | - | 0.5W, 1/2W | - | - | - | - | 5000Vrms | Transistor | -- | 2 | - | - | 1.15V | - | AC, DC | - | - | - | - | - | - | 2µs, 3µs | 50mA | - | 55V | - | 50 mA | - | - | 600% @ 5mA | 3µs, 3µs | 400mV | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | -- | - | - | ||
![]() TLP626(FANUC,F) Toshiba | In Stock | - | - | - | Surface Mount | 0606, Convex | 4 | 0606 | - | - | TLP626 | - | - | - | - | 100% @ 1mA | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | - | Bulk | - | - | - | Last Time Buy | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | CRAS0606 | 0.063 L x 0.059 W (1.60mm x 1.50mm) | ±1% | Active | - | ±100ppm/°C | - | - | - | - | Automotive AEC-Q200, Voltage Divider (TCR Matched) | - | - | - | - | - | 5000Vrms | Transistor | - | 1 | - | - | 1.15V | 2 | AC, DC | - | Isolated | 62.5mW | - | - | - | 8µs, 8µs | 50mA | - | 55V | - | 60 mA | - | -- | 1200% @ 1mA | 10µs, 8µs | 400mV | 2k, 20k | -- | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | ||
![]() TLP183(BL-TPR,E Toshiba | In Stock | - | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | - | 6-SOP | - | - | TLP183 | - | - | - | - | 200% @ 5mA | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3750Vrms | Transistor | - | 1 | - | - | 1.25V | - | DC | - | - | - | - | - | - | 2µs, 3µs | 50mA | - | 80V | - | 50 mA | - | - | 600% @ 5mA | 3µs, 3µs | 300mV | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP719F(D4FNC-TP,F Toshiba | In Stock | - | - | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 6-SDIP Gull Wing | - | - | - | - | - | - | - | 20% @ 16mA | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | - | Bulk | - | - | - | Last Time Buy | - | - | - | - | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | Transistor | - | 1 | - | - | 1.65V | - | DC | - | - | - | - | - | - | - | 8mA | - | 20V | - | 25 mA | - | - | - | 800ns, 800ns (Max) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP9114B(AW-TL,F) Toshiba | In Stock | - | - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | - | Bulk | - | - | - | Last Time Buy | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | 3.92 kOhms | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | -- | - | - | ||
![]() TLP759(IGM-TP5,J,F Toshiba | In Stock | - | - | - | Surface Mount | Axial | - | Axial | - | - | TLP759 | - | - | - | - | 25% @ 10mA | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | - | Bulk | - | - | - | Last Time Buy | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.5% | Active | 2 | ±25ppm/°C | 193 Ohms | - | - | Metal Film | - | 0.1W, 1/10W | - | - | - | - | 5000Vrms | Transistor with Base | S (0.001%) | 1 | - | - | 1.65V | - | DC | - | - | - | - | - | - | - | 8mA | - | - | - | 25 mA | - | - | 75% @ 10mA | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | -- | - | - | ||
![]() TLP759(D4-IGM,J,F) Toshiba | In Stock | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-DIP | - | - | TLP759 | - | - | - | - | 25% @ 10mA | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | 1 | - | - | - | Bulk | - | - | - | Last Time Buy | - | - | Compliant | - | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | 100 °C | -55 °C | - | - | - | - | - | - | - | 5000Vrms | Transistor with Base | - | 1 | 100 mW | - | 1.65V | - | DC | 25 mA | - | - | 1.85 V | - | - | - | 8mA | 5 V | - | - | 25 mA | 5 kV | - | 75% @ 10mA | - | - | - | - | 40 % | - | - | - | - | - | - | No | Lead Free | ||
![]() TLP759(LF2,J,F) Toshiba | In Stock | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-DIP | - | - | - | - | - | - | - | 20% @ 16mA | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | - | Bulk | - | - | - | Last Time Buy | - | - | Compliant | - | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | 100 °C | -55 °C | - | - | - | - | 100 mW | - | - | 5000Vrms | Transistor with Base | - | 1 | - | - | 1.65V | - | DC | - | - | - | - | - | 8 mA | - | 8mA | - | 20V | 25 mA | 25 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() TLP620-2(D4-TP1,F) Toshiba | In Stock | - | - | - | Surface Mount | 8-SMD, Gull Wing | - | 8-SMD | - | - | - | - | - | - | - | 50% @ 5mA | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | - | Bulk | - | - | - | Last Time Buy | - | - | - | - | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | Transistor | - | 2 | - | - | 1.15V | - | AC, DC | - | - | - | - | - | - | 2µs, 3µs | 50mA | - | 55V | - | 50 mA | - | - | 600% @ 5mA | 3µs, 3µs | 400mV | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP2531(TOSYK1,F) Toshiba | In Stock | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | - | - | - | - | - | - | - | 19% @ 16mA | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | - | Bulk | - | - | - | Last Time Buy | - | - | - | - | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500Vrms | Transistor with Base | - | 2 | - | - | 1.65V | - | DC | - | - | - | - | - | - | - | 8mA | - | 15V | - | 25 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP2530(LF1,F) Toshiba | In Stock | - | - | - | Surface Mount | 8-SMD, Gull Wing | - | 8-SMD | T | CSA, UL | TLP2530 | - | - | - | - | 7% @ 16mA | - | - | Hubbell | OT-1M | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | - | Bulk | - | - | - | Last Time Buy | - | - | - | - | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | Duraloy Iron | - | - | - | - | Threaded Iron | - | 2500Vrms | Transistor with Base | - | 2 | - | - | 1.65V | - | DC | - | - | - | - | - | - | - | 8mA | - | 15V | - | 25 mA | - | - | 30% @ 16mA | 300ns, 500ns | - | - | - | - | Threaded | - | - | - | - | - | - | - | ||
![]() TLP291(BLL,SE(T Toshiba | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 0.05(A) | - | - | - | - | - | - | - | 50(mA) | - | - | - | Surface Mount | - | 1 | -55C to 110C | Industrial | Transistor | - | SO | - | - | - | - | No | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | DC | - | - | 0.2(W) | - | - | - | DC | 50(mA) | - | - | 1.4(V) | - | - | - | - | 5(V) | - | - | - | 3750(V) | - | - | - | - | - | - | 400(%) | - | - | - | - | - | - | - | - | ||
![]() TLP291(GR,SE(T Toshiba | 2980 | - | Datasheet | - | Surface Mount | - | 4 | - | - | - | - | - | 0.05(A) | 0.3(V) | 80(V) | - | - | - | - | - | 50(mA) | - | - | - | Surface Mount | - | 1 | -55C to 110C | Industrial | Transistor | - | SO | - | - | - | - | No | - | Suitable for High-Density Surface Mounting Applications Such as Small Switching Power Supplies And Programmable Controllers, TLP291 Consists of Photo Transistor Optically Coupled to a Gallium Arsenide Infrared Emitting Diode | - | - | Tape and Reel | TLP 291 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | DC | - | 1 | 0.2(W) | - | - | - | DC | 50(mA) | - | - | 1.4(V) | - | - | - | - | 5(V) | - | - | - | 3750(V) | - | - | - | - | - | - | 100(%) | - | - | - | - | - | - | - | - | ||
![]() TLP383(GB-TPL,E(T Toshiba | 6000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP387(D4-TPL,E(T Toshiba | 12584 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP388(TPL,E(T Toshiba | 8957 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP9114B(SAN-TL,F Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | - | Bulk | - | - | - | Last Time Buy | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |