- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Current Transfer Ratio-Min | Mfr | Package | Product Status | Operating Temperature | Series | Voltage - Isolation | Output Type | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Rise / Fall Time (Typ) | Current - Output / Channel | Voltage - Output (Max) | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP630(GB-FANUC,F) Toshiba | In Stock | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | TLP630 | 100% @ 5mA | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | -55°C ~ 100°C | - | 5000Vrms | Transistor with Base | 1 | 1.15V | AC, DC | 2µs, 3µs | 50mA | 55V | 60 mA | 600% @ 5mA | 3µs, 3µs | 400mV | ||
![]() TLP759F(D4-TP4,J,F Toshiba | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | 8-SMD | TLP759 | 20% @ 16mA | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | -55°C ~ 100°C | - | 5000Vrms | Transistor with Base | 1 | 1.65V | DC | - | - | - | 25 mA | - | - | - | ||
![]() TLP185(GRL,SE Toshiba | In Stock | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | 6-SOP | TLP185 | 100% @ 5mA | Toshiba Semiconductor and Storage | Tape & Reel (TR) | Active | -55°C ~ 110°C | - | 3750Vrms | Transistor with Base | 1 | 1.25V | DC | 2µs, 3µs | 50mA | 80V | 50 mA | 200% @ 5mA | 3µs, 3µs | 300mV | ||
![]() TLP630(MBS-H,F) Toshiba | In Stock | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | TLP630 | 50% @ 5mA | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | -55°C ~ 100°C | - | 5000Vrms | Transistor with Base | 1 | 1.15V | AC, DC | 2µs, 3µs | 50mA | 55V | 60 mA | 600% @ 5mA | 3µs, 3µs | 400mV | ||
![]() TLP759F(D4-LF4,J,F Toshiba | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | 8-SMD | - | 20% @ 16mA | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | -55°C ~ 100°C | - | 5000Vrms | Transistor with Base | 1 | 1.65V | DC | - | 8mA | 20V | 25 mA | - | - | - | ||
![]() TLP190B(COSTPLUC,F Toshiba | In Stock | - | - | Surface Mount | 6-SMD (4 Leads), Gull Wing | 6-MFSOP, 4 Lead | TLP190 | - | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | -40°C ~ 85°C | - | 2500Vrms | Photovoltaic | 1 | 1.4V | DC | - | 12µA | 8V | 50 mA | - | 200µs, 1ms | - | ||
![]() TLP626(SANYD,F) Toshiba | In Stock | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | 4-DIP | - | 100% @ 1mA | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | -55°C ~ 100°C | - | 5000Vrms | Transistor | 1 | 1.15V | AC, DC | 8µs, 8µs | 50mA | 55V | 60 mA | 1200% @ 1mA | 10µs, 8µs | 400mV | ||
![]() TLP759(FA1-T1S,J,F Toshiba | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-DIP | TLP759 | 20% @ 16mA | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | -55°C ~ 100°C | - | 5000Vrms | Transistor with Base | 1 | 1.65V | DC | - | 8mA | - | 25 mA | - | - | - | ||
![]() TLP9121A(HNEGBTL,F Toshiba | In Stock | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | - | * | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP759(D4FA1T1SJ,F Toshiba | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-DIP | TLP759 | 20% @ 16mA | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | -55°C ~ 100°C | - | 5000Vrms | Transistor with Base | 1 | 1.65V | DC | - | 8mA | - | 25 mA | - | - | - | ||
![]() TLP190B(ADVTPLUC,F Toshiba | In Stock | - | - | Surface Mount | 6-SMD (4 Leads), Gull Wing | 6-MFSOP, 4 Lead | - | - | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | -40°C ~ 85°C | - | 2500Vrms | Photovoltaic | 1 | 1.4V | DC | - | - | 8V | 50 mA | - | 200µs, 1ms | - | ||
![]() TLP719F(AD-TP,F) Toshiba | In Stock | - | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6-SDIP Gull Wing | - | 20% @ 16mA | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | -55°C ~ 100°C | - | 5000Vrms | Transistor | 1 | 1.65V | DC | - | 8mA | 20V | 25 mA | - | 800ns, 800ns (Max) | - | ||
![]() TLP191B(MBSTPL,C,F Toshiba | In Stock | - | - | Surface Mount | 6-SMD (4 Leads), Gull Wing | 6-MFSOP, 4 Lead | - | - | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | -40°C ~ 85°C | - | 2500Vrms | Photovoltaic | - | 1.4V | DC | - | 24µA | 8V | 50 mA | - | 200µs, 3ms | - | ||
![]() TLX9291(TOJ2TL,F(O Toshiba | In Stock | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | - | * | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP2530(TP1,F) Toshiba | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | 8-SMD | TLP2530 | 7% @ 16mA | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | -55°C ~ 100°C | - | 2500Vrms | Transistor with Base | 2 | 1.65V | DC | - | 8mA | 15V | 25 mA | 30% @ 16mA | 300ns, 500ns | - | ||
![]() TLP759(D4-LF4,J,F) Toshiba | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | 8-SMD | - | 20% @ 16mA | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | -55°C ~ 100°C | - | 5000Vrms | Transistor with Base | 1 | 1.65V | DC | - | 8mA | 20V | 25 mA | - | - | - | ||
![]() TLP9114B(PED-TL,F) Toshiba | In Stock | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | - | * | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP9121A(FD-GBTL,F Toshiba | In Stock | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | - | * | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP9114B(TOJS-TL,F Toshiba | In Stock | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | - | * | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP719(D4FA1TPS,F) Toshiba | In Stock | - | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6-SDIP Gull Wing | TLP719 | 20% @ 16mA | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | -55°C ~ 100°C | - | 5000Vrms | Transistor with Base | 1 | 1.65V | DC | - | 8mA | 20V | 25 mA | - | - | - |