- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Number of Functions | Supply Voltage | Reach Compliance Code | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Polarity | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Power Consumption | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Hysteresis Ratio-Nom | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HMHA281R4 ON Semiconductor | 12 |
| Datasheet | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | 400mV | 50% @ 5mA | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 150mW | - | - | - | - | 3750Vrms | 80V | Transistor | - | - | - | 1 | - | - | - | 1.3V Max | DC | - | - | 80V | - | - | 50mA | 3μs | - | - | 400mV | 50mA | 3μs 3μs | - | - | - | - | - | - | - | - | - | 600% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LOC111S IXYS Integrated Circuits Division | 5000 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-SMD | - | - | - | 1 | - | -40°C~85°C | Tube | 2002 | - | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | 500mW | - | - | - | - | 3750Vrms | - | Photovoltaic, Linearized | - | - | - | 1 | 1 | 500mW | - | 1.2V | DC | - | 100mA | - | - | - | - | - | 1.4V | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | 5V | 3 % | - | - | - | 3.3mm | 9.65mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() EL211 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 400mV | 20% @ 10mA | 1 | - | -55°C~110°C | Tube | 2010 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | 240mW | - | - | - | - | 3750Vrms | 80V | Transistor with Base | NPN | - | SINGLE | 1 | - | - | - | 1.3V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 400mV | - | 1.6μs 2.2μs | - | 240mW | 0.06A | - | - | 60mA | - | 10mA | - | - | 3μs, 3μs | - | - | 20% | 50nA | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() PS2501L-1 CEL | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 300mV | 80% @ 5mA | 1 | - | -55°C~100°C | Tube | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | 150mW | - | - | - | - | 5000Vrms | 80V | Transistor | - | - | SINGLE | 1 | - | - | - | 1.17V | DC | - | - | - | - | - | 50mA | 3μs | - | - | 300mV | 50mA | 3μs 5μs | - | - | 0.08A | - | - | - | 80mA | - | - | 600% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC817X2CSZ9F SHARP/Socle Technology | 150 |
| - | - | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4-DIP | - | - | 50% @ 5mA | - | - | -30°C~100°C | Tube | - | PC817 | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | - | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | 50mA | - | - | - | 80V | - | 50mA | - | - | 600% @ 5mA | - | 200mV | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC123FY2J00F Sharp Microelectronics | 600 | - | Datasheet | - | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | - | - | 200mV | 100% @ 5mA | 1 | - | -30°C~100°C | Tube | 2006 | - | e6/e2 | - | Obsolete | 1 (Unlimited) | - | TIN BISMUTH/TIN COPPER | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | - | unknown | - | 5000Vrms | 70V | Transistor | - | - | SINGLE | - | - | 200mW | - | 1.2V | DC | - | 50mA | - | - | - | 50mA | 18μs | - | 18 μs | 70V | 50mA | 4μs 3μs | - | - | - | 6V | - | - | - | - | - | 250% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HCNR200-050E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | - | - | - | 0.25% @ 10mA | 1 | - | -55°C~100°C | Tube | 2012 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | - | 60mW | 1 | - | - | - | 5000Vrms | 15V | Photovoltaic, Linearized | - | - | DUAL, SIMULTANEOUS OPERATION | 1 | - | 60mW | - | 1.6V | DC | OPTOELECTRONIC DEVICE | 25mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | 25mA | - | 20mA | - | 0.75% @ 10mA | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 5962-9085401HXA Broadcom Limited | 16 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 9% @ 16mA | 1 | Military grade | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY | 200mW | - | - | - | - | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 1 | - | 200mW | - | 1.55V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | - | - | 5V | - | 20mA | - | - | - | - | 400ns, 1μs | - | - | 20 % | - | 0.000006s | 0.0125 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PC817X1 Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | 80% @ 5mA | 1 | - | -30°C~100°C | Tube | 1997 | - | e0 | - | Obsolete | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | - | - | unknown | - | 5000Vrms | 80V | Transistor | - | - | SINGLE | 1 | - | - | - | 1.2V | DC | - | - | - | - | - | 50mA | 4μs | - | - | 200mV | - | 4μs 3μs | - | - | 0.05A | - | - | - | - | - | - | 160% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC357N3 Sharp Microelectronics | 50000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-Mini-Flat | - | - | 200% @ 5mA | - | - | -30°C~100°C | Cut Tape (CT) | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 3750Vrms | 80V | Transistor | - | - | - | 1 | 1 | - | - | 1.2V | DC | - | - | - | - | - | 50mA | 4μs | - | - | 200mV | - | 4μs 3μs | - | - | - | - | - | - | 50mA | - | - | 400% @ 5mA | - | 200mV | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC353T Sharp Microelectronics | 741 | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | 5-SMD | - | - | - | - | - | -30°C~100°C | Cut Tape (CT) | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 3750Vrms | 80V | Transistor with Base | - | - | - | 1 | 1 | - | - | 1.2V | DC | - | - | - | - | - | 50mA | 4μs | - | - | 200mV | - | 4μs 3μs | - | - | - | - | - | - | 50mA | - | - | - | - | 200mV | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC3H4A Sharp Microelectronics | 1128 | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | - | 50% @ 1mA | 1 | - | -30°C~100°C | Cut Tape (CT) | 2003 | - | e0 | - | Obsolete | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | HIGH RELIABILITY, UL RECOGNIZED | - | - | - | unknown | - | 2500Vrms | 80V | Transistor | - | - | SINGLE | 1 | - | - | - | 1.2V | AC, DC | - | - | - | - | - | 50mA | 4μs | - | - | 200mV | - | 4μs 3μs | - | - | 0.05A | - | - | - | - | - | - | 150% @ 1mA | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() FOD617D300 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | 4-DIP | - | 400mV | 160% @ 10mA | 1 | - | -55°C~110°C | Tube | 2006 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 110°C | -55°C | - | 200mW | - | - | - | - | 5000Vrms | 70V | Transistor | - | - | - | 1 | 1 | 200mW | - | 1.35V | DC | - | 50mA | - | - | - | 50mA | 18μs | 1.65V | 18 μs | 70V | 50mA | 4μs 3μs | - | - | - | 6V | - | - | 50mA | - | - | 320% @ 10mA | - | 400mV | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HCPL-4534#520 Broadcom Limited | 49 |
| - | 17 Weeks | Lead, Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 15% @ 16mA | 2 | - | -55°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | 2 | - | 100mW | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | - | 8mA | - | - | - | - | 8mA | - | - | - | - | 5V | - | 25mA | - | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-2502-020E Broadcom Limited | 41 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 15% @ 16mA | 1 | - | -55°C~100°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | 100mW | - | - | - | - | 5000Vrms | - | Transistor with Base | - | - | SINGLE | 1 | - | - | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | - | - | - | - | 25mA | - | - | - | 22% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0370-060E Broadcom Limited | 12 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | 1 | - | -40°C~85°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 275mW | - | 18V | - | - | 3750Vrms | - | Darlington | - | 2V | SINGLE | 1 | - | 275mW | - | - | AC, DC | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 20V | 0.00004 ns | - | 30mA | - | - | - | - | 30mA | 20μs 0.3μs | - | - | - | - | - | 50mA | - | - | 0.03A | - | 4μs, 10μs | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() ACPL-K49U-000E Broadcom Limited | 1958 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | 20V | - | 32% @ 10mA | 1 | Industrial grade | -40°C~125°C | Tube | 2012 | R²Coupler™ | e3 | - | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | 30mW | - | - | - | CSA, IEC, UL | 5000Vrms | 20V | Transistor | - | - | - | 1 | - | - | 8mA | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 4mA | 20V | - | - | 8mA | - | - | - | - | 8mA | - | - | - | - | - | - | 20mA | - | 20mA | - | 100% @ 10mA | 20μs, 20μs (Max) | - | 5V | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-4534-020E Broadcom Limited | 12 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 15% @ 16mA | 2 | - | -55°C~100°C | Tube | 2006 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 45mW | - | - | - | - | 5000Vrms | 20V | Transistor | - | - | - | 2 | - | 45mW | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | - | - | - | - | 8mA | - | - | - | - | 5V | - | 25mA | - | 16mA | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-M454-560E Broadcom Limited | 49 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | - | 25% @ 16mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, OPEN COLLECTOR, UL RECOGNIZED | 100mW | - | - | - | - | 3750Vrms | - | Transistor | - | - | SINGLE | 1 | - | 100mW | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | - | 8mA | - | - | - | - | 8mA | - | - | - | - | 5V | - | 25mA | - | - | - | 60% @ 16mA | 200ns, 300ns | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-4562-020E Broadcom Limited | 12 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | 1 | - | -40°C~85°C | Tube | 2006 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | 100mW | - | - | - | - | 5000Vrms | - | Transistor with Base | - | - | SINGLE | 1 | - | 100mW | - | 1.3V | DC | LINEAR IC OUTPUT OPTOCOUPLER | 12mA | 20V | - | - | 8mA | - | - | - | - | 8mA | - | - | - | - | 1.8V | - | 12mA | - | - | - | - | - | - | - | 45 % | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |