- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Base Part Number | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-4503#020 Broadcom Limited | 12 |
| - | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 19% @ 16mA | 1 | - | -55°C~100°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | 100mW | - | - | - | 5000Vrms | - | Transistor | - | - | SINGLE | 1 | 100mW | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | 25mA | - | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-4562-060E Broadcom Limited | 12 |
| - | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | 1 | - | -40°C~85°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | 100mW | - | - | - | 3750Vrms | - | Transistor with Base | - | - | SINGLE | 1 | 100mW | - | 1.3V | DC | LINEAR IC OUTPUT OPTOCOUPLER | 12mA | 20V | - | 8mA | - | - | - | - | 8mA | - | - | 1.8V | 12mA | - | - | - | - | - | - | - | 45 % | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-4701-320E Broadcom Limited | 12 |
| - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 600% @ 500μA | 1 | - | 0°C~70°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 115mW | - | - | - | 5000Vrms | - | Darlington with Base | - | 4.5V | SINGLE | 1 | - | - | 1.25V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 18V | - | 60mA | - | - | - | - | 60mA | - | 0.02A | - | 10mA | 10mA | - | - | 8000% @ 500μA | 3μs, 34μs | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-K49U-000E Broadcom Limited | 1958 |
| - | 22 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | 20V | - | 32% @ 10mA | 1 | Industrial grade | -40°C~125°C | Tube | 2012 | R²Coupler™ | e3 | - | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | 30mW | - | - | CSA, IEC, UL | 5000Vrms | 20V | Transistor | - | - | - | 1 | - | 8mA | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 4mA | 20V | - | 8mA | - | - | - | - | 8mA | - | - | - | 20mA | - | 20mA | - | 100% @ 10mA | 20μs, 20μs (Max) | - | 5V | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() FOD2743CS ON Semiconductor | 3349 |
| Datasheet | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 400mV | 50% @ 1mA | - | - | -40°C~85°C | Tube | 2008 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5000Vrms | 70V | Transistor | - | - | - | 1 | - | - | 1.07V | DC | - | 20mA | - | - | 50mA | - | - | - | 400mV | 50mA | - | - | - | - | - | - | - | 100% @ 1mA | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() H11AV1X Isocom Components 2004 LTD | 100 |
| - | 2 Weeks | - | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | 100% @ 10mA | 1 | - | -55°C~100°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | unknown | - | - | 5300Vrms | 70V | Transistor with Base | - | - | SINGLE | 1 | - | - | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | - | - | - | - | - | - | - | - | 2μs 2μs | - | - | - | - | 10mA | - | 300% @ 10mA | - | 400mV | - | - | 50nA | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() PS2581AL1-A Renesas Electronics America | 3580 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | - | - | 300mV | 50% @ 5mA | 1 | - | -55°C~100°C | Tube | 2009 | NEPOC | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | 150mW | - | - | - | 5000Vrms | 70V | Transistor | - | - | SINGLE | - | 150mW | - | 1.2V | DC | - | 10mA | - | - | 30mA | - | - | - | 300mV | 30mA | 3μs 5μs | - | 6V | 30mA | - | 10mA | - | 400% @ 5mA | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CPC1303GRTR IXYS Integrated Circuits Division | 45 |
| - | 6 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | - | 500mV | 200% @ 200μA | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | - | Active | 3 (168 Hours) | - | - | 85°C | -40°C | - | - | - | - | - | 5000Vrms | 30V | Transistor | - | - | - | 1 | 150mW | - | 1.2V | DC | - | 50mA | - | - | - | - | - | - | 500mV | - | - | - | 5V | - | 50mA | - | - | 2500% @ 200μA | 2μs, 8μs | 500mV | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CNY17-2-W00E Broadcom Limited | 63408 |
| - | 17 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | - | 300mV | 63% @ 10mA | 1 | - | -55°C~100°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | 250mW | - | - | - | 5000Vrms | 70V | Transistor with Base | - | - | SINGLE | - | 250mW | - | 1.4V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | 150mA | 10μs | - | 10 μs | 70V | 150mA | 5μs 5μs | - | 6V | 60mA | - | 60mA | - | 125% @ 10mA | - | - | - | - | 50nA | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() H11A5M ON Semiconductor | 6457 |
| Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | - | 30% @ 10mA | 1 | - | -40°C~100°C | Tube | 2009 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | unknown | - | - | 7500Vpk | - | Transistor with Base | - | - | SINGLE | 1 | - | - | 1.18V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | 0.06A | - | - | 60mA | - | - | - | 2μs, 2μs | 400mV | - | 30% | 50nA | 30V | - | - | - | - | ||
![]() H11A817C ON Semiconductor | 8750 | - | Datasheet | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4-DIP | - | - | 200% @ 5mA | - | - | -55°C~100°C | Tube | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | - | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | 2.4μs 2.4μs | - | - | - | 50mA | - | - | 400% @ 5mA | - | 200mV | - | - | - | - | - | - | - | - | ||
![]() PS8302L2-E3-AX Renesas Electronics America | 2398 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | - | 15% @ 16mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | 2009 | NEPOC | e4 | yes | Active | 1 (Unlimited) | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UL RECOGNIZED | 100mW | - | - | - | 5000Vrms | - | Transistor | - | - | SINGLE | 1 | 100mW | - | 1.6V | DC | LINEAR IC OUTPUT OPTOCOUPLER | 25mA | - | 1 MBps | - | - | - | - | - | 8mA | - | - | 5V | 25mA | - | - | 0.008A | - | 300ns, 330ns | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() PS2705-1-V-F3-A Renesas Electronics America | 12 |
| - | 16 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | 50% @ 5mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | - | - | - | - | 3750Vrms | 40V | Transistor | - | - | SINGLE | 1 | - | - | 1.1V | AC, DC | - | - | - | - | - | - | - | - | - | - | 3μs 5μs | 0.05A | - | - | 50mA | - | - | 300% @ 5mA | - | 300mV | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLP187(TPR,E Toshiba Semiconductor and Storage | 2102 | - | Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | - | - | - | 1000% @ 1mA | - | - | -55°C~110°C | Tube | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Darlington | - | - | - | 1 | - | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | 40μs 15μs | - | - | - | 50mA | - | - | - | 50μs, 15μs | 1.2V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TIL113S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | - | 1.25V | 300% @ 10mA | 1 | - | -55°C~100°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED | 250mW | - | - | - | 5300Vrms | 30V | Darlington with Base | - | - | SINGLE | 1 | - | - | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | 30V | - | - | 350ns | - | - | 1.25V | - | - | 0.08A | - | - | 100mA | - | - | - | 350ns, 55μs | - | - | 300% | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JANTXV4N49 TT Electronics/Optek Technology | 12 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | TO-78-6 Metal Can | - | TO-78-6 | - | - | 200% @ 1mA | - | - | -55°C~125°C | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | - | - | - | 1000VDC | - | Transistor with Base | - | - | - | 1 | - | - | 1.5V Max | DC | - | - | 40V | - | 50mA | - | 1.5V | - | 300mV | - | 20μs 20μs Max | - | - | - | 40mA | - | - | 1000% @ 1mA | - | 300mV | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 4N32SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | - | 500% @ 10mA | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4N32 | - | 5300Vrms | - | Darlington with Base | - | - | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80mA | - | - | - | 5μs, 100μs (Max) | 1V | - | - | - | - | - | - | - | - | ||
![]() 3N243TX TT Electronics/Optek Technology | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | TO-206AF, TO-72-4 Metal Can | 4 | TO-72-4 | - | 300mV | 15% @ 10mA | 1 | - | -55°C~125°C | Bulk | 2012 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | - | - | - | 1000VDC | 30V | Transistor | - | - | - | 1 | 200mW | - | 1.3V Max | DC | - | 40mA | - | - | 30mA | 10μs | 1.3V | 10 μs | 30V | - | 10μs 10μs Max | - | 2V | - | 40mA | - | - | - | - | 300mV | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() TLP512(F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | 15% @ 16mA | 1 | - | -55°C~100°C | Tube | 2011 | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | 100mW | - | - | - | 2500Vrms | - | Transistor | 8mA | - | - | 1 | 100mW | - | 1.65V | DC | - | 25mA | 15V | - | 8mA | - | - | - | - | 8mA | - | - | 5V | 25mA | - | - | - | - | 800ns, 800ns (Max) | - | - | 40 % | - | - | No | - | RoHS Compliant | - | ||
![]() HMA124 ON Semiconductor | 59000 | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | - | 100% @ 1mA | - | - | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | - | - | 1200% @ 1mA | - | 400mV | - | - | - | - | - | - | - | - |