- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Polarity | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Voltage | Number of Circuits | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Power Consumption | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS2801-1-L-A Renesas Electronics America | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | YES | - | - | - | - | - | 100% @ 5mA | 1 | -55°C~100°C | Tube | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2500Vrms | - | Transistor | - | - | - | - | 1 | - | - | - | - | 1.1V | DC | - | - | - | - | - | - | - | - | - | - | 3μs 5μs | - | 0.05A | - | - | - | - | - | 300% @ 5mA | 6μs, 5μs | 300mV | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS8101-AX CEL | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | 5 | - | - | - | - | 15% @ 16mA | - | -55°C~100°C | Strip | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | 100mW | - | - | 3750Vrms | - | Transistor | 8mA | - | - | - | 1 | - | - | 100mW | - | 1.7V | DC | - | 25mA | 35V | - | 8mA | - | - | - | - | 8mA | - | - | - | 5V | - | 25mA | - | - | 35% @ 16mA | 500ns, 600ns | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-4731#300 Broadcom Limited | 12 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | - | 600% @ 500μA | 2 | 0°C~70°C | Tube | 2007 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 115mW | - | - | 3750Vrms | - | Darlington | - | - | 4.5V | - | 2 | - | - | 115mW | - | 1.25V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 18V | 0.1 MBps | 60mA | - | - | - | - | 60mA | - | - | - | 2.5V | 1.4V | 10mA | - | - | 8000% @ 500μA | 3μs, 34μs | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MOCD211R1M ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | 20% @ 10mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2500Vrms | - | Transistor | - | - | - | - | 2 | - | - | - | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | 3.2μs 4.7μs | - | - | - | - | - | 60mA | - | - | 7.5μs, 5.7μs | 400mV | - | - | - | - | - | - | - | ||
![]() PC847XJ0000F Sharp Microelectronics | 5545 |
| Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | 200mV | 50% @ 5mA | 4 | -30°C~100°C | Tube | 2005 | - | e2 | - | Obsolete | 1 (Unlimited) | - | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | 200mW | unknown | - | 5000Vrms | 35V | Transistor | - | - | - | - | - | - | - | 200mW | - | 1.2V | DC | - | 50mA | - | - | 50mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | - | 6V | - | - | - | - | 600% @ 5mA | - | - | - | 100nA | - | - | - | RoHS Compliant | Lead Free | ||
![]() CNY17-2 Everlight Electronics Co Ltd | 14984 | - | - | 20 Weeks | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | - | - | 300mV | 63% @ 10mA | 1 | -55°C~110°C | Tube | 2008 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | 200mW | - | - | 5000Vrms | 80V | Transistor with Base | - | NPN | - | SINGLE | 1 | - | - | - | - | 1.65V Max | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 80V | - | 50mA | - | - | - | 80V | 50mA | 6μs 8μs | 200mW | - | - | - | 60mA | - | 60mA | 125% @ 10mA | 10μs, 9μs | - | - | 50nA | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() H11AA814A ON Semiconductor | 6520 |
| Datasheet | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | 4-DIP | - | - | 200mV | 50% @ 1mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -55°C | - | 200mW | - | - | 5300Vrms | 70V | Transistor | - | - | - | - | 1 | - | 1 | - | - | 1.2V | AC, DC | - | - | - | - | 50mA | 2.4μs | - | - | 200mV | 50mA | 2.4μs 2.4μs | - | - | - | - | - | 50mA | - | 150% @ 1mA | - | 200mV | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC357N2J000F SHARP/Socle Technology | 8713 | - | - | 16 Weeks | Copper, Tin | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | 80V | 200mV | 130% @ 5mA | 1 | -30°C~100°C | Tape & Reel (TR) | - | - | e2 | - | Active | 1 (Unlimited) | - | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | 170mW | - | - | 3750Vrms | 80V | Transistor | - | - | - | SINGLE | 1 | 6V | - | 170mW | 50mA | 1.2V | DC | - | 50mA | 80V | - | 50mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | - | 6V | - | 50mA | - | - | 260% @ 5mA | - | - | - | - | 3mm | No | - | RoHS Compliant | Lead Free | ||
![]() PC814X Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | 4-DIP | - | - | - | 20% @ 1mA | - | -30°C~100°C | Tube | 2002 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5000Vrms | 80V | Transistor | - | - | - | - | 1 | - | 1 | - | - | 1.2V | AC, DC | - | - | - | - | 50mA | 4μs | - | 3 μs | 200mV | - | 4μs 3μs | - | - | - | - | 50mA | 50mA | - | 300% @ 1mA | - | 200mV | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HMHA281R1V ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | 4-Mini-Flat | - | - | - | 50% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | - | 1 | - | - | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | - | - | 50mA | - | 600% @ 5mA | - | 400mV | - | - | - | - | - | - | - | ||
![]() PS2701-1-V-A CEL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | - | 300mV | 50% @ 5mA | - | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | 150mW | - | - | 3750Vrms | 40V | Transistor | - | - | - | - | 1 | - | - | - | - | 1.1V | DC | - | - | - | - | 80mA | - | - | - | 300mV | 80mA | 3μs 5μs | - | - | - | - | 1A | 50mA | - | 300% @ 5mA | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL4502S ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | - | - | 19% @ 16mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | compliant | - | 2500Vrms | - | Transistor with Base | - | - | - | - | 1 | - | - | - | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | 50% @ 16mA | 450ns, 300ns | - | - | - | - | - | - | - | - | ||
![]() TLP185(GR-TPR,SE Toshiba Semiconductor and Storage | 2973 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | - | - | - | - | - | - | 100% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | 2015 | - | - | - | Active | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | - | 1 | - | - | - | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | - | - | 300% @ 5mA | 3μs, 3μs | 300mV | - | - | - | - | - | RoHS Compliant | - | ||
![]() EL357N(TA)-G Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | 80V | 200mV | 50% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 200mW | - | UL | 3750Vrms | 80V | Transistor | - | - | - | SINGLE | 1 | - | - | - | - | 1.2V | DC | - | - | - | - | 50mA | - | - | - | 200mV | 50mA | 3μs 4μs | - | 0.05A | - | - | 50mA | - | - | 600% @ 5mA | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | - | - | - | 300mV | 50% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | 120mW | - | - | 2500Vrms | - | Transistor | - | - | - | - | 1 | - | - | - | - | 1.2V | DC | - | - | 80V | - | - | - | - | - | 70V | 30mA | 5μs 7μs | - | - | - | - | 500mA | - | - | 400% @ 5mA | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TLP184(GB,E) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | 6 | - | - | - | 300mV | 100% @ 5mA | 1 | -55°C~125°C | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 200mW | - | - | 3750Vrms | - | Transistor | - | - | - | - | 1 | - | - | 200mW | - | 1.25V | AC, DC | - | 16mA | 80V | - | 50mA | - | - | - | 80V | 50mA | 5μs 9μs | - | - | - | - | 20mA | - | - | 400% @ 5mA | 9μs, 9μs | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TIL111SR2VM ON Semiconductor | 3900 | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | 810.002575mg | - | 400mV | - | 1 | -40°C~100°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | 250mW | - | - | 7500Vpk | 30V | Transistor with Base | - | - | - | - | - | - | - | 250mW | - | 1.2V | DC | - | 60mA | 30V | - | 2mA | 10μs | - | 10 μs | 30V | - | 10μs 10μs Max | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() OPI7002 TT Electronics/Optek Technology | 665 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | 4-DIP | - | - | 400mV | 20% @ 10mA | - | -40°C~85°C | Bulk | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | 100mW | - | - | 6000VDC | 30V | Transistor | - | - | - | - | 1 | - | - | - | - | 1.2V | DC | - | 50mA | 30V | - | - | - | 1.2V | - | 400mV | - | - | - | - | - | - | - | 50mA | 50mA | - | 4μs, 3μs | 400mV | 20 % | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Flat Leads | - | 4 | 4-Mini-Flat | - | - | 300mV | 100% @ 1mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -55°C | - | 160mW | - | - | 2500Vrms | - | Transistor | - | - | - | - | 1 | - | - | 160mW | - | 1.1V | DC | - | 50mA | - | - | - | - | 1.3V | - | 40V | 40mA | 5μs 10μs | - | - | 6V | - | 50mA | 50mA | - | 400% @ 1mA | 40μs, 120μs | 300mV | - | - | - | No | - | RoHS Compliant | - | ||
![]() ACPL-P454-060E Broadcom Limited | 28 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 6 | - | - | - | - | 25% @ 16mA | 1 | -55°C~100°C | Tube | 2004 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED, OPEN COLLECTOR | 100mW | - | - | 3750Vrms | - | Transistor | - | - | - | SINGLE | 1 | - | - | 100mW | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 8mA | - | - | - | - | 8mA | - | - | - | 5V | - | 25mA | - | - | 60% @ 16mA | 200ns, 300ns | - | - | - | - | - | - | ROHS3 Compliant | - |