- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Polarity | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Power Consumption | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EL1118(TA)-VG Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 5 Leads | - | 5 | 5-SOP | 400mV | 130% @ 5mA | - | - | -55°C~110°C | Tape & Reel (TR) | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | 110°C | -55°C | - | - | 250mW | - | - | 5000Vrms | 80V | Transistor with Base | - | NPN | - | - | 1 | - | 1.5V Max | - | DC | - | - | - | 50mA | - | - | - | 400mV | 50mA | 2μs 3μs | - | 250mW | - | - | - | - | 60mA | 60mA | 50mA | 260% @ 5mA | 4μs, 3μs | 400mV | - | - | - | No | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4 | 4-DIP | 300mV | 200% @ 5mA | - | - | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | 150mW | - | - | 5000Vrms | - | Transistor | - | - | - | - | 1 | - | 1.2V | - | DC | - | 10mA | 70V | 30mA | - | 1.2V | - | 300mV | 30mA | 3μs 5μs | - | - | - | - | - | - | 500mA | 30mA | - | 400% @ 5mA | - | 300mV | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CNX36U3SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | 80% @ 10mA | - | - | -40°C~100°C | Tape & Reel (TR) | 2001 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | - | - | - | 1 | - | 1.15V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | 200% @ 10mA | 20μs, 20μs | 400mV | - | - | - | - | - | - | - | ||
![]() CNX35U3SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | 40% @ 10mA | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | - | - | - | 1 | - | 1.15V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | 160% @ 10mA | 20μs, 20μs | 400mV | - | - | - | - | - | - | - | ||
![]() HCPL0731R1 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | 400% @ 500μA | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2500Vrms | - | Darlington | - | - | - | - | 2 | - | 1.35V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | 5000% @ 500μA | 300ns, 1.6μs | - | - | - | - | - | - | - | - | ||
![]() 4N25X Isocom Components 2004 LTD | 20 | - | - | 2 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | 6-DIP | - | 20% @ 10mA | - | - | -55°C~100°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5300Vrms | 30V | Transistor with Base | - | - | - | - | 1 | - | 1.2V | - | DC | - | 60mA | - | - | 2μs | - | 2 μs | - | - | 2μs 2μs | - | - | - | - | - | - | 60mA | 60mA | 10mA | - | - | 500mV | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 6N139WV ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | - | - | 500% @ 1.6mA | - | - | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | compliant | 6N139 | 2500Vrms | - | Darlington with Base | - | - | - | - | 1 | - | 1.3V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | - | 1.5μs, 7μs | - | - | - | - | - | - | - | - | ||
![]() MCT2TM ON Semiconductor | 5000 | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | - | - | 20% @ 10mA | - | - | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | compliant | - | 7500Vpk | - | Transistor with Base | - | - | - | - | 1 | - | 1.25V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 2μs 1.5μs | - | - | - | - | - | - | - | 60mA | - | - | 2μs, 2μs | 400mV | - | - | - | - | - | - | - | ||
![]() PS2811-4-A Renesas Electronics America | 147 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | 16 | - | 300mV | 100% @ 1mA | 4 | - | -55°C~100°C | Tube | 2005 | NEPOC | e6 | yes | Active | 1 (Unlimited) | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED | - | 120mW | - | - | 2500Vrms | 40V | Transistor | - | - | - | - | - | - | 1.15V | - | DC | - | 50mA | 40V | 40mA | 4μs | - | - | 300mV | 40mA | 4μs 5μs | - | - | - | 6V | - | - | - | - | - | 400% @ 1mA | - | - | - | 100nA | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLP130GBF Toshiba Semiconductor and Storage | 12 |
| Datasheet | 52 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | 5 | - | 400mV | 100% @ 5mA | - | - | -55°C~100°C | Tube | 2009 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 200mW | - | - | 3750Vrms | 80V | Transistor with Base | - | - | - | - | 1 | 200mW | 1.15V | - | AC, DC | - | 50mA | 80V | 50mA | - | - | - | 80V | 50mA | 2μs 3μs | - | - | - | - | - | - | 50mA | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | No | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 4-SMD | 300mV | 50% @ 5mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 110°C | -55°C | - | - | 150mW | - | - | 5000Vrms | 80V | Transistor | - | - | - | - | 1 | 700mW | 1.2V | - | DC | - | 40mA | 80V | 50mA | - | 1.2V | - | 300mV | 50mA | 3μs 5μs | - | - | - | 6V | - | - | 1A | 40mA | - | 400% @ 5mA | - | 300mV | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MOC8106S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | 50% @ 10mA | 1 | - | -55°C~100°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | - | compliant | - | 5300Vrms | - | Transistor | - | - | - | SINGLE | 1 | - | 1.15V | - | DC | - | - | - | - | - | - | - | - | - | 1μs 2μs | - | - | 0.06A | - | - | - | - | 100mA | - | 150% @ 10mA | 2μs, 3μs | 400mV | - | 50nA | 70V | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | - | 16-SSOP | 1V | 400% @ 1mA | - | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | 120mW | - | - | 2500Vrms | 350V | Darlington | - | - | - | - | 4 | - | 1.2V | - | DC | - | - | 350V | 60mA | - | - | - | 1V | 60mA | 20μs 5μs | - | - | - | - | - | - | - | 50mA | - | 4500% @ 1mA | - | 1V | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PS2565-1-A CEL | In Stock | - | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | 4-DIP | 300mV | 80% @ 5mA | 1 | - | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | 150mW | - | - | 5000Vrms | - | Transistor | - | - | - | - | 1 | 150mW | 1.17V | - | AC, DC | - | 80mA | 80V | - | - | 1.4V | - | 80V | 50mA | 3μs 5μs | - | - | - | - | - | - | 80mA | 80mA | - | 400% @ 5mA | - | 300mV | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() EL3H7(A)-G Everlight Electronics Co Ltd | 14061 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | 100mV | 80% @ 5mA | 1 | - | -55°C~110°C | Tube | 2011 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | - | 200mW | - | - | 3750Vrms | 80V | Transistor | - | - | - | SINGLE | 1 | - | 1.2V | - | DC | - | 20mA | - | 50mA | - | - | - | 80V | 50mA | 5μs 3μs | - | - | - | - | - | - | 50mA | - | - | 160% @ 5mA | - | 200mV | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4N30SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | 100% @ 10mA | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4N30 | 5300Vrms | - | Darlington with Base | - | - | - | - | 1 | - | 1.2V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80mA | - | - | 5μs, 40μs (Max) | 1V | - | - | - | - | - | - | - | ||
![]() TLP385(D4-GRL,E Toshiba Semiconductor and Storage | 49 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | - | 4 | - | - | 100% @ 5mA | - | - | -55°C~110°C | Tube | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | - | 1 | - | 1.25V | - | DC | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | - | - | - | - | 300% @ 5mA | 3μs, 3μs | 300mV | - | - | - | - | - | RoHS Compliant | - | ||
![]() PC81713NIP1B SHARP/Socle Technology | 20 |
| - | 16 Weeks | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | 100% @ 500μA | - | - | -30°C~100°C | Tape & Reel (TR) | - | PC8171 | e6 | - | Active | - | - | Tin/Bismuth (Sn/Bi) | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | - | 1 | - | 1.2V | - | DC | - | - | - | - | - | - | - | - | - | 4μs 3μs | 50mA | - | - | - | 80V | - | - | 10mA | - | 600% @ 500μA | - | 200mV | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP385(D4-GB,E Toshiba Semiconductor and Storage | 75 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | - | 4 | - | - | 100% @ 5mA | - | - | -55°C~110°C | Tube | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | - | 1 | - | 1.25V | - | DC | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | 300mV | - | - | - | - | - | RoHS Compliant | - | ||
![]() 5962-8978504K2A Broadcom Limited | 633 |
| Datasheet | 56 Weeks | Surface Mount | Surface Mount | 20-CLCC | - | 20 | - | - | 200% @ 5mA | 2 | Military grade | -55°C~125°C | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 8541.40.80.00 | 200mW | - | - | 1500VDC | - | Darlington | 40mA | - | 2V | COMPLEX | 2 | 200mW | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | 40mA | - | - | - | 110mV | - | - | - | - | - | 5V | - | 1.8V | - | - | - | - | 2μs, 8μs | - | 1500 % | - | - | - | - | Non-RoHS Compliant | - |