- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Max Power Dissipation | Supply Voltage | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Voltage | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Max Input Voltage | Output Current per Channel | Reference Voltage | Bandwidth | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Isolation Voltage | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Hysteresis Ratio-Nom | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC817X7J000F Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | - | 200mV | 50% @ 5mA | 1 | - | -30°C~100°C | Tube | 2003 | - | - | e6 | - | Obsolete | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED | - | - | 200mW | - | - | - | 5000Vrms | 80V | Transistor | - | SINGLE | - | - | 200mW | - | 1.2V | DC | - | 5mA | - | - | - | - | 50mA | - | - | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | 6V | - | 50mA | - | - | - | 600% @ 5mA | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() OPI1280-066 TT Electronics/Optek Technology | 190 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Nonstandard, 4 Lead | 4 | - | - | - | - | - | - | - | -20°C~75°C | Bulk | 2008 | - | - | - | - | Active | 1 (Unlimited) | - | - | 75°C | -20°C | - | - | - | - | - | - | - | - | 30V | Transistor | - | - | 1 | - | - | - | 2.3V Max | DC | - | - | 33V | - | - | - | - | - | - | - | 2.3V | - | - | - | - | - | - | - | - | - | 20mA | 10kV | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FOD2741AT ON Semiconductor | 1816 |
| Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | - | - | 30V | 400mV | 100% @ 10mA | - | - | -40°C~85°C | Tube | - | - | 0.5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 145mW | - | - | - | 5000Vrms | 30V | Transistor | - | - | 1 | - | 145mW | - | 1.5V Max | DC | - | 20mA | 30V | - | - | 37V | 50mA | 2.5V | 50 kHz | - | - | - | 400mV | 50mA | - | - | - | - | - | - | 10mA | - | 200% @ 10mA | - | - | - | - | - | - | - | 9.65mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() HCPL-2533-000E Broadcom Limited | 1407 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | 15% @ 8mA | 2 | - | -55°C~100°C | Tube | 2013 | - | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | OPEN COLLECTOR, UL RECOGNIZED | - | - | 45mW | 7V | - | - | 3750Vrms | - | Transistor | 5V | COMPLEX | 2 | - | 45mW | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 7V | 0.0000025 ns | 0.25 MBps | - | 8mA | - | - | - | - | - | - | 8mA | - | - | 5V | - | 25mA | - | - | - | - | 800ns, 1μs | - | - | 22 % | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MOC81033SD ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | - | - | 108% @ 10mA | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | - | 1 | - | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1μs 2μs | - | - | - | - | 100mA | - | - | 173% @ 10mA | 2μs, 3μs | 400mV | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP291(GR-TP,E) Toshiba Semiconductor and Storage | 3400 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | 4 | - | - | - | 300mV | 100% @ 5mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | 2012 | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | - | - | 200mW | - | - | - | 3750Vrms | - | Transistor | - | SINGLE | 1 | - | 200mW | - | 1.25V | DC | - | 50mA | 80V | - | - | - | 50mA | - | - | - | - | - | 80V | 50mA | 4μs 7μs | - | 5V | - | 50mA | - | - | - | 300% @ 5mA | 7μs, 7μs | - | - | - | 80nA | - | - | - | - | - | RoHS Compliant | - | ||
![]() 4N35-W00E Broadcom Limited | 12 |
| Datasheet | 17 Weeks | Tin | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | - | - | 300mV | 100% @ 10mA | 1 | - | -55°C~100°C | Tube | 2007 | - | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | - | - | 350mW | - | - | 4N35 | 3550Vrms | 30V | Transistor with Base | - | SINGLE | - | - | 350mW | 100mA | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | - | - | 100mA | - | - | 10μs | - | 10 μs | 30V | 100mA | 3μs 3μs | - | 6V | - | 60mA | - | 10mA | - | - | - | - | - | 100% | 500000nA | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TLP124(TPR,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD (4 Leads), Gull Wing | 4 | - | - | - | 400mV | 100% @ 1mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2009 | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | - | - | 200mW | - | - | - | 3750Vrms | 80V | Transistor | - | SINGLE | - | - | 200mW | - | 1.15V | DC | - | 50mA | 80V | - | - | - | 50mA | - | - | 8μs | - | - | 80V | 50mA | 8μs 8μs | - | 5V | - | 50mA | - | - | - | 1200% @ 1mA | 10μs, 8μs | - | 5V | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() TLP131(GB-TPL,F) Toshiba Semiconductor and Storage | 64 | - | Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | - | 400mV | 100% @ 5mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2009 | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 200mW | - | - | - | 3750Vrms | - | Transistor with Base | - | - | 1 | 5V | 200mW | - | 1.15V | DC | - | 50mA | - | - | - | - | - | - | - | 2μs | - | 3 μs | 80V | 50mA | 2μs 3μs | - | 5V | - | 50mA | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() PS2502-1 CEL | In Stock | - | - | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | - | 1V | 200% @ 1mA | 1 | - | -55°C~100°C | Tube | - | NEPOC | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | unknown | - | 5000Vrms | - | Darlington | - | SINGLE | 1 | - | 200mW | - | 1.17V | DC | - | 80mA | - | - | - | - | - | - | - | - | - | - | 40V | - | 100μs 100μs | - | 6V | - | - | - | - | - | - | - | - | - | 2000 % | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FOD617B3SD ON Semiconductor | 32680 |
| Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | 400mV | 63% @ 10mA | - | - | -55°C~110°C | Cut Tape (CT) | 2006 | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | 200mW | - | - | - | 5000Vrms | 70V | Transistor | - | - | 1 | - | 200mW | - | 1.2V | DC | - | 50mA | - | - | - | - | 50mA | - | - | 18μs | - | 18 μs | 70V | 50mA | 4μs 3μs | - | 6V | - | 50mA | - | - | - | 125% @ 10mA | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() EL1114-G Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 5 Leads | - | - | - | - | 400mV | 160% @ 10mA | 1 | - | -55°C~110°C | Tube | 2013 | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 250mW | - | - | - | 5000Vrms | 80V | Transistor with Base | - | SINGLE | 1 | - | - | - | 1.5V Max | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | 50mA | - | - | - | - | - | 400mV | 50mA | 2μs 3μs | 0.06A | - | - | 60mA | 60mA | - | - | 320% @ 10mA | 4μs, 3μs | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MOC212R1VM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | 50% @ 10mA | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 2500Vrms | - | Transistor with Base | - | - | 1 | - | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2μs 4.7μs | - | - | - | - | 60mA | - | - | - | 7.5μs, 5.7μs | 400mV | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-87679032A Broadcom Limited | 2646 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 20-CLCC | 20 | - | - | - | - | 9% @ 16mA | 2 | Military grade | -55°C~125°C | Tube | - | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY | 8541.40.80.00 | - | 200mW | - | - | - | 1500VDC | - | Transistor with Base | 2V | COMPLEX | 2 | - | 200mW | - | 1.55V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | - | 8mA | - | - | - | - | - | - | 8mA | - | - | 5V | 1.9V | 20mA | - | - | - | - | 400ns, 1μs | - | - | 20 % | - | 0.000006s | 0.0125 | - | - | - | Non-RoHS Compliant | - | ||
![]() MOC8112 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | 400mV | 50% @ 10mA | 1 | - | -55°C~100°C | Tube | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5V | 260mW | - | - | - | 5300Vrms | 70V | Transistor | - | - | - | - | 260mW | - | 1.15V | DC | - | 90mA | - | - | - | - | - | - | - | 6μs | - | 24 μs | 70V | - | 3μs 14μs | - | 6V | - | - | - | - | - | - | 4.2μs, 23μs | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CNX39U ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | - | - | 60% @ 10mA | - | - | -40°C~100°C | Tube | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | - | 1 | - | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 100% @ 10mA | 20μs, 20μs | 400mV | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2703-1-F3 CEL | In Stock | - | Datasheet | - | - | - | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | - | 50% @ 5mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | e6 | - | Obsolete | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | - | - | UL APPROVED | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | SINGLE | 1 | - | - | - | 1.1V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10μs 10μs | 0.05A | - | - | - | 50mA | - | - | 400% @ 5mA | - | 300mV | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 6N138S ON Semiconductor | 1894 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-SMD | 792.000628mg | - | - | 300% @ 1.6mA | 1 | - | -40°C~85°C | Tube | 2014 | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | 100mW | - | - | 6N138 | 2500Vrms | 7V | Darlington with Base | - | - | 1 | - | 100mW | - | 1.3V | DC | - | 20mA | 7V | - | - | - | 60mA | - | - | 35μs | 1.7V | 10 μs | - | 60mA | - | - | 5V | - | 20mA | 20mA | - | - | - | 1.5μs, 7μs | - | - | 1300 % | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | 4-SSOP | - | - | 300mV | 80% @ 5mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | - | 120mW | - | - | - | 2500Vrms | 80V | Transistor | - | - | 1 | - | - | - | 1.1V | DC | - | 50mA | 80V | - | - | - | 50mA | - | - | - | 1.4V | - | 300mV | 50mA | 3μs 5μs | - | 6V | - | - | 50mA | - | - | 600% @ 5mA | 6μs, 5μs | 300mV | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | 300mV | 50% @ 5mA | - | - | -55°C~110°C | Tube | - | NEPOC | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | 150mW | - | - | - | 5000Vrms | 80V | Transistor | - | - | 1 | - | - | - | 1.2V | DC | - | - | - | - | - | - | 50mA | - | - | - | - | - | 300mV | 50mA | 3μs 5μs | - | - | - | 1A | 40mA | - | - | 400% @ 5mA | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - |