- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Transistor Element Material | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Number of Circuits | Operating Mode | Power Dissipation | Voltage - Forward (Vf) (Typ) | Case Connection | Input Type | Forward Current | Max Output Voltage | Transistor Application | Output Current per Channel | Rise Time | Forward Voltage | Polarity/Channel Type | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Drain Current-Max (Abs) (ID) | Drain-source On Resistance-Max | Max Input Current | DS Breakdown Voltage-Min | Current - DC Forward (If) (Max) | Avalanche Energy Rating (Eas) | FET Technology | Power Dissipation-Max (Abs) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS2805C-4-A Renesas Electronics America | 3110 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | - | - | - | - | 50% @ 5mA | 4 | -55°C~100°C | Bulk | 2008 | NEPOC | e6 | yes | Active | 1 (Unlimited) | - | - | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED | - | - | - | - | - | - | - | - | - | 2500Vrms | - | Transistor | - | 4 | - | - | - | 1.2V | - | AC, DC | - | - | - | - | - | - | - | - | - | - | 5μs 7μs | 0.03A | - | - | - | - | - | - | - | - | - | - | 400% @ 5mA | 10μs, 7μs | 300mV | 100nA | 80V | - | - | ROHS3 Compliant | - | ||
![]() ACPL-824-060E Broadcom Limited | 12 |
| - | 17 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | 200mV | 20% @ 1mA | - | -30°C~100°C | Tube | 2007 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 200mW | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 2 | - | - | 200mW | 1.2V | - | AC, DC | 50mA | 70V | - | 50mA | 18μs | - | - | 18 μs | 70V | 50mA | 4μs 3μs | - | - | - | - | 50mA | - | - | - | - | - | - | 300% @ 1mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | 350mV | 50% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | 150mW | - | - | - | - | - | - | - | - | 5000Vrms | 40V | Darlington | - | 1 | - | - | 150mW | 1.1V | - | DC | 30mA | 40V | - | 20mA | - | - | - | - | 350mV | 20mA | 15μs 15μs | - | 6V | - | - | 500mA | - | - | - | - | - | - | 200% @ 5mA | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PC3H510NIP0F Sharp Microelectronics | 122 | - | - | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | 4-Mini-Flat | - | 1V | 600% @ 500μA | 1 | -30°C~100°C | Tape & Reel (TR) | 2005 | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | 100°C | -30°C | - | 170mW | - | - | - | - | - | - | - | - | 2500Vrms | 35V | Darlington | - | 1 | 1 | - | 170mW | 1.2V | - | DC | 10mA | 35V | - | 80mA | 300μs | 1.4V | - | 250 μs | 35V | 80mA | 60μs 53μs | - | 6V | - | - | 10mA | - | 10mA | - | - | - | - | - | - | 1V | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() MCT2SD ON Semiconductor | 23170 | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | - | 20% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | - | - | 1.25V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | 2μs, 2μs | 400mV | - | - | - | - | - | - | ||
![]() JANTX4N48 TT Electronics/Optek Technology | 12 |
| Datasheet | 20 Weeks | - | Through Hole | Through Hole | TO-78-6 Metal Can | - | - | TO-78-6 | - | - | 100% @ 1mA | - | -55°C~125°C | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | - | - | 1.5V Max | - | DC | - | 40V | - | 50mA | - | 1.5V | - | - | 300mV | - | 20μs 20μs Max | - | - | - | - | - | - | 40mA | - | - | - | - | 500% @ 1mA | - | 300mV | - | - | - | - | RoHS Compliant | - | ||
![]() H11AA3X Isocom Components 2004 LTD | 641 |
| - | 2 Weeks | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | 6-DIP | - | - | 50% @ 10mA | - | -30°C~100°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5300Vrms | 35V | Transistor with Base | - | 1 | - | - | - | 1.2V | - | AC, DC | 50mA | - | - | - | - | - | - | - | - | - | 4μs 3μs | - | - | - | - | - | - | 50mA | - | - | - | 10mA | - | - | 400mV | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CNY17-4XSM Isocom Components 2004 LTD | 50 |
| - | 2 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | 6-SMD | - | - | 160% @ 10mA | - | -55°C~100°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5300Vrms | 70V | Transistor with Base | - | 1 | - | - | - | 1.2V | - | DC | 60mA | - | - | - | - | - | - | - | - | - | 2μs 2μs | - | - | - | - | - | - | 60mA | - | - | - | 60mA | 320% @ 10mA | 3μs, 2.3μs | 400mV | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 4N25TM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | YES | - | - | SILICON | - | 20% @ 10mA | 1 | -40°C~100°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | FAST SWITCHING | - | SINGLE | GULL WING | NOT SPECIFIED | not_compliant | NOT SPECIFIED | 4N25 | R-PSSO-G2 | Not Qualified | 7500Vpk | - | Transistor with Base | SINGLE WITH BUILT-IN DIODE | 1 | - | ENHANCEMENT MODE | - | 1.18V | DRAIN | DC | - | - | SWITCHING | - | - | - | N-CHANNEL | - | - | - | - | - | - | 44A | 0.069Ohm | - | 250V | 60mA | 2055 mJ | METAL-OXIDE SEMICONDUCTOR | 307W | - | - | 2μs, 2μs | 500mV | - | - | - | - | - | - | ||
![]() PS2715-1-A CEL | In Stock | - | - | 7 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | 300mV | 100% @ 1mA | - | -55°C~100°C | Tube | - | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 150mW | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 150mW | 1.15V | - | AC, DC | 50mA | - | - | - | - | - | - | - | 40V | 40mA | 4μs 5μs | - | - | - | - | 50mA | - | - | - | - | - | - | 400% @ 1mA | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() PS2801A-1-A CEL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | - | 300mV | 50% @ 5mA | - | -55°C~100°C | Bulk | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | 120mW | - | - | - | - | - | - | - | - | 2500Vrms | - | Transistor | - | 1 | - | - | - | 1.2V | - | DC | 30mA | 70V | - | - | - | - | - | - | 70V | 30mA | 5μs 7μs | - | 6V | - | - | 500mA | - | - | - | - | - | - | 400% @ 5mA | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TLP184(GR-TPR,SE Toshiba Semiconductor and Storage | 2455 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | - | - | - | 300mV | 100% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | 2015 | - | - | - | Active | - | - | - | - | - | - | - | 200mW | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | - | 1.25V | - | AC, DC | - | - | - | - | - | - | - | - | 80V | 10mA | 2μs 3μs | - | - | - | - | 20mA | - | - | - | - | - | - | 300% @ 5mA | 3μs, 3μs | - | - | - | No | - | RoHS Compliant | - | ||
![]() TLP290(GR-TP,E) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | - | 4 | - | - | 300mV | 100% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 200mW | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | - | 1.25V | - | AC, DC | - | 80V | - | 50mA | - | - | - | - | 300mV | - | 4μs 7μs | - | - | - | - | 50mA | - | - | - | - | - | - | 300% @ 5mA | 7μs, 7μs | - | - | - | - | - | RoHS Compliant | - | ||
![]() PS2805A-4-A CEL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | 16 | 16-SSOP | - | 300mV | 50% @ 5mA | 4 | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | 100°C | -55°C | - | 120mW | - | - | - | - | - | - | - | - | 2500Vrms | - | Transistor | - | 4 | - | - | 120mW | 1.2V | - | AC, DC | 30mA | 70V | - | 30mA | - | 1.2V | - | - | 300mV | 30mA | 5μs 7μs | - | - | - | - | 500mA | - | 30mA | - | - | - | - | 400% @ 5mA | - | 300mV | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PS2581L1-A CEL | In Stock | - | - | - | - | - | Through Hole | 4-DIP (0.400, 10.16mm) | - | - | - | - | 300mV | 80% @ 5mA | - | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | 150mW | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | - | 1.17V | - | DC | - | - | - | - | - | - | - | - | 80V | 50mA | 3μs 5μs | - | - | - | - | 80mA | - | 80mA | - | - | - | - | 400% @ 5mA | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() PS2581AL1-A CEL | In Stock | - | - | - | - | - | Through Hole | 4-DIP (0.400, 10.16mm) | - | - | 4-DIP | - | 300mV | 50% @ 5mA | - | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | 100°C | -55°C | - | 150mW | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | - | 1.2V | - | DC | - | - | - | - | - | - | - | - | 70V | 30mA | 3μs 5μs | - | - | - | - | 30mA | - | 30mA | - | - | - | - | 400% @ 5mA | - | 300mV | - | - | No | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SOP | - | 300mV | 50% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | 100°C | -55°C | - | 150mW | - | - | - | - | - | - | - | - | 3750Vrms | 40V | Transistor | - | 1 | - | - | - | 1.1V | - | AC, DC | - | - | - | 80mA | - | - | - | - | 300mV | 80mA | 3μs 5μs | - | - | - | - | 1A | - | 50mA | - | - | - | - | 300% @ 5mA | - | 300mV | - | - | No | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | 16 | - | - | 300mV | 50% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500Vrms | - | Transistor | - | 4 | - | - | - | 1.2V | - | DC | 30mA | - | - | - | - | - | - | - | 70V | - | 5μs 7μs | - | 6V | - | - | - | - | - | - | - | - | - | 400% @ 5mA | - | - | - | - | No | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | 300mV | 50% @ 5mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | e6 | - | Discontinued | 1 (Unlimited) | - | - | Tin/Bismuth (Sn/Bi) | - | - | UL APPROVED, VDE APPROVED | 150mW | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | SINGLE | 1 | - | - | - | 1.1V | - | DC | - | - | - | - | - | - | - | - | 120V | 30mA | 10μs 10μs | 0.05A | - | - | - | 50mA | - | 50mA | - | - | - | - | 400% @ 5mA | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() TLP185(Y-TPL,SE Toshiba Semiconductor and Storage | 2864 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | - | 4 | - | - | 300mV | 50% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 200mW | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | - | 1.25V | - | DC | - | 80V | - | 50mA | - | - | - | - | 300mV | 50mA | 2μs 3μs | - | - | - | - | 50mA | - | - | - | - | - | - | 150% @ 5mA | 3μs, 3μs | - | - | - | No | - | RoHS Compliant | - |