- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Shape | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | Max Power Dissipation | Number of Functions | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Polarity | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Power Consumption | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP293-4(LA-TR,E Toshiba Semiconductor and Storage | 2013 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | 16 | - | - | - | - | 50% @ 500μA | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | 4 | - | 1.25V | DC | - | - | 80V | - | - | 50mA | - | - | 300mV | - | 2μs 3μs | - | - | - | - | - | - | 600% @ 500μA | 3μs, 3μs | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 4N37SVM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | 300mV | 100% @ 10mA | 1 | - | -40°C~100°C | Tube | 2003 | - | - | yes | Obsolete | 1 (Unlimited) | - | - | 150mW | - | - | 4N37 | 4170Vrms | 30V | Transistor with Base | - | - | - | 250mW | 1.18V | DC | - | 60mA | - | - | - | - | 2μs | - | 300mV | - | - | - | - | 6V | 60mA | - | - | - | 2μs, 2μs | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() FODM121BV ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | 154.986843mg | - | 400mV | 50% @ 5mA | - | - | -40°C~110°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | 150mW | - | - | - | 3750Vrms | 80V | Transistor | - | - | 1 | - | 1.3V Max | DC | - | - | - | - | - | 80mA | - | - | 80V | 80mA | 3μs 3μs | - | - | - | 50mA | 50mA | - | 150% @ 5mA | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() 6N139-V Everlight Electronics Co Ltd | 33 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | RECTANGULAR | - | 500% @ 1.6mA | 1 | - | -40°C~85°C | Tube | 2009 | - | - | yes | Active | 1 (Unlimited) | - | UL APPROVED, VDE APPROVED | 100mW | 1 | - | - | 5000Vrms | 18V | Darlington with Base | - | SINGLE | 1 | - | 1.3V | DC | TRANSISTOR OUTPUT | 20mA | - | 0.000016 ns | - | 60mA | 60μs | 25 μs | - | 60mA | - | - | - | - | 20mA | - | - | - | 200ns, 1.7μs | - | 2000 % | - | - | 0.00009s | - | - | ROHS3 Compliant | - | ||
![]() EL217 Everlight Electronics Co Ltd | 6800 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 400mV | 100% @ 1mA | 1 | - | -55°C~110°C | Tube | 2010 | - | - | yes | Active | 1 (Unlimited) | - | UL RECOGNIZED | 240mW | - | - | - | 3750Vrms | 80V | Transistor with Base | NPN | SINGLE | 1 | - | 1.3V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 400mV | - | 1.6μs 2.2μs | 240mW | 0.06A | - | 60mA | - | 10mA | - | 3μs, 3μs | - | 130% | 50nA | - | - | No | - | ROHS3 Compliant | - | ||
![]() TLP388(GB-TPL,E Toshiba Semiconductor and Storage | 3000 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | - | - | - | - | - | 100% @ 5mA | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | 400mV | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PC824A Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 200mV | 50% @ 1mA | 2 | - | -30°C~100°C | Tube | 2002 | - | e0 | - | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | unknown | - | 5000Vrms | 35V | Transistor | - | - | 2 | 200mW | 1.2V | AC, DC | - | 50mA | - | - | - | 50mA | 18μs | 18 μs | 200mV | - | 4μs 3μs | - | - | - | - | - | - | 150% @ 1mA | - | - | - | 100nA | - | - | - | - | Non-RoHS Compliant | - | ||
![]() H11AV1SVM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | 400mV | 100% @ 10mA | 1 | - | -40°C~100°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | 250mW | - | - | - | 4170Vrms | 70V | Transistor with Base | - | - | - | 250mW | 1.18V | DC | - | 60mA | - | - | - | - | - | - | 400mV | - | - | - | - | 6V | 60mA | - | - | 300% @ 10mA | 15μs, 15μs (Max) | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 6N136 Isocom Components 2004 LTD | 2000 | - | Datasheet | 2 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | - | 19% @ 16mA | 1 | - | -55°C~100°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | unknown | - | 5000Vrms | - | Transistor with Base | - | SINGLE | 1 | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1 MBps | - | - | - | - | - | - | - | - | - | - | 25mA | - | 50% @ 16mA | 150ns, 400ns | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS8501-AX Renesas Electronics America | 699 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | 15% @ 16mA | 1 | - | -55°C~100°C | Tube | 2010 | NEPOC | e4 | yes | Active | 1 (Unlimited) | Nickel/Palladium/Gold (Ni/Pd/Au) | CMOS COMPATIBLE, UL RECOGNIZED | - | - | - | - | 5000Vrms | - | Transistor with Base | - | SINGLE | 1 | 100mW | 1.7V | DC | LINEAR IC OUTPUT OPTOCOUPLER | 25mA | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | 220ns, 350ns | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PC3H7A Sharp Microelectronics | 98877 | - | Datasheet | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | 4-Mini-Flat | - | - | - | 35% @ 1mA | - | - | -30°C~100°C | Cut Tape (CT) | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 2500Vrms | 80V | Transistor | - | - | 1 | - | 1.2V | DC | - | - | - | - | - | 50mA | - | - | 200mV | - | 4μs 3μs | - | - | - | - | 50mA | - | 70% @ 1mA | - | 200mV | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4N26 Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | 500mV | 20% @ 10mA | 1 | - | -55°C~110°C | Tube | 2008 | - | - | yes | Active | 1 (Unlimited) | - | UL APPROVED | 200mW | - | - | - | 5000Vrms | 80V | Transistor with Base | NPN | SINGLE | 1 | - | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 80V | - | - | - | - | - | 80V | - | - | 200mW | - | - | 50mA | - | 10mA | - | 3μs, 3μs | - | 50 % | 50nA | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() PC81710NIP0F Sharp Microelectronics | 12728 | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | 200mV | 100% @ 500μA | 1 | - | -30°C~100°C | Tape & Reel (TR) | 2005 | - | e2 | - | Obsolete | 1 (Unlimited) | Tin/Copper (Sn/Cu) | UL RECOGNIZED | 170mW | - | unknown | - | 5000Vrms | 80V | Transistor | - | SINGLE | 1 | - | 1.2V | DC | - | 5mA | - | - | - | 50mA | 4μs | - | 200mV | 50mA | 4μs 3μs | - | - | - | - | 10mA | - | 600% @ 500μA | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TPC816S1C RAG Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | 4-SMD | - | 4-SOP | - | - | - | 200% @ 5mA | - | - | -30°C~100°C | Digi-Reel® | 2016 | TPC816 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | - | - | - | - | 50mA | - | 400% @ 5mA | - | 200mV | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPC816MB C9G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4-DIP | - | - | - | 130% @ 5mA | - | - | -30°C~100°C | Tube | - | TPC816 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | - | - | - | - | 50mA | - | 260% @ 5mA | - | 200mV | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPC816D C9G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4-DIP | - | - | - | 300% @ 5mA | - | - | -30°C~100°C | Tube | 2016 | TPC816 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | - | - | - | - | 50mA | - | 600% @ 5mA | - | 200mV | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLP109(IGM-TPL,E Toshiba Semiconductor and Storage | 1593 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | - | - | 25% @ 10mA | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | 100mW | - | - | - | 3750Vrms | - | Transistor | - | - | 1 | - | 1.64V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | - | 8mA | - | - | - | - | - | - | - | - | - | 20mA | - | 75% @ 10mA | 450ns, 450ns | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TPC817C C9G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | - | 200% @ 5mA | 1 | - | -40°C~100°C | Tube | 2016 | TPC817 | - | - | Active | 1 (Unlimited) | - | UL RECOGNIZED | - | - | - | - | 5000Vrms | - | Transistor | - | SINGLE | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | - | 0.05A | - | - | - | - | 400% @ 5mA | - | 200mV | - | - | 80V | - | - | - | ROHS3 Compliant | - | ||
![]() TPC817D C9G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | - | 300% @ 5mA | 1 | - | -40°C~100°C | Tube | 2016 | TPC817 | - | - | Active | 1 (Unlimited) | - | UL RECOGNIZED | - | - | - | - | 5000Vrms | - | Transistor | - | SINGLE | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | - | 0.05A | - | - | - | - | 600% @ 5mA | - | 200mV | - | - | 80V | - | - | - | ROHS3 Compliant | - | ||
![]() TPC817B C9G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | - | 130% @ 5mA | 1 | - | -40°C~100°C | Tube | 2016 | TPC817 | - | - | Active | 1 (Unlimited) | - | UL RECOGNIZED | - | - | - | - | 5000Vrms | - | Transistor | - | SINGLE | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | - | 0.05A | - | - | - | - | 260% @ 5mA | - | 200mV | - | - | 80V | - | - | - | ROHS3 Compliant | - |