- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Breakdown Voltage / V | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Isolation Voltage | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Isolation Voltage-Max | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Hysteresis Ratio-Nom | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-553K#300 Broadcom Limited | In Stock | - | - | 56 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | - | 9% @ 16mA | 2 | Military grade | -55°C~125°C | Bulk | - | - | - | - | Active | 3 (168 Hours) | EAR99 | - | - | - | HIGH RELIABILITY | 200mW | - | - | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 2 | - | 200mW | - | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | 1.9V | 20mA | - | - | - | - | 400ns, 1μs | - | - | 20 % | - | - | 0.000006s | 0.0125 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-553K#200 Broadcom Limited | 543 |
| - | 56 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | 9% @ 16mA | 2 | Military grade | -55°C~125°C | Bulk | - | - | - | - | Active | 3 (168 Hours) | EAR99 | - | - | - | HIGH RELIABILITY | 200mW | - | - | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 2 | - | - | - | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | - | 1.9V | 20mA | - | - | - | - | 400ns, 1μs | - | - | 20 % | - | - | 0.000006s | 0.0125 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ISP847XSM Isocom Components 2004 LTD | 12 |
| - | 2 Weeks | - | - | - | Surface Mount | 16-SMD, Gull Wing | - | 16 | - | - | - | - | 50% @ 5mA | - | - | -30°C~100°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | unknown | - | 5300Vrms | 35V | Transistor | - | - | - | 4 | - | - | - | 1.2V | - | DC | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | - | - | - | - | - | 20mA | - | 600% @ 5mA | - | - | 200mV | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MCT6 ON Semiconductor | 27408 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 8-DIP | 774mg | - | 400mV | 20% @ 10mA | 2 | - | -55°C~100°C | Tube | 2004 | - | - | - | Active | 1 (Unlimited) | - | - | 100°C | -55°C | - | 400mW | - | - | 5000Vrms | 30V | Transistor | - | - | - | 2 | 2 | 400mW | - | 1.2V | - | DC | - | 60mA | 30V | - | 30mA | 2.4μs | 1.5V | - | 400mV | 30mA | - | - | 25V | - | 60mA | 60mA | 20mA | - | - | 2.4μs, 2.4μs | - | 400mV | 50 % | - | - | - | - | 4mm | 10.18mm | 7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-5501#300 Broadcom Limited | 12 |
| - | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | - | 9% @ 16mA | 1 | Military grade | -55°C~125°C | Bulk | - | - | - | - | Active | 3 (168 Hours) | EAR99 | - | - | - | HIGH RELIABILITY | 200mW | - | - | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 1 | - | 200mW | - | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | - | 20mA | - | - | - | - | 400ns, 1μs | - | - | 20 % | - | - | 0.000006s | 0.0125 | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() 5962-0822702HPA Broadcom Limited | 2101 |
| - | 17 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | 200% @ 5mA | 2 | Military grade | -55°C~125°C | Tube | - | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 200mW | - | - | 1500VDC | - | Darlington | - | 3V | - | 2 | - | 200mW | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | - | 40mA | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | 2μs, 6μs | - | - | 1500 % | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-570K-100 Broadcom Limited | 988 |
| - | 56 Weeks | - | - | Surface Mount | Surface Mount | 8-CSMD Butt Joint | - | 8 | - | - | - | - | 200% @ 5mA | 1 | Military grade | -55°C~125°C | Bulk | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 200mW | - | - | 1500VDC | - | Darlington | 40mA | 2V | COMPLEX | 1 | - | - | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.1 MBps | 40mA | - | - | - | 110mV | - | - | - | - | - | - | 10mA | - | - | - | 2μs, 8μs | - | - | 1500 % | - | - | - | - | - | - | - | Yes | - | ROHS3 Compliant | - | ||
![]() HCPL-570K#300 Broadcom Limited | 675 |
| - | 56 Weeks | - | - | Surface Mount | Surface Mount | 8-CSMD, Gull Wing | - | 8 | - | - | - | - | 200% @ 5mA | 1 | Military grade | -55°C~125°C | Bulk | - | - | - | - | Active | 3 (168 Hours) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 200mW | - | - | 1500VDC | - | Darlington | 40mA | 2V | COMPLEX | 1 | - | - | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.1 MBps | 40mA | - | - | - | 110mV | - | - | - | - | - | - | 10mA | - | - | - | 2μs, 8μs | - | - | 1500 % | - | - | - | - | - | - | - | Yes | - | Non-RoHS Compliant | - | ||
![]() 4N25-560E Broadcom Limited | 58200 |
| - | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | - | 30V | 500mV | 20% @ 10mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2014 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | 250mW | - | 4N25 | 2500Vrms | 30V | Transistor with Base | - | - | SINGLE | - | - | 250mW | 100mA | 1.2V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 80mA | 30V | - | 100mA | - | - | - | 30V | 100mA | 3μs 3μs | - | 6V | - | 80mA | - | 10mA | - | - | - | - | 500mV | 20% | 50nA | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() EL817(B) Everlight Electronics Co Ltd | 2830000 | - | - | 20 Weeks | - | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | NO | - | - | - | - | - | 130% @ 5mA | 1 | - | -55°C~110°C | Tube | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | - | - | - | 5000Vrms | - | Transistor | - | - | SINGLE | 1 | - | - | - | 1.2V | - | DC | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | 0.06A | - | - | - | 60mA | - | - | 260% @ 5mA | - | - | 200mV | - | - | 35V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() H11A4S ON Semiconductor | 3001 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | - | 400mV | 10% @ 10mA | 1 | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 250mW | unknown | - | 5300Vrms | 30V | Transistor with Base | - | - | SINGLE | 1 | - | - | - | 1.18V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 400mV | - | - | 0.06A | - | - | - | 100mA | - | - | - | 2μs, 2μs | - | - | 10% | 50nA | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() OPI1270-018 TT Electronics/Optek Technology | 12 |
| Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | Axial - 4 Leads | - | 4 | Axial | - | - | - | - | - | - | -20°C~75°C | Bulk | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | 75°C | -20°C | - | - | - | - | - | 30V | Transistor | - | - | - | 1 | - | - | - | 2.3V Max | - | DC | - | - | 33V | - | - | - | 2.3V | - | - | - | - | - | - | - | - | - | 20mA | 10kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Surface Mount | Surface Mount | 12-BSOP (0.173, 4.40mm Width) | - | 12 | - | - | - | 300mV | 100% @ 1mA | - | - | -40°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | 40mW | - | - | 1500Vrms | 70V | Transistor | - | - | - | 4 | - | - | - | 1.1V | - | DC | - | - | 70V | - | 20mA | - | - | - | 300mV | 20mA | 20μs 110μs | - | - | - | 500mA | - | - | - | 400% @ 1mA | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() EL208-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 400mV | 160% @ 10mA | - | - | -55°C~110°C | Tube | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 240mW | - | - | 3750Vrms | 80V | Transistor with Base | - | - | - | 1 | - | - | - | 1.3V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 400mV | - | 1.6μs 2.2μs | - | - | - | 60mA | - | - | - | 320% @ 10mA | 3μs, 3μs | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() OPI7010 TT Electronics/Optek Technology | 1293 |
| Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | 4-DIP | - | - | 400mV | 100% @ 10mA | - | - | -40°C~85°C | Bulk | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | 100mW | - | - | 6000VDC | 30V | Transistor | - | - | - | 1 | - | - | - | 1.2V Max | - | DC | - | 10mA | - | - | - | - | - | - | 30mV | - | - | - | - | - | - | 50mA | 10mA | - | - | 4μs, 3μs | - | 400mV | 100 % | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PC354N1J000F SHARP/Socle Technology | 30 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | - | 200mV | 50% @ 1mA | 1 | - | -30°C~100°C | Tape & Reel (TR) | - | - | e2 | - | Active | 1 (Unlimited) | - | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | 170mW | - | - | 3750Vrms | 80V | Transistor | - | - | SINGLE | - | - | 170mW | - | 1.2V | - | AC, DC | - | 50mA | - | - | 50mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | - | - | 50mA | - | - | - | 150% @ 1mA | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() PC733J00000F Sharp Microelectronics | 24 |
| Datasheet | - | - | - | Through Hole | - | DIP | - | 6 | - | - | - | - | - | 1 | - | - | Tube | 1997 | - | e2 | - | Obsolete | Not Applicable | - | Tin/Copper (Sn/Cu) | 100°C | -25°C | UL RECOGNIZED, TTL COMPATIBLE | - | unknown | - | - | 35V | - | - | - | SINGLE | 1 | - | - | - | - | - | - | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 35V | - | 50mA | 4μs | 1.4V | - | 200mV | - | - | 0.05A | - | - | - | - | - | - | - | - | 5000V | - | 15% | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 525-03-0-I Standex-Meder Electronics | 57 |
| Datasheet | - | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4000VDC | - | Transistor | - | - | - | 1 | - | - | - | - | - | DC | - | - | 32V | - | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5μs, 4.2μs | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | - | 300mV | 100% @ 5mA | - | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | 150mW | - | - | 3750Vrms | 40V | Transistor | - | - | - | 1 | - | 150mW | - | 1.1V | - | DC | - | 5mA | 40V | - | 80mA | - | - | - | 300mV | 80mA | 3μs 5μs | - | 6V | - | 1A | 50mA | - | - | 300% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2730-500E Broadcom Limited | 2412 |
| - | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | - | 300% @ 1.6mA | 2 | - | 0°C~70°C | Tape & Reel (TR) | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 135mW | - | - | 3750Vrms | 7V | Darlington | - | - | - | 2 | - | 135mW | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | - | 60mA | - | - | - | 100mV | 60mA | - | - | 5V | - | 20mA | - | 12mA | - | 2600% @ 1.6mA | 5μs, 10μs | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |