- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Polarity | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Power Consumption | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP293-4(V4GBTRE Toshiba Semiconductor and Storage | 3060 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | 16 | 16-SO | - | 100% @ 5mA | - | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | - | 4 | - | 1.25V | - | DC | - | - | - | 80V | - | 50mA | - | 1.25V | - | 300mV | - | 2μs 3μs | - | - | - | - | 50mA | - | - | 600% @ 5mA | 3μs, 3μs | 300mV | - | - | - | - | RoHS Compliant | - | ||
![]() TLP184(GR,SE Toshiba Semiconductor and Storage | 109 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | - | 300mV | 100% @ 5mA | - | - | - | -55°C~110°C | Tube | 2015 | - | - | - | Active | - | - | - | - | - | - | - | 200mW | - | - | 3750Vrms | - | Transistor | - | - | - | - | 1 | - | 1.25V | - | AC, DC | - | - | - | - | - | - | - | - | - | 80V | 10mA | 2μs 3μs | - | - | - | 20mA | - | - | - | 300% @ 5mA | 3μs, 3μs | - | - | - | No | - | RoHS Compliant | - | ||
![]() TLP293-4(V4-TR,E Toshiba Semiconductor and Storage | 7012 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | 16 | - | - | 50% @ 5mA | - | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | - | 4 | - | 1.25V | - | DC | - | - | - | 80V | - | 50mA | - | - | - | 300mV | - | 2μs 3μs | - | - | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP292-4(V4-TR,E Toshiba Semiconductor and Storage | 1821 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | 16 | - | - | 50% @ 5mA | - | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | - | 4 | - | 1.25V | - | AC, DC | - | - | - | 80V | - | 50mA | - | - | - | 300mV | - | 2μs 3μs | - | - | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | RoHS Compliant | - | ||
![]() H11AA814 ON Semiconductor | 137652 | - | Datasheet | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4-DIP | - | 20% @ 1mA | - | - | - | -55°C~100°C | Tube | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | - | - | - | 1 | - | 1.2V | - | AC, DC | - | - | - | - | - | - | - | - | - | - | - | 2.4μs 2.4μs | - | - | - | - | 50mA | - | - | 300% @ 1mA | - | 200mV | - | - | - | - | - | - | ||
![]() 4N28SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 10% @ 10mA | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4N28 | 5300Vrms | - | Transistor with Base | - | - | - | - | 1 | - | 1.18V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | 2μs, 2μs | 500mV | - | - | - | - | - | - | ||
![]() CNW83 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | - | 0.4% @ 10mA | - | - | - | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5900Vrms | - | Transistor with Base | - | - | - | - | 1 | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400mV | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CNX82AW ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 40% @ 10mA | - | - | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | - | - | - | 1 | - | 1.2V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 250% @ 10mA | 3μs, 3μs | 400mV | - | - | - | - | - | - | ||
![]() FODM2705R1 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 50% @ 5mA | - | - | - | -40°C~110°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | - | 1 | - | 1.4V Max | - | AC, DC | - | - | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | - | 50mA | - | - | 300% @ 5mA | - | 300mV | - | - | - | - | - | - | ||
![]() 6N136#500 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 19% @ 16mA | 1 | - | - | -55°C~100°C | Tape & Reel (TR) | 2013 | - | e0 | no | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 100mW | - | 6N136 | 3750Vrms | - | Transistor with Base | - | - | - | SINGLE | 1 | 100mW | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | 8mA | 800ns | - | 800 ns | - | 8mA | - | - | 5V | - | 25mA | - | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5962-89785022A Broadcom Limited | 2833 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 20-CLCC | 20 | - | - | 200% @ 5mA | 2 | - | Military grade | -55°C~125°C | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 8541.40.80.00 | 200mW | - | - | 1500VDC | 18V | Darlington | 40mA | - | 2V | COMPLEX | 2 | 200mW | 1.4V | 30 μs | DC | 100 μs | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | 0.1 MBps | 40mA | - | - | - | 110mV | - | - | - | 5V | 1.8V | - | - | 10mA | - | - | 2μs, 8μs | - | 1500 % | - | No | No SVHC | Non-RoHS Compliant | - | ||
![]() H11A617B3SD ON Semiconductor | 26322 | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 63% @ 10mA | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | - | - | - | 1 | - | 1.35V | - | DC | - | - | - | - | - | - | - | - | - | - | - | 2.4μs 2.4μs | - | - | - | - | 50mA | - | - | 125% @ 10mA | - | 400mV | - | - | - | - | - | - | ||
![]() H11A817BSD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 130% @ 5mA | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | - | - | - | 1 | - | 1.2V | - | DC | - | - | - | - | - | - | - | - | - | - | - | 2.4μs 2.4μs | - | - | - | - | 50mA | - | - | 260% @ 5mA | - | 200mV | - | - | - | - | - | - | ||
![]() H11AG3S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 20% @ 1mA | - | - | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | - | - | - | 1 | - | 1.5V Max | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | - | 5μs, 5μs | 400mV | - | - | - | - | - | - | ||
![]() ELD205 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 40% @ 10mA | 2 | 0.15W | - | -55°C~110°C | Tube | 2008 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | - | 3750Vrms | 80V | Transistor | - | NPN | - | - | 2 | - | 1.2V | - | DC | - | - | 60mA | - | - | - | - | - | - | 400mV | - | 1.6μs 2.2μs | 250mW | - | 1.5V | - | 60mA | 10mA | - | 80% @ 10mA | 5μs, 4μs | - | - | 50nA | - | Unknown | ROHS3 Compliant | - | ||
![]() PC3Q410NIP0F Sharp Microelectronics | 96800 | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | 16 | - | 200mV | 50% @ 500μA | 4 | - | - | -30°C~100°C | Tape & Reel (TR) | 2005 | - | e2 | - | Obsolete | 1 (Unlimited) | - | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | - | 170mW | unknown | - | 2500Vrms | 80V | Transistor | - | - | - | - | - | 170mW | 1.2V | - | AC, DC | - | - | 10mA | - | - | 50mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | - | - | - | - | - | - | 400% @ 500μA | - | - | - | 100nA | - | - | RoHS Compliant | Lead Free | ||
![]() H11A617CSD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 100% @ 10mA | - | - | - | -55°C~100°C | Tape & Reel (TR) | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | - | - | - | 1 | - | 1.35V | - | DC | - | - | - | - | - | - | - | - | - | - | - | 2.4μs 2.4μs | - | - | - | - | 50mA | - | - | 200% @ 10mA | - | 400mV | - | - | - | - | - | - | ||
![]() H11D13SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 20% @ 10mA | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | - | - | - | 1 | - | 1.15V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80mA | - | - | - | 5μs, 5μs | 400mV | - | - | - | - | - | - | ||
![]() PS8302L-E3-AX Renesas Electronics America | 1726 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | 15% @ 16mA | 1 | - | - | -55°C~110°C | Tape & Reel (TR) | - | NEPOC | e4 | yes | Active | 1 (Unlimited) | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UL RECOGNIZED | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | SINGLE | 1 | 100mW | 1.6V | - | DC | - | LINEAR IC OUTPUT OPTOCOUPLER | 25mA | - | 1 MBps | - | - | - | - | - | - | - | - | 5V | - | - | - | - | 0.008A | - | 300ns, 330ns | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() TIL111SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | - | - | - | 1 | - | 1.2V | - | DC | - | - | - | - | - | - | - | - | - | - | - | 10μs 10μs Max | - | - | - | - | 100mA | - | - | - | - | 400mV | - | - | - | - | - | - |