- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Supply Voltage | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Isolation Voltage | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACPL-827-W60E Broadcom Limited | 16 |
| - | 17 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | - | 8 | - | 200mV | 50% @ 5mA | 2 | - | -30°C~100°C | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | - | 200mW | - | - | - | 5000Vrms | - | Transistor | - | - | - | 2 | 200mW | 1.2V | - | DC | - | 50mA | 70V | - | - | 50mA | 18μs | - | 18 μs | 70V | 50mA | 4μs 3μs | - | 6V | 1.4V | 50mA | - | - | 600% @ 5mA | - | - | - | 100nA | - | - | ROHS3 Compliant | - | ||
![]() ACPL-827-W6CE Broadcom Limited | 12 |
| - | 17 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | - | 8 | - | 200mV | 200% @ 5mA | - | - | -30°C~100°C | Tube | 2008 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | 200mW | - | - | - | 5000Vrms | - | Transistor | - | - | - | 2 | 200mW | 1.2V | - | DC | - | 50mA | 70V | - | - | 50mA | 18μs | - | 18 μs | 70V | 50mA | 4μs 3μs | - | 6V | - | 50mA | - | - | 400% @ 5mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-824-W60E Broadcom Limited | 12 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | - | 8 | - | 200mV | 20% @ 1mA | - | - | -30°C~100°C | Tube | 2007 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | 200mW | - | - | - | 5000Vrms | - | Transistor | - | - | - | 2 | 200mW | 1.2V | - | AC, DC | - | 50mA | 70V | - | - | 50mA | 18μs | - | 18 μs | 70V | 50mA | 4μs 3μs | - | - | - | 50mA | - | - | 300% @ 1mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-847-W6GE Broadcom Limited | 12 |
| - | 17 Weeks | - | Through Hole | Through Hole | 16-DIP (0.400, 10.16mm) | - | 16 | - | 200mV | 130% @ 5mA | 4 | - | -30°C~100°C | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | 200mW | - | - | - | 5000Vrms | - | Transistor | - | - | - | 4 | 200mW | 1.2V | - | DC | - | 20mA | 70V | - | - | 50mA | 18μs | - | 18 μs | 70V | 50mA | 4μs 3μs | - | 6V | - | 50mA | - | - | 400% @ 5mA | - | - | - | 100nA | 0.000018s | - | ROHS3 Compliant | - | ||
![]() JANTX4N48A TT Electronics/Optek Technology | 12 |
| Datasheet | 20 Weeks | - | Through Hole | Through Hole | TO-78-6 Metal Can | - | - | TO-78-6 | - | 100% @ 1mA | - | - | -55°C~125°C | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | - | - | - | - | 1000VDC | - | Transistor with Base | - | - | - | 1 | - | 1.5V Max | - | DC | - | - | 40V | - | - | 50mA | - | 1.5V | - | 300mV | - | 20μs 20μs Max | - | - | - | - | 40mA | - | 500% @ 1mA | - | 300mV | - | - | - | - | RoHS Compliant | - | ||
![]() 5962-8981001YC Broadcom Limited | 16 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | - | 8 | - | - | 200% @ 5mA | 1 | Military grade | -55°C~125°C | Tube | 2012 | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Nickel/Gold (Ni/Au) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | - | 1500VDC | - | Darlington | 40mA | 2V | COMPLEX | 1 | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | 0.1 MBps | 40mA | - | - | - | 110mV | - | - | - | - | - | - | 10mA | - | - | 2μs, 8μs | - | 1500 % | - | - | - | ROHS3 Compliant | - | ||
![]() 5962-8981002KXA Broadcom Limited | 757 |
| Datasheet | 56 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | 200% @ 5mA | 1 | Military grade | -55°C~125°C | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | - | 1500VDC | - | Darlington | 40mA | 2V | COMPLEX | 1 | 200mW | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | - | - | 40mA | - | - | - | 110mV | - | - | - | 5V | - | - | - | - | - | 2μs, 8μs | - | 1500 % | - | - | - | Non-RoHS Compliant | - | ||
![]() ACPL-177KL-100 Broadcom Limited | 875 |
| - | 56 Weeks | - | Surface Mount | Surface Mount | 16-SMD, Butt Joint | - | 16 | - | - | 200% @ 5mA | 4 | Military grade | -55°C~125°C | Tube | - | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Gold (Au) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | 7V | - | - | 1500VDC | - | Darlington | - | 3V | - | 4 | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00004 ns | - | 40mA | - | - | - | - | - | - | 0.01A | - | - | - | 10mA | - | - | 2μs, 6μs | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-673K Broadcom Limited | 775 |
| - | 56 Weeks | - | Surface Mount | Surface Mount | 20-CLCC | - | 20 | - | - | 200% @ 5mA | 2 | Military grade | -55°C~125°C | Bulk | - | - | - | - | Active | 3 (168 Hours) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 8541.40.80.00 | 200mW | - | - | - | 1500VDC | - | Darlington | 40mA | 2V | COMPLEX | 2 | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | - | 40mA | - | - | - | 110mV | - | - | 0.01A | - | 1.8V | - | 10mA | - | - | 2μs, 8μs | - | 1500 % | - | - | Yes | Non-RoHS Compliant | - | ||
![]() PS2703-1-K-A Renesas Electronics America | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | 4-SMD, Gull Wing | YES | - | - | - | 200% @ 5mA | 1 | - | -55°C~100°C | Tube | 2013 | NEPOC | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | 1 | - | 1.1V | - | DC | - | - | - | - | - | - | - | - | - | - | - | 10μs 10μs | 0.05A | - | - | - | 50mA | - | 400% @ 5mA | - | 300mV | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS2562L2-1-A CEL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 1V | 200% @ 1mA | - | - | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | 200mW | - | - | - | 5000Vrms | 40V | Darlington | - | - | - | 1 | - | 1.17V | - | DC | - | - | - | - | - | 200mA | - | - | - | 1V | 200mA | 100μs 100μs | - | - | - | 1A | 80mA | - | - | - | 1V | - | - | - | No | ROHS3 Compliant | - | ||
![]() TLP631(BL,F) Toshiba Semiconductor and Storage | 88000 | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | 400mV | 200% @ 5mA | - | - | -55°C~100°C | Tube | 2008 | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | 250mW | - | - | - | 5000Vrms | - | Transistor with Base | - | - | - | 1 | - | 1.15V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 55V | - | - | 50mA | - | - | - | 55V | 50mA | 2μs 3μs | - | - | - | 60mA | 60mA | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | RoHS Compliant | - | ||
![]() PC123PY2J00F Sharp Microelectronics | In Stock | - | Datasheet | - | - | Surface Mount | - | SMD/SMT | - | 4 | - | 200mV | - | 1 | - | - | Tape & Reel (TR) | 2006 | - | e6/e2 | - | Obsolete | 1 (Unlimited) | - | TIN BISMUTH/TIN COPPER | 100°C | -30°C | UL RECOGNIZED, VDE APPROVED | - | 200mW | - | unknown | - | - | 70V | - | - | - | SINGLE | - | 200mW | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | 50mA | 70V | - | - | 50mA | 18μs | 1.4V | 18 μs | 70V | 50mA | - | - | 6V | - | - | - | 5kV | - | - | - | 400 % | - | - | - | Non-RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 4-SOP | 300mV | 100% @ 5mA | - | - | -55°C~100°C | Tube | - | NEPOC | - | - | Active | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | 150mW | - | - | - | 3750Vrms | - | Transistor | - | - | - | 1 | - | 1.2V | - | AC, DC | - | 5mA | 70V | - | - | 30mA | - | 1.2V | - | 300mV | 30mA | 5μs 7μs | - | - | - | 500mA | 30mA | - | 300% @ 5mA | - | 300mV | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4N46-060E Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | Tin | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | - | 200% @ 10mA | 1 | - | -40°C~85°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED, VDE APPROVED | - | 100mW | - | - | 4N46 | 3750Vrms | - | Darlington with Base | - | - | SINGLE | 1 | 100mW | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | - | 60mA | - | - | - | - | - | - | - | 5V | - | 20mA | - | - | 1000% @ 10mA | 5μs, 150μs | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLP759(J,F) Toshiba Semiconductor and Storage | 170 | - | Datasheet | 12 Weeks | Gold, Silver, Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | 20% @ 16mA | - | - | -55°C~100°C | Tube | 2009 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | 100mW | - | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | 100mW | 1.65V | - | DC | - | 25mA | - | - | - | - | - | - | - | - | 8mA | - | - | 5V | - | 25mA | - | - | - | 200ns, 300ns | - | 40 % | - | - | No | RoHS Compliant | - | ||
![]() PS2705-1-L-A CEL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 4-SOP | 300mV | 100% @ 5mA | 1 | - | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | 150mW | - | - | - | 3750Vrms | - | Transistor | - | - | - | 1 | 150mW | 1.1V | - | AC, DC | - | 50mA | 40V | - | - | - | - | 1.4V | - | 40V | 80mA | 3μs 5μs | - | - | - | 1A | 50mA | - | 300% @ 5mA | - | 300mV | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() JAN4N49A TT Electronics/Optek Technology | 49 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | TO-78-6 Metal Can | - | - | TO-78-6 | - | 200% @ 1mA | - | - | -55°C~125°C | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | - | - | - | - | 1000VDC | - | Transistor with Base | - | - | - | 1 | - | 1.5V Max | - | DC | - | - | 40V | - | - | 50mA | - | 1.5V | - | 300mV | - | 20μs 20μs Max | - | - | - | - | 40mA | - | 1000% @ 1mA | - | 300mV | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | 4-DIP | 300mV | 130% @ 5mA | 1 | - | -55°C~110°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 110°C | -55°C | - | - | 150mW | - | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | 700mW | 1.2V | - | DC | - | 40mA | 80V | - | - | 50mA | - | 1.2V | - | 300mV | 50mA | 3μs 5μs | - | 6V | - | 1A | 40mA | - | 260% @ 5mA | - | 300mV | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PS8501L2-AX CEL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | 15% @ 16mA | - | - | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | 100mW | - | - | - | 5000Vrms | - | Transistor with Base | - | - | - | 1 | 100mW | 1.7V | - | DC | - | 25mA | 35V | - | - | 8mA | - | - | - | - | 8mA | - | - | 5V | - | 25mA | - | - | - | 220ns, 350ns | - | - | - | - | No | ROHS3 Compliant | Lead Free |