- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Isolation Voltage-Max | Vce Saturation (Max) | Current Transfer Ratio | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 6 | 6-SDIP | - | 15% @ 16mA | - | - | -55°C~110°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 110°C | -55°C | - | 100mW | - | - | 5000Vrms | 35V | Transistor | - | - | 1 | - | 1.6V | DC | - | - | - | 8mA | - | - | - | - | 8mA | - | - | - | 25mA | 25mA | - | 300ns, 330ns | - | - | - | - | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 4-SMD | 300mV | 50% @ 5mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | 150mW | - | - | 5000Vrms | - | Transistor | - | - | 1 | 150mW | 1.1V | DC | - | 60mA | 1.3V | - | 3μs | 1.3V | 4 μs | 120V | 30mA | 5μs 25μs | - | 6V | 1A | 60mA | 200% @ 5mA | - | - | 300mV | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PS2561-1-A CEL | In Stock | - | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | - | 300mV | 80% @ 5mA | - | - | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | 150mW | - | - | 5000Vrms | - | Transistor | - | - | 1 | 150mW | 1.17V | DC | - | 80mA | 80V | - | - | - | - | 80V | 50mA | 3μs 5μs | - | 6V | 80mA | - | 400% @ 5mA | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() JAN4N49A TT Electronics/Optek Technology | 49 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | TO-78-6 Metal Can | - | - | TO-78-6 | - | 200% @ 1mA | - | - | -55°C~125°C | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | - | - | 1000VDC | - | Transistor with Base | - | - | 1 | - | 1.5V Max | DC | - | - | 40V | 50mA | - | 1.5V | - | 300mV | - | 20μs 20μs Max | - | - | - | 40mA | 1000% @ 1mA | - | - | 300mV | - | - | - | - | RoHS Compliant | - | ||
![]() PC123ZY2 Sharp Microelectronics | 4800 | - | Datasheet | - | Surface Mount | - | SMD/SMT | - | 4 | - | - | - | 1 | -30°C | - | Cut Tape (CT) | 2003 | - | e0 | - | Obsolete | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | - | unknown | - | - | 70V | - | - | SINGLE | 1 | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 50mA | - | - | - | 200mV | - | - | 0.05A | - | - | - | - | - | 5000V | - | 100% | - | - | - | RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | 4-DIP | 300mV | 50% @ 5mA | 1 | - | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | 150mW | - | - | 5000Vrms | 70V | Transistor | - | - | 1 | 150mW | 1.2V | DC | - | 30mA | - | 30mA | - | 1.4V | - | 300mV | 30mA | 3μs 5μs | - | 6V | 500mA | 30mA | 400% @ 5mA | - | - | 300mV | - | - | - | No | ROHS3 Compliant | - | ||
![]() PS2701-1-M-A CEL | In Stock | - | - | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 4-SMD | 300mV | 50% @ 5mA | 1 | - | -55°C~100°C | Tube | - | NEPOC | - | - | Active | 1 (Unlimited) | - | - | 100°C | -55°C | - | 150mW | - | - | 3750Vrms | - | Transistor | - | - | 1 | 150mW | 1.1V | DC | - | 50mA | 40V | 80mA | - | 1.1V | - | 300mV | 80mA | 3μs 5μs | - | 6V | 1A | 50mA | 150% @ 5mA | - | - | 300mV | - | - | - | No | ROHS3 Compliant | - | ||
![]() PS2513-1-A CEL | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | - | 300mV | 50% @ 5mA | - | - | -55°C~100°C | Tube | - | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 150mW | - | - | 5000Vrms | - | Transistor | - | - | 1 | 150mW | 1.1V | DC | - | 60mA | 120V | 30mA | 3μs | - | 4 μs | 300mV | 30mA | 5μs 25μs | - | 6V | 1A | - | 200% @ 5mA | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Flat Leads | - | 4 | 4-Mini-Flat | 300mV | 100% @ 1mA | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | 120mW | - | - | 2500Vrms | - | Transistor | - | - | 1 | - | 1.1V | DC | - | - | 40V | 40mA | - | 1.1V | - | 300mV | 40mA | 5μs 10μs | - | - | 500mA | 50mA | 400% @ 1mA | 40μs, 120μs | - | 300mV | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() HCPL-4701#020 Broadcom Limited | In Stock | - | - | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | 600% @ 500μA | 1 | - | 0°C~70°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 115mW | - | - | 5000Vrms | - | Darlington with Base | 4.5V | SINGLE | 1 | - | 1.25V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 18V | 60mA | - | - | - | - | 60mA | - | 0.02A | - | 10mA | 10mA | 8000% @ 500μA | 3μs, 34μs | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PS2841-4A-AX CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 12-BSOP (0.173, 4.40mm Width) | - | 12 | 12-SSOP | 300mV | 100% @ 1mA | - | - | -40°C~100°C | Strip | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -40°C | - | 40mW | - | - | 1500Vrms | - | Transistor | - | - | 4 | - | 1.1V | DC | - | 1mA | 70V | 20mA | - | 1.1V | - | 300mV | 20mA | 20μs 110μs | - | - | 500mA | 20mA | 400% @ 1mA | - | - | 300mV | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PS8101-K-AX CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | 5 | - | - | 20% @ 16mA | - | - | -55°C~100°C | Bulk | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | 100mW | - | - | 3750Vrms | 35V | Transistor | - | - | 1 | - | 1.7V | DC | - | - | - | 8mA | - | - | - | - | - | - | - | - | 25mA | - | 35% @ 16mA | 500ns, 600ns | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() PS2703-1-V-A CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 300mV | 50% @ 5mA | - | - | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | 150mW | - | - | 3750Vrms | 120V | Transistor | - | - | 1 | 150mW | 1.1V | DC | - | 50mA | - | 30mA | - | - | - | 300mV | 30mA | 10μs 10μs | - | 6V | 1A | - | 400% @ 5mA | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 4N29S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | 100% @ 10mA | 1 | - | -55°C~100°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED | - | compliant | 4N29 | 5300Vrms | - | Darlington with Base | - | SINGLE | 1 | - | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | 0.08A | - | - | 80mA | - | 5μs, 40μs (Max) | - | 1V | 100% | 30V | 0.00004s | - | - | - | ||
![]() MCT2M ON Semiconductor | 33630 | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | 400mV | 20% @ 10mA | 1 | - | -40°C~100°C | Tube | 2009 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 250mW | - | - | 7500Vpk | 30V | Transistor with Base | - | - | - | 250mW | 1.25V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | - | 50mA | 2μs | - | - | 30V | 50mA | 2μs 1.5μs | - | 3V | - | - | - | 2μs, 2μs | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CNW11AV3 ON Semiconductor | 4800 | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | - | - | 20% @ 10mA | - | - | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4000Vrms | - | Transistor with Base | - | - | 1 | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400mV | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HMA124R1V ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 400mV | 100% @ 1mA | 1 | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 150mW | - | - | 3750Vrms | 80V | Transistor | - | - | - | 150mW | 1.3V Max | DC | - | 50mA | - | 80mA | 3μs | - | - | 80V | 80mA | 3μs 3μs | - | 6V | - | - | 1200% @ 1mA | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() H11AA2SM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | 10% @ 10mA | - | - | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 7500Vpk | - | Transistor with Base | - | - | 1 | - | 1.17V | AC, DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | 400mV | - | - | - | - | - | - | ||
![]() FODM121DR2 ON Semiconductor | 7540 | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | 50% @ 5mA | - | - | -40°C~110°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | 1 | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | 600% @ 5mA | - | - | 400mV | - | - | - | - | - | - | ||
![]() PC123B Sharp Microelectronics | 260 | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | 100% @ 5mA | 1 | - | -30°C~100°C | Tube | 2003 | - | e0 | - | Obsolete | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | unknown | - | 5000Vrms | 70V | Transistor | - | SINGLE | 1 | - | 1.2V | DC | - | - | - | 50mA | - | - | - | 200mV | - | 4μs 3μs | 0.05A | - | - | - | 250% @ 5mA | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |