- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Max Power Dissipation | Number of Functions | Supply Voltage | Reach Compliance Code | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Voltage | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP781F(D4GR-TP7,F Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | - | Through Hole | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | 400mV | 100% @ 5mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | 2009 | - | e3 | yes | Last Time Buy | 1 (Unlimited) | - | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 250mW | - | - | - | - | 5000Vrms | - | Transistor | - | - | SINGLE | 1 | - | - | 250mW | 1.15V | - | DC | - | 60mA | - | - | - | - | - | - | - | 80V | 50mA | 2μs 3μs | - | 5V | - | - | 60mA | - | - | 300% @ 5mA | 3μs, 3μs | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() PS2802-1-A Renesas Electronics America | 1091 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | - | 1V | 200% @ 1mA | 1 | - | -55°C~100°C | Bulk | 2006 | NEPOC | e6 | yes | Active | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED | - | - | 120mW | - | - | - | - | 2500Vrms | 40V | Darlington | - | - | SINGLE | 1 | - | - | - | 1.1V | - | DC | - | 50mA | - | - | - | 90mA | - | - | - | 1V | 90mA | 200μs 200μs | - | 6V | 40V | - | - | - | - | - | - | - | 2000 % | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() TLP184(BL-TPL,SE Toshiba Semiconductor and Storage | 10131 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | 4 | - | - | 300mV | 200% @ 5mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | - | - | 200mW | - | - | - | - | 3750Vrms | - | Transistor | - | - | SINGLE | 1 | - | - | - | 1.25V | - | AC, DC | - | - | 80V | - | - | 50mA | - | - | - | 300mV | 50mA | 2μs 3μs | 0.05A | - | - | - | 50mA | - | - | 600% @ 5mA | 3μs, 3μs | - | - | 80nA | - | - | No | RoHS Compliant | - | ||
![]() 6N135S(TA) Everlight Electronics Co Ltd | 99700 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | 20V | - | 7% @ 16mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2009 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | TR | 100mW | 1 | - | - | UL | 5000Vrms | 20V | Transistor with Base | - | - | SINGLE | 1 | - | - | - | 1.45V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 5e-8 ns | 1 MBps | 8mA | 1.5μs | - | 1.5 μs | - | 8mA | - | - | - | - | - | 25mA | - | - | 50% @ 16mA | 350ns, 500ns | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5962-9800201KYC Broadcom Limited | 743 |
| Datasheet | 56 Weeks | Gold | Surface Mount, Through Hole | Surface Mount | 16-SMD, Butt Joint | - | - | - | - | - | 200% @ 5mA | 4 | Military grade | -55°C~125°C | Tube | 2012 | - | e4 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | - | 200mW | - | 18V | - | - | 1500VDC | - | Darlington | 40mA | 2V | COMPLEX | 4 | - | - | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.0001 ns | - | 40mA | - | - | - | 110mV | - | - | 0.01A | - | - | - | - | 10mA | - | - | 2μs, 8μs | - | 1500 % | - | - | - | - | ROHS3 Compliant | - | ||
![]() CNY17-1-360E Broadcom Limited | 12 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | - | 300mV | 40% @ 10mA | 1 | - | -55°C~100°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | - | - | 250mW | - | - | - | - | 5000Vrms | 70V | Transistor with Base | - | - | SINGLE | - | - | - | 250mW | 1.4V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | - | 150mA | 10μs | - | 10 μs | 70V | 150mA | 5μs 5μs | - | 6V | - | - | 60mA | - | 60mA | 80% @ 10mA | - | - | - | 50nA | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLP185(E) Toshiba Semiconductor and Storage | 3 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | - | 4 | - | - | 300mV | 50% @ 5mA | - | - | -55°C~110°C | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 200mW | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | 1 | - | - | 200mW | 1.25V | - | DC | - | 16mA | 80V | - | - | 50mA | - | - | - | 80V | 10mA | 5μs 9μs | - | 5V | - | - | 20mA | - | - | 400% @ 5mA | 9μs, 9μs | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() H11AA3M Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6 | - | - | 400mV | 50% @ 10mA | 1 | - | -55°C~100°C | Tube | 2010 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 200mW | - | - | - | - | 5000Vrms | 80V | Transistor with Base | - | - | SINGLE | 1 | - | - | - | 1.2V | - | AC, DC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 400mV | - | 10μs 10μs Max | - | - | - | - | 60mA | - | - | - | 10μs, 10μs (Max) | - | 50% | 50nA | - | - | - | ROHS3 Compliant | - | ||
![]() JANTXV4N24A TT Electronics/Optek Technology | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | TO-78-6 Metal Can | - | - | TO-78-6 | - | - | 100% @ 10mA | - | - | -55°C~125°C | Bulk | 2015 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | 1000VDC | - | Transistor with Base | - | - | - | 1 | - | - | - | 1.5V Max | - | DC | - | - | 40V | - | - | 50mA | - | 1.5V | - | 300mV | - | 20μs 20μs Max | - | - | - | - | - | 40mA | - | - | - | 300mV | - | - | - | - | - | RoHS Compliant | - | ||
![]() ACFL-5211T-560E Broadcom Limited | 2670 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 12-BSOP (0.295, 7.50mm Width) | - | 12 | - | - | - | 32% @ 10mA | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100, R²Coupler™ | e3 | - | Active | 3 (168 Hours) | - | Tin (Sn) | - | - | - | 8541.40.80.00 | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | 2 | - | - | - | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | - | 8mA | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | 100% @ 10mA | 150ns, 500ns | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5962-8978501YA Broadcom Limited | 2085 |
| Datasheet | 17 Weeks | - | Surface Mount, Through Hole | Surface Mount | 8-SMD Butt Joint | - | 8 | - | - | - | 200% @ 5mA | 2 | Military grade | -55°C~125°C | Tube | 2012 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | - | 200mW | - | - | not_compliant | - | 1500VDC | - | Darlington | 40mA | 2V | COMPLEX | 2 | - | - | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | 0.1 MBps | 40mA | - | - | - | 110mV | - | - | 0.01A | - | - | 1.6V | - | 10mA | - | - | 2μs, 8μs | - | 1500 % | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 5962-9800201KYA Broadcom Limited | 798 |
| Datasheet | 56 Weeks | - | Surface Mount, Through Hole | Surface Mount | 16-SMD, Butt Joint | - | 16 | - | - | - | 200% @ 5mA | 4 | Military grade | -55°C~125°C | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | - | 200mW | - | 18V | - | - | 1500VDC | - | Darlington | 40mA | 2V | COMPLEX | 4 | - | - | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.0001 ns | - | 40mA | - | - | - | 110mV | - | - | 0.01A | - | - | - | - | 10mA | - | - | 2μs, 8μs | - | 1500 % | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CNY17-1-W60E Broadcom Limited | 12 |
| - | 17 Weeks | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6 | - | - | 300mV | 40% @ 10mA | 1 | - | -55°C~100°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | - | - | 250mW | - | - | - | - | 5000Vrms | 70V | Transistor with Base | - | - | SINGLE | - | - | - | 250mW | 1.4V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | - | 150mA | 10μs | - | 10 μs | 70V | 150mA | 5μs 5μs | - | 6V | - | - | 60mA | - | 60mA | 80% @ 10mA | - | - | - | 50nA | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ACFL-5212T-060E Broadcom Limited | 12 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 12-BSOP (0.295, 7.50mm Width) | - | 12 | - | - | - | 32% @ 10mA | - | Automotive grade | -40°C~125°C | Bulk | 2016 | Automotive, AEC-Q100, R²Coupler™ | e3 | - | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | 8541.40.80.00 | - | 30mW | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | 2 | - | - | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | - | 8mA | - | - | - | - | - | - | - | - | - | - | 20mA | - | - | 100% @ 10mA | 20μs, 20μs (Max) | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CNY171SM ON Semiconductor | 1880 |
| Datasheet | 2 Weeks | - | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | - | 40% @ 10mA | 1 | - | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | - | - | - | - | - | - | 4170Vrms | - | Transistor with Base | - | - | SINGLE | 1 | - | - | - | 1.35V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | 4μs 3.5μs Max | 0.06A | - | - | - | - | 60mA | - | 80% @ 10mA | 2μs, 3μs | 400mV | - | 50nA | 70V | 0.000004s | - | ROHS3 Compliant | - | ||
![]() TLP781(D4-GB-LF6,F Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | 4-SMD, Gull Wing | YES | - | - | - | - | 100% @ 5mA | 1 | - | -55°C~110°C | - | 2009 | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | - | - | - | 1.15V | - | DC | - | - | - | - | - | - | - | - | - | - | - | 2μs 3μs | 0.025A | - | - | - | - | 60mA | - | 600% @ 5mA | 3μs, 3μs | 400mV | - | - | - | - | - | RoHS Compliant | - | ||
![]() PS2561-2-V CEL | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 8-DIP | - | - | 80% @ 5mA | - | - | -55°C~100°C | Tube | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | 80V | Transistor | - | - | - | 2 | - | 2 | - | 1.17V | - | DC | - | - | - | - | - | 50mA | 3μs | - | - | 300mV | - | 3μs 5μs | - | - | - | - | - | 80mA | - | 400% @ 5mA | - | 300mV | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-4502-060E Broadcom Limited | 12 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | 19% @ 16mA | 1 | - | -55°C~100°C | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | - | 100mW | - | - | - | - | 3750Vrms | - | Transistor | - | - | SINGLE | 1 | - | - | 100mW | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | - | - | 25mA | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-K453-560E Broadcom Limited | 12 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | - | 8 | - | - | - | 19% @ 16mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED, OPEN COLLECTOR | - | - | 100mW | - | - | - | - | 5000Vrms | - | Transistor | - | - | SINGLE | 1 | 5V | - | 100mW | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | - | 8mA | - | - | - | - | 8mA | - | - | 5V | - | - | 25mA | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS2501-2-A CEL | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | 300mV | 80% @ 5mA | 2 | - | -55°C~100°C | Tube | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | - | - | 120mW | - | - | unknown | - | 5000Vrms | 80V | Transistor | - | - | - | - | - | - | - | 1.17V | - | DC | - | 80mA | - | - | - | 50mA | 3μs | - | - | 300mV | 50mA | 3μs 5μs | - | 6V | - | - | - | - | - | 600% @ 5mA | - | - | - | 100nA | - | - | - | RoHS Compliant | Lead Free |