- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Max Power Dissipation | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Polarity | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Power Consumption | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Isolation Voltage-Max | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4 | - | - | 300mV | 100% @ 5mA | - | - | -55°C~110°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | 150mW | - | - | 5000Vrms | 80V | Transistor | - | - | - | 1 | - | 150mW | 1.17V | DC | - | 40mA | - | - | 50mA | - | - | - | 300mV | 50mA | 3μs 5μs | - | - | - | 6V | - | 1A | - | - | 400% @ 5mA | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MOC8111 ON Semiconductor | 23264 |
| Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | 6-DIP | - | 400mV | 20% @ 10mA | 1 | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | 5V | 260mW | - | - | 5300Vrms | 70V | Transistor | - | - | - | 1 | 1 | 260mW | 1.15V | DC | - | 90mA | - | - | - | 4μs | 1.65V | 20 μs | 70V | - | 2μs 11μs | - | - | - | 6V | - | - | 90mA | - | - | 3μs, 18μs | - | 400mV | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() EL3H7(A)-VG Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | - | 200mV | 80% @ 5mA | 1 | - | -55°C~110°C | Tube | 2011 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | - | - | 200mW | - | - | 3750Vrms | 80V | Transistor | - | - | SINGLE | 1 | - | - | 1.2V | DC | - | - | - | - | 50mA | - | - | - | 200mV | 50mA | 5μs 3μs | - | - | 0.05A | - | - | 50mA | - | - | 160% @ 5mA | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() EL3H7(I)(EA)-G Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | - | 200mV | 63% @ 10mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | - | - | 200mW | - | - | 3750Vrms | 80V | Transistor | - | - | SINGLE | 1 | - | - | 1.2V | DC | - | - | - | - | 50mA | - | - | - | 200mV | 50mA | 5μs 3μs | - | - | 0.05A | - | - | 50mA | - | - | 125% @ 10mA | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() H11A1W ON Semiconductor | 3241 |
| Datasheet | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6 | 6-DIP | - | 400mV | 50% @ 10mA | - | - | -55°C~100°C | Tube | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | - | 250mW | - | - | 5300Vrms | 30V | Transistor with Base | - | - | - | 1 | - | - | 1.18V | DC | - | - | - | - | - | - | - | - | 400mV | - | - | - | - | - | - | - | - | 100mA | - | - | 2μs, 2μs | - | 400mV | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 4N35S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | - | 100% @ 10mA | - | - | -55°C~100°C | Tube | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 4N35 | 5300Vrms | - | Transistor with Base | - | - | - | 1 | - | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 2μs, 2μs | - | 300mV | - | - | - | - | - | - | - | ||
![]() IS354 Isocom Components 2004 LTD | 9000 | - | - | 2 Weeks | PCB, Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | - | 20% @ 1mA | 1 | - | -30°C~100°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | unknown | - | 3750Vrms | - | Transistor | - | - | SINGLE | 1 | - | - | 1.2V | AC, DC | - | - | - | - | - | 4s | - | 3 s | - | - | 4μs 3μs | - | - | 0.06A | - | - | 50mA | - | - | 400% @ 1mA | - | - | 200mV | - | - | 55V | - | - | ROHS3 Compliant | - | ||
![]() 6N139#320 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | 500% @ 1.6mA | 1 | - | -40°C~85°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | - | 135mW | - | 6N139 | 5000Vrms | - | Darlington with Base | - | 4.5V | SINGLE | 1 | - | - | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 18V | 0.1 MBps | 60mA | 60μs | - | 25 μs | - | 60mA | - | - | - | 0.02A | - | - | 20mA | 20mA | - | 2600% @ 1.6mA | 200ns, 2μs | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() FODM121CV ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | 154.986843mg | 400mV | 100% @ 5mA | - | - | -40°C~110°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 150mW | - | - | 3750Vrms | 80V | Transistor | - | - | - | 1 | - | - | 1.3V Max | DC | - | - | - | - | 80mA | - | - | - | 80V | 80mA | 3μs 3μs | - | - | - | - | - | 50mA | 50mA | - | 200% @ 5mA | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() EL1116-G Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 5 Leads | - | - | - | - | 400mV | 100% @ 5mA | - | - | -55°C~110°C | Tube | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 250mW | - | - | 5000Vrms | 80V | Transistor with Base | - | - | - | 1 | - | - | 1.5V Max | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | 50mA | - | - | - | 400mV | 50mA | 2μs 3μs | - | - | - | - | - | 60mA | 60mA | - | 300% @ 5mA | 4μs, 3μs | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() TIL111SVM ON Semiconductor | 3900 | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | 810.002575mg | 400mV | - | 1 | - | -40°C~100°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 250mW | - | - | 7500Vpk | 30V | Transistor with Base | - | - | - | - | - | 250mW | 1.2V | DC | - | 60mA | - | - | 2mA | 10μs | - | 10 μs | 30V | - | 10μs 10μs Max | - | - | - | 3V | - | 60mA | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() FOD2712V ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | 400mV | 100% @ 10mA | 1 | - | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | - | - | - | 2500Vrms | 30V | Transistor | - | - | - | 1 | 1 | 145mW | 1.5V Max | DC | - | 20mA | - | - | 50mA | - | 1.5V | - | 30V | 50mA | - | - | - | - | - | - | - | - | - | 200% @ 10mA | - | - | 400mV | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TIL111TVM ON Semiconductor | 3900 | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6 | - | 864.008416mg | 400mV | - | 1 | - | -40°C~100°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 250mW | - | - | 7500Vpk | 30V | Transistor with Base | - | - | - | - | - | 250mW | 1.2V | DC | - | 60mA | - | - | 2mA | 10μs | - | 10 μs | 30V | - | 10μs 10μs Max | - | - | - | 3V | - | 60mA | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 4N27 Everlight Electronics Co Ltd | 16640 | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | - | 500mV | 10% @ 10mA | 1 | - | -55°C~110°C | Tube | 2005 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | - | - | 200mW | - | - | 5000Vrms | 80V | Transistor with Base | NPN | - | SINGLE | 1 | - | - | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 80V | - | - | - | - | - | 80V | - | - | - | 200mW | - | - | - | 50mA | - | 10mA | - | 3μs, 3μs | - | - | 10% | 50nA | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TLP183(YH,E Toshiba Semiconductor and Storage | 18 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | YES | - | - | - | 300mV | 75% @ 5mA | 1 | Military grade | -55°C~125°C | Tube | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 200mW | - | - | 3750Vrms | - | Transistor | - | - | - | 1 | - | - | 1.25V | DC | - | - | - | - | - | - | - | - | 80V | 50mA | 2μs 3μs | - | - | 0.05A | - | - | 50mA | - | - | 150% @ 5mA | 3μs, 3μs | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() PC123Y2J000F Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | 4-DIP | - | 200mV | 100% @ 5mA | 1 | - | -30°C~100°C | Tube | 2006 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -30°C | - | - | - | 200mW | - | - | 5000Vrms | 70V | Transistor | - | - | - | 1 | 1 | 200mW | 1.2V | DC | - | 50mA | - | - | 50mA | 18μs | 1.4V | 18 μs | 70V | 50mA | 4μs 3μs | - | - | - | 6V | - | - | 50mA | - | 250% @ 5mA | - | - | 200mV | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MCT2202300W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 6-DIP | - | - | 63% @ 10mA | - | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | - | - | 1 | - | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | 125% @ 10mA | 2μs, 2μs | - | 400mV | - | - | - | - | - | - | - | ||
![]() HCPL0501R1V ON Semiconductor | 13800 | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | 19% @ 16mA | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 2500Vrms | - | Transistor with Base | - | - | - | 1 | - | - | 1.45V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | 50% @ 16mA | 450ns, 300ns | - | - | - | - | - | - | - | - | - | ||
![]() PC817X7NSZ1B SHARP/Socle Technology | 28 |
| - | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | - | - | 1 | - | -30°C~100°C | Tube | - | - | e6 | - | Discontinued | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | - | - | - | - | - | - | - | - | - | - | Transistor | - | - | SINGLE | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | 50mA | - | 0.05A | - | 80V | - | - | - | - | - | 5000V | 200mV | 600% | - | 80V | - | - | RoHS Compliant | - | ||
![]() TLP521-2X Isocom Components 2004 LTD | 28000 | - | - | 2 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | - | 50% @ 5mA | 2 | - | -30°C~100°C | Tube | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | - | - | 5300Vrms | - | Transistor | - | - | - | 2 | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | - | - | 0.05A | - | - | - | 50mA | - | 600% @ 5mA | - | - | 400mV | - | 100nA | 55V | - | - | ROHS3 Compliant | - |