- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Manufacturer Package Identifier | Breakdown Voltage / V | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | Max Power Dissipation | Reach Compliance Code | Base Part Number | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Voltage | Power Dissipation | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Reverse Breakdown Voltage | Reverse Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Ambient Temperature Range High | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL0534R2 ON Semiconductor | 318 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 252mg | - | - | - | 19% @ 16mA | 2 | -40°C~85°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED, OPEN COLLECTOR OUTPUT | 100mW | - | - | - | 2500Vrms | 20V | Transistor | - | - | - | 100mW | 1.45V | 450 ns | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | 8mA | 800ns | 800 ns | - | 8mA | - | - | 5V | - | - | 25mA | - | - | 50% @ 16mA | 450ns, 300ns | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 6N139-500E Broadcom Limited | 7500 |
| Datasheet | 22 Weeks | - | Tin | Surface Mount, Through Hole | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | 500% @ 1.6mA | 1 | -40°C~85°C | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED | 135mW | - | 6N139 | - | 3750Vrms | 18V | Darlington with Base | SINGLE | 1 | - | 135mW | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | 100 kbps | 60mA | 60μs | 25 μs | - | 60mA | - | - | 5V | - | - | 20mA | - | 12mA | 2600% @ 1.6mA | 200ns, 2μs | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MOC8050TVM ON Semiconductor | 10 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | 864mg | - | - | - | 500% @ 10mA | 1 | -40°C~100°C | Tube | 2014 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED | 250mW | - | - | - | 4170Vrms | - | Darlington | SINGLE | 1 | - | 250mW | 1.18V | - | DC | - | 60mA | 80V | - | 150mA | - | - | - | 150mA | - | - | 3V | - | 2V | 60mA | - | - | - | 8.5μs, 95μs | - | - | - | 500% | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MOC217R2VM ON Semiconductor | 48 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 252mg | - | - | - | 100% @ 10mA | 1 | -40°C~100°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 250mW | - | - | - | 2500Vrms | 30V | Transistor with Base | SINGLE | - | - | 250mW | 1.07V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | 150mA | 3μs | - | 400mV | 150mA | 3.2μs 4.7μs | - | 6V | - | - | 60mA | - | - | - | 7.5μs, 5.7μs | - | - | - | 100% | 50nA | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-M454 Broadcom Limited | 10 |
| Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | - | - | 25% @ 16mA | 1 | -55°C~100°C | Tube | 2004 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | TTL COMPATIBLE, OPEN COLLECTOR, UL RECOGNIZED | 100mW | not_compliant | - | - | 3750Vrms | - | Transistor | SINGLE | 1 | - | 100mW | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 8mA | - | - | - | 8mA | - | - | 5V | - | - | 25mA | - | - | 60% @ 16mA | 200ns, 300ns | - | - | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() 4N35SVM ON Semiconductor | 1812 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 810.002575mg | - | - | - | 100% @ 10mA | 1 | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED, VDE APPROVED | 150mW | - | 4N35 | - | 4170Vrms | 30V | Transistor with Base | SINGLE | 1 | 6V | 250mW | 1.18V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | - | 2μs | 2 μs | 30V | - | - | - | 6V | - | - | 60mA | - | - | - | 2μs, 2μs | - | - | - | 100% | 50nA | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0531 Broadcom Limited | 825 |
| - | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | 19% @ 16mA | 2 | -55°C~100°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | TTL COMPATIBLE, OPEN COLLECTOR, UL RECOGNIZED | 45mW | - | - | - | 3750Vrms | - | Transistor | - | 2 | - | 45mW | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 MBps | 8mA | - | - | - | 8mA | - | - | 5V | - | - | 25mA | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | 3.17mm | 5.08mm | 3.937mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() PS2501L-1-A Renesas Electronics America | 8017 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | PS2501L-1-A | - | - | 80% @ 5mA | 1 | -55°C~100°C | Tube | 2010 | NEPOC | e6 | yes | Active | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | - | - | - | - | 5000Vrms | 80V | Transistor | SINGLE | - | - | - | 1.17V | - | DC | - | 10mA | - | - | - | 3μs | - | 80V | - | 3μs 5μs | - | 6V | - | - | - | 80mA | - | 600% @ 5mA | - | - | - | 100°C | - | - | - | 4mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PC367N2J000F SHARP/Socle Technology | 2500 |
| - | 16 Weeks | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | - | 200% @ 500μA | 1 | -30°C~100°C | Tape & Reel (TR) | - | - | e2 | - | Active | 1 (Unlimited) | - | Tin/Copper (Sn/Cu) | UL RECOGNIZED | 170mW | - | - | - | 3750Vrms | 80V | Transistor | SINGLE | - | - | 170mW | 1.2V | - | DC | - | 10mA | 80V | - | 50mA | 18μs | 18 μs | 80V | 50mA | 4μs 3μs | 50mA | 6V | 6V | - | 10mA | - | - | 400% @ 500μA | - | - | 6V | - | - | - | - | 3mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 4N26SM ON Semiconductor | 31637 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 810mg | - | - | - | 20% @ 10mA | 1 | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED | 150mW | - | 4N26 | - | 4170Vrms | 30V | Transistor with Base | SINGLE | 1 | - | 250mW | 1.18V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | - | - | - | - | - | 500mV | - | - | - | 6V | - | - | 60mA | - | - | - | 2μs, 2μs | - | - | - | 20% | 50nA | 0.000002s | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-227-50BE Broadcom Limited | 8250 |
| - | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | 8 | - | - | - | 80V | 130% @ 5mA | 2 | -55°C~110°C | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED | 200mW | - | - | CSA, UL | 3000Vrms | 80V | Transistor | - | 2 | - | 200mW | 1.2V | - | DC | - | 50mA | 80V | - | 50mA | 2μs | 3 μs | 400mV | 50mA | 2μs 3μs | - | 6V | - | 1.4V | 50mA | - | 20mA | 260% @ 5mA | 3μs, 3μs | - | - | - | - | 100nA | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() ACPL-214-50AE Broadcom Limited | 84000 | - | - | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | - | 80V | 50% @ 1mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | UL APPROVED | 200mW | - | - | CSA, UL | 3000Vrms | 80V | Transistor | SINGLE | 1 | - | 200mW | 1.2V | - | AC, DC | - | 50mA | 80V | - | 50mA | 2μs | 3 μs | 400mV | 50mA | 2μs 3μs | - | - | - | - | 50mA | - | 20mA | 250% @ 1mA | 3μs, 3μs | - | - | - | - | - | 0.000002s | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-817-00DE Broadcom Limited | 4350 |
| Datasheet | 17 Weeks | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | 70V | 70V | 300% @ 5mA | 1 | -30°C~100°C | Tube | 2009 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | 200mW | - | - | CSA, UL, VDE | 5000Vrms | 70V | Transistor | SINGLE | - | - | 200mW | 1.2V | - | DC | - | 50mA | 70V | - | 50mA | 18μs | 18 μs | 200mV | 50mA | 4μs 3μs | - | 6V | - | - | 50mA | - | 20mA | 600% @ 5mA | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6N136SVM ON Semiconductor | 39 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 720mg | - | - | - | 19% @ 16mA | 1 | -40°C~100°C | Tube | 2014 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | 45mW | - | 6N136 | - | 5000Vrms | - | Transistor with Base | SINGLE | 1 | - | 100mW | 1.45V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 20V | 1 Mbps | 8mA | - | - | - | 8mA | - | - | 5V | - | - | - | 25mA | - | 50% @ 16mA | 250ns, 260ns | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() PS2811-4-F3-A Renesas Electronics America | 21264 | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | 16 | - | - | - | - | 100% @ 1mA | 4 | -55°C~100°C | Tape & Reel (TR) | 2006 | NEPOC | e6 | yes | Active | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | 120mW | - | - | - | 2500Vrms | 40V | Transistor | - | - | - | - | 1.15V | - | DC | - | 50mA | 40V | - | 40mA | 4μs | - | 300mV | 40mA | 4μs 5μs | - | 6V | - | - | - | - | 5mA | 400% @ 1mA | - | - | - | - | - | 100nA | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-817-06AE Broadcom Limited | 47 |
| Datasheet | 17 Weeks | - | Tin | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | - | - | 80% @ 5mA | 1 | -30°C~100°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | - | - | 5000Vrms | 70V | Transistor | SINGLE | - | - | 200mW | 1.2V | - | DC | - | 50mA | 70V | - | 50mA | 18μs | 18 μs | 200mV | 50mA | 4μs 3μs | - | 6V | - | - | 50mA | - | 20mA | 160% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0700-500E Broadcom Limited | 200 |
| Datasheet | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | 300% @ 1.6mA | 1 | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED | 135mW | - | - | - | 3750Vrms | 7V | Darlington with Base | SINGLE | 1 | - | 135mW | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | 100 kbps | 60mA | - | - | - | 60mA | - | - | 5V | - | - | 20mA | - | 12mA | 2600% @ 1.6mA | 1.6μs, 10μs | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-214-560E Broadcom Limited | 76000 |
| - | 17 Weeks | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | - | 80V | 20% @ 1mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL APPROVED, VDE APPROVED | 200mW | - | - | CSA, UL, VDE | 3000Vrms | 80V | Transistor | SINGLE | 1 | - | 200mW | 1.2V | - | AC, DC | - | 50mA | 80V | - | 50mA | 2μs | - | 80V | 50mA | 2μs 3μs | - | - | - | - | 50mA | - | 20mA | 400% @ 1mA | 3μs, 3μs | 400mV | - | - | - | - | 0.000002s | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CNY17-4-500E Broadcom Limited | 17359 |
| - | 17 Weeks | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | - | - | 160% @ 10mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | 250mW | - | - | - | 5000Vrms | 70V | Transistor with Base | SINGLE | - | - | 250mW | 1.4V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | 150mA | 10μs | 10 μs | 70V | 150mA | 5μs 5μs | - | 6V | - | - | 60mA | - | 60mA | 320% @ 10mA | - | - | - | - | - | 50nA | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() EL357N-G Everlight Electronics Co Ltd | 6800 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | - | 50% @ 5mA | 1 | -55°C~110°C | Tube | 2003 | - | - | yes | Active | 1 (Unlimited) | - | - | UL APPROVED | 200mW | - | - | - | 3750Vrms | 80V | Transistor | SINGLE | 1 | - | - | 1.2V | - | DC | - | 20mA | 80V | - | 50mA | - | - | 80V | - | 3μs 4μs | - | - | - | - | 50mA | - | - | 600% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |