- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Isolation Voltage-Max | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTXV4N47A TT Electronics/Optek Technology | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | TO-78-6 Metal Can | - | TO-78-6 | - | 50% @ 1mA | - | - | -55°C~125°C | Bulk | 2014 | - | - | Obsolete | 1 (Unlimited) | - | 125°C | -55°C | - | - | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | - | 1.5V Max | DC | - | - | 40V | 50mA | - | 1.5V | - | 300mV | - | 20μs 20μs Max | - | - | - | - | - | - | 40mA | - | - | - | - | 300mV | - | - | - | - | - | RoHS Compliant | - | ||
![]() 4N25S1(TA)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 500mV | 20% @ 10mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED, VDE APPROVED | 200mW | - | - | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | - | - | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 500mV | - | - | - | - | - | - | - | 50mA | 60mA | - | - | 3μs, 3μs | - | - | 20% | 50nA | - | - | - | ROHS3 Compliant | - | ||
![]() H11B1-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 1V | 500% @ 1mA | 1 | - | -55°C~100°C | Tube | 2013 | - | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | - | 5000Vrms | 55V | Darlington with Base | SINGLE | 1 | - | - | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 1V | - | - | - | - | - | - | - | 60mA | - | - | - | 25μs, 18μs | - | - | 500% | - | - | - | - | ROHS3 Compliant | - | ||
![]() CNY17F-2M Everlight Electronics Co Ltd | 15 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | 300mV | 63% @ 10mA | 1 | - | -55°C~110°C | Tube | 2013 | - | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED | 200mW | - | - | 5000Vrms | 80V | Transistor | SINGLE | 1 | - | - | 1.65V Max | DC | - | - | - | 50mA | - | - | - | 300mV | 50mA | 6μs 8μs | - | - | - | - | - | 60mA | - | - | 125% @ 10mA | 10μs, 9μs | - | - | - | 50nA | - | - | - | ROHS3 Compliant | - | ||
![]() TLP2303(TPL,E Toshiba Semiconductor and Storage | 1478 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | 500% @ 5mA | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | 100mW | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | - | DC | - | 1.6mA | 18V | 80mA | - | 1.47V | - | - | 80mA | - | - | - | - | - | - | 20mA | 20mA | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() 3C91C TT Electronics/Optek Technology | 45 |
| - | 25 Weeks | Through Hole | Through Hole | TO-206AF, TO-72-4 Metal Can | 4 | TO-72-4 | - | 30% @ 10mA | - | - | -55°C~125°C | Bulk | 2009 | - | - | Active | 1 (Unlimited) | - | 125°C | -55°C | - | - | - | - | 1000VDC | 50V | Transistor | - | 1 | - | - | 1.2V Max | DC | - | 50mA | 50V | 30mA | - | 1.2V | - | 400mV | - | - | - | - | - | - | - | - | 50mA | 10mA | 200% @ 10mA | 9μs, 6μs (Max) | - | 400mV | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() TLP624-2(F) Toshiba Semiconductor and Storage | 13676 | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 200mV | 100% @ 1mA | 2 | - | -55°C~100°C | Tube | 2009 | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | 150mW | - | - | 5000Vrms | 55V | Transistor | - | - | - | 150mW | 1.15V | DC | - | 50mA | 55V | 50mA | 8μs | - | - | 55V | 50mA | 8μs 8μs | - | - | 5V | - | 1.3V | 50mA | - | - | 1200% @ 1mA | 10μs, 8μs | - | 400mV | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() JANTX4N22 TT Electronics/Optek Technology | 12 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | TO-78-6 Metal Can | - | TO-78-6 | - | 25% @ 10mA | - | - | -55°C~125°C | Bulk | 2015 | - | - | Active | 1 (Unlimited) | - | 125°C | -55°C | - | - | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | - | 1.5V Max | DC | - | - | 40V | 50mA | - | 1.5V | - | 300mV | - | 20μs 20μs Max | - | - | - | - | - | - | 40mA | - | - | - | - | 300mV | - | - | - | - | - | RoHS Compliant | - | ||
![]() H11A1M Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | 400mV | 50% @ 10mA | 1 | - | -55°C~110°C | Tube | 2008 | - | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED | 200mW | - | - | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | - | - | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 400mV | - | - | - | - | - | - | - | 50mA | 60mA | - | - | 3μs, 3μs | - | - | 50% | 50nA | - | No | - | ROHS3 Compliant | - | ||
![]() OPIA5010DTUE TT Electronics/Optek Technology | In Stock | - | Datasheet | 20 Weeks | Surface Mount, Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 300mV | 600% @ 2mA | 1 | - | -30°C~100°C | Tube | 2010 | - | yes | Obsolete | 1 (Unlimited) | - | - | - | UL APPROVED, VDE APPROVED | 200mW | - | - | 5000Vrms | 300V | Darlington with Base | SINGLE | 1 | - | 100mW | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 25mA | - | 150mA | 300μs | - | 250 μs | 300V | 150mA | 60μs 50μs | - | - | 5V | - | - | - | 50mA | 150mA | 9000% @ 2mA | - | - | 1.5V | - | - | - | No | - | RoHS Compliant | - | ||
![]() PC817X1NSZ1B SHARP/Socle Technology | In Stock |
| - | 16 Weeks | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | 1 | - | -30°C~100°C | Tube | - | e6 | - | Active | 1 (Unlimited) | Tin/Bismuth (Sn/Bi) | - | - | - | - | unknown | - | - | - | Transistor | SINGLE | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | 4μs 3μs | 50mA | 0.05A | - | 80V | - | - | - | - | - | - | 5000V | 200mV | 160% | - | 80V | - | - | RoHS Compliant | - | ||
![]() TLP291(BLL,SE Toshiba Semiconductor and Storage | 555 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | - | - | - | 50% @ 5mA | 1 | - | -55°C~110°C | Tube | 2013 | - | - | Active | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | 3750Vrms | - | Transistor | SINGLE | 1 | - | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | 0.05A | - | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | 300mV | - | 80nA | 80V | - | - | RoHS Compliant | - | ||
![]() TLP293-4(GB,E Toshiba Semiconductor and Storage | 9 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | - | - | - | 100% @ 5mA | 4 | Military grade | -55°C~125°C | Tube | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | UL APPROVED | - | unknown | - | 3750Vrms | - | Transistor | - | 4 | - | - | 1.25V | DC | - | - | 80V | 50mA | - | - | - | 300mV | - | 2μs 3μs | - | 0.05A | - | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | 80nA | - | - | - | RoHS Compliant | - | ||
![]() H11A817300 ON Semiconductor | 20000 | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | 4-DIP | 200mV | 50% @ 5mA | 1 | - | -55°C~100°C | Tube | 2003 | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -55°C | - | 200mW | - | - | 5300Vrms | 70V | Transistor | - | 1 | 1 | 200mW | 1.2V | DC | - | 50mA | - | 50mA | 18μs | 1.5V | 18 μs | 70V | 50mA | 2.4μs 2.4μs | - | - | 6V | - | - | - | 50mA | - | 600% @ 5mA | - | - | 200mV | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() EL852S(TA)(D)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 1000% @ 1mA | - | - | -55°C~100°C | Tape & Reel (TR) | 2014 | - | - | Discontinued | 1 (Unlimited) | - | 100°C | -55°C | - | - | - | - | 5000Vrms | - | Darlington | - | 1 | - | - | 1.2V | DC | - | - | 350V | 150mA | - | 1.2V | - | 1.2V | - | 300μs 100μs Max | - | - | - | - | - | - | 60mA | - | 15000% @ 1mA | - | - | 1.2V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FOD2743CSDV ON Semiconductor | 2094 |
| Datasheet | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 400mV | 50% @ 1mA | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | 70V | Transistor | - | 1 | - | 145mW | 1.07V | DC | - | 20mA | - | 50mA | - | - | - | 70V | 50mA | - | - | - | - | - | - | - | - | - | 100% @ 1mA | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 4N29SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 100% @ 10mA | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 4N29 | 5300Vrms | - | Darlington with Base | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80mA | - | - | 5μs, 40μs (Max) | - | 1V | - | - | - | - | - | - | - | ||
![]() FOD070LR2 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | 400% @ 500μA | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2500Vrms | - | Darlington with Base | - | 1 | - | - | 1.35V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | 7000% @ 500μA | 3μs, 50μs | - | - | - | - | - | - | - | - | - | ||
![]() H11AA3SR2M ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 50% @ 10mA | - | - | -40°C~100°C | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 7500Vpk | - | Transistor with Base | - | 1 | - | - | 1.17V | AC, DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | 400mV | - | - | - | - | - | - | - | ||
![]() TLP620X Isocom Components 2004 LTD | 8750 |
| - | 2 Weeks | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | 50% @ 5mA | 1 | - | -30°C~100°C | Tube | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | 5300Vrms | - | Transistor | SINGLE WITH BUILT-IN DIODE | 1 | - | - | 1.15V | AC, DC | - | - | - | - | - | - | - | - | - | 4μs 3μs | - | 0.05A | - | - | - | - | - | - | 600% @ 5mA | - | - | 400mV | - | - | 55V | - | - | ROHS3 Compliant | Lead Free |