- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS2561DL-1Y-V-F3-A Renesas Electronics America | 14 |
| Datasheet | 84 Weeks | - | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 300mV | 50% @ 5mA | 1 | - | -55°C~110°C | Cut Tape (CT) | 2010 | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | 150mW | - | - | 5000Vrms | - | Transistor | SINGLE | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | 80V | 50mA | 3μs 5μs | - | - | - | 40mA | 40mA | - | 400% @ 5mA | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 6N135S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-SMD | 792.000628mg | - | 7% @ 16mA | 1 | - | -55°C~100°C | Tube | 2004 | - | - | - | Obsolete | 1 (Unlimited) | - | 100°C | 0°C | - | 100mW | - | 6N135 | 2500Vrms | 20V | Transistor with Base | - | 1 | 100mW | 1.45V | DC | - | 25mA | 20V | 1 Mbps | 8mA | 1.5μs | 1.7V | 1.5 μs | - | 8mA | - | - | 5V | - | 25mA | 25mA | - | 50% @ 16mA | 450ns, 500ns | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() OLS300 Skyworks Solutions Inc. | 29 |
| - | 18 Weeks | Surface Mount | Surface Mount | 6-CLCC | - | - | - | - | 20% @ 10mA | - | - | -55°C~125°C | Tube | 2012 | - | - | no | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1500VDC | - | Transistor | - | 1 | - | 1.7V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 18V | - | 8mA | - | - | - | - | - | - | - | - | - | - | 40mA | - | - | 300ns, 500ns | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PS2535L-1-F3-A Renesas Electronics America | 26000 | - | Datasheet | 84 Weeks | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | 400% @ 1mA | 1 | - | -55°C~100°C | Cut Tape (CT) | 2016 | NEPOC | e1 | yes | Active | 1 (Unlimited) | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | UL RECOGNIZED | - | - | - | 5000Vrms | - | Darlington | SINGLE | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | 18μs 5μs | 0.05A | - | - | - | 50mA | - | 5500% @ 1mA | - | 1V | - | - | 400nA | 350V | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS2711-1-A Renesas Electronics America | 49 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | 300mV | 100% @ 1mA | 1 | - | -55°C~100°C | Tube | - | NEPOC | e6 | yes | Active | 1 (Unlimited) | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED | 150mW | - | - | 3750Vrms | 40V | Transistor | SINGLE | 1 | - | 1.15V | DC | - | - | 40V | - | 40mA | - | - | - | 300mV | 40mA | 4μs 5μs | 0.05A | - | - | - | 50mA | - | 400% @ 1mA | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS2761B-1-F3-A Renesas Electronics America | 12 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 300mV | 50% @ 5mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | 2009 | NEPOC | e6 | yes | Active | 1 (Unlimited) | Tin/Bismuth (Sn/Bi) | - | - | UL APPROVED | - | - | - | 3750Vrms | - | Transistor | SINGLE | 1 | 150mW | 1.1V | DC | - | 25mA | - | - | - | - | - | - | 70V | - | 4μs 5μs | - | 6V | - | - | - | - | 400% @ 5mA | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL2531SV ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 792mg | - | 19% @ 16mA | - | - | -55°C~100°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | 100mW | - | - | 2500Vrms | 20V | Transistor | - | 2 | 100mW | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 1 Mbps | 8mA | 800ns | - | 800 ns | - | 8mA | - | - | 5V | - | 25mA | - | - | 50% @ 16mA | 450ns, 300ns | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() EL817S2(A)(TA)-G Everlight Electronics Co Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | 80% @ 5mA | - | - | -55°C~110°C | Tape & Reel (TR) | 2013 | - | - | yes | Discontinued | 1 (Unlimited) | NOT SPECIFIED | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.2V | DC | - | - | 80V | - | 50mA | - | - | - | 200mV | - | 6μs 8μs | - | - | - | - | 60mA | - | 160% @ 5mA | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLP130(GB-TPR,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 6 | - | - | 400mV | 100% @ 5mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED | 200mW | unknown | - | 3750Vrms | 80V | Transistor with Base | SINGLE | 1 | - | 1.15V | AC, DC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 80V | - | 50mA | - | - | - | 80V | 50mA | 2μs 3μs | 0.05A | - | - | 50mA | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TPC817S1D RAG Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | 4-SMD | - | - | - | - | 300% @ 5mA | 1 | - | -40°C~100°C | Digi-Reel® | 2016 | TPC817 | - | - | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED | - | - | - | 5000Vrms | - | Transistor | SINGLE | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | 0.05A | - | - | - | - | - | 600% @ 5mA | - | 200mV | - | - | - | 80V | - | - | - | - | ROHS3 Compliant | - | ||
![]() PC12311NSZ0X SHARP/Socle Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | - | 100% @ 500μA | - | - | -30°C~100°C | Tube | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | unknown | - | 5000Vrms | 70V | Transistor | - | 1 | - | 1.2V | DC | - | - | 70V | - | 50mA | - | - | - | 200mV | - | 4μs 3μs | - | - | 70V | - | 10mA | - | 250% @ 500μA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() OPIA815ATRE TT Electronics/Optek Technology | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 1V | 70% @ 50μA | 1 | - | -30°C~100°C | Tape & Reel (TR) | 2009 | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | - | 5000Vrms | 35V | Darlington | SINGLE | 1 | 200mW | 1.2V | DC | - | 50mA | - | - | 80mA | 300μs | - | 250 μs | 35V | 80mA | 80μs 72μs | - | 6V | - | - | - | 80mA | - | - | - | 6V | 70% | - | - | 3.5mm | 4.6mm | 6.5mm | No | RoHS Compliant | - | ||
![]() PS2501AL-1-A CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 300mV | 50% @ 5mA | 1 | - | -55°C~100°C | Tube | - | NEPOC | e6 | - | Discontinued | 1 (Unlimited) | Tin/Bismuth (Sn/Bi) | - | - | UL APPROVED | 150mW | - | - | 5000Vrms | - | Transistor | SINGLE | 1 | 150mW | 1.2V | DC | - | 30mA | 70V | - | - | - | - | - | 70V | 30mA | 3μs 5μs | - | 6V | - | 500mA | - | - | 400% @ 5mA | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() TLP109(V4,E Toshiba Semiconductor and Storage | 129 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | - | 20% @ 16mA | - | Military grade | -55°C~125°C | Tube | 2014 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | 100mW | unknown | - | 3750Vrms | - | Transistor | - | 1 | - | 1.64V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | 8mA | - | - | - | - | - | - | - | - | - | 20mA | - | - | - | 800ns, 800ns (Max) | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FOD2743CV ON Semiconductor | 898 |
| Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 400mV | 50% @ 1mA | - | - | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | 70V | Transistor | - | 1 | - | 1.07V | DC | - | 20mA | - | - | 50mA | - | - | - | 400mV | 50mA | - | - | - | - | - | - | - | 100% @ 1mA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PS2502-1-L-A Renesas Electronics America | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | 1V | 700% @ 1mA | 1 | - | -55°C~100°C | Tube | 2005 | NEPOC | e1 | yes | Active | 1 (Unlimited) | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | UL RECOGNIZED | 200mW | - | - | 5000Vrms | 40V | Darlington | SINGLE | 1 | - | 1.17V | DC | - | - | - | - | 160mA | - | - | - | 1V | 200mA | 100μs 100μs | 0.08A | - | - | - | 80mA | - | 3400% @ 5mA | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLP785(GRL,F Toshiba Semiconductor and Storage | 59 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | 400mV | 100% @ 5mA | 1 | - | -55°C~110°C | Tube | 2015 | - | - | - | Active | Not Applicable | - | - | - | UL APPROVED | 240mW | - | - | 5000Vrms | - | Transistor | SINGLE | 1 | 240mW | 1.15V | DC | - | 60mA | - | - | - | - | - | - | 80V | 10mA | 2μs 3μs | - | 5V | - | 25mA | - | - | 200% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() TLP2409(F) Toshiba Semiconductor and Storage | 64 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 20% @ 16mA | - | - | -55°C~125°C | Tube | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 100mW | unknown | - | 3750Vrms | - | Transistor | - | 1 | 100mW | 1.57V | DC | - | 25mA | 20V | - | 16mA | - | - | - | - | 16mA | - | - | 5V | - | 25mA | - | - | - | 800ns, 800ns (Max) | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MOC206VM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 251.998911mg | 400mV | 63% @ 10mA | 1 | - | -40°C~100°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | 250mW | - | - | 2500Vrms | 70V | Transistor with Base | - | - | 250mW | 1.15V | DC | - | 60mA | - | - | 150mA | 3.2μs | - | - | 70V | 150mA | 3.2μs 4.7μs | - | 6V | - | 60mA | - | - | 125% @ 10mA | 7.5μs, 5.7μs | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() MOC8113 ON Semiconductor | 23264 | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | - | 100% @ 10mA | - | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | 3μs 14μs | - | - | - | - | 90mA | - | - | 4.2μs, 23μs | 400mV | - | - | - | - | - | - | - | - | - | - |