- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Breakdown Voltage / V | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | Max Power Dissipation | Number of Functions | Base Part Number | Approval Agency | Lead Pitch | Voltage - Isolation | Output Voltage | Output Type | Polarity | Supply Voltage-Min (Vsup) | Configuration | Row Spacing | Number of Channels | Max Supply Voltage | Min Supply Voltage | Power Dissipation | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Power Consumption | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Test Voltage | Response Time-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4N30SM ON Semiconductor | 67 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 810mg | - | - | 100% @ 10mA | 1 | -40°C~100°C | Tube | 2015 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | UL APPROVED | 250mW | - | 4N30 | - | - | 4170Vrms | - | Darlington with Base | - | - | SINGLE | - | 1 | - | - | 250mW | 1.2V | - | DC | DARLINGTON OUTPUT OPTOCOUPLER | 10mA | 30V | - | 150mA | - | - | 1V | 150mA | - | - | - | 3V | - | 80mA | 80mA | - | - | - | 5μs, 40μs (Max) | - | 100 % | - | - | - | 0.00004s | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-073L-500E Broadcom Limited | 314 |
| - | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 300% @ 1.6mA | 2 | 0°C~70°C | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | 135mW | - | - | - | - | 3750Vrms | 7V | Darlington | - | - | - | - | 2 | - | - | 135mW | 1.5V | 30 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | - | 60mA | - | - | - | 60mA | - | - | - | 5V | - | 20mA | - | 12mA | - | 2600% @ 1.6mA | 25μs, 50μs | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EL827 Everlight Electronics Co Ltd | 10000 | - | - | 12 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 50% @ 5mA | 2 | -55°C~110°C | Tube | 2008 | - | - | yes | Active | 1 (Unlimited) | - | - | UL APPROVED | 200mW | - | - | - | - | 5000Vrms | 80V | Transistor | NPN | - | - | - | 2 | - | - | - | 1.2V | - | DC | - | 60mA | - | - | 50mA | - | - | 200mV | 50mA | 3μs 4μs | 200mW | - | - | 1.4V | 60mA | - | 20mA | - | 600% @ 5mA | - | - | - | 100nA | - | - | - | - | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() HCPL-817-560E Broadcom Limited | 6520 |
| Datasheet | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | 50% @ 5mA | 1 | -30°C~100°C | Tape & Reel (TR) | 2009 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | - | - | - | 5000Vrms | 70V | Transistor | - | - | SINGLE | - | - | - | - | 200mW | 1.2V | - | DC | - | 50mA | 70V | - | 50mA | 18μs | 18 μs | 35V | 50mA | 4μs 3μs | - | - | 6V | - | 50mA | - | 20mA | - | 600% @ 5mA | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-817-06BE Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Tin | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | - | 130% @ 5mA | 1 | -30°C~100°C | Tube | 2009 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | - | - | - | 5000Vrms | 70V | Transistor | - | - | SINGLE | - | - | - | - | 200mW | 1.2V | - | DC | - | 50mA | 70V | - | 50mA | 18μs | 18 μs | 35V | 50mA | 4μs 3μs | - | - | 6V | - | 50mA | - | 20mA | - | 260% @ 5mA | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() H11A1TVM ON Semiconductor | 71 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | 864mg | - | - | 50% @ 10mA | 1 | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 150mW | - | - | - | - | 4170Vrms | 30V | Transistor with Base | - | - | SINGLE | - | - | - | - | 250mW | 1.18V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | - | - | - | 2μs | - | 400mV | - | - | - | - | 6V | - | 60mA | - | - | - | - | 2μs, 2μs | - | 50% | 50nA | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLP187(E Toshiba Semiconductor and Storage | 162 | - | Datasheet | 12 Weeks | - | - | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | - | - | - | 1000% @ 1mA | 1 | -55°C~110°C | Tube | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | UL APPROVED | - | - | - | - | - | 3750Vrms | - | Darlington | - | - | SINGLE WITH BUILT-IN DIODE AND RESISTOR | - | 1 | - | - | - | 1.25V | - | DC | - | - | - | - | - | - | - | - | - | 40μs 15μs | - | 0.05A | - | - | - | 50mA | - | - | - | 50μs, 15μs | 1.2V | 4000% | 200nA | 300V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FODM217CR2 ON Semiconductor | 900000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 120mg | - | - | 200% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | 2016 | FODM217 | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | - | 1 | - | - | - | 1.2V | - | DC | - | - | - | - | - | - | - | 400mV | - | 2μs 3μs | - | - | - | - | - | - | - | - | 400% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLP184(GB-TPL,SE Toshiba Semiconductor and Storage | 6000 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | 4 | - | - | - | 100% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | UL APPROVED | 200mW | - | - | - | - | 3750Vrms | - | Transistor | - | - | SINGLE | - | 1 | - | - | - | 1.25V | - | AC, DC | - | - | 80V | - | 50mA | - | - | 300mV | 10mA | 2μs 3μs | - | 0.05A | - | - | 20mA | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | 80nA | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() ELD207(TA)-V Everlight Electronics Co Ltd | 85000 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 100% @ 10mA | 2 | -55°C~110°C | Tape & Reel (TR) | 2009 | - | - | - | Active | 1 (Unlimited) | - | - | UL APPROVED, VDE APPROVED | 250mW | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | - | 2 | - | - | - | 1.2V | - | DC | - | - | 80V | - | - | - | - | 400mV | 50mA | 1.6μs 2.2μs | - | 0.06A | - | - | 60mA | - | - | - | 200% @ 10mA | 5μs, 4μs | - | - | 50nA | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4N35-000E Broadcom Limited | 30000 |
| Datasheet | 22 Weeks | - | Tin | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 30V | 70V | 100% @ 10mA | 1 | -55°C~100°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED | 350mW | - | 4N35 | CSA, UL, VDE | - | 3550Vrms | 30V | Transistor with Base | - | - | SINGLE | - | - | - | - | 350mW | 1.2V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | 100mA | 10μs | 10 μs | 300mV | 100mA | 3μs 3μs | - | - | 6V | - | 60mA | - | 10mA | - | - | - | - | 100% | 500000nA | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6N139SM ON Semiconductor | 39 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 13 hours ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 720mg | - | - | 500% @ 1.6mA | 1 | -40°C~100°C | Tube | 2014 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | 100mW | - | 6N139 | - | - | 5000Vrms | 18V | Darlington with Base | - | - | SINGLE | - | 1 | - | - | 100mW | 1.3V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 100 kbps | 60mA | 60μs | 25 μs | - | - | - | - | - | 5V | - | 20mA | - | - | - | - | 240ns, 1.3μs | - | 1600 % | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() H11A1VM ON Semiconductor | 19 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 855mg | - | - | 50% @ 10mA | 1 | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 150mW | - | - | - | - | 4170Vrms | 30V | Transistor with Base | - | - | SINGLE | - | - | - | - | 250mW | 1.18V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | - | 2μs | - | 400mV | - | - | - | - | 6V | - | 60mA | - | - | - | - | 2μs, 2μs | - | 50% | 50nA | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 6N138-300E Broadcom Limited | 10 | - | Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 300% @ 1.6mA | 1 | -40°C~85°C | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | 135mW | - | 6N138 | - | 2.54mm | 3750Vrms | 7V | Darlington with Base | - | - | SINGLE | 7.62 mm | 1 | 18V | 4.5V | 135mW | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | - | 60mA | 35μs | 10 μs | - | 60mA | - | - | - | 5V | - | 20mA | - | 500μA | - | 2600% @ 1.6mA | 1.6μs, 10μs | - | - | - | - | 2.5kV | - | - | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCNR201 Broadcom Limited | 6520 |
| - | 22 Weeks | - | Lead, Tin | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | - | - | - | 0.36% @ 10mA | - | -55°C~100°C | Tube | 2005 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | 60mW | 1 | - | - | - | 5000Vrms | 15V | Photovoltaic, Linearized | - | - | DUAL, SIMULTANEOUS OPERATION | - | 1 | - | - | 60mW | 1.6V | - | DC | OPTOELECTRONIC DEVICE | 25mA | - | - | - | - | - | - | - | - | - | - | 2.5V | - | 25mA | - | - | - | 0.72% @ 10mA | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ACPL-217-56DE Broadcom Limited | 72000 |
| - | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | - | 300% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | UL APPROVED, VDE APPROVED | 200mW | - | - | - | - | 3000Vrms | - | Transistor | - | - | SINGLE | - | 1 | - | - | 200mW | 1.2V | - | DC | - | 50mA | 80V | - | 50mA | - | - | 80V | 50mA | 2μs 3μs | - | - | 6V | - | 50mA | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MOC8050VM ON Semiconductor | 10 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 855mg | - | - | 500% @ 10mA | 1 | -40°C~100°C | Tube | 2014 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED | 250mW | - | - | - | - | 4170Vrms | 80V | Darlington | - | - | SINGLE | - | 1 | - | - | 250mW | 1.18V | - | DC | - | 60mA | - | - | 150mA | - | - | - | 150mA | - | - | - | 3V | 2V | 60mA | - | - | - | - | 8.5μs, 95μs | - | 500 % | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() H11AA4SR2VM ON Semiconductor | 39 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 810mg | - | - | 100% @ 10mA | 1 | -40°C~100°C | Tape & Reel (TR) | 2014 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 250mW | - | - | - | - | 4170Vrms | 30V | Transistor with Base | - | - | SINGLE | - | - | - | - | 250mW | 1.17V | - | AC, DC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | 50mA | - | - | 400mV | 50mA | - | - | - | - | - | 60mA | - | 10mA | 0.05A | - | - | - | 100% | 50nA | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() H11AA4SVM ON Semiconductor | 10 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 810mg | - | - | 100% @ 10mA | 1 | -40°C~100°C | Tube | 2014 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 250mW | - | - | - | - | 4170Vrms | 30V | Transistor with Base | - | - | SINGLE | - | - | - | - | 250mW | 1.17V | - | AC, DC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | - | - | - | 400mV | 50mA | - | - | - | - | - | 60mA | - | - | 0.05A | - | - | - | 100% | 50nA | - | - | - | 3.67mm | 8.89mm | 6.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCNW139#500 Broadcom Limited | In Stock | - | - | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 200% @ 12mA | 1 | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | 135mW | - | - | - | - | 5000Vrms | - | Darlington with Base | - | 4.5V | SINGLE | - | 1 | - | - | - | 1.45V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 18V | - | 60mA | - | - | - | 60mA | - | - | 0.02A | - | - | 20mA | 20mA | - | - | - | 11μs, 11μs | - | 4500 % | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |