- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Polarity | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Power Consumption | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CNY171SD ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | - | 40% @ 10mA | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | - | 1 | - | - | 1.35V | - | DC | - | - | - | - | - | - | - | - | - | - | 1μs 2μs | - | - | - | - | - | 100mA | - | 80% @ 10mA | 2μs, 3μs | 300mV | - | - | - | - | - | - | ||
![]() MOCD207R2M_F132 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | 100% @ 10mA | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2500Vrms | - | Transistor | - | - | 2 | - | - | 1.25V | - | DC | - | - | - | - | - | - | - | - | - | - | 3.2μs 4.7μs | - | - | - | - | - | 60mA | - | 200% @ 10mA | 7.5μs, 5.7μs | 400mV | - | - | - | - | - | - | ||
![]() CNY17-1-500E Broadcom Limited | 4960 |
| - | 17 Weeks | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | - | 300mV | 40% @ 10mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | - | 250mW | - | - | 5000Vrms | 70V | Transistor with Base | - | SINGLE | - | - | 250mW | 1.4V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | 150mA | 10μs | - | 10 μs | 70V | 150mA | 5μs 5μs | - | - | 6V | - | 60mA | - | 60mA | 80% @ 10mA | - | - | - | 50nA | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4N29 Everlight Electronics Co Ltd | 4226 | - | - | 20 Weeks | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | - | 1V | 100% @ 10mA | 1 | - | -55°C~100°C | Tube | 2008 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | - | 200mW | - | - | 5000Vrms | 55V | Darlington with Base | NPN | SINGLE | 1 | - | 200mW | 1.2V | - | DC | DARLINGTON OUTPUT OPTOCOUPLER | 60mA | - | - | - | - | - | - | 55V | 100nA | - | 200mW | - | 6V | - | 60mA | - | 10mA | - | 5μs, 40μs (Max) | - | 100 % | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() H11AG3W ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 6-DIP | - | - | 20% @ 1mA | - | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | - | 1 | - | - | 1.5V Max | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | 5μs, 5μs | 400mV | - | - | - | - | - | - | ||
![]() ISP827XSM Isocom Components 2004 LTD | 29 |
| - | 2 Weeks | - | - | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | 50% @ 5mA | - | - | -30°C~100°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | unknown | - | 5300Vrms | 35V | Transistor | - | - | 2 | - | - | 1.2V | - | DC | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | - | - | - | - | - | - | 20mA | 600% @ 5mA | - | 200mV | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4N27SVM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | 810mg | 500mV | 10% @ 10mA | 1 | - | -40°C~100°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 150mW | - | 4N27 | 4170Vrms | 30V | Transistor with Base | - | - | - | - | 250mW | 1.18V | - | DC | - | 60mA | - | - | - | 2μs | - | - | 500mV | - | - | - | - | 6V | - | 60mA | - | - | - | 2μs, 2μs | - | - | - | - | No | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 4-SMD | - | 300mV | 200% @ 5mA | - | - | -55°C~100°C | Cut Tape (CT) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | 150mW | - | - | 5000Vrms | - | Transistor | - | - | 1 | - | - | 1.17V | - | DC | - | 10mA | 80V | - | 50mA | - | 1.17V | - | 300mV | 50mA | 3μs 5μs | - | - | - | - | 1A | 80mA | - | 400% @ 5mA | - | 300mV | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PS2865-1-F3 CEL | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | 4-SOP | - | 300mV | 50% @ 5mA | - | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | 120mW | - | - | 2500Vrms | 40V | Transistor | - | - | 1 | 1 | - | 1.1V | - | AC, DC | - | - | - | - | 40mA | 4μs | - | - | 300mV | 40mA | 4μs 5μs | - | - | - | - | - | 50mA | - | 400% @ 5mA | - | 300mV | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PS2802-4-A CEL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | 16 | 16-SSOP | - | 1V | 200% @ 1mA | 4 | - | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | 120mW | - | - | 2500Vrms | 40V | Darlington | - | - | 4 | 4 | - | 1.1V | - | DC | - | 50mA | 40V | - | 100mA | 200μs | 1.1V | - | 1V | 100mA | 200μs 200μs | - | - | 6V | - | - | 50mA | - | - | - | 1V | 2000 % | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() FOD2712 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | 100% @ 10mA | 1 | 0.085W | -40°C~85°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | - | compliant | - | 2500Vrms | - | Transistor | - | SINGLE | 1 | - | - | 1.5V Max | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | 0.02A | - | - | - | - | - | 200% @ 10mA | - | 400mV | - | 50nA | 70V | - | - | - | ||
![]() TLP521-2XSM Isocom Components 2004 LTD | 6520 |
| - | 2 Weeks | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | - | 50% @ 5mA | 2 | - | -30°C~100°C | Tube | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | - | 5300Vrms | - | Transistor | - | - | 2 | - | - | 1.15V | - | DC | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | - | 0.05A | - | - | - | 50mA | - | 600% @ 5mA | - | 400mV | - | 100nA | 55V | - | ROHS3 Compliant | - | ||
![]() PS2562-1-A Renesas Electronics America | 262 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | - | - | 1V | 200% @ 1mA | 1 | - | -55°C~100°C | Tube | 2005 | NEPOC | e1 | yes | Active | 1 (Unlimited) | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | UL RECOGNIZED | - | 200mW | - | - | 5000Vrms | 40V | Darlington | - | SINGLE | - | - | 200mW | 1.17V | - | DC | - | 80mA | 40V | - | 200mA | 100μs | - | - | 1V | 200mA | 100μs 100μs | - | - | 6V | - | - | - | 10mA | - | - | - | 2000 % | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() LDA111S IXYS Integrated Circuits Division | 896 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | 6-SMD | - | - | 300% @ 1mA | - | - | -40°C~85°C | Tube | 2001 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 3750Vrms | 30V | Darlington with Base | - | - | 1 | 1 | - | 1.2V | - | DC | - | - | - | - | - | - | - | - | 1V | - | - | - | - | - | 30V | - | 1mA | - | 30000% @ 1mA | 8μs, 345μs | 1V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PC123A Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | - | 50% @ 5mA | 1 | - | -30°C~100°C | Tube | 1999 | - | e0 | - | Obsolete | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | - | unknown | - | 5000Vrms | 70V | Transistor | - | SINGLE | 1 | - | - | 1.2V | - | DC | - | - | - | - | 50mA | 4μs | - | - | 200mV | - | 4μs 3μs | - | 0.05A | - | - | - | - | - | 150% @ 5mA | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 4-SOP | - | 1V | 1500% @ 1mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | 150mW | - | - | 2500Vrms | - | Darlington | - | - | 1 | - | 150mW | 1.15V | - | DC | - | 50mA | - | - | - | - | 1.4V | - | 350V | 150mA | 100μs 100μs | - | - | 6V | - | 1A | 50mA | - | - | - | 1V | 4000 % | - | - | No | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 4-SMD | - | 300mV | 50% @ 5mA | 1 | - | -55°C~100°C | Cut Tape (CT) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | 150mW | - | - | 5000Vrms | 70V | Transistor | - | - | 1 | - | 150mW | 1.2V | - | DC | - | 30mA | 70V | - | 30mA | - | 1.2V | - | 300mV | 30mA | 3μs 5μs | - | - | 6V | - | 30mA | 30mA | - | 400% @ 5mA | - | 300mV | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PC715V0NSZX Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | - | 1V | 600% @ 1mA | 1 | - | -25°C~100°C | Tube | 2003 | - | e0 | - | Obsolete | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | - | unknown | - | 5000Vrms | 35V | Darlington | - | SINGLE | 1 | - | 170mW | 1.2V | - | DC | - | 50mA | - | - | 80mA | 250μs | - | 250 μs | 1V | - | 60μs 53μs | - | - | 6V | - | - | - | - | 7500% @ 1mA | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC817X3 Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | - | - | 200mV | 200% @ 5mA | 1 | - | -30°C~100°C | Tube | 2003 | - | e0 | - | Obsolete | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | - | unknown | - | 5000Vrms | 80V | Transistor | - | SINGLE | 1 | - | 200mW | 1.2V | - | DC | - | 50mA | - | - | 50mA | 18μs | - | 18 μs | 200mV | - | 4μs 3μs | - | - | 6V | - | - | - | - | 400% @ 5mA | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC957L0NSZ0F Sharp Microelectronics | 258 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | 19% @ 16mA | 1 | - | -55°C~85°C | Tube | 2005 | OPIC™ | e2 | - | Obsolete | 1 (Unlimited) | - | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | - | 100mW | - | - | 5000Vrms | - | Transistor | - | SINGLE | 1 | - | 100mW | 1.7V | 200 ns | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 1 Mbps | 8mA | - | - | - | - | 8mA | - | - | - | 5V | - | 25mA | - | - | 50% @ 16mA | 200ns, 400ns | - | - | - | - | No | RoHS Compliant | Lead Free |