- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Hysteresis Ratio-Nom | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-5531#300 Broadcom Limited | 2490 |
| - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | 9% @ 16mA | 2 | Military grade | -55°C~125°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY | 200mW | - | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 2 | - | - | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | - | 1.9V | 20mA | - | - | - | 400ns, 1μs | - | 20 % | - | 0.000006s | 0.0125 | - | - | Non-RoHS Compliant | - | ||
![]() TLP183(BLL,E Toshiba Semiconductor and Storage | 49 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | YES | - | - | 300mV | 200% @ 5mA | 1 | Military grade | -55°C~125°C | Tube | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 200mW | - | 3750Vrms | - | Transistor | - | - | - | 1 | - | - | 1.25V | - | DC | - | - | - | - | - | - | - | - | 80V | 50mA | 2μs 3μs | 0.05A | - | - | 50mA | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TLP388(D4GB-TR,E Toshiba Semiconductor and Storage | 1688 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | - | - | 6-SO | - | 100% @ 5mA | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | - | - | 1.25V | - | DC | - | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | 50mA | - | 600% @ 5mA | 3μs, 3μs | 400mV | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP184(V4-TPR,SE Toshiba Semiconductor and Storage | 2339 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | - | - | 300mV | 50% @ 5mA | - | - | -55°C~110°C | Tape & Reel (TR) | 2015 | - | - | - | Active | - | - | - | - | - | - | 200mW | - | 3750Vrms | - | Transistor | - | - | - | 1 | - | - | 1.25V | - | AC, DC | - | - | - | - | - | - | - | - | 80V | 10mA | 2μs 3μs | - | - | - | 20mA | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() PC814X1 Sharp Microelectronics | 645 | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 4-DIP | - | 50% @ 1mA | - | - | -30°C~100°C | Tube | 2002 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | 80V | Transistor | - | - | - | 1 | 1 | - | 1.2V | - | AC, DC | - | - | - | - | 50mA | 4μs | - | - | 200mV | - | 4μs 3μs | - | - | - | - | 50mA | - | 150% @ 1mA | - | 200mV | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MOC206R1VM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | 63% @ 10mA | - | - | -40°C~100°C | Tape & Reel (TR) | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2500Vrms | - | Transistor with Base | - | - | - | 1 | - | - | 1.15V | - | DC | - | - | - | - | - | - | - | - | - | - | 3.2μs 4.7μs | - | - | - | - | 60mA | - | 125% @ 10mA | 7.5μs, 5.7μs | 400mV | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 4-SMD | 300mV | 80% @ 5mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | - | 150mW | 1.17V | - | DC | - | 80mA | - | - | - | - | 1.4V | - | 80V | - | 3μs 5μs | - | 6V | - | - | 80mA | - | 400% @ 5mA | - | 300mV | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() H11AA3SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | 50% @ 10mA | - | - | -55°C~100°C | Tape & Reel (TR) | 2001 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | - | - | 1 | - | - | 1.2V | - | AC, DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | 400mV | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 300mV | 50% @ 5mA | - | - | -55°C~110°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | 150mW | - | 5000Vrms | - | Transistor | - | - | - | 1 | - | - | 1.2V | - | DC | - | - | 80V | - | 50mA | - | - | - | 300mV | 50mA | 3μs 5μs | - | - | - | 1A | 40mA | - | 400% @ 5mA | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PS2861-1-F3 CEL | In Stock | - | Datasheet | - | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | 4-SOP | - | 50% @ 5mA | - | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2500Vrms | - | Transistor | - | - | - | 1 | - | - | 1.1V | - | DC | - | - | - | - | - | - | - | - | - | - | 4μs 5μs | - | - | - | - | 50mA | - | 400% @ 5mA | - | 300mV | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TLP292-4(V4LGB,E Toshiba Semiconductor and Storage | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | - | - | - | - | 100% @ 500μA | - | - | -55°C~125°C | Tube | 2002 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | unknown | 3750Vrms | - | Transistor | - | - | - | 4 | - | - | 1.25V | - | AC, DC | - | - | 80V | - | 50mA | - | - | - | 300mV | - | 2μs 3μs | - | - | - | - | - | - | 600% @ 500μA | 3μs, 3μs | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP280-4(GB,J,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | 16 | - | 400mV | 100% @ 5mA | 4 | - | -55°C~100°C | Tube | 2009 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | 170mW | - | 2500Vrms | - | Transistor | - | - | - | 4 | - | 170mW | 1.15V | - | AC, DC | - | 50mA | 80V | - | 50mA | 2μs | - | 3 μs | 80V | 50mA | 2μs 3μs | - | - | - | 50mA | - | - | 600% @ 5mA | 3μs, 3μs | - | - | 100nA | - | - | No | - | RoHS Compliant | - | ||
![]() PS2933-1-F3-AX Renesas Electronics America | 2833 |
| Datasheet | 16 Weeks | - | Surface Mount | 4-SMD, Flat Leads | - | - | - | - | 400% @ 1mA | - | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2500Vrms | - | Darlington | - | - | - | 1 | - | - | 1.1V | - | DC | - | - | - | - | - | - | - | - | - | - | 20μs 5μs | - | - | - | - | 50mA | - | 4500% @ 1mA | - | 1V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 8302401XA Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 16-SMD, Gull Wing | - | 16 | - | - | 200% @ 5mA | 4 | Military grade | -55°C~125°C | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 200mW | - | 1500VDC | 18V | Darlington | 40mA | 2V | COMPLEX | 4 | - | 200mW | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | 0.1 MBps | 40mA | - | - | - | 110mV | - | - | - | 5V | 1.7V | - | - | 5mA | - | 2μs, 8μs | - | 1500 % | - | 0.00006s | - | Yes | No SVHC | Non-RoHS Compliant | - | ||
![]() TLP385(GRL,E Toshiba Semiconductor and Storage | 162 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | - | 4 | - | - | 100% @ 5mA | - | - | -55°C~110°C | Tube | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | - | - | 1.25V | - | DC | - | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | - | 200% @ 5mA | 3μs, 3μs | 300mV | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP385(GRH-TPR,E Toshiba Semiconductor and Storage | 9949 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | - | 4 | - | - | 150% @ 5mA | - | - | -55°C~110°C | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | - | - | 1.25V | - | DC | - | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | - | 300% @ 5mA | 3μs, 3μs | 300mV | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ACNT-H511-500E Broadcom Limited | 24 |
| - | 22 Weeks | - | Surface Mount | 8-SOIC (0.535, 13.60mm Width) | - | - | - | - | 31% @ 12mA | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | e3 | - | Active | - | - | Tin (Sn) | - | - | - | - | - | 7500Vrms | - | Transistor | - | - | - | 1 | - | - | 1.45V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80% @ 12mA | 150ns, 400ns | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FOD8153SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 4-SMD | 1V | 600% @ 1mA | 1 | - | -30°C~105°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 105°C | -30°C | - | 200mW | - | 5000Vrms | 35V | Darlington | - | - | - | 1 | - | 200mW | 1.2V | - | DC | - | 50mA | - | - | 80mA | 300μs | 1.4V | 250 μs | 35V | 80mA | 60μs 53μs | - | - | - | - | 50mA | 50mA | 7500% @ 1mA | - | 1V | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() TLP385(D4-GR,E Toshiba Semiconductor and Storage | 145 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | - | 4 | - | - | 100% @ 5mA | - | - | -55°C~110°C | Tube | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | - | - | 1.25V | - | DC | - | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | - | 300% @ 5mA | 3μs, 3μs | 300mV | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PS2503L-1-K-A Renesas Electronics America | In Stock | - | - | 16 Weeks | - | Surface Mount | 4-SMD, Gull Wing | YES | - | - | - | 200% @ 1mA | 1 | - | -55°C~100°C | Tube | - | NEPOC | e3 | yes | Active | 1 (Unlimited) | - | Matte Tin (Sn) | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | - | - | 1.1V | - | DC | - | - | - | - | - | - | - | - | - | - | 20μs 30μs | 0.08A | - | - | - | 80mA | - | 400% @ 1mA | - | 250mV | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |