- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS8602 CEL | In Stock | - | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 15% @ 16mA | 1 | -55°C~100°C | Tube | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | CMOS COMPATIBLE | - | - | - | - | 5000Vrms | - | Transistor | SINGLE | 1 | - | 1.7V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 0.025A | - | - | 25mA | - | - | 500ns, 300ns | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PS8602L CEL | In Stock | - | - | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | 15% @ 16mA | 1 | -55°C~100°C | Tube | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | CMOS COMPATIBLE | - | - | unknown | - | 5000Vrms | - | Transistor | SINGLE | 1 | - | 1.7V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 0.025A | - | - | 25mA | 0.008A | - | 500ns, 300ns | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() OCP-PCT218/E Lumex Opto/Components Inc. | In Stock | - | Datasheet | 26 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 60% @ 2mA | 2 | -30°C~100°C | Tube | 2001 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5000Vrms | 60V | Transistor | - | 2 | - | 1.2V | DC | - | - | 60V | 50mA | 5μs | - | 300mV | - | 5μs 4μs | 0.05A | - | - | - | - | 600% @ 2mA | - | - | - | 100nA | - | - | ROHS3 Compliant | - | ||
![]() 6N136W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | - | 19% @ 16mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | compliant | 6N136 | 2500Vrms | - | Transistor with Base | - | 1 | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | 50% @ 16mA | 450ns, 500ns | - | - | - | - | - | - | - | ||
![]() CNX36USD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 80% @ 10mA | - | -40°C~100°C | Tape & Reel (TR) | 2001 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | 200% @ 10mA | 20μs, 20μs | 400mV | - | - | - | - | - | - | ||
![]() CNX39U3SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 60% @ 10mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | 100% @ 10mA | 20μs, 20μs | 400mV | - | - | - | - | - | - | ||
![]() CNY17F1300 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 40% @ 10mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | 1.35V | DC | - | - | - | - | - | - | - | - | 1μs 2μs | - | - | - | 100mA | - | 80% @ 10mA | 2μs, 3μs | 300mV | - | - | - | - | - | - | ||
![]() TLP321-2X Isocom Components 2004 LTD | 38 |
| - | 2 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 50% @ 5mA | - | -55°C~100°C | Tube | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | 8541.40.80.00 | - | - | - | 5300Vrms | - | Transistor | - | 2 | - | 1.15V | DC | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | 50mA | - | 600% @ 5mA | 3μs, 3μs | 400mV | - | - | - | - | ROHS3 Compliant | - | ||
![]() H11B255-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 1V | 100% @ 10mA | 1 | -55°C~100°C | Tube | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | - | 200mW | - | - | 5000Vrms | 55V | Darlington with Base | SINGLE | 1 | - | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | - | - | - | - | 1V | - | - | - | - | 60mA | - | - | - | 25μs, 18μs | - | 100% | - | - | - | ROHS3 Compliant | - | ||
![]() PS2833-4-A CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | 16 | 16-SSOP | 1V | 400% @ 1mA | 4 | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | 100°C | -55°C | - | - | 120mW | - | - | 2500Vrms | - | Darlington | - | 4 | 120mW | 1.2V | DC | - | 50mA | - | - | - | 1.4V | 350V | 60mA | 20μs 5μs | - | 6V | 1A | 50mA | - | 4500% @ 1mA | - | 1V | - | - | - | No | ROHS3 Compliant | - | ||
![]() FOD2743ASV ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | 50% @ 1mA | - | -40°C~85°C | Tube | 2008 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | compliant | - | 5000Vrms | - | Transistor | - | 1 | - | 1.07V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100% @ 1mA | - | 400mV | - | - | - | - | - | - | ||
![]() MOC213R1VM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | 100% @ 10mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2500Vrms | - | Transistor with Base | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | 3.2μs 4.7μs | - | - | - | 60mA | - | - | 7.5μs, 5.7μs | 400mV | - | - | - | - | - | - | ||
![]() HMHA2801AR1V ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4-Mini-Flat | - | 80% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | - | 160% @ 5mA | - | 300mV | - | - | - | - | - | - | ||
![]() H11AA814A300 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4-DIP | - | 50% @ 1mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | 1.2V | AC, DC | - | - | - | - | - | - | - | - | 2.4μs 2.4μs | - | - | - | 50mA | - | 150% @ 1mA | - | 200mV | - | - | - | - | - | - | ||
![]() H11D4W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 10% @ 10mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 80mA | - | - | 5μs, 5μs | 400mV | - | - | - | - | - | - | ||
![]() H11G3S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 200% @ 1mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Darlington with Base | - | 1 | - | 1.3V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | 5μs, 100μs | 1.2V | - | - | - | - | - | - | ||
![]() MCT5201S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 120% @ 5mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | 2.5μs 16μs | - | - | - | 50mA | - | - | 3μs, 12μs | 400mV | - | - | - | - | - | - | ||
![]() PC847XIJ000F Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SMD, Gull Wing | - | - | 200mV | 50% @ 5mA | 4 | -30°C~100°C | - | 2005 | - | e2 | - | Obsolete | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | - | 200mW | unknown | - | 5000Vrms | 35V | Transistor | - | 4 | - | 1.2V | DC | - | - | - | 50mA | 4μs | - | 200mV | 50mA | 4μs 3μs | 0.05A | - | - | - | - | 600% @ 5mA | - | - | - | 100nA | 80V | - | RoHS Compliant | Lead Free | ||
![]() HMHA2801R1V ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4-Mini-Flat | - | 80% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | - | 600% @ 5mA | - | 300mV | - | - | - | - | - | - | ||
![]() MOC8105W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 65% @ 10mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | 1μs 2μs | - | - | - | 100mA | - | 133% @ 10mA | 2μs, 3μs | 400mV | - | - | - | - | - | - |