- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Shape | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Number of Functions | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Polarity | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Power Consumption | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Max Junction Temperature (Tj) | Vce Saturation (Max) | Ambient Temperature Range High | Current Transfer Ratio | Dark Current-Max | Height | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SOP | - | 300mV | 100% @ 1mA | 1 | - | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | 150mW | - | - | 3750Vrms | 40V | Transistor | - | - | - | 1 | 150mW | 1.15V | - | DC | - | - | 50mA | 40V | - | - | 40mA | - | 1.4V | - | 300mV | 40mA | 4μs 5μs | - | - | 6V | 500mA | 50mA | - | 200% @ 1mA | - | - | 300mV | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PC817X3J000F Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | 200mV | 200% @ 5mA | 1 | - | - | -30°C~100°C | Tube | 2002 | - | - | - | Obsolete | 1 (Unlimited) | - | TIN COPPER/TIN BISMUTH | - | - | UL RECOGNIZED | - | 200mW | - | - | 5000Vrms | 80V | Transistor | - | - | SINGLE | - | 200mW | 1.2V | - | DC | - | - | 50mA | - | - | - | 50mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | - | 6V | 50mA | - | 50mA | 400% @ 5mA | - | - | - | - | - | - | - | 6.5mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() 4N32(SHORT,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | - | 1V | 500% @ 10mA | 1 | - | - | -55°C~100°C | Tube | 2001 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | 250mW | - | 4N32 | 2500Vrms | - | Darlington with Base | - | - | - | 1 | 250mW | 1.15V | - | DC | - | - | 80mA | 30V | - | - | 100mA | - | 1.5V | - | 30V | 100mA | - | - | - | 3V | 80mA | 80mA | - | - | 5μs, 100μs (Max) | - | 1V | - | 500 % | - | - | - | No | - | RoHS Compliant | - | ||
![]() TIL113SD ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | - | 300% @ 10mA | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Darlington with Base | - | - | - | 1 | - | 1.2V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 350ns, 55μs | - | 1.25V | - | - | - | - | - | - | - | - | - | ||
![]() 4N32 Isocom Components 2004 LTD | 5005 | - | - | 2 Weeks | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | - | - | 50% @ 10mA | - | - | - | -55°C~100°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5300Vrms | 30V | Darlington | - | - | - | 1 | - | 1.2V | - | DC | - | - | 80mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80mA | 50mA | - | 5μs, 100μs | - | 1V | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-817-56LE Broadcom Limited | 12 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 200mV | 50% @ 5mA | 1 | - | - | -30°C~100°C | Tape & Reel (TR) | 2009 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | - | 200mW | - | - | 5000Vrms | 70V | Transistor | - | - | SINGLE | - | 200mW | 1.2V | - | DC | - | - | 50mA | 70V | - | - | 50mA | 18μs | - | 18 μs | 35V | 50mA | 4μs 3μs | - | - | 6V | 50mA | - | 20mA | 100% @ 5mA | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-M51L-060E Broadcom Limited | 12 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 8 | - | - | - | 80% @ 3mA | - | - | - | -40°C~105°C | Bulk | 2004 | - | e3 | - | Active | 3 (168 Hours) | - | Tin (Sn) | - | - | - | - | 36mW | - | - | 3750Vrms | - | Transistor | - | - | - | 1 | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 24V | - | - | 8mA | - | - | - | - | - | - | - | - | - | 10mA | 20mA | - | 200% @ 3mA | 300ns, 330ns | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL4503S1(TA)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | RECTANGULAR | - | 19% @ 16mA | 1 | - | - | -55°C~100°C | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | TR | - | 1 | - | 5000Vrms | - | Transistor | - | - | SINGLE | 1 | - | 1.45V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 3e-8 ns | 1 MBps | 8mA | - | - | - | - | - | - | - | 0.025A | - | - | 25mA | - | 50% @ 16mA | 350ns, 300ns | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CNY64S(B)(TA)-V Everlight Electronics Co Ltd | 102000 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | - | 100% @ 5mA | - | - | - | -55°C~85°C | Tape & Reel (TR) | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | 85°C | -55°C | - | - | - | - | - | 8200Vrms | - | Transistor | - | - | - | 1 | - | 1.6V | - | DC | - | - | - | 80V | - | - | 50mA | - | 1.6V | - | 300mV | - | 3μs 5μs | - | - | - | - | 75mA | - | 200% @ 5mA | 6μs, 7μs | - | 300mV | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPC816S1B RAG Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 15 Weeks | - | - | Surface Mount | 4-SMD | - | 4-SOP | - | - | 130% @ 5mA | - | - | - | -30°C~100°C | Digi-Reel® | 2016 | TPC816 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | - | 1.2V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | - | - | - | - | 50mA | - | 260% @ 5mA | - | - | 200mV | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL814S(A)(TA) Everlight Electronics Co Ltd | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 200mV | 50% @ 1mA | 1 | - | - | -55°C~110°C | Tape & Reel (TR) | 2014 | - | - | yes | Discontinued | 1 (Unlimited) | - | - | - | - | UL APPROVED | - | 200mW | - | - | 5000Vrms | 80V | Transistor | - | - | SINGLE | 1 | - | 1.2V | - | AC, DC | - | - | 20mA | - | - | - | - | - | - | - | 80V | - | 7μs 11μs | - | - | - | 60mA | - | - | 150% @ 1mA | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS2701-1-F3-A Renesas Electronics America | 6945 | - | Datasheet | 84 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 300mV | 50% @ 5mA | 1 | - | - | -55°C~100°C | Cut Tape (CT) | 2009 | NEPOC | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | - | 150mW | - | - | 3750Vrms | 70V | Transistor | - | - | SINGLE | - | 150mW | 1.1V | - | DC | - | - | 50mA | - | - | - | - | - | - | - | 40V | 80mA | 3μs 5μs | - | - | 6V | 50mA | - | - | 300% @ 5mA | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TLP504A(GB,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | Gold, Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 400mV | 100% @ 5mA | 2 | - | - | -55°C~100°C | Tube | 2002 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 250mW | - | - | 2500Vrms | 55V | Transistor | - | - | - | - | 250mW | 1.15V | - | DC | - | - | 60mA | 55V | - | - | 50mA | 2μs | - | - | 55V | 50mA | 2μs 3μs | - | - | 5V | 60mA | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() TIL113 Everlight Electronics Co Ltd | 72360 |
| - | 20 Weeks | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | 1.2V | 300% @ 10mA | 1 | - | - | -55°C~100°C | Tube | 2008 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | - | 200mW | - | - | 5000Vrms | 55V | Darlington with Base | - | NPN | SINGLE | 1 | 200mW | - | - | DC | - | DARLINGTON OUTPUT OPTOCOUPLER | 60mA | - | - | - | - | - | - | - | 55V | 100nA | - | 200mW | - | 6V | 60mA | - | 10mA | - | 5μs, 100μs (Max) | - | - | - | 300 % | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 5962-9800201KFC Broadcom Limited | 937 |
| Datasheet | 56 Weeks | Gold | Surface Mount | Surface Mount | 16-Flatpack | 16 | 16-Flatpack | - | - | 200% @ 5mA | - | - | Military grade | -55°C~125°C | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | 200mW | - | - | 1500VDC | - | Darlington | 40mA | - | - | 4 | - | 1.4V | 100 μs | DC | - | - | - | 20V | - | - | 40mA | - | 1.4V | - | 110mV | - | - | - | - | - | - | 10mA | - | - | 2μs, 8μs | - | 110mV | - | 1500 % | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLP292(GR-TPL,E Toshiba Semiconductor and Storage | 2540 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | 4 | - | - | 300mV | 100% @ 5mA | 1 | 3 μs | Military grade | -55°C~125°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 200mW | - | - | 3750Vrms | - | Transistor | - | - | SINGLE | 1 | 200mW | 1.25V | - | AC, DC | 3 μs | - | 10mA | 80V | - | - | 50mA | - | - | - | 80V | 50mA | 2μs 3μs | - | - | - | 50mA | - | - | 300% @ 5mA | 3μs, 3μs | 135°C | - | 125°C | - | 50000nA | 2.3mm | - | No | - | RoHS Compliant | - | ||
![]() 4N48UTXV TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | 6-LCC (6.22x4.32) | - | - | 100% @ 2mA | - | - | - | -55°C~125°C | Bulk | 2010 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | - | - | - | 1000VDC | - | Transistor with Base | - | - | - | 1 | - | 1.5V Max | - | DC | - | - | - | 45V | - | - | - | - | 1.5V | - | 300mV | - | 20μs 20μs | - | - | - | - | 40mA | - | - | - | - | 300mV | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 4N47UTX TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6-LCC (6.22x4.32) | - | - | 50% @ 2mA | - | - | - | -55°C~125°C | Bulk | 2010 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | - | - | - | 1000VDC | - | Transistor with Base | - | - | - | 1 | - | 1.5V Max | - | DC | - | - | - | 45V | - | - | - | - | 1.5V | - | 300mV | - | 20μs 20μs | - | - | - | - | 40mA | - | - | - | - | 300mV | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PS2811-4-A CEL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | 16 | - | - | 300mV | 100% @ 1mA | - | - | - | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | 120mW | - | - | 2500Vrms | - | Transistor | - | - | - | 4 | 120mW | 1.15V | - | DC | - | - | 50mA | 40V | - | - | - | - | - | - | 40V | 40mA | 4μs 5μs | - | - | 6V | 1A | - | - | 400% @ 1mA | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HMA2701R1 ON Semiconductor | 900000 | - | Datasheet | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | - | 50% @ 5mA | - | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | 1 | - | 1.3V Max | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | - | 50mA | - | 300% @ 5mA | - | - | 300mV | - | - | - | - | - | - | - | - | - |