- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Number of Functions | Supply Voltage | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Polarity | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Output Current per Channel | Rise Time | Forward Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Power Consumption | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Isolation Voltage-Max | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCNW4504#300 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 19% @ 16mA | 1 | - | -55°C~85°C | Tube | 2013 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 100mW | - | - | - | 5000Vrms | - | Transistor | - | - | SINGLE | 1 | 100mW | 1.59V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 8mA | - | - | - | 8mA | - | - | - | 3V | 25mA | - | - | - | 63% @ 16mA | 200ns, 300ns | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC81713NSZ Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | 200% @ 500μA | 1 | - | -30°C~100°C | Tube | 2003 | e0 | - | Obsolete | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | - | - | unknown | 5000Vrms | 80V | Transistor | - | - | SINGLE | 1 | - | 1.2V | DC | - | - | - | - | 2.5mA | 4μs | - | 200mV | - | 4μs 3μs | - | - | - | - | 10mA | - | - | 500% @ 500μA | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCNR200#050 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | - | - | 0.25% @ 10mA | 1 | - | -55°C~100°C | Tube | 2013 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | - | 60mW | 1 | - | - | 5000Vrms | - | Photovoltaic, Linearized | - | - | DUAL, SIMULTANEOUS OPERATION | 1 | 60mW | 1.6V | DC | OPTOELECTRONIC DEVICE | 20mA | - | - | - | - | - | - | - | - | - | - | 2.5V | 25mA | - | - | - | 0.75% @ 10mA | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-570KL Broadcom Limited | 542 |
| - | 56 Weeks | - | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | 8 | - | - | 200% @ 5mA | 1 | Military grade | -55°C~125°C | Tube | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 200mW | - | 7V | - | 1500VDC | - | Darlington | - | 3V | SINGLE | 1 | - | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00004 ns | 40mA | - | - | - | - | - | - | - | - | - | 10mA | - | 0.04A | - | 2μs, 6μs | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-5730L Broadcom Limited | 2401 |
| - | 12 Weeks | Gold | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | 8 | - | - | 200% @ 5mA | 2 | Military grade | -55°C~125°C | Tube | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 200mW | - | 7V | - | 1500VDC | - | Darlington | - | 3V | - | 2 | 200mW | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | 0.00004 ns | 40mA | - | - | - | - | - | - | - | 5V | - | - | - | - | - | 2μs, 6μs | - | - | 1500 % | - | - | - | - | ROHS3 Compliant | - | ||
![]() CNX36U3S ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 80% @ 10mA | - | - | -40°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | - | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 200% @ 10mA | 20μs, 20μs | - | 400mV | - | - | - | - | - | - | - | ||
![]() CNX35US ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 40% @ 10mA | - | - | -40°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | - | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 160% @ 10mA | 20μs, 20μs | - | 400mV | - | - | - | - | - | - | - | ||
![]() CNX48US ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 350% @ 500μA | - | - | -55°C~100°C | Tube | 2000 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Darlington with Base | - | - | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | 3.5μs, 36μs | - | 1V | - | - | - | - | - | - | - | ||
![]() CNX38U3SD ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 70% @ 10mA | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | - | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 210% @ 10mA | 20μs, 20μs | - | 400mV | - | - | - | - | - | - | - | ||
![]() CNY17F1W ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 40% @ 10mA | - | - | -55°C~100°C | Tube | 2007 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | - | - | 1 | - | 1.35V | DC | - | - | - | - | - | - | - | - | - | 1μs 2μs | - | - | - | - | 100mA | - | - | 80% @ 10mA | 2μs, 3μs | - | 300mV | - | - | - | - | - | - | - | ||
![]() CNX39U3S ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 60% @ 10mA | - | - | -40°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | - | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 100% @ 10mA | 20μs, 20μs | - | 400mV | - | - | - | - | - | - | - | ||
![]() H11D1TM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | 20% @ 10mA | - | - | -40°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 4170Vrms | - | Transistor with Base | - | - | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80mA | - | - | - | 5μs, 5μs | - | 400mV | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | 300mV | 150% @ 5mA | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | 120mW | - | - | - | 2500Vrms | 80V | Transistor | - | - | - | 1 | - | 1.1V | DC | - | 5mA | 80V | - | 50mA | - | - | 300mV | 50mA | 3μs 5μs | - | - | 6V | 1A | - | - | - | 300% @ 5mA | 6μs, 5μs | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LDA212S IXYS Integrated Circuits Division | In Stock | - | - | 8 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8-SMD | 1V | 300% @ 1mA | 2 | - | -40°C~85°C | Tube | 2012 | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | - | - | 3750Vrms | 30V | Darlington | - | - | - | 2 | 150mW | 1.2V | AC, DC | - | 1mA | - | - | - | - | 1.4V | 1V | - | - | - | - | - | - | 1mA | - | - | 30000% @ 1mA | 8μs, 345μs | - | 1V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PC714V0NSZX Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | - | DIP | - | - | - | - | 1 | - | - | Tube | 2003 | e0 | - | Obsolete | Not Applicable | - | Tin/Lead (Sn/Pb) | 100°C | -25°C | UL RECOGNIZED | - | - | - | unknown | - | 80V | - | - | - | SINGLE | 1 | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | 80V | - | 50mA | 4μs | 1.2V | 200mV | - | - | - | 0.05A | - | - | - | - | - | - | - | 5000V | - | 50% | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() H11A5SR2M ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 30% @ 10mA | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 7500Vpk | - | Transistor with Base | - | - | - | 1 | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | 2μs, 2μs | - | 400mV | - | - | - | - | - | - | - | ||
![]() H11A2VM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | 20% @ 10mA | - | - | -40°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 7500Vpk | - | Transistor with Base | - | - | - | 1 | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | 2μs, 2μs | - | 400mV | - | - | - | - | - | - | - | ||
![]() H11AV2VM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | 50% @ 10mA | 1 | - | -40°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | compliant | 7500Vpk | - | Transistor with Base | - | - | SINGLE | 1 | - | 1.18V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | 0.06A | - | - | 60mA | - | - | - | 15μs, 15μs | - | 400mV | 50% | 50nA | 70V | - | - | - | - | ||
![]() TIL111 Everlight Electronics Co Ltd | 33 | - | - | 20 Weeks | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 400mV | - | 1 | - | -55°C~110°C | Tube | 2008 | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | 200mW | - | - | - | 5000Vrms | 80V | Transistor with Base | NPN | - | SINGLE | 1 | - | 1.22V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 16mA | - | - | 2mA | - | - | 80V | - | 6μs 8μs | 200mW | - | - | 60mA | - | 16mA | - | - | - | - | - | 50 % | 50nA | - | - | Unknown | ROHS3 Compliant | - | ||
![]() PC827CD Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 200mV | 200% @ 5mA | 2 | - | -30°C~100°C | Tube | 1997 | e0 | - | Obsolete | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | 200mW | - | - | - | 5000Vrms | 35V | Transistor | - | - | - | 2 | - | 1.2V | DC | - | - | - | - | 50mA | 4μs | - | 200mV | 50mA | 4μs 3μs | - | 0.05A | - | 50mA | - | - | - | 600% @ 5mA | - | - | - | - | 100nA | - | No | - | Non-RoHS Compliant | - |