- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Supply Voltage | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Response Time-Max | Hysteresis Ratio-Nom | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-5531#100 Broadcom Limited | 12 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | - | 9% @ 16mA | 2 | Military grade | -55°C~125°C | Bulk | - | - | e4 | Active | 1 (Unlimited) | EAR99 | Nickel/Gold (Ni/Au) | - | - | HIGH RELIABILITY | - | 200mW | - | - | - | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 2 | - | - | - | 1.55V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | - | 1.9V | 20mA | - | - | - | - | 400ns, 1μs | - | - | 20 % | 0.000006s | 0.0125 | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-5730L-100 Broadcom Limited | 2803 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | - | - | - | 200% @ 5mA | 2 | Military grade | -55°C~125°C | Tube | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 8541.40.80.00 | 200mW | 7V | - | - | 1500VDC | - | Darlington | - | 3V | - | 2 | - | - | - | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00004 ns | - | 40mA | - | - | - | - | - | - | 0.01A | - | - | - | 10mA | - | 0.04A | - | 2μs, 6μs | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5962-0822701HPA Broadcom Limited | 16 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 200% @ 5mA | 1 | Military grade | -55°C~125°C | Tube | - | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | - | 1500VDC | - | Darlington | - | 3V | SINGLE | 1 | - | - | - | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | - | 40mA | - | - | - | - | - | - | - | - | - | - | 10mA | - | 0.04A | - | 2μs, 6μs | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ACPL-5701L-300 Broadcom Limited | 2368 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-CSMD, Gull Wing | 8 | - | - | 200% @ 5mA | 1 | Military grade | -55°C~125°C | Tube | - | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | 7V | not_compliant | - | 1500VDC | - | Darlington | - | 3V | SINGLE | 1 | - | - | - | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00004 ns | - | 40mA | - | - | - | - | - | - | - | - | - | - | 10mA | - | 0.04A | - | 2μs, 6μs | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 5962-8947701PC Broadcom Limited | 2259 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 1 | Military grade | -55°C~125°C | Tube | - | - | e4 | Active | 1 (Unlimited) | EAR99 | Nickel/Gold (Ni/Au) | - | - | HIGH RELIABILITY | - | 260mW | 18V | - | - | 1500VDC | - | Darlington | 40mA | 3V | SINGLE | 1 | - | - | - | - | AC, DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00001 ns | - | 40mA | - | - | - | - | 40mA | 10μs 0.5μs | - | - | - | 15mA | - | - | 0.04A | - | 4μs, 8μs | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-553K Broadcom Limited | 854 |
| - | 56 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 9% @ 16mA | 2 | Military grade | -55°C~125°C | Bulk | - | - | e4 | Active | 3 (168 Hours) | EAR99 | Nickel/Gold (Ni/Au) | - | - | HIGH RELIABILITY | - | 200mW | - | - | - | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 2 | - | 200mW | - | 1.55V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | 1.9V | 20mA | - | - | - | - | 400ns, 1μs | - | - | 20 % | 0.000006s | 0.0125 | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-570KL-200 Broadcom Limited | 774 |
| - | 56 Weeks | - | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | 8 | - | - | 200% @ 5mA | 1 | Military grade | -55°C~125°C | Tube | - | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | 7V | not_compliant | - | 1500VDC | - | Darlington | - | 3V | SINGLE | 1 | - | 200mW | - | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | 0.00004 ns | - | 40mA | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | 2μs, 6μs | - | - | 1500 % | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 5962-8767904FC Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 16-Flatpack | 16 | - | - | 9% @ 16mA | 4 | Military grade | -55°C~125°C | Tube | - | - | e4 | Active | 1 (Unlimited) | EAR99 | Nickel/Gold (Ni/Au) | - | - | HIGH RELIABILITY | - | 200mW | 20V | - | - | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 4 | - | 200mW | - | 1.55V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | 0.000006 ns | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | - | 20mA | - | - | - | - | 400ns, 1μs | - | - | 20 % | - | 0.0125 | - | - | - | ROHS3 Compliant | - | ||
![]() 5962-8947702KXA Broadcom Limited | 935 |
| - | 56 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 1 | Military grade | -55°C~125°C | Tube | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY | - | 260mW | 20V | - | - | 1500VDC | - | Darlington | - | 3V | SINGLE | 1 | - | 260mW | - | - | AC, DC | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | 20V | 0.00001 ns | - | 40mA | - | - | - | - | 40mA | 10μs 0.5μs | - | - | - | 15mA | - | - | 0.04A | - | 4μs, 8μs | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FOD617AS ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 40% @ 10mA | - | - | -55°C~110°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | - | - | - | 1.35V | DC | - | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | - | - | - | - | 50mA | - | - | 80% @ 10mA | - | 400mV | - | - | - | - | - | - | - | - | - | ||
![]() ACPL-827-36BE Broadcom Limited | 12 |
| - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 200mV | 130% @ 5mA | - | - | -30°C~100°C | Tube | 2008 | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | 200mW | - | - | - | 5000Vrms | - | Transistor | - | - | - | 2 | - | 200mW | - | 1.2V | DC | - | 50mA | 70V | - | - | 50mA | 18μs | - | 18 μs | 70V | 50mA | 4μs 3μs | - | 6V | - | 50mA | - | - | - | 260% @ 5mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 300mV | 100% @ 5mA | - | - | -55°C~110°C | Tube | - | NEPOC | - | Discontinued | 1 (Unlimited) | - | - | 110°C | -55°C | - | - | 150mW | - | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | - | - | - | 1.17V | DC | - | - | 80V | - | - | 50mA | - | 1.17V | - | 300mV | 50mA | 3μs 5μs | - | - | - | 1A | 40mA | - | - | 200% @ 5mA | - | 300mV | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 6N139(F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 500% @ 1.6mA | 1 | - | 0°C~70°C | Tube | 2009 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, CMOS COMPATIBLE | - | 100mW | - | - | 6N139 | 2500Vrms | - | Darlington with Base | - | - | SINGLE | - | - | 100mW | 60mA | 1.65V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | - | 300 kbps | 60mA | 60μs | - | 25 μs | - | 60mA | - | - | 5V | - | 20mA | - | - | - | - | 200ns, 1μs | - | 5V | 800 % | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() PC81411NSZ Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4-DIP | - | 100% @ 500μA | - | - | -30°C~100°C | Tube | 2003 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 5000Vrms | 80V | Transistor | - | - | - | 1 | 1 | - | - | 1.2V | AC, DC | - | - | - | - | - | 50mA | 4μs | - | - | 200mV | - | 4μs 3μs | - | - | - | - | 10mA | - | - | 300% @ 500μA | - | 200mV | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC715V0YSZX Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 6 | - | - | 600% @ 1mA | 1 | - | -25°C~100°C | Tube | 2003 | - | e0 | Obsolete | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | unknown | - | 5000Vrms | 35V | Darlington | - | - | SINGLE | 1 | - | - | - | 1.2V | DC | - | - | - | - | - | 80mA | 60μs | - | - | 1V | - | 60μs 53μs | 0.05A | - | - | - | 50mA | - | - | 7500% @ 1mA | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC3H7J00000F SHARP/Socle Technology | 1915 | - | - | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | 200mV | 20% @ 1mA | 1 | - | -30°C~100°C | Tape & Reel (TR) | - | - | e2 | Discontinued | 1 (Unlimited) | - | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | - | 170mW | - | - | - | 2500Vrms | 80V | Transistor | - | - | SINGLE | - | - | 170mW | - | 1.2V | DC | - | 50mA | 80V | - | - | 50mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | 6V | - | 50mA | - | 20mA | - | 400% @ 1mA | - | - | - | - | - | - | 4.4mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() HMA121BV ON Semiconductor | 21000 | - | Datasheet | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 50% @ 5mA | - | - | -40°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | 1 | - | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | - | 50mA | - | - | 150% @ 5mA | - | 400mV | - | - | - | - | - | - | - | - | - | ||
![]() HMA121AR1V ON Semiconductor | 21000 | - | Datasheet | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 100% @ 5mA | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | 1 | - | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | - | 50mA | - | - | 300% @ 5mA | - | 400mV | - | - | - | - | - | - | - | - | - | ||
![]() HMA121CR1V ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 100% @ 5mA | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | 1 | - | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | - | 50mA | - | - | 200% @ 5mA | - | 400mV | - | - | - | - | - | - | - | - | - | ||
![]() HMA121BR1V ON Semiconductor | 21000 | - | Datasheet | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 50% @ 5mA | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | 1 | - | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | - | 50mA | - | - | 150% @ 5mA | - | 400mV | - | - | - | - | - | - | - | - | - |