- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Supply Voltage | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Forward Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Hysteresis Ratio-Nom | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS2502-1-K-A CEL | In Stock | - | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | 4-DIP | 1V | 2000% @ 1mA | 1 | - | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | 200mW | - | 5000Vrms | - | Darlington | - | - | - | 1 | - | 1.17V | DC | - | 80mA | 40V | - | - | - | 1.4V | 40V | 200mA | 100μs 100μs | - | 6V | - | 1A | 80mA | - | - | - | - | 1V | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PS2565L1-1-A CEL | In Stock | - | - | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | - | 4-DIP | 300mV | 80% @ 5mA | - | - | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | 150mW | - | 5000Vrms | 80V | Transistor | - | - | - | 1 | - | 1.17V | AC, DC | - | - | - | - | - | 50mA | - | 300mV | 50mA | 3μs 5μs | - | - | - | 1A | 80mA | - | - | 400% @ 5mA | - | 300mV | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4 | 4-DIP | 300mV | 80% @ 5mA | 2 | - | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | 150mW | - | 5000Vrms | - | Transistor | - | - | - | 1 | 150mW | 1.17V | AC, DC | - | 80mA | - | - | - | - | 1.4V | 80V | 50mA | 3μs 5μs | - | - | - | 1A | 80mA | - | - | 400% @ 5mA | - | 300mV | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() H11D4 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6-DIP | - | 10% @ 10mA | - | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | - | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80mA | - | - | - | 5μs, 5μs | 400mV | - | - | - | - | - | - | - | - | - | ||
![]() MOC8030W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 6-DIP | - | 300% @ 10mA | - | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Darlington | - | - | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | 3.5μs, 95μs | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP388(TPL,E Toshiba Semiconductor and Storage | 5079 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | - | - | - | - | 50% @ 5mA | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | 400mV | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP620-2X Isocom Components 2004 LTD | 2440 |
| - | 2 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | 50% @ 5mA | 2 | - | -30°C~100°C | Tube | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | 5300Vrms | - | Transistor | - | - | - | 2 | - | 1.15V | AC, DC | - | - | - | - | - | - | - | - | - | 4μs 3μs | 0.05A | - | - | - | - | - | - | 600% @ 5mA | - | 400mV | - | 100nA | 55V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() EL3H7(E)(TA)-G Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | YES | - | - | - | 100% @ 5mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | - | - | - | 3750Vrms | - | Transistor | - | - | SINGLE | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | 5μs 3μs | 0.05A | - | - | - | - | - | - | 200% @ 5mA | - | 200mV | - | - | 80V | - | - | - | - | ROHS3 Compliant | - | ||
![]() HMA121A ON Semiconductor | 7540 | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | 100% @ 5mA | - | - | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | 1 | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | - | 50mA | - | - | 300% @ 5mA | - | 400mV | - | - | - | - | - | - | - | - | - | ||
![]() TLP385(D4,E Toshiba Semiconductor and Storage | 173 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | - | 4 | - | - | 50% @ 5mA | - | - | -55°C~110°C | Tube | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | 300mV | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP3905(TPR,E Toshiba Semiconductor and Storage | 6535 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2017 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3750Vrms | - | Photovoltaic | - | - | - | 1 | - | 1.65V | DC | OPTOELECTRONIC DEVICE | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mA | - | - | - | 300μs, 1ms | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP385(D4BL-TR,E Toshiba Semiconductor and Storage | 6649 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 4 Leads | - | 4 | - | - | 200% @ 5mA | - | - | -55°C~110°C | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | 300mV | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 5962-8947701PA Broadcom Limited | 2105 | - | - | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | 1 | Military grade | -55°C~125°C | Tube | - | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | HIGH RELIABILITY | - | 260mW | 20V | 1500VDC | - | Darlington | 40mA | 3V | SINGLE | 1 | 260mW | - | AC, DC | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | 20V | 0.00001 ns | - | 40mA | - | - | 40mA | 10μs 0.5μs | - | - | - | 15mA | - | - | 0.04A | - | 4μs, 8μs | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() PS2501L-1-K-A Renesas Electronics America | 31 |
| Datasheet | 16 Weeks | - | Surface Mount | 4-SMD, Gull Wing | YES | - | - | - | 300% @ 5mA | 1 | - | -55°C~100°C | Tube | 2010 | NEPOC | e3 | yes | Active | 1 (Unlimited) | - | Matte Tin (Sn) | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | - | 1.17V | DC | - | - | - | - | - | - | - | - | - | 3μs 5μs | 0.08A | - | - | - | 80mA | - | - | 600% @ 5mA | - | 300mV | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() JANTXV4N22A TT Electronics/Optek Technology | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | TO-78-6 Metal Can | - | - | TO-78-6 | - | 25% @ 10mA | - | - | -55°C~125°C | Bulk | 2015 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | - | - | 1000VDC | - | Transistor with Base | - | - | - | 1 | - | 1.5V Max | DC | - | - | 40V | - | - | 50mA | 1.5V | 300mV | - | 20μs 20μs Max | - | - | - | - | 40mA | - | - | - | - | 300mV | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 5962-8767902XA Broadcom Limited | 2311 |
| - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | 9% @ 16mA | 2 | Military grade | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY | - | 200mW | - | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 2 | 200mW | 1.55V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | 8mA | - | - | 5V | 1.9V | 20mA | - | - | - | - | 400ns, 1μs | - | 20 % | - | - | 0.000006s | 0.0125 | No | - | Non-RoHS Compliant | - | ||
![]() CNY171300W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6 | 6-DIP | 400mV | 40% @ 10mA | - | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | 260mW | - | 5300Vrms | 70V | Transistor with Base | - | - | - | 1 | - | 1.35V | DC | - | - | - | - | - | 50mA | - | 300mV | - | 1μs 2μs | - | - | - | - | 100mA | - | - | 80% @ 10mA | 2μs, 3μs | 300mV | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PS2535L-1-A Renesas Electronics America | 2029 |
| Datasheet | 16 Weeks | - | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | 400% @ 1mA | 1 | - | -55°C~100°C | Tube | - | NEPOC | e1 | yes | Active | 1 (Unlimited) | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | UL RECOGNIZED | - | - | - | 5000Vrms | 350V | Darlington | - | - | SINGLE | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | 18μs 5μs | 0.05A | - | - | - | 50mA | - | - | 5500% @ 1mA | - | 1V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ISQ1X Isocom Components 2004 LTD | 30 |
| - | 2 Weeks | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | 20% @ 10mA | 4 | - | -25°C~100°C | Tube | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | 5300Vrms | 50V | Transistor | - | - | - | 4 | - | 1.2V | DC | - | 50mA | - | - | - | - | - | - | - | 2.6μs 2.2μs | - | - | - | - | - | 50mA | - | 300% @ 10mA | - | - | - | 50nA | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 5962-8767902PC Broadcom Limited | 16 |
| - | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | 9% @ 16mA | 2 | Military grade | -55°C~125°C | Tube | - | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Nickel/Gold (Ni/Au) | - | - | HIGH RELIABILITY | - | 200mW | - | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 2 | - | 1.55V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | 8mA | - | - | - | 1.9V | 20mA | - | - | - | - | 400ns, 1μs | - | 20 % | - | - | 0.000006s | 0.0125 | - | - | ROHS3 Compliant | - |