- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP781F(D4GRL-T7,F Toshiba Semiconductor and Storage | 68000 | - | Datasheet | - | - | Through Hole | 4-DIP (0.400, 10.16mm) | NO | - | - | - | 100% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2009 | - | e3 | - | Last Time Buy | 1 (Unlimited) | - | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | 250mW | - | - | 5000Vrms | - | Transistor | - | SINGLE | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | 80V | 50mA | 2μs 3μs | 0.025A | - | 60mA | - | - | 200% @ 5mA | 3μs, 3μs | 400mV | - | - | - | No | RoHS Compliant | - | ||
![]() PS2801-1-F3 CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | 300mV | 80% @ 5mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | unknown | - | 2500Vrms | - | Transistor | - | SINGLE | 1 | - | 1.1V | DC | - | 50mA | - | - | - | - | - | 80V | - | 3μs 5μs | - | 6V | - | - | - | 600% @ 5mA | 6μs, 5μs | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4N22ATX TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-78-6 Metal Can | - | 6 | TO-78-6 | - | 25% @ 10mA | - | -65°C~125°C | Bulk | 2010 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 125°C | -65°C | - | - | - | - | 1000VDC | - | Transistor with Base | - | - | 1 | - | 1.3V Max | DC | - | - | 35V | 50mA | - | 1.3V | - | 300mV | - | 15μs 15μs | - | - | - | 40mA | - | - | - | 300mV | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4N23TX TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-78-6 Metal Can | - | - | TO-78-6 | - | 60% @ 10mA | - | -65°C~125°C | Bulk | 2010 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 125°C | -65°C | - | - | - | - | 1000VDC | - | Transistor with Base | - | - | 1 | - | 1.3V Max | DC | - | - | 35V | 50mA | - | 1.3V | - | 300mV | - | 15μs 15μs | - | - | - | 40mA | - | - | - | 300mV | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CNY17-2-060E Broadcom Limited | 26322 | - | - | 17 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | 300mV | 63% @ 10mA | 1 | -55°C~100°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | 250mW | - | - | 5000Vrms | 70V | Transistor with Base | - | SINGLE | - | 250mW | 1.4V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | 150mA | 10μs | - | 10 μs | 70V | 150mA | 5μs 5μs | - | 6V | 60mA | - | 60mA | 125% @ 10mA | - | - | - | 50nA | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3N261TX TT Electronics/Optek Technology | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | TO-206AF, TO-72-4 Metal Can | - | - | TO-72-4 | - | 5% @ 1mA | - | -55°C~125°C | Bulk | 2012 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1000VDC | 40V | Transistor | - | - | 1 | - | 1.5V Max | DC | - | - | - | 30mA | - | - | - | 300mV | - | 20μs 10μs Max | - | - | - | 40mA | - | - | - | 300mV | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EL1117-G Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 5 Leads | - | - | - | 400mV | 80% @ 5mA | 1 | -55°C~110°C | Tube | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 250mW | - | - | 5000Vrms | 80V | Transistor with Base | - | SINGLE | 1 | - | 1.5V Max | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 50mA | - | - | - | 400mV | 50mA | 2μs 3μs | 0.06A | - | 60mA | 60mA | - | 160% @ 5mA | 4μs, 3μs | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() JAN4N22U TT Electronics/Optek Technology | In Stock | - | Datasheet | - | - | Surface Mount | 6-LCC | - | - | 6-LCC (4.32x6.22) | - | 25% @ 10mA | - | -55°C~125°C | Tray | 2016 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1000VDC | - | Transistor with Base | - | - | 1 | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | - | 15μs 15μs Max | - | - | - | 50mA | - | - | - | 300mV | - | - | - | - | - | - | ||
![]() TLP559(IGM,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | 25% @ 10mA | 1 | -55°C~100°C | Tube | 2009 | - | - | yes | Active | 1 (Unlimited) | - | Pure Tin (Sn) | - | - | UL RECOGNIZED, TTL COMPATIBLE | 100mW | unknown | - | 2500Vrms | - | Transistor | 16mA | SINGLE | 1 | - | 1.65V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 8mA | - | - | - | - | 8mA | - | - | - | 25mA | - | - | 75% @ 10mA | 450ns, 450ns | - | - | - | - | - | RoHS Compliant | - | ||
![]() EL817(S)(A)(TA) Everlight Electronics Co Ltd | 1800 | - | - | - | - | Surface Mount | 4-SMD, Gull Wing | YES | - | - | - | 80% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2010 | - | - | yes | Discontinued | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | - | - | - | 5000Vrms | - | Transistor | - | SINGLE | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | 4μs 3μs | 0.05A | - | - | 60mA | - | 160% @ 5mA | - | 200mV | - | - | 35V | - | ROHS3 Compliant | - | ||
![]() 4N24U TT Electronics/Optek Technology | 44 |
| - | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | 6-LCC (6.22x4.32) | - | 100% @ 10mA | - | -65°C~125°C | Bulk | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1000VDC | 35V | Transistor with Base | - | - | 1 | - | 1.3V Max | DC | - | - | - | 50mA | - | - | - | 300mV | - | 20μs 20μs | - | - | - | 40mA | - | - | - | 300mV | - | - | - | - | RoHS Compliant | - | ||
![]() PC357N4J000F SHARP/Socle Technology | 1140000 | - | - | 16 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 200mV | 300% @ 5mA | 1 | -30°C~100°C | Tape & Reel (TR) | - | - | e2 | - | Active | 1 (Unlimited) | - | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | 170mW | - | - | 3750Vrms | 80V | Transistor | - | SINGLE | - | 170mW | 1.2V | DC | - | 50mA | 80V | 50mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | 6V | 50mA | - | - | 600% @ 5mA | - | - | 6V | - | - | No | RoHS Compliant | Lead Free | ||
![]() PS2505L-2 CEL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | 300mV | 80% @ 5mA | 2 | -55°C~100°C | Tube | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | unknown | - | 5000Vrms | - | Transistor | - | - | 2 | - | 1.17V | AC, DC | - | 80mA | - | - | - | - | - | 80V | - | 3μs 5μs | - | - | - | - | - | 600% @ 5mA | - | - | - | 100nA | - | - | Non-RoHS Compliant | - | ||
![]() PS2561L-2-V CEL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | 8-SMD | - | 80% @ 5mA | - | -55°C~100°C | Tube | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5000Vrms | 80V | Transistor | - | - | 2 | - | 1.17V | DC | - | - | - | 50mA | - | - | - | 300mV | - | 3μs 5μs | - | - | - | 80mA | - | 400% @ 5mA | - | 300mV | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 6N135W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | - | - | 7% @ 16mA | - | -55°C~100°C | Tube | 2004 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | compliant | 6N135 | 2500Vrms | - | Transistor with Base | - | - | 1 | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | 50% @ 16mA | 450ns, 500ns | - | - | - | - | - | - | - | ||
![]() CNX36U300W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 6-DIP | - | 80% @ 10mA | - | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | 200% @ 10mA | 20μs, 20μs | 400mV | - | - | - | - | - | - | ||
![]() CNX38U300 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6-DIP | - | 70% @ 10mA | - | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | 210% @ 10mA | 20μs, 20μs | 400mV | - | - | - | - | - | - | ||
![]() CNX38U3S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | 70% @ 10mA | - | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | 210% @ 10mA | 20μs, 20μs | 400mV | - | - | - | - | - | - | ||
![]() CNX48UW ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 6-DIP | - | 350% @ 500μA | - | -55°C~100°C | Tube | 2000 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Darlington with Base | - | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 3.5μs, 36μs | 1V | - | - | - | - | - | - | ||
![]() CNX39U300 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6-DIP | - | 60% @ 10mA | - | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | 100% @ 10mA | 20μs, 20μs | 400mV | - | - | - | - | - | - |