- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Isolation Voltage-Max | Vce Saturation (Max) | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4N32300 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | 6-DIP | - | - | 500% @ 10mA | - | - | - | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4N32 | 5300Vrms | - | Darlington with Base | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80mA | - | - | - | 5μs, 100μs (Max) | - | 1V | - | - | - | - | - | - | ||
![]() CNX48U300W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | - | 6-DIP | - | - | 350% @ 500μA | - | - | - | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Darlington with Base | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | 3.5μs, 36μs | - | 1V | - | - | - | - | - | - | ||
![]() CNX39USD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | 6-SMD | - | - | 60% @ 10mA | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 100% @ 10mA | 20μs, 20μs | - | 400mV | - | - | - | - | - | - | ||
![]() CNX48U3S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | 6-SMD | - | - | 350% @ 500μA | - | - | - | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Darlington with Base | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | 3.5μs, 36μs | - | 1V | - | - | - | - | - | - | ||
![]() CNX39US ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | 6-SMD | - | - | 60% @ 10mA | - | - | - | - | -40°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 100% @ 10mA | 20μs, 20μs | - | 400mV | - | - | - | - | - | - | ||
![]() CNX82A300W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | - | 6-DIP | - | - | 40% @ 10mA | - | - | - | - | -55°C~100°C | Tube | 2000 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 250% @ 10mA | 3μs, 3μs | - | 400mV | - | - | - | - | - | - | ||
![]() CNX39U300W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | - | 6-DIP | - | - | 60% @ 10mA | - | - | - | - | -40°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 100% @ 10mA | 20μs, 20μs | - | 400mV | - | - | - | - | - | - | ||
![]() CNX48U300 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | 6-DIP | - | - | 350% @ 500μA | - | - | - | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Darlington with Base | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | 3.5μs, 36μs | - | 1V | - | - | - | - | - | - | ||
![]() CNY172300W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | - | 6-DIP | - | - | 63% @ 10mA | - | - | - | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.35V | DC | - | - | - | - | - | - | - | - | - | 1μs 2μs | - | - | - | - | 100mA | - | - | 125% @ 10mA | 2μs, 3μs | - | 300mV | - | - | - | - | - | - | ||
![]() CNX39UW ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | - | 6-DIP | - | - | 60% @ 10mA | - | - | - | - | -40°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 100% @ 10mA | 20μs, 20μs | - | 400mV | - | - | - | - | - | - | ||
![]() MOC8113M ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | 6-DIP | - | - | 100% @ 10mA | - | - | - | - | -40°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 7500Vpk | - | Transistor | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | 3μs 14μs | - | - | - | - | 90mA | - | - | - | 4.2μs, 23μs | - | 400mV | - | - | - | - | - | - | ||
![]() EL1110(TA)-G Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 5 Leads | - | - | - | - | - | 400mV | 50% @ 5mA | 1 | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | - | - | - | 250mW | - | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | - | 1.5V Max | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 50mA | - | - | - | 400mV | 50mA | 2μs 3μs | 0.06A | - | - | 60mA | 60mA | - | - | 600% @ 5mA | 4μs, 3μs | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() TLP281-4(TP,J,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | - | 16 | - | - | 200mV | 50% @ 5mA | 4 | - | - | - | -55°C~100°C | Tape & Reel (TR) | 2010 | - | - | Obsolete | 1 (Unlimited) | - | - | UL RECOGNIZED | 170mW | - | 2500Vrms | - | Transistor | - | 4 | 170mW | 1.15V | DC | - | 50mA | 80V | 50mA | - | - | - | 80V | 50mA | 2μs 3μs | - | 5V | - | 50mA | - | - | - | 600% @ 5mA | 3μs, 3μs | - | 400mV | 100nA | - | No | - | RoHS Compliant | - | ||
![]() TLP732(D4-GR-LF2,F Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6 | - | - | 400mV | 50% @ 5mA | - | - | - | - | -55°C~100°C | Tube | 2010 | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 250mW | - | 4000Vrms | - | Transistor | - | 1 | 250mW | 1.15V | DC | - | 16mA | 55V | 50mA | - | - | - | 55V | 50mA | 2μs 3μs | - | 5V | - | 60mA | 60mA | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 4N363SD ON Semiconductor | 8116 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | 6 | - | - | 300mV | 100% @ 10mA | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | 2003 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 250mW | 4N36 | 5300Vrms | 30V | Transistor with Base | - | 1 | 250mW | 1.18V | DC | - | 100mA | - | - | - | - | - | 30V | - | - | - | 6V | - | - | - | - | - | - | 2μs, 2μs | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() PS2701-1-L-A Renesas Electronics America | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 4-SMD, Gull Wing | YES | - | - | - | - | - | 100% @ 5mA | 1 | - | - | - | -55°C~100°C | Tube | 2009 | NEPOC | - | Active | 1 (Unlimited) | - | - | UL APPROVED | - | - | 3750Vrms | - | Transistor | SINGLE | 1 | - | 1.1V | DC | - | - | - | - | - | - | - | - | - | 3μs 5μs | 0.05A | - | - | - | 50mA | - | - | 300% @ 5mA | - | - | 300mV | - | 40V | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLP531(BL,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | PDIP | NO | THROUGH HOLE MOUNT | - | - | - | - | 200% | 1 | 85°C | -25°C | 0.15W | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.07A | - | 1.3V | - | - | - | 0.05A | - | - | 2500V | - | - | - | - | - | RoHS Compliant | - | ||
![]() 4N26300 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6 | - | - | 500mV | 20% @ 10mA | - | - | - | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 250mW | 4N26 | 5300Vrms | 30V | Transistor with Base | - | 1 | - | 1.18V | DC | - | - | - | - | - | - | - | 500mV | - | - | - | - | - | - | 100mA | - | - | - | 2μs, 2μs | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FOD617AW ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | - | 4 | 4-DIP | 70V | 400mV | 40% @ 10mA | 1 | - | - | - | -55°C~110°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | 110°C | -55°C | - | 200mW | - | 5000Vrms | 70V | Transistor | - | 1 | 200mW | 1.35V | DC | - | 50mA | - | 50mA | 18μs | 1.65V | 18 μs | 70V | 50mA | 4μs 3μs | - | 6V | - | - | 50mA | 20mA | - | 80% @ 10mA | - | - | 400mV | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() FOD815300 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 4 | 4-DIP | - | 1V | 600% @ 1mA | 1 | - | - | - | -30°C~105°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | 105°C | -30°C | - | 200mW | - | 5000Vrms | 35V | Darlington | - | 1 | 200mW | 1.2V | DC | - | 50mA | - | 80mA | 300μs | 1.4V | 250 μs | 35V | 80mA | 60μs 53μs | - | - | - | - | 50mA | - | - | 7500% @ 1mA | - | - | 1V | - | - | - | No SVHC | RoHS Compliant | - |